Handheld Wire and Cable Strippers
Description
Handheld wire and cable strippers are tools designed to remove the protective insulation from around a wire. They are typically made of steel and feature serrated teeth to ensure easy and effective stripping. These tools have notches that allow for the selection of different wire gauges, enabling the removal of plastic insulation without damaging the wire itself .
Working Principle
Handheld wire and cable strippers operate by using jaws with at least one void between opposing blades. When the tool is compressed, it slices through the insulation, allowing it to be removed easily. Some strippers have multiple cavities to accommodate various wire gauges, completing a full incision upon compression. This design ensures that the conductor is exposed without damage, making it ready for electrical connections. The utility of these tools lies in their ability to provide a clean and precise strip, which is crucial for maintaining the integrity of the wire and ensuring a secure electrical connection .
Applications
Handheld wire and cable strippers are used in a variety of settings where precise wire stripping is required. Specific examples include electrical work in residential and commercial buildings, automotive wiring repairs, and electronics assembly. They are essential tools for electricians, automotive technicians, and hobbyists who need to prepare wires for connections or repairs .
Advantages over other Wire and Cable Strippers
Handheld wire and cable strippers offer several advantages over other types of stripping tools. They are convenient and inexpensive, making them accessible for both professional and personal use. Unlike nonspecific tools such as pen knives or pliers, handheld strippers are designed to minimize wire damage and increase productivity by reducing operation time. They are also versatile, with designs that can accommodate multiple wire gauges and types, providing a more efficient and reliable stripping process .
Limitations
One limitation of handheld wire and cable strippers is their reliance on manual operation, which can lead to inconsistencies in the stripping process if not used carefully. Additionally, they may not be suitable for high-volume stripping applications, where benchtop varieties might be more efficient. The manual nature of these tools also means that they require a certain level of skill and precision from the operator to avoid damaging the wire .
Considerations
When selecting handheld wire and cable strippers, several factors should be considered. Initial costs are generally low, making them an economical choice for many users. However, operating expenses can include the need for periodic replacement of blades to maintain accuracy and effectiveness. Durability is typically high, given their steel construction, but regular maintenance is necessary to ensure longevity. Accuracy in stripping is dependent on the user's skill, and improper use can lead to wire damage. Replacement and maintenance costs are generally minimal, but they should be factored into the overall cost of ownership .
from Waytek, Inc.
Eclipse Tools 200-072 Automatic Wire Stripper and Crimper with self-adjusting handle. Category: Cutters & Strippers. Manufacturer: Eclipse Tools. Series: Pro's Kit. Spring-action. Strips 22-10 Ga. wire. Heavy-duty construction. Crimps 22-10 Ga. insulated & non-insulated terminals. [See More]
- Form Factor: Handheld
- Features: Crimper
- Power: Electrical
from RS Components, Ltd.
Teng Tools CP60 Stripping Pliers [See More]
- Form Factor: Handheld
from DigiKey
Bench Press Tool Ferrules [See More]
- Form Factor: Handheld
- Features: Crimper
- Wired Application / Connector Type: Ferrules
from DigiKey
Bench Press Tool Ferrules 230VAC [See More]
- Form Factor: Handheld
- Features: Crimper
- Wired Application / Connector Type: Ferrules
from DigiKey
Bench Press Tool Ferrules 120VAC [See More]
- Form Factor: Handheld
- Features: Crimper
- Wired Application / Connector Type: Ferrules
from DigiKey
Hand Crimper Tool Terminals Adjustable [See More]
- Form Factor: Handheld
- Features: Crimper
- Wired Application / Connector Type: Terminals
from DigiKey
Punchdown 110 Blade, Wire Stripper [See More]
- Form Factor: Handheld
from DigiKey
Tool Replacement Blade For 3.8mm ~ 19mm Cable Diameter [See More]
- Form Factor: Handheld
from DigiKey
Tool Replacement Blade For 3.8mm ~ 19mm Cable Diameter [See More]
- Form Factor: Handheld
from DigiKey
Tool Replacement Blade For 3.8mm ~ 19mm Cable Diameter [See More]
- Form Factor: Handheld
from RS Components, Ltd.
Knipex 16 95 01 SB [See More]
- Form Factor: Handheld
from DigiKey
Tool Replacement Blade For 3.8mm ~ 19mm Cable Diameter [See More]
- Form Factor: Handheld
from RS Components, Ltd.
150MM WIRE STRIPPER CG [See More]
- Form Factor: Handheld
from DigiKey
Tool Replacement Blade For 3.8mm ~ 19mm Cable Diameter [See More]
- Form Factor: Handheld
from RS Components, Ltd.
160 mm Insulated Wire Stripping Pliers [See More]
- Form Factor: Handheld
from DigiKey
Tool Replacement Blade For 3.8mm ~ 19mm Cable Diameter [See More]
- Form Factor: Handheld
from RS Components, Ltd.
Stripping tool WIREFOX ASI [See More]
- Form Factor: Handheld
from DigiKey
Tool Accessory, Wire Stopper For [See More]
- Form Factor: Handheld
- Features: Accessory, Wire Stopper
from RS Components, Ltd.
Stripping tool WIREFOX-D 16 [See More]
- Form Factor: Handheld
from DigiKey
Tool Accessory, Stripping Element For [See More]
- Form Factor: Handheld
from RS Components, Ltd.
Stripping tool WIREFOX-E 4 [See More]
- Form Factor: Handheld
from DigiKey
Tool Accessory, Replacement Blade For 30 ~ 40 AWG [See More]
- Form Factor: Handheld
- Features: Accessory, Replacement Blade
from RS Components, Ltd.
RS PRO 48-510/6003 Wire Stripper [See More]
- Form Factor: Handheld
from DigiKey
Tool Accessory, Gauge Selector For [See More]
- Form Factor: Handheld
from RS Components, Ltd.
cable stripping knife with hook blade [See More]
- Form Factor: Handheld
from DigiKey
Tool Accessory, Wire Stopper For [See More]
- Form Factor: Handheld
- Features: Accessory, Wire Stopper
from RS Components, Ltd.
cable stripping knife without blade [See More]
- Form Factor: Handheld
from DigiKey
Tool Accessory, Flicker Assembly For [See More]
- Form Factor: Handheld
from RS Components, Ltd.
Knipex 12 12 02 [See More]
- Form Factor: Handheld
from DigiKey
Tool Accessory, Gauge Selector For [See More]
- Form Factor: Handheld
from RS Components, Ltd.
Knipex 12 12 06 [See More]
- Form Factor: Handheld
from DigiKey
Tool Accessory, Stripping Element For [See More]
- Form Factor: Handheld
from RS Components, Ltd.
Precision Insulation Strippers [See More]
- Form Factor: Handheld
from DigiKey
Tool Accessory, Wire Stopper For [See More]
- Form Factor: Handheld
- Features: Accessory, Wire Stopper
from RS Components, Ltd.
Cable Shears with stripping function [See More]
- Form Factor: Handheld
from DigiKey
Tool Ripper For 6 ~ 14 AWG [See More]
- Form Factor: Handheld
from RS Components, Ltd.
Cable Shears with stripping function [See More]
- Form Factor: Handheld
from DigiKey
Tool Pneumatic Wire Stripping Machine For 0.3mm ~ 6mm Cable Diameter [See More]
- Form Factor: Handheld
from RS Components, Ltd.
Knipex 16 30 145 SB Wire Stripper [See More]
- Form Factor: Handheld
from DigiKey
Tool Accessory, Replacement Blade For [See More]
- Form Factor: Handheld
- Features: Accessory, Replacement Blade
from RS Components, Ltd.
Insulation Stripper TT [See More]
- Form Factor: Handheld
from DigiKey
Tool Stripper For 3.2mm ~ 4.4mm Cable Diameter [See More]
- Form Factor: Handheld
from RS Components, Ltd.
TT Cable Shears with stripping function [See More]
- Form Factor: Handheld
from DigiKey
Tool for [See More]
- Form Factor: Handheld
from Glenair, Inc.
The Right Tool for Every Interconnect Assembly Requirement Glenair offers its connector and connector accessory customers every convenience in the provision of contact termination, shield termination, and backshell-to-connector assembly tooling. We are also proud to offer branded solutions from... [See More]
- Form Factor: Handheld
- Features: Crimper; Connector Tool Kit
- Power: Hand Tools
from Weidmuller
Cutting, stripping and crimping tools for connected wire-end ferrules strips. Cutting. Stripping. Crimping. Automatic feeding of wire end ferrules. Ratchet guarantees precise crimping. Release option in the event of incorrect operation. Efficient: only one tool needed for cable work, and thus... [See More]
- Form Factor: Handheld
- Wired Application / Connector Type: General Application
- Power: Hand Tools
from OMEGA Engineering, Inc.
Designed especially for electronic assembly to aerospace standards, the wire stripper combines high production rates with consistently high wiring reliability. It is especially valuable when working with fine gage wire. Each unit has adjustable strip and wire-gage stops. The rugged alloy blades have... [See More]
- Form Factor: Handheld
- Wired Application / Connector Type: General Application
- Power: Hand Tools
from Proto® Industrial Tools
6 1/2 INCH. COMFORT GRIP HANDLE TYPE. JAW SIZE 1 29/64 INCH L X 45/64 INCH W X 23/64 INCH THK. TIP ANGLE 45 DEG. WEIGHT 0.3 LB [See More]
- Form Factor: Handheld
- Power: Hand Tools
from Eraser Company, Inc.
JCS Cable Stripper. Item # DE0035. A cable stripper with a unique adjustable depth swivel blade which cuts insulation on large cables both longitudinally and circumferentially, enabling insulation to be peeled off easily even for cables where insulation is molded tightly on conductors. [See More]
- Form Factor: Handheld
- Wired Application / Connector Type: General Application
- Power: Hand Tools
from PHOENIX CONTACT USA
Stripping machine with integrated graphic display, for conductors and cables up to 6 mm in diameter, 230 V version [See More]
- Form Factor: Handheld
from LAPP
ETHERLINE ® cables, cord sets and connectivity products are designed to provide reliable network communications in the demanding industrial and process control environment where difficult EMI conditions are pervasive. Properties: Designed for harsh industrial applications. Standard shielding... [See More]
- Form Factor: Handheld
- Wired Application / Connector Type: General Application
- Power: Hand Tools
from Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc. Fiber Instrument Sales, Inc. (FIS) was founded in 1985 to fulfill the growing need in the communications industry for fiber optic cables and connectivity equipment. Corporate Headquarters - Fiber Instrument Sales is headquartered at the Fiber Optic Research Park in the... [See More]
- Form Factor: Handheld
- Wired Application / Connector Type: General Application
- Power: Hand Tools
- Features: ACS Armored Cable Slitter
from Greenlee Textron, Inc.
Wire and cable termination tools are ul and cul certified with seven major brands of lugs and splices. choose from smart features such as intellicrimp ™ and autostop on gator ® brand battery tools, or try our comprehensive selection of manual tools whenever you need to strip, cut, and... [See More]
- Form Factor: Handheld
- Power: Hand Tools
from Fluke
Fluke Networks ’ D-Snips heavy duty wire strippers offer a unique ergonomically-designed handle that leverages your power, providing 1 – 1 ½ times the cutting force with half the effort. Minimize hand fatigue with the special tail on the handle. Heavy duty wire strippers Made with... [See More]
- Form Factor: Handheld
- Wired Application / Connector Type: Fiber Optic; Network/Cabling
- Power: Electrical; Hand Tools
from Princess Auto Limited
CHANNELLOCK ® 908 Wire Stripper/Crimper/Cutter [See More]
- Form Factor: Handheld
- Features: Crimper
- Power: Hand Tools
from Automation24, Inc.
Cable stripper 16 30 135 SB from KNIPEX Tools has the capability to strip cables from 1/4 to 1 1/4 inches in diameter. 16 30 135 SB has a length of 5 1/4 in. (135 mm), and is made of shock-resistant plastic to ensure durability. [See More]
- Form Factor: Handheld
- Power: Hand Tools
from Lumberg Automation - A Belden Brand
Stripping tool for 3 and 4 pole cables. Especially suitable for the stripping of 224 and 225 cable. [See More]
- Form Factor: Handheld
- Wired Application / Connector Type: 224/225 Cable
- Power: Hand Tools
from Weidmuller
Cutting, stripping and crimping tools for connected wire-end ferrules strips. Cutting. Stripping. Crimping. Automatic feeding of wire end ferrules. Ratchet guarantees precise crimping. Release option in the event of incorrect operation. Efficient: only one tool needed for cable work, and thus... [See More]
- Form Factor: Handheld
- Wired Application / Connector Type: General Application
- Power: Hand Tools
from Proto® Industrial Tools
6 19/64 INCH. COMFORT GRIP HANDLE TYPE. INSULATION VOLTAGE 1000 V. JAW SIZE 1 29/64 INCH L X 45/64 INCH W X 23/64 INCH THK. TIP ANGLE 45 DEG. WEIGHT 0.44 LB [See More]
- Form Factor: Handheld
- Power: Hand Tools
from Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc. Fiber Instrument Sales, Inc. (FIS) was founded in 1985 to fulfill the growing need in the communications industry for fiber optic cables and connectivity equipment. Corporate Headquarters - Fiber Instrument Sales is headquartered at the Fiber Optic Research Park in the... [See More]
- Form Factor: Handheld
- Wired Application / Connector Type: General Application
- Power: Electrical; Hand Tools
- Features: AFL Hot Jacket Stripper
from Greenlee Textron, Inc.
From safe, insulated tools to screw-holding drivers, hex keys and pliers, greenlee hand tools are designed by professional electricians, backed by a limited lifetime warranty, and made for the trade ®. For more than 140 years, Greenlee has been a provider of quality tools to the woodworking... [See More]
- Form Factor: Handheld
- Power: Hand Tools
from Fluke
Fluke Networks offers a variety of cable stripper and cutters for coaxial cables, UTP/STP telephone and data cables and other flexible cables. Telephone installers use the double-slotted cable stripper for 22/24 AWG wire installation. Use the coax cable stripper to perform 2-level and 3-level... [See More]
- Form Factor: Handheld
- Wired Application / Connector Type: Fiber Optic; Network/Cabling
- Power: Electrical; Hand Tools
from Princess Auto Limited
CHANNELLOCK ® 957 Ergonomic Wire Stripper/Crimper/Cutter [See More]
- Form Factor: Handheld
- Features: Crimper
- Power: Hand Tools
from Automation24, Inc.
With cable stripper AM 16 - 9204190000 from Weidm üller, PVC insulated round cables with a diameter from 6 to 17 mm can be stripped at any point. The cutting depth is easily adjustable up to 2.5 mm. [See More]
- Form Factor: Handheld
- Power: Hand Tools
from Lumberg Automation - A Belden Brand
Stripping tool for 5 pole cables. Especially suitable for the stripping of 228 cable. [See More]
- Form Factor: Handheld
- Wired Application / Connector Type: 228 Cable
- Power: Hand Tools
from Weidmuller
Cutting, stripping and crimping tools for connected wire-end ferrules strips. Cutting. Stripping. Crimping. Automatic feeding of wire end ferrules. Ratchet guarantees precise crimping. Release option in the event of incorrect operation. Efficient: only one tool needed for cable work, and thus... [See More]
- Form Factor: Handheld
- Wired Application / Connector Type: General Application
- Power: Hand Tools
from Proto® Industrial Tools
AUTOMATIC SPRING RETURN, PLIER NOSE TYPE. 6 1/16 INCH. 22 AWG MIN. WIRE SIZE. 30 AWG MAX. WIRE SIZE. PLASTISOL GRIP HANDLE TYPE. PROTO[R] BRAND. WEIGHT 0.21 LB [See More]
- Form Factor: Handheld
- Features: Cutters / Scissors
- Power: Hand Tools
from Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc. Fiber Instrument Sales, Inc. (FIS) was founded in 1985 to fulfill the growing need in the communications industry for fiber optic cables and connectivity equipment. Corporate Headquarters - Fiber Instrument Sales is headquartered at the Fiber Optic Research Park in the... [See More]
- Form Factor: Handheld
- Wired Application / Connector Type: Fiber Optic
- Power: Hand Tools
from Princess Auto Limited
Wire Stripper and Crimper [See More]
- Form Factor: Handheld
- Features: Crimper
- Power: Hand Tools
from Automation24, Inc.
With the stripping tool AM 25 - 9001540000 from Weidm üller, PVC insulated round cables with a diameter from 6 to 25 mm can be stripped at any point. The cutting depth is easily adjustable up to 4.5 mm. [See More]
- Form Factor: Handheld
- Power: Hand Tools
from Weidmuller
Cutting, stripping and crimping tools for connected wire-end ferrules strips. Cutting. Stripping. Crimping. Automatic feeding of wire end ferrules. Ratchet guarantees precise crimping. Release option in the event of incorrect operation. Efficient: only one tool needed for cable work, and thus... [See More]
- Form Factor: Handheld
- Wired Application / Connector Type: General Application
- Power: Hand Tools
from Proto® Industrial Tools
SPRING RETURN, PLIER NOSE, HANDLE LOCK TYPE. 6 1/16 INCH. 20 AWG MIN. WIRE SIZE. 10 AWG MAX. WIRE SIZE. PLASTISOL GRIP HANDLE TYPE. COPPER WIRE WIRE TYPE. PROTO[R] BRAND. WEIGHT 0.21 LB [See More]
- Form Factor: Handheld
- Features: Cutters / Scissors
- Power: Hand Tools
from Fiber Instrument Sales, Inc./FIS
Precision Blades for Clean, Consistent Strips. Ergonomically Designed. High Quality. Affordably Priced [See More]
- Form Factor: Handheld
- Wired Application / Connector Type: Fiber Optic
- Power: Hand Tools
from Automation24, Inc.
Replacement blades 12 19 06 are compatible with wire stripper 12 12 06 from KNIPEX tools. [See More]
- Form Factor: Handheld
- Power: Hand Tools
from Weidmuller
After stripping the insulation, a suitable contact or wire end ferrule can be crimped onto the end of the cable. Crimping forms a secure connection between conductor and contact and has largely replaced soldering. Crimping denotes the creation of a homogeneous, permanent connection between conductor... [See More]
- Form Factor: Handheld
- Wired Application / Connector Type: General Application
- Power: Hand Tools
from Fiber Instrument Sales, Inc./FIS
Shaves Matrix off Top and Bottom of Ribbon Fiber. Allows Easy Separation of Fibers. Leaves Fiber Jackets Untouched. For 300 and 400 µm Ribbons of 2 to 12 Strands. Blade Life provides 1,000 Separations [See More]
- Form Factor: Handheld
- Wired Application / Connector Type: General Application
- Power: Hand Tools
- Features: De-Ribbonizer
from Automation24, Inc.
Replacement blades 12 49 01 are compatible with wire stripper 12 40 200 from KNIPEX tools. [See More]
- Form Factor: Handheld
- Power: Hand Tools
from Weidmuller
Cutting, stripping and crimping tools for connected wire-end ferrules strips. Cutting. Stripping. Crimping. Automatic feeding of wire end ferrules. Ratchet guarantees precise crimping. Release option in the event of incorrect operation. Efficient: only one tool needed for cable work, and thus... [See More]
- Form Factor: Handheld
- Wired Application / Connector Type: General Application
- Power: Hand Tools
from Fiber Instrument Sales, Inc./FIS
Heats Fibers/Ribbons for Easy Stripping. Reduces Stripping Force. Prevents Fiber Damage. Heats Up in 13 sec. Includes Batteries, AC/DC Adapter [See More]
- Form Factor: Handheld
- Wired Application / Connector Type: General Application
- Power: Electrical; Hand Tools
- Features: Fitel Hot Ribbon Stripper
from Automation24, Inc.
Replacement blades 12 69 21 are compatible with wire stripper 12 62 180 from KNIPEX tools. [See More]
- Form Factor: Handheld
- Power: Hand Tools
from Weidmuller
Cutting, stripping and crimping tools for connected wire-end ferrules strips. Cutting. Stripping. Crimping. Automatic feeding of wire end ferrules. Ratchet guarantees precise crimping. Release option in the event of incorrect operation. Efficient: only one tool needed for cable work, and thus... [See More]
- Form Factor: Handheld
- Wired Application / Connector Type: General Application
- Power: Hand Tools
from Fiber Instrument Sales, Inc./FIS
Greenlee Kwik Stripper Twisted Pair [See More]
- Form Factor: Handheld
- Wired Application / Connector Type: General Application
- Power: Hand Tools
from Automation24, Inc.
Replacement blades 16 39 135 are compatible with cable stripper 16 30 135 from KNIPEX tools. [See More]
- Form Factor: Handheld
- Power: Hand Tools
from Weidmuller
Cutting, stripping and crimping tools for connected wire-end ferrules strips. Cutting. Stripping. Crimping. Automatic feeding of wire end ferrules. Ratchet guarantees precise crimping. Release option in the event of incorrect operation. Efficient: only one tool needed for cable work, and thus... [See More]
- Form Factor: Handheld
- Wired Application / Connector Type: General Application
- Power: Hand Tools
from Fiber Instrument Sales, Inc./FIS
Dual “V ” Notch Blade. Plier Nose. Spring Release. Rubber Cushion Grip [See More]
- Form Factor: Handheld
- Wired Application / Connector Type: General Application
- Power: Hand Tools
from Automation24, Inc.
Replacement clamping jaws 12 49 02 are compatible with wire stripper 12 40 200 from KNIPEX tools. [See More]
- Form Factor: Handheld
- Power: Hand Tools
from Weidmuller
Cutting, stripping and crimping tools for connected wire-end ferrules strips. Cutting. Stripping. Crimping. Automatic feeding of wire end ferrules. Ratchet guarantees precise crimping. Release option in the event of incorrect operation. Efficient: only one tool needed for cable work, and thus... [See More]
- Form Factor: Handheld
- Wired Application / Connector Type: General Application
- Power: Hand Tools
from Fiber Instrument Sales, Inc./FIS
Removes Variety of Jackets and Insulation Materials. Provides Circumferential, Longitudinal and Spiral Cuts. F1-114 Strips 4.5mm to 29mm Cable. F1-158 Strips 19mm to 40mm Cable. Spring-Loaded Cable Brace. Replacement Blades Available [See More]
- Form Factor: Handheld
- Wired Application / Connector Type: General Application
- Power: Hand Tools
- Features: Miller Cable Slitter
from Automation24, Inc.
Replacement length stop 12 49 03 is compatible with wire stripper 12 40 200 from KNIPEX tools. [See More]
- Form Factor: Handheld
- Power: Hand Tools
from Weidmuller
Cutting, stripping and crimping tools for connected wire-end ferrules strips. Cutting. Stripping. Crimping. Automatic feeding of wire end ferrules. Ratchet guarantees precise crimping. Release option in the event of incorrect operation. Efficient: only one tool needed for cable work, and thus... [See More]
- Form Factor: Handheld
- Wired Application / Connector Type: General Application
- Power: Hand Tools
from Fiber Instrument Sales, Inc./FIS
Removes 3mm Jacket, 900 µm and 250 µm Coatings. Factory Calibrated for Precise Strips. 'Super Comfort' Grips. Includes Blade Lock [See More]
- Form Factor: Handheld
- Wired Application / Connector Type: Fiber Optic
- Power: Hand Tools
from Automation24, Inc.
Replacement length stop 12 69 21 is compatible with wire stripper 12 62 180 from KNIPEX tools. [See More]
- Form Factor: Handheld
- Power: Hand Tools
from Weidmuller
Cutting, stripping and crimping tools for connected wire-end ferrules strips. Cutting. Stripping. Crimping. Automatic feeding of wire end ferrules. Ratchet guarantees precise crimping. Release option in the event of incorrect operation. Efficient: only one tool needed for cable work, and thus... [See More]
- Form Factor: Handheld
- Wired Application / Connector Type: General Application
- Power: Hand Tools
from Fiber Instrument Sales, Inc./FIS
Smooth, Clean Stripping Action. Hardened Stripping Jaws. Strips 250 µm and 900 µm. .0055 ” (0.14mm) Laser Drilled Hole [See More]
- Form Factor: Handheld
- Wired Application / Connector Type: General Application
- Power: Hand Tools
from Automation24, Inc.
The automatic wqire strippers STRIPAX - 9005000000 from Weidm üller can be used to strip stranded and solid conductors from 0.08 to 10 mm ² to a maximum length of 25 mm without complication. [See More]
- Form Factor: Handheld
- Power: Hand Tools
from Weidmuller
Cutting, stripping and crimping tools for connected wire-end ferrules strips. Cutting. Stripping. Crimping. Automatic feeding of wire end ferrules. Ratchet guarantees precise crimping. Release option in the event of incorrect operation. Efficient: only one tool needed for cable work, and thus... [See More]
- Form Factor: Handheld
- Wired Application / Connector Type: General Application; Coaxial
- Power: Hand Tools
from Fiber Instrument Sales, Inc./FIS
Strips Buffers and Coatings from 125 µm Fiber. Also Strips Cable Jackets. Durable, Heat Treated Blade. Cushioned, Spring-Loaded Handles [See More]
- Form Factor: Handheld
- Wired Application / Connector Type: Fiber Optic
- Power: Hand Tools
from Automation24, Inc.
Wire stripper STRIPAX 16 - 9005610000 from Weidm üller can be used to strip stranded and solid conductors from 6 to 16 mm ² (10-6 AWG)to a maximum length of 25 mm (1 inch) without complication. [See More]
- Form Factor: Handheld
- Power: Hand Tools
from Weidmuller
Cutting, stripping and crimping tools for connected wire-end ferrules strips. Cutting. Stripping. Crimping. Automatic feeding of wire end ferrules. Ratchet guarantees precise crimping. Release option in the event of incorrect operation. Efficient: only one tool needed for cable work, and thus... [See More]
- Form Factor: Handheld
- Wired Application / Connector Type: General Application; Coaxial
- Power: Hand Tools
from Fiber Instrument Sales, Inc./FIS
Strips Easily, with a Single Short Stroke. Color-Coded Models for Easy Identification. Stripping Accuracy -0 mm, +.0127 mm. Plastic Heads Center and Protect Fiber. Razor Sharp Scoring Blades [See More]
- Form Factor: Handheld
- Wired Application / Connector Type: General Application
- Power: Hand Tools
from Automation24, Inc.
With Weidm üller stripping tool STRIPAX ULTIMATE - 1468880000, Flexible and solid conductor cables with halogen free insulation can be stripped at any point. The cutting range is 0.25-6mm ² (24-10 AWG) [See More]
- Form Factor: Handheld
- Power: Hand Tools
from Weidmuller
Cutting, stripping and crimping tools for connected wire-end ferrules strips. Cutting. Stripping. Crimping. Automatic feeding of wire end ferrules. Ratchet guarantees precise crimping. Release option in the event of incorrect operation. Efficient: only one tool needed for cable work, and thus... [See More]
- Form Factor: Handheld
- Wired Application / Connector Type: General Application
- Power: Hand Tools
from Fiber Instrument Sales, Inc./FIS
Strips and Butts Tight Buffer Fiber Optic Cables. Dual Blade Design. Strips Many Types of Materials. Adjustable Stripping Depth. Easy to Use [See More]
- Form Factor: Handheld
- Wired Application / Connector Type: Fiber Optic
- Power: Hand Tools
- Features: Optical Fiber Cable Sheath Stripper
from Automation24, Inc.
Wire stripping pliers 11 02 160 from KNIPEX Tools has the capability to strip up to 7 AWG wire. It has a length of 6 1/4 in. (160 mm), and is made of hardened steel to ensure a lifetime of use. The ergonomic multi-component comfort grip handle on the 11 02 160 also ensures an exceedingly comfortable... [See More]
- Form Factor: Handheld
- Power: Hand Tools
from Weidmuller
Cutting, stripping and crimping tools for connected wire-end ferrules strips. Cutting. Stripping. Crimping. Automatic feeding of wire end ferrules. Ratchet guarantees precise crimping. Release option in the event of incorrect operation. Efficient: only one tool needed for cable work, and thus... [See More]
- Form Factor: Handheld
- Wired Application / Connector Type: General Application
- Power: Hand Tools
from Fiber Instrument Sales, Inc./FIS
Five Stripping Functions in One Tool. Strips Outer Jackets from 2.0-2.4mm Fiber, 2.8-3.0mm Fiber and 2.0-3.0mm Loose Tube Buffer Tubes [See More]
- Form Factor: Handheld
- Wired Application / Connector Type: Fiber Optic
- Power: Hand Tools
from Automation24, Inc.
Automatic wire stripping plier 12 12 06 from KNIPEX Tools has the capability not only to strip 10-26 AWG wire, but also has an adjustable stripping length mechanism that holds the remaining insulation in place for a truly precise stripping action. 12 12 06 has a length of 7 1/2 in. (195 mm), and is... [See More]
- Form Factor: Handheld
- Power: Hand Tools
from Weidmuller
Cutting, stripping and crimping tools for connected wire-end ferrules strips. Cutting. Stripping. Crimping. Automatic feeding of wire end ferrules. Ratchet guarantees precise crimping. Release option in the event of incorrect operation. Efficient: only one tool needed for cable work, and thus... [See More]
- Form Factor: Handheld
- Wired Application / Connector Type: General Application
- Power: Hand Tools
from Fiber Instrument Sales, Inc./FIS
Easily strips 12 fiber ribbon cable. High-grade carbon steel construction. Ergonomically designed. Rubber cushioned handles. Fits comfortably in the hand [See More]
- Form Factor: Handheld
- Wired Application / Connector Type: General Application
- Power: Hand Tools
- Features: Ribbon Fiber Jacket Stripper
from Automation24, Inc.
Automatic wire stripping plier 12 40 200 from KNIPEX Tools has the capability not only to strip 7-32 AWG wire, but is also self-adjusting to conductor size, so the user never has to manually adjust for different wires. 12 40 200 also has an adjustable stripping length, and has a length of 8 in. (200... [See More]
- Form Factor: Handheld
- Power: Hand Tools
from Fiber Instrument Sales, Inc./FIS
Removes Outer Cable Jackets and Insulations. Works Anywhere on Cable, Including Mid-Span. Circumferential and Longitudinal Cutting. Adjustable Cutting Depth. Rugged Construction [See More]
- Form Factor: Handheld
- Wired Application / Connector Type: General Application
- Power: Hand Tools
- Features: Round Cable Slitter
from Automation24, Inc.
Automatic wire stripping plier 12 62 80 from KNIPEX Tools has the capability not only to strip 10-24 AWG wire, but is also self-adjusting to conductor size, so the user never has to manually adjust for different wires. 12 62 80 has an adjustable stripping length and a length of 7 1/4 in. (180 mm),... [See More]
- Form Factor: Handheld
- Power: Hand Tools
from Fiber Instrument Sales, Inc./FIS
Strips Coating from 250 µm and 900 µm Buffered Fiber. Compact and Lightweight. Field Replaceable Blades. Built-in Measurement Scale [See More]
- Form Factor: Handheld
- Wired Application / Connector Type: General Application
- Power: Hand Tools
from Automation24, Inc.
Wire stripping pliers 13 72 8 from KNIPEX Tools has the capability not only to strip 10-20 AWG wire, but also features a cutting shear for wires, and screws sized 6-32 and 8-32. Wire stripper 13 72 8 has a length of 10 in. (250 mm), a gripping width of up to 2 in. (52 mm), and is made of hardened... [See More]
- Form Factor: Handheld
- Power: Hand Tools
from Fiber Instrument Sales, Inc./FIS
Softens and Strips 900 µm Coatings. Less than 1 lb. Pulling Force. Self-Aligning Blades for Precise Scoring and Nick Free Fiber. Excellent for Use on Delicate Fiber Optic Components. Battery Powered, Ideal for Field Use [See More]
- Form Factor: Handheld
- Wired Application / Connector Type: Fiber Optic
- Power: Hand Tools
- Features: Thermal Fiber Stripper
from Fiber Instrument Sales, Inc./FIS
Slits and Strips Rubber, PVC, Nylon and Most Insulation. Adjustable Cutting Depth. Circumferential, Longitudinal and Spiral Cuts. Cable is Supported During Use. Durable Stainless-Steel Blade. Ideal for Mid-Point Access [See More]
- Form Factor: Handheld
- Wired Application / Connector Type: General Application
- Power: Hand Tools
- Features: Paladin Slitter
from Fiber Instrument Sales, Inc./FIS
Quick, Reliable Removal of PVC Jacket. Eliminates Need for Sharp Tools. Strips Ribbon Interconnect Cable, Round Cable and Zipcord. Economical [See More]
- Form Factor: Handheld
- Wired Application / Connector Type: Fiber Optic
- Power: Hand Tools
- Features: Optical Cable Jacket Remover