Desktop Wire and Cable Strippers
from Eraser Company, Inc.
1256 Coaxial Cable Stripper. Item # RC1068. Eraser ’s Model 1256 Stripper is a bench model stripper that can be used to strip coaxial cables, including semi-rigid, heliax, plenum and RGU. Powered by an AC motor with a drilled out armature and foot switch activated, Model 1256 is easy to use,... [See More]
- Form Factor: Desktop
- Wired Application / Connector Type: General Application; Coaxial
- Power: Electrical
from Eraser Company, Inc.
Designed for portability and weighing only two pounds (910 grams), the Model 824 Portable Coaxial Cable Stripper is battery operated and can be used to strip coaxial cables, including RGU, semi-rigid, plenum, heliax and more. The 824 can also process semi-rigid cable up to.141 inches OD (3.5mm... [See More]
- Form Factor: Desktop
- Wired Application / Connector Type: Coaxial
- Power: Electrical
from Eraser Company, Inc.
Eraser's Model BTS1 Thermal Wire Stripper is a bench mounted thermal stripper for solid and stranded wire and cables up to 1/2" OD (12.7mm ø). The temperature of the stripping elements is infinitely variable up to 1400 °F (760 °C). The unit has an infinitely adjustable strip length... [See More]
- Form Factor: Desktop
- Wired Application / Connector Type: General Application
- Power: Electrical
from Eraser Company, Inc.
The Model C100S single blade centrifugal rotary wire stripper and twister will strip most insulations from solid and stranded wires, Teflon, P.T.F.E., PVC, nylon, KEL-F, and many more. Strip length and blade depth adjustments must be made while the machine is running. The C100S can be used to remove... [See More]
- Form Factor: Desktop
- Wired Application / Connector Type: General Application
- Power: Electrical
from Eraser Company, Inc.
Designed for production, Eraser's Model C200 Twin Blade Rotary Wire Stripper and Twister can process insulations such as Teflon, P.T.F.E., PVC, nylon, rubber, KEL-F and more from solid and stranded wires. The stripping head incorporates a pair of accurately adjustable tungsten carbide stripping... [See More]
- Form Factor: Desktop
- Wired Application / Connector Type: General Application
- Power: Electrical
from Eraser Company, Inc.
Designed for production, the Model C300 Twin Blade Rotary Wire Stripper and Twister will strip insulations from solid and stranded wires. The unit is capable of processing Teflon, P.T.F.E., PVC, nylon, rubber, KEL-F, miniature coax, coaxial cables, shielded wires and cables. The slug may be left on... [See More]
- Form Factor: Desktop
- Wired Application / Connector Type: Coaxial
- Power: Electrical
from Eraser Company, Inc.
Eraser's Model CS800 Wire Cut & Strip is a fully programmable, fully electric bench top wire cutter and stripper. The unit can process wire from 10AWG - 30AWG and can quickly and precisely cut and partial strip 6,150 pieces per hour at 2.5" lengths (63.5 mm ø), and 5,700 pieces per hour... [See More]
- Form Factor: Desktop
- Wired Application / Connector Type: General Application
- Power: Electrical
- Features: Cutters / Scissors
from Eraser Company, Inc.
The D series wheel strippers cover many applications for stripping magnet, enamel and film insulated wires. Round, rectangular and square section wires with insulations such as Formvar, ML, Dayglass, Isonel, Polythermaleze and many more can be stripped. Fybrglass or wire brush wheels may be utilized... [See More]
- Form Factor: Desktop
- Wired Application / Connector Type: General Application
- Power: Electrical
from Eraser Company, Inc.
The D series wheel strippers cover many applications for stripping magnet, enamel and film insulated wires. Round, rectangular and square section wires with insulations such as Formvar, ML, Dayglass, Isonel, Polythermaleze and many more can be stripped. Fybrglass or wire brush wheels may be utilized... [See More]
- Form Factor: Desktop
- Wired Application / Connector Type: General Application
- Power: Electrical
from Eraser Company, Inc.
The DCF 2/3 stripper with drilled armature will strip round magnet and enamel wires with any type of film insulation, including Formvar, nylon, polythermaleze and varnish The variable speed power unit controls the speed. Insulation is cleanly removed but the wire conductor is not damaged. This tool... [See More]
- Form Factor: Desktop
- Wired Application / Connector Type: General Application
- Power: Electrical
from Eraser Company, Inc.
The DCFR uses a rotating carbide rasp head to strip square, rectangular, or flat magnet or enamel wire insulations including glass, varnish, epoxy and polythermaleze. The variable speed power unit controls the speed. Insulation is cleanly removed but the wire conductor is not damaged. This tool is... [See More]
- Form Factor: Desktop
- Wired Application / Connector Type: General Application
- Power: Electrical
from Eraser Company, Inc.
The DSP stripping pots are designed specifically for use with Dip Strip. The DSP3 has an advanced feedback temperature controller and has a 600 watt heating element to increase the throughput 10 times. Dip Strip is used to chemically remove the insulation from virtually all magnet and enamel wires... [See More]
- Form Factor: Desktop
- Wired Application / Connector Type: General Application
- Power: Electrical; Chemical Removal
- Features: Stripping Pot
from Eraser Company, Inc.
The D series wheel strippers cover many applications for stripping magnet, enamel and film insulated wires. Round, rectangular and square section wires with insulations such as Formvar, ML, Dayglass, Isonel, Polythermaleze and many more can be stripped. Fybrglass or wire brush wheels may be utilized... [See More]
- Form Factor: Desktop
- Wired Application / Connector Type: General Application
- Power: Electrical
from Eraser Company, Inc.
The E200 is a heavy duty wire stripper of robust construction for demanding applications and production line stripping of large magnet, enamel and film insulated wires. The E200 will strip most types of film insulation including varnish, enamel, ML. Dayglass, polyester, glass resin, etc., from... [See More]
- Form Factor: Desktop
- Wired Application / Connector Type: General Application
- Power: Electrical
from Eraser Company, Inc.
This precision wire stripper is for wires insulated with problematic material. It is extraordinarily well suited for removing insulation from PMMA waveguides with PH sheath. The pliers are made of fiberglass reinforced polyamide with exchangeable blade. The HBS1 is suitable for wires with insulation... [See More]
- Form Factor: Desktop
- Wired Application / Connector Type: General Application
- Power: Hand Tools
from Eraser Company, Inc.
Lightweight hand held thermal wire strippers for stripping solid and stranded wires. The HTS Series is especially effective on insulations such as P.T.F.E. and Teflon. The temperature at the stripping elements is variable up to 1100 °F (594 °C). The HTS1C has a cradle switch. When the tool... [See More]
- Form Factor: Desktop
- Wired Application / Connector Type: General Application
- Power: Electrical
from Eraser Company, Inc.
Eraser's Model K8A Rotary Blade Stripper is a precision rotary wire stripper for round, extruded, built-up (solid and stranded), magnet, enamel, film insulated wires and coaxial cables. The K8A can remove tough insulations such as Kapton, silicon rubber and armored polythermaleze. Blade depth, blade... [See More]
- Form Factor: Desktop
- Wired Application / Connector Type: Coaxial
- Power: Electrical; Pneumatic Tool
from Eraser Company, Inc.
Eraser's Model L1 Bench Wire Stripper removes film insulations including enamel, Formvar, ML, armored poly-thermaleze, epoxy and more from round wires 29AWG to 13AWG. A high-speed rotating insert strips insulation from the surface of the wire. Close-up stripping is possible flush to a coil body or... [See More]
- Form Factor: Desktop
- Wired Application / Connector Type: General Application
- Power: Electrical
from Eraser Company, Inc.
The L2AS wire stripper will remove most film insulations from round wire including enamel, Formvar, ML, armored poly-thermaleze, epoxy, etc. The L2AS can also be used for other applications, such as deflashing wires, cleaning legs of electronic components, cleaning pins on transformers and coils,... [See More]
- Form Factor: Desktop
- Wired Application / Connector Type: General Application
- Power: Electrical
from Eraser Company, Inc.
Eraser's Model L2S Bench Wire Stripper will remove film insulations including enamel, Formvar, ML, armored poly-thermaleze, epoxy and more from round wires. The L2S can also be used for other applications such as; deflashing wires, cleaning legs of electronic components and cleaning pins on... [See More]
- Form Factor: Desktop
- Wired Application / Connector Type: General Application
- Power: Electrical
from Eraser Company, Inc.
The LS series wire and cable strippers are precision wire and cable strippers. Blades are available to cover most applications and all are manufactured to exacting standards to provide a clean strip. Custom stripping blades can be manufactured for specific applications. Blades are quickly changed or... [See More]
- Form Factor: Desktop
- Wired Application / Connector Type: General Application
- Power: Hand Tools
from Eraser Company, Inc.
The LS series wire and cable strippers are precision wire and cable strippers. Blades are available to cover most applications and all are manufactured to exacting standards to provide a clean strip. Custom stripping blades can be manufactured for specific applications. Blades are quickly changed or... [See More]
- Form Factor: Desktop
- Wired Application / Connector Type: General Application
- Power: Pneumatic Tool
from Eraser Company, Inc.
The LS series wire and cable strippers are precision wire and cable strippers. Blades are available to cover most applications and all are manufactured to exacting standards to provide a clean strip. Custom stripping blades can be manufactured for specific applications. Blades are quickly changed or... [See More]
- Form Factor: Desktop
- Wired Application / Connector Type: General Application
- Power: Pneumatic Tool
from Eraser Company, Inc.
The LS series wire and cable strippers are precision wire and cable strippers. Blades are available to cover most applications and all are manufactured to exacting standards to provide a clean strip. Custom stripping blades can be manufactured for specific applications. Blades are quickly changed or... [See More]
- Form Factor: Desktop
- Wired Application / Connector Type: General Application
- Power: Hand Tools
from Eraser Company, Inc.
A compact lightweight portable tool designed to strip film type insulations from round and rectangular wires used in the manufacture of transformers, motors, armatures, coils etc. Insulation is quickly removed by a high speed rotating wire brush. The PD9 requires a clean lubricated air supply at 90... [See More]
- Form Factor: Desktop
- Wired Application / Connector Type: General Application
- Power: Pneumatic Tool