Precision / Class A Resistive Temperature Devices (RTD) Elements
from RS Components, Ltd.
Heraeus M222 100 A RTD Sensor [See More]
- Sensor Type: Precision
- Nominal Resistance: 100
- Operating Temperature: -22 to ?
- Technology: (Platinum)
from RS Components, Ltd.
Heraeus M422 100 A RTD Sensor [See More]
- Sensor Type: Precision
- Nominal Resistance: 100
- Operating Temperature: -22 to ?
- Technology: (Platinum)
from Yageo Nexensos
H-series platinum temperature sensors are characterized by long-term stability, excellent precision over a wide temperature range and compatibility. They are used particularly for applications with high consumption volumes, typically in the automotive, white goods, HVAC and energy generation... [See More]
- Sensor Type: Standard; Precision
- Nominal Resistance: 100
- Operating Temperature: -94 to 1112
- Technology: (Platinum)
from OMEGA Engineering, Inc.
The KN series RTD's are suitable for applications requiring extremely high temperature stability and high temperature shock resistance. Deviation from the IEC751 characteristic curve is minimal over the entire temperature range. The small diameter tolerances of the sensor body allow easy... [See More]
- Sensor Type: Precision
- Nominal Resistance: ? to 100
- Operating Temperature: -330 to 1110
- Response Time: 0.6000 to 0.7000
from RCD Components, Inc.
TEMPERATURE SENSING THIN-FILM PLATINUM TEMPERATURE SENSOR. Industry ’s lowest cost and widest selection!. Precision performance, excellent stability, fast response. Wide resistance range: 100 Ω , 500 Ω , 1000 Ω. Dual sensors available in a single package (Type PTD). Meets DIN... [See More]
- Sensor Type: Standard; Precision
- Response Time: 0.0800 to 80
- Operating Temperature: -58 to 1184
- Technology: Wire Wound (Platinum)
from Yageo Nexensos
M-series platinum temperature sensors are the best choice for most applications. They are characterized by long-term stability, excellent precision over a wide temperature range and compatibility. They are used particularly for applications with high consumption volumes, typically in the automotive,... [See More]
- Sensor Type: Standard; Precision
- Nominal Resistance: 100
- Operating Temperature: -94 to 932
- Technology: (Platinum)
from OMEGA Engineering, Inc.
All of OMEGA's RTD elements can be supplied with additional lead wire attached to existing leads. Longer leads create more flexibility for use in many applications. [See More]
- Sensor Type: Standard (optional feature); Precision
- Nominal Resistance: ? to 100
- Operating Temperature: ? to 450
- Technology: Wire Wound (Platinum)
from OMEGA Engineering, Inc.
All of OMEGA's RTD elements can be supplied with additional lead wire attached to existing leads. Longer leads create more flexibility for use in many applications. [See More]
- Sensor Type: Standard (optional feature); Precision
- Nominal Resistance: ? to 100
- Operating Temperature: ? to 450
- Technology: Wire Wound (Platinum)