Standard / Class B Resistive Temperature Devices (RTD) Elements
from Pyromation
Resistance temperature detectors (RTDs), also known as resistance thermometers, accurately sense process temperatures with an excellent degree of repeatability and interchangeability of elements. The RTD is composed of certain metallic elements whose change in resistance is a function of... [See More]
- Sensor Type: Standard
- Accuracy: 0.1000 to 0.1200
- Operating Temperature: ? to 400
- Coefficient of Resistance: 0.003850
from RS Components, Ltd.
Jumo 902520/11-635-1003-1/000 RTD Sensor [See More]
- Sensor Type: Standard
- Nominal Resistance: 100
- Operating Temperature: -4 to ?
- Technology: (Platinum)
from Conax Technologies
This termination features aluminum oxide powder insulation surrounding the element and insulated leadwires, all capped with potting compound to prevent moisture penetration. * The insulation protects the integral leadwires under mildly adverse atmospheric conditions. * Unit is to be used straight. [See More]
- Sensor Type: Standard
- Technology: Wire Wound
- Operating Temperature: 300
- Length: 24
from RS Components, Ltd.
RS PRO XR-012-RS RTD Sensor [See More]
- Sensor Type: Standard
- Technology: (Platinum)
- Nominal Resistance: 100
- Length: 3.94
from RS Components, Ltd.
RS PRO XR-009-RS RTD Sensor [See More]
- Sensor Type: Standard
- Nominal Resistance: 100
- Operating Temperature: -58 to ?
- Technology: (Platinum)
from RS Components, Ltd.
RS PRO XR-010-RS RTD Sensor [See More]
- Sensor Type: Standard
- Nominal Resistance: 100
- Operating Temperature: -58 to ?
- Technology: (Platinum)
from RS Components, Ltd.
RS PRO XR-011-RS RTD Sensor [See More]
- Sensor Type: Standard
- Nominal Resistance: 100
- Operating Temperature: -58 to ?
- Technology: (Platinum)
from OMEGA Engineering, Inc.
OMEGA RTD elements can be used for a variety of temperature applications. Models are available for temperature ranges as broad as -200 to 850 °C. Dual element RTDs are also available for applications where two different instruments need to monitor the same temperature. [See More]
- Sensor Type: Standard
- Nominal Resistance: ? to 100
- Operating Temperature: -330 to 1560
- Response Time: 0.3000 to 1.4
from Baumer Ltd.
This measurement system enables temperature measurement without dead-zones in tubing. The rounded shape, adapted to the tube diameter, does not create additional flow resistance. Complete in-situ cleaning is possible with CIP (cleaning in process) or SIP (sterilisation in process) These products can... [See More]
- Sensor Type: Standard
- Technology: Wire Wound (Platinum)
- Operating Temperature: -4 to 185
- Length: 2.87 to 3.94
from RCD Components, Inc.
TEMPERATURE SENSING THIN-FILM PLATINUM TEMPERATURE SENSOR. Industry ’s lowest cost and widest selection!. Precision performance, excellent stability, fast response. Wide resistance range: 100 Ω , 500 Ω , 1000 Ω. Dual sensors available in a single package (Type PTD). Meets DIN... [See More]
- Sensor Type: Standard; Precision
- Response Time: 0.0800 to 80
- Operating Temperature: -58 to 1184
- Technology: Wire Wound (Platinum)
from Thermometrics Corporation
Platinum Thin Film RTD Elements are fabricated using state-of-the-art thin film processing techniques, resulting in an element of exceptional quality and stability. [See More]
- Sensor Type: Standard
- Maximum Shock: 100
- Technology: Thin Film (Platinum)
from Yageo Nexensos
The C series thin-film PRTDs combine the ideal curve characteristics of ceramic wire-wound RTDs with the vibration resistance of glass wire-wound RTDs and represent an excellent alternative to wire-wound RTDs. They are characterized by high long-term stability, excellent temperature shock resistance... [See More]
- Sensor Type: Standard
- Nominal Resistance: 100
- Operating Temperature: -321 to 302
- Technology: Thin Film (Platinum)
from OMEGA Engineering, Inc.
Glass wire wound platinum RTD elements are made by winding a platinum wire onto a glass core and then fusing the exterior with glass. They are suitable for low or very high temperatures and are tolerant of thermal shocks. They offer good vibration resistance (depending on mounting method) and can be... [See More]
- Sensor Type: Standard
- Nominal Resistance: ? to 100
- Operating Temperature: -365 to 1110
- Response Time: 0.3500 to 3
from Yageo Nexensos
H-series platinum temperature sensors are characterized by long-term stability, excellent precision over a wide temperature range and compatibility. They are used particularly for applications with high consumption volumes, typically in the automotive, white goods, HVAC and energy generation... [See More]
- Sensor Type: Standard
- Nominal Resistance: 100
- Operating Temperature: -94 to 1562
- Technology: (Platinum)
from OMEGA Engineering, Inc.
FR series elements are designed for applications where high vibration resistance as well as high temperature stability is vital. Typical industrial applications include analytical equipment, chemical plants and mechanical equipment. Small tolerances on diameter allow problem free installation in... [See More]
- Sensor Type: Standard
- Nominal Resistance: 100 to 1000
- Operating Temperature: -95 to 930
- Response Time: 2.7 to 4.6
from Yageo Nexensos
MR platinum temperature sensors are characterized by their small, round design. They are also characterized by high long-term stability, excellent precision over a wide temperature range and compatibility. They are used in the white goods, HVAC and energy generation industries as well as in medical... [See More]
- Sensor Type: Standard
- Nominal Resistance: 100 to 1000
- Operating Temperature: -94 to 932
- Technology: (Platinum)
from OMEGA Engineering, Inc.
An economical industrial grade Class "B" RTD sensor in a convenient 3-pack. Typical Applications Include: Product Environmental and Performance Testing, Climate Control/HVAC, Thermal Protection of Electronic Products (Power Supplies, Electronic Racks, and EnclosuresTemperature) and Monitoring of... [See More]
- Sensor Type: Standard
- Nominal Resistance: ? to 100
- Operating Temperature: -60 to 445
- Accuracy: ? to 0.1200
from Yageo Nexensos
M-series platinum temperature sensors are the best choice for most applications. They are characterized by long-term stability, excellent precision over a wide temperature range and compatibility. They are used particularly for applications with high consumption volumes, typically in the automotive,... [See More]
- Sensor Type: Standard; Precision (optional feature)
- Nominal Resistance: 100 to 1000
- Operating Temperature: -94 to 932
- Technology: (Platinum)
from OMEGA Engineering, Inc.
OMEGA thin film DIN Class "B" RTD elements have a resistance tolerance of 100.00 0.12, 500.00 0.60, or 1000.00 1.20 at 0C, and they meet the requirements of IEC751. They are sold with 0.2 mm diameter by 10 mm long gold palladium leads. Series WS elements have a donut shape that provides for... [See More]
- Sensor Type: Standard
- Nominal Resistance: 100 to 1000
- Operating Temperature: -94 to 932
- Technology: Thin Film
from Yageo Nexensos
Surface mount RTD (SMD) elements are designed for automated board mounting in high-volume applications on printed circuit boards where long-time stability, interchangeability combined with low costs are important. Delivery form on wafer frame offers best protection, ready for processing with... [See More]
- Sensor Type: Standard
- Nominal Resistance: 1000
- Operating Temperature: -58 to 392
- Technology: (Platinum)