3 Ballasts
from MaxLite
Ideal for industrial and commercial lighting applications, MaxLite's High Efficiency Ballasts provide power for 2-, 3- and 4-lamp fixtures for linear, PL, and U lamps. Available with universal voltage, anti-striation and high-efficiency models and nominal, low and high output styles, the ballasts... [See More]
- Number of Lamps: 3
- Nominal Voltage: 120V; 208V; 220/240V; 277V
- Ballast Technology: Diplexer
- Standards and Certifications: ULus/ ETLus
from bulbs.com
Advance Mark X DIMMING Electronic Ballast of High Power Factor for LINE Voltage Systems. Ignites Three FB017T8, F17T8, FB024T8, F25T8, FB031, FB32T8 or F32T8 Rapid Start Start Lamps of 120 Voltage. LAMPS NOT INCLUDED [See More]
- Number of Lamps: 3
- Ballast Factor: 5 to ?
- Ballast Technology: Diplexer
- Features: Dimmable
from McWong International, Inc.
Pacific Ballast ® Fluorescent: Reliable, Sustainable, and Efficient: Under our flagship Pacific Ballast ® trademark, McWong's extensive portfolio of fluorescent ballasts has serviced the lighting industry for over two decades. Pacific Ballast ® are designed to meet or exceed all ANSI, UL... [See More]
- Number of Lamps: 3
- Start Method: Instant Start
- Ballast Technology: Diplexer
- Nominal Voltage: 120V
from GE Lighting
9.5 INCH L X 1.7 INCH W X 1.8 INCH H SIZE. 0 DEG F MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CUL APPROVAL. 2 OR 3 LAMP(S). F32T8, F28T5/HE, F40/30BX/2G11, F40/28BX/2G11, F40/25BX/2G11 LAMP TYPE. 32/28/40 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. [See More]
- Number of Lamps: 2; 3
- Lamp Type: CFL Lamp
- Ballast Technology: Diplexer
- Start Method: Instant Start
from Lutron Electronics Co., Inc.
. HIGH FREQUENCY TYPE. 9.5 INCH L X 2.38 INCH W X 1 INCH H SIZE. 50 DEG F MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL 935, CSA C22.2, CEC, FCC 18 APPROVAL. 3 LAMP(S). T5 LAMP TYPE. 40 W LAMP WATTAGE. 120/240/277 VAC INPUT VOLTAGE. 0.95 AMPERE AT 120 VAC, 0.47... [See More]
- Number of Lamps: 3
- Lamp Type: T5; CFL Lamp
- Ballast Technology: Diplexer
- Start Method: Rapid Start
from OSRAM SYLVANIA, Inc.
9.5 INCH L X 2.38 INCH W X 1.25 INCH H SIZE. 0 DEG F MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 60 HZ FREQUENCY RATING. UL, CSA, FCC APPROVAL. 3 LAMP(S). FT40T5 LAMP TYPE. 40 W LAMP WATTAGE. 120 VAC INPUT VOLTAGE. 0.92 AMPERE INPUT CURRENT. SERIES WIRING. HPF CIRCUIT TYPE. 110 W INPUT POWER. [See More]
- Number of Lamps: 3
- Lamp Type: T4; T5
- Ballast Technology: Diplexer
- Start Method: Preheat; Rapid Start
from MaxLite
Ideal for industrial and commercial lighting applications, MaxLite's High Efficiency Ballasts provide power for 2-, 3- and 4-lamp fixtures for linear, PL, and U lamps. Available with universal voltage, anti-striation and high-efficiency models and nominal, low and high output styles, the ballasts... [See More]
- Number of Lamps: 3
- Nominal Voltage: 120V; 208V; 220/240V; 277V
- Ballast Technology: Diplexer
- Standards and Certifications: ULus/ ETLus
from bulbs.com
Advance Optanium* Instant Start Ballast Ignites Three to Four F17T8, F25T8, F28T8, F30T8, F32T8, or Three F40T8 Lamps of 120-277 Voltage. LAMP(S) NOT INCLUDED. Sold Individually [See More]
- Number of Lamps: 3; >3
- Ballast Factor: 77 to ?
- Ballast Technology: Diplexer
from GE Lighting
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE. 0 DEG F MIN. STARTING TEMPERATURE. 13 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CUL, FCC APPROVAL. 2 OR 3 LAMP(S). F17T8, F25T12, F25T8, F28T8, F32T8, F32T8/25W, F32T8/WM, F40T8 LAMP TYPE. 17/25/28/32/40 W LAMP WATTAGE. 120 V INPUT VOLTAGE. [See More]
- Number of Lamps: 2; 3
- Start Method: Instant Start
- Ballast Technology: Diplexer
- Nominal Voltage: 120V
from Lutron Electronics Co., Inc.
. HIGH FREQUENCY TYPE. 9.5 INCH L X 2.38 INCH W X 1 INCH H SIZE. 50 DEG F MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CSA, CEC, FCC APPROVAL. 3 LAMP(S). F32T8 LAMP TYPE. 32 W LAMP WATTAGE. 120/240/277 VAC INPUT VOLTAGE. 0.95 AMPERE AT 120 VAC, 0.47 AMPERE AT 240... [See More]
- Number of Lamps: 3
- Start Method: Rapid Start
- Ballast Technology: Diplexer
- Nominal Voltage: 120V; 220/240V; 277V
from OSRAM SYLVANIA, Inc.
HIGH FREQUENCY TYPE. 9.5 INCH L X 1.68 INCH W X 1.18 INCH H SIZE. -20 DEG F MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CSA APPROVAL. 3 LAMP(S). F032/700, F032/XP, F030/SS, F028/SS, F025/SS LAMP TYPE. 32 W LAMP WATTAGE. 347 V INPUT VOLTAGE. 0.25/0.24/0.22/0.2... [See More]
- Number of Lamps: 3
- Start Method: Instant Start
- Ballast Technology: Diplexer
- Nominal Voltage: 347V
from MaxLite
Ideal for industrial and commercial lighting applications, MaxLite's High Efficiency Ballasts provide power for 2-, 3- and 4-lamp fixtures for linear, PL, and U lamps. Available with universal voltage, anti-striation and high-efficiency models and nominal, low and high output styles, the ballasts... [See More]
- Number of Lamps: 3
- Nominal Voltage: 120V; 208V; 220/240V; 277V
- Ballast Technology: Diplexer
- Standards and Certifications: ULus/ ETLus
from bulbs.com
Universal AccuStart5 Electronic Programmed Rapid Start Ballast Ignites One-Four 50-55W T5 Linear or Plug-in Fluorescent Lamps of 120-277 Voltage. Optimized for Four F54T5HO Lamps. LAMPS NOT INCLUDED [See More]
- Number of Lamps: 3; >3
- Ballast Factor: 93 to ?
- Ballast Technology: Diplexer
from GE Lighting
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE. 0 DEG F MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CUL, FCC APPROVAL. 2 OR 3 LAMP(S). F17T8, F25T8, F26T8, F28T8, F29T8, F31T8, F32T8, F32T8/25W, F32T8/WM LAMP TYPE. 17/25/26/28/29/31/32 W LAMP WATTAGE. 120 TO 277 V... [See More]
- Number of Lamps: 2; 3
- Start Method: Programmed
- Ballast Technology: Diplexer
- Nominal Voltage: 120V; 208V; 220/240V; 277V
from Lutron Electronics Co., Inc.
. HIGH FREQUENCY TYPE. 9.5 INCH L X 2.38 INCH W X 1 INCH H SIZE. 50 DEG F MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CSA, CEC, FCC APPROVAL. 3 LAMP(S). T8 LAMP TYPE. 32 W LAMP WATTAGE. 120/240/277 VAC INPUT VOLTAGE. 0.83 AMPERE AT 120 VAC, 0.4 AMPERE AT 240 VAC,... [See More]
- Number of Lamps: 3
- Lamp Type: T8
- Ballast Technology: Diplexer
- Start Method: Rapid Start
from OSRAM SYLVANIA, Inc.
LOW FREQUENCY TYPE. 9.5 INCH L X 1.68 INCH W X 1.18 INCH H SIZE. -29 DEG C MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CSA APPROVAL. 3 LAMP(S). FO32/XP LAMP TYPE. 32 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. 0.93/0.4 AMPERE INPUT CURRENT. PARALLEL WIRING. HIGH... [See More]
- Number of Lamps: 3
- Start Method: Instant Start
- Ballast Technology: Diplexer
- Nominal Voltage: 120V; 277V
from bulbs.com
Advance Centium Program Start Electronic Ballast WITH POKE-IN CONNECTORS Ignites Three to Four F58T8, or 36-55W Long Single Twin Tube (PL-L Style) 4-Pin CFL, or F54T5 Fluorescent Lamps. Optimized for Four F54T5 Lamps. LAMP(S) NOT INCLUDED [See More]
- Number of Lamps: 1; 2; 3; >3
- Ballast Factor: 89 to ?
- Ballast Technology: Diplexer
from GE Lighting
9.5 INCH L X 2.38 INCH W X 1.55 INCH H SIZE. 0 DEG F MIN. STARTING TEMPERATURE. 15 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CUL, FCC APPROVAL. 2 OR 3 LAMP(S). F30T12, F30T12/WM, F34T12, F40T10, F40T12, F40T12/WMP LAMP TYPE. 30/34/40 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. [See More]
- Number of Lamps: 2; 3
- Start Method: Rapid Start
- Ballast Technology: Diplexer
- Nominal Voltage: 120V; 208V; 220/240V; 277V
from OSRAM SYLVANIA, Inc.
LOW FREQUENCY TYPE. 9.5 INCH L X 1.68 INCH W X 1.18 INCH H SIZE. -29 DEG C MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CSA APPROVAL. 3 LAMP(S). FO32XP LAMP TYPE. 32 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. 0.60/0.26 AMPERE INPUT CURRENT. PARALLEL WIRING. 73 W... [See More]
- Number of Lamps: 3
- Start Method: Instant Start
- Ballast Technology: Diplexer
- Nominal Voltage: 120V; 277V
from bulbs.com
Fulham Brand WorkHorse 3 Specifier Grade Electronic Ballast, 120/277 Volt. Drop in replacement for Magnetic Ballasts. Parallel Lamp Operation. Ballast Lamp Starting Mode: T8 - Instant Start. WHSG3-UNV-T8-IS Fluorescent Ballast Ignites: Two - F25T8, F32T8, F40T8. Three - F17T8, F25T8, F32T8 [See More]
- Number of Lamps: 2; 3
- Ballast Factor: 0.8800 to 1
- Ballast Technology: Diplexer
from GE Lighting
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE. 0 DEG F MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, FCC APPROVAL. 2 OR 3 LAMP(S). F17T8, F25T8, F26T8, F28T8, F29T8, F31T8, F32T8, F32T8/25W, F32T8/WM LAMP TYPE. 17/25/26/28/29/31/32 W LAMP WATTAGE. 120 TO 277 V INPUT... [See More]
- Number of Lamps: 2; 3
- Start Method: Programmed
- Ballast Technology: Diplexer
- Nominal Voltage: 120V; 208V; 220/240V; 277V
from OSRAM SYLVANIA, Inc.
LOW FREQUENCY TYPE. 9.5 INCH L X 1.68 INCH W X 1.18 INCH H SIZE. -20 DEG F MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CSA, FCC APPROVAL. 3 LAMP(S). FO32T8/XP LAMP TYPE. 32 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. 0.61/0.27 AMPERE INPUT CURRENT. PARALLEL WIRING. [See More]
- Number of Lamps: 3
- Lamp Type: T8
- Ballast Technology: Diplexer
- Start Method: Instant Start
from bulbs.com
Fulham Brand WorkHorse 4 Specifier Grade Electronic Ballast, 120/277 Volt. Drop in replacement for Magnetic Ballasts. Parallel Lamp Operation. Ballast Lamp Starting Mode: T8 - Instant Start. WHSG4-UNV-T8-IS Fluorescent Ballast Ignites: Three - F25T8, F32T8, F40T8. Four - F17T8, F25T8, F32T8 [See More]
- Number of Lamps: 3; >3
- Ballast Factor: 0.8800 to 0.9600
- Ballast Technology: Diplexer
from GE Lighting
9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE. -22 DEG F MIN. STARTING TEMPERATURE. 6/7/5 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL (CANADA AND US), CUL, FCC APPROVAL. 2/3 LAMP(S). F32T8 LAMP TYPE. 32 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. 0.69/0.3/0.9/0.39 AMPERE INPUT CURRENT. PARALLEL... [See More]
- Number of Lamps: 2; 3
- Start Method: Instant Start
- Ballast Technology: Diplexer
- Nominal Voltage: 120V; 208V; 220/240V; 277V
from OSRAM SYLVANIA, Inc.
LOW FREQUENCY TYPE. 9.5 INCH L X 1.68 INCH W X 1.18 INCH H SIZE. -20 DEG F MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CSA, FCC APPROVAL. 3 LAMP(S). FO30T8/SS LAMP TYPE. 32 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. 0.58/0.25 AMPERE INPUT CURRENT. PARALLEL WIRING. [See More]
- Number of Lamps: 3
- Lamp Type: T8
- Ballast Technology: Diplexer
- Start Method: Instant Start
from bulbs.com
Fulham Brand WorkHorse 5 Electronic Ballast, 120 Volt, with Leads. Ten ballasts operate 132 lamps in 860 combinations. Ballast Lamp Starting Mode: Instant Start. WH5-120-L Fluorescent Ballast Ignites: Circline: One 20W - 40W, Two 20W - 40W. T5 Circline: One 40W, Two 22W - 40W, Three 22W. T5 HO: One... [See More]
- Number of Lamps: 1; 2; 3; >3
- Ballast Factor: 0.6200 to 1.17
- Ballast Technology: Diplexer
from GE Lighting
9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE. 0 DEG F MIN. STARTING TEMPERATURE. 18 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CUL APPROVAL. 2/3 LAMP(S). F17T8, F25T8, F28T8, F32T8, F32T8/WM, FE15T8, F32T8/25W, F25T12, F40T8 LAMP TYPE. 15/17/25/28/32/40 W LAMP WATTAGE. 120 TO 277 V INPUT... [See More]
- Number of Lamps: 2; 3
- Start Method: Instant Start
- Ballast Technology: Diplexer
- Nominal Voltage: 120V; 208V; 220/240V; 277V
from OSRAM SYLVANIA, Inc.
LOW FREQUENCY TYPE. 9.5 INCH L X 1.68 INCH W X 1.18 INCH H SIZE. -29 DEG C MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CSA APPROVAL. 3 LAMP(S). FO32/XPS LAMP TYPE. 32 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. 0.76/0.4 AMPERE INPUT CURRENT. PARALLEL WIRING. 90/89... [See More]
- Number of Lamps: 3
- Start Method: Instant Start
- Ballast Technology: Diplexer
- Nominal Voltage: 120V; 277V
from bulbs.com
Fulham Brand WorkHorse 5 Electronic Ballast, 277 Volt, with Leads. Ten ballasts operate 132 lamps in 860 combinations. Ballast Lamp Starting Mode: Instant Start. WH5-120-L Fluorescent Ballast Ignites: Circline: One 20W - 40W, Two 20W - 40W. T5 Circline: One 40W, Two 22W - 40W, Three 22W. T5 HO: One... [See More]
- Number of Lamps: 1; 2; 3; >3
- Ballast Factor: 0.8200 to 1.1
- Ballast Technology: Diplexer
from GE Lighting
9.5 INCH L X 1.3 INCH W X 1.2 INCH H SIZE. -22 DEG F MIN. STARTING TEMPERATURE. 41 PERCENT MAX. THD. 60 HZ FREQUENCY RATING. CSA APPROVAL. 2 OR 3 LAMP(S). F17T8, F17T8/WM, F25T12, F25T8, F25T8/WM, F25T8/UMX, F32T8, F32T8/WM, F32T8/25W, FE15T8 LAMP TYPE. 32 W LAMP WATTAGE. 347 V INPUT VOLTAGE. [See More]
- Number of Lamps: 2; 3
- Start Method: Instant Start
- Ballast Technology: Diplexer
- Nominal Voltage: 347V
from OSRAM SYLVANIA, Inc.
LOW FREQUENCY TYPE. 9.5 INCH L X 1.68 INCH W X 1.18 INCH H SIZE. -29 DEG C MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CSA APPROVAL. 3 LAMP(S). FO32/XP LAMP TYPE. 32 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. 0.68/0.3 AMPERE INPUT CURRENT. PARALLEL WIRING. 82/81 W... [See More]
- Number of Lamps: 3
- Start Method: Instant Start
- Ballast Technology: Diplexer
- Nominal Voltage: 120V; 277V
from bulbs.com
Fulham Brand WorkHorse 6 Electronic Ballast, 120 Volt, with Leads. Ten ballasts operate 132 lamps in 860 combinations. Ballast Lamp Starting Mode: Instant Start. WH6-120-L Fluorescent Ballast Ignites: Circline: One 20W - 40W, Two 20W - 22W, 40W. T5 Circline: One 22W - 40W, Two 22W - 40W. T5 Linear:... [See More]
- Number of Lamps: 1; 2; 3; >3
- Ballast Factor: 0.7200 to 0.9100
- Ballast Technology: Diplexer
from GE Lighting
9.5 INCH L X 1.3 INCH W X 1.2 INCH H SIZE. 0 DEG F MIN. STARTING TEMPERATURE. 18 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CUL, FCC APPROVAL. 2 OR 3 LAMP(S). F17T8, F25T8, F28T8, F32T8, F32T8/25W, F32T8/WM, F40T8 LAMP TYPE. 32 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. [See More]
- Number of Lamps: 2; 3
- Start Method: Instant Start
- Ballast Technology: Diplexer
- Nominal Voltage: 120V; 208V; 220/240V; 277V
from OSRAM SYLVANIA, Inc.
3 LAMP(S). FO32T8/XPS LAMP TYPE. 32 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. 0.69/0.29 AMPERE INPUT CURRENT. 83/82 W INPUT POWER. PROGRAMMED RAPID STARTING TYPE. STRAIGHT LAMP STYLE. 0.88 BALLAST FACTOR. QUICKTRONIC[R] BRAND. RATED LUMEN 3100 LM. EFFICIENCY FACTOR 1.07. NORMAL FACTOR. PACKAGING... [See More]
- Number of Lamps: 3
- Lamp Type: T8
- Ballast Technology: Diplexer
- Start Method: Preheat; Rapid Start
from bulbs.com
Fulham Brand WorkHorse 6 Electronic Ballast, 277 Volt, with Leads. Ten ballasts operate 132 lamps in 860 combinations. Ballast Lamp Starting Mode: Instant Start. WH6-277-L Fluorescent Ballast Ignites: Circline: One 20W - 40W, Two 20W - 22W, 40W. T5 Circline: One 22W - 40W, Two 22W - 40W. T5 Linear:... [See More]
- Number of Lamps: 1; 2; 3; >3
- Ballast Factor: 0.7900 to 1.12
- Ballast Technology: Diplexer
from GE Lighting
HIGH EFFICIENCY TYPE. 9.5 INCH L X 1.3 INCH W X 1 INCH H SIZE. -22 DEG F MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL (CANADA AND US), CSA APPROVAL. 2/3 LAMP(S). F32T8 LAMP TYPE. 32 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. 0.24/0.61/0.77/0.74 AMPERE INPUT CURRENT. [See More]
- Number of Lamps: 2; 3
- Start Method: Instant Start
- Ballast Technology: Diplexer
- Nominal Voltage: 120V; 208V; 220/240V; 277V
from OSRAM SYLVANIA, Inc.
LOW FREQUENCY TYPE. 9.5 INCH L X 1.68 INCH W X 1.18 INCH H SIZE. -29 DEG C MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CSA APPROVAL. 3 LAMP(S). FO32/700 LAMP TYPE. 32 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. 0.58/0.25 AMPERE INPUT CURRENT. PARALLEL WIRING. 69/67... [See More]
- Number of Lamps: 3
- Start Method: Preheat; Rapid Start
- Ballast Technology: Diplexer
- Nominal Voltage: 120V; 277V
from bulbs.com
Universal Magnetic Rapid Start Sign Ballast for 1-4 Lamp High Output T12 Fluorescent Lamp Circuits of 8-Foot (Minimum) to 16-Foot (Maximum) Total Length & 120 Voltage. Number of Lamps, Lamp Watts, & Lamp Lengths Vary by Application. LAMP(S) NOT INCLUDED [See More]
- Number of Lamps: 1; 2; 3; >3
- Ballast Factor: 87 to ?
- Ballast Technology: Duplexer
from GE Lighting
9.5 INCH L X 1.3 INCH W X 1.2 INCH H SIZE. -22 DEG F MIN. STARTING TEMPERATURE. 33 PERCENT MAX. THD. CSA APPROVAL. 2 OR 3 LAMP(S). F17T8, F17T8/WM, F25T12, F25T8, F25T8/WM, F28T8/UMX, F32T8, F32T8/WM, F32T8/25W, F40T8, FE15T8 LAMP TYPE. 32 W LAMP WATTAGE. 347 V INPUT VOLTAGE. 0.11/0.14/0.27 AMPERE... [See More]
- Number of Lamps: 2; 3
- Start Method: Instant Start
- Ballast Technology: Diplexer
- Nominal Voltage: 347V
from OSRAM SYLVANIA, Inc.
LOW FREQUENCY TYPE. 9.5 INCH L X 1.63 INCH W X 1.18 INCH H SIZE. -20 DEG F MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 60 HZ FREQUENCY RATING. UL, CSA APPROVAL. 3 LAMP(S). FT40T5/FT40DI/28WSS/IS LAMP TYPE. 28 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. 0.84/0.36 AMPERE INPUT CURRENT. 0.98 AMPERE... [See More]
- Number of Lamps: 3
- Lamp Type: T4; T5
- Ballast Technology: Diplexer
- Start Method: Instant Start
from bulbs.com
Universal Magnetic Rapid Start Sign Ballast for 1-4 Lamp High Output T12 Fluorescent Lamp Circuits of 10-Foot (Minimum) to 24-Foot (Maximum) Total Length & 120 Voltage. Number of Lamps, Lamp Watts, & Lamp Lengths Vary by Application. LAMPS NOT INCLUDED [See More]
- Number of Lamps: 1; 2; 3; >3
- Ballast Factor: 82 to ?
- Ballast Technology: Duplexer
from GE Lighting
HIGH EFFICIENCY TYPE. 9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE. -22 DEG F MIN. STARTING TEMPERATURE. 5 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL (CANADA AND US), CSA APPROVAL. 2/3 LAMP(S). F32T8 LAMP TYPE. 32 W LAMP WATTAGE. 347 V INPUT VOLTAGE. 0.18/0.16 AMPERE INPUT CURRENT. PARALLEL... [See More]
- Number of Lamps: 2; 3
- Start Method: Instant Start
- Ballast Technology: Diplexer
- Nominal Voltage: 347V
from OSRAM SYLVANIA, Inc.
HIGH EFFICIENCY TYPE. 9.5 INCH L X 1.68 INCH W X 1.18 INCH H SIZE. -20 DEG C MIN. STARTING TEMPERATURE. 20 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. ETL (CANADA AND US) APPROVAL. 3 LAMP(S). LED08T8/L24/G5, LED12T8/L36/G5, LED15T8/L48/DIM/G5/G6 LAMP TYPE. 120 TO 277 V INPUT VOLTAGE. [See More]
- Number of Lamps: 3
- Lamp Type: T8
- Ballast Technology: Diplexer
- Start Method: Instant Start
from bulbs.com
Universal Magnetic Rapid Start Sign Ballast for 2-4 Lamp High Output T12 Fluorescent Lamp Circuits of 16-Foot (Minimum) to 32-Foot (Maximum) Total Length & 120 Voltage. Number of Lamps, Lamp Watts, & Lamp Lengths Vary by Application. LAMP(S) NOT INCLUDED [See More]
- Number of Lamps: 2; 3; >3
- Ballast Factor: 80 to ?
- Ballast Technology: Duplexer
from GE Lighting
9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE. -22 DEG F MIN. STARTING TEMPERATURE. 46 PERCENT MAX. THD. 60 HZ FREQUENCY RATING. CSA APPROVAL. 2 OR 3 LAMP(S). F17T8, F17T8/WM, F25T12, F25T8, F25T8/WM, F28T8, F32T8, F32T8/25W, F32T8/WM, FE15T8 LAMP TYPE. 17/25/28/32 W LAMP WATTAGE. 347 V INPUT VOLTAGE. [See More]
- Number of Lamps: 2; 3
- Start Method: Instant Start
- Ballast Technology: Diplexer
- Nominal Voltage: 347V
from OSRAM SYLVANIA, Inc.
LOW FREQUENCY TYPE. 9.5 INCH L X 1.68 INCH W X 1.18 INCH H SIZE. -20 DEG F MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CSA, FCC APPROVAL. 3 LAMP(S). FO32/XP LAMP TYPE. 32 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. 0.94/0.4 AMPERE INPUT CURRENT. PARALLEL WIRING. [See More]
- Number of Lamps: 3
- Start Method: Preheat; Rapid Start
- Ballast Technology: Diplexer
- Nominal Voltage: 120V; 277V
from GE Lighting
11.75 INCH L X 1.7 INCH W X 1.2 INCH H SIZE. -22 DEG F MIN. STARTING TEMPERATURE. 15 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CUL, FCC APPROVAL. 2 OR 3 LAMP(S). F17T8, F25T8, F28T8, F32T8, F32T8/25W, F32T8/WM, F36T8, F40T8 LAMP TYPE. 17/25/28/32/36/40 W LAMP WATTAGE. 480 V INPUT VOLTAGE. [See More]
- Number of Lamps: 2; 3
- Start Method: Instant Start
- Ballast Technology: Diplexer
- Nominal Voltage: 480V
from OSRAM SYLVANIA, Inc.
LOW FREQUENCY TYPE. 9.5 INCH L X 1.68 INCH W X 1.18 INCH H SIZE. -29 DEG C MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 60 HZ FREQUENCY RATING. UL, CSA APPROVAL. 3 LAMP(S). FO32/XP LAMP TYPE. 32 W LAMP WATTAGE. 347 V INPUT VOLTAGE. 0.33 AMPERE INPUT CURRENT. PARALLEL WIRING. 112 W INPUT POWER. [See More]
- Number of Lamps: 3
- Start Method: Instant Start
- Ballast Technology: Diplexer
- Nominal Voltage: 347V
from GE Lighting
HIGH EFFICIENCY TYPE. 9.5 INCH L X 1.3 INCH W X 1 INCH H SIZE. -22 DEG F MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL (CANADA AND US), CSA APPROVAL. 2/3 LAMP(S). F32T8 LAMP TYPE. 32 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. 0.69/0.3/0.38/0.89 AMPERE INPUT CURRENT. [See More]
- Number of Lamps: 2; 3
- Start Method: Instant Start
- Ballast Technology: Diplexer
- Nominal Voltage: 120V; 208V; 220/240V; 277V
from OSRAM SYLVANIA, Inc.
HIGH FREQUENCY TYPE. 9.5 INCH L X 1.68 INCH W X 1.18 INCH H SIZE. -20 DEG F MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CSA, FCC APPROVAL. 3 LAMP(S). FO32/XP LAMP TYPE. 32 W LAMP WATTAGE. 120 TO 277 VAC INPUT VOLTAGE. 0.95/0.41 AMPERE INPUT CURRENT. PARALLEL... [See More]
- Number of Lamps: 3
- Start Method: Instant Start
- Ballast Technology: Diplexer
- Nominal Voltage: 120V; 277V
from GE Lighting
9.5 INCH L X 1.3 INCH W X 1 INCH H SIZE. -22 DEG F MIN. STARTING TEMPERATURE. 15 PERCENT MAX. THD. 50 HZ FREQUENCY RATING. UL, CUL APPROVAL. 2/3 LAMP(S). F17T8, F25T8, F28T8, F25T12, F32T8, F32T8/WM, FE15T8, F32T8/25W, F25T12, F17T8/WM, F29T8, F31T8, F26T8 LAMP TYPE. 17/25/26/28/29/31/32 W LAMP... [See More]
- Number of Lamps: 2; 3
- Start Method: Instant Start
- Ballast Technology: Diplexer
- Nominal Voltage: 120V; 208V; 220/240V; 277V
from OSRAM SYLVANIA, Inc.
LOW FREQUENCY TYPE. 9.5 INCH L X 1.68 INCH W X 1.18 INCH H SIZE. -20 DEG F MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CSA, FCC APPROVAL. 3 LAMP(S). F032/XP LAMP TYPE. 32 W LAMP WATTAGE. 120 TO 277 VAC INPUT VOLTAGE. 0.65/0.27 AMPERE INPUT CURRENT. PARALLEL WIRING. [See More]
- Number of Lamps: 3
- Start Method: Instant Start
- Ballast Technology: Diplexer
- Nominal Voltage: 120V; 277V
from GE Lighting
-22 DEG F MIN. STARTING TEMPERATURE. 23 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CUL, FCC APPROVAL. 2 OR 3 LAMP(S). F17T8, F25T12, F25T8, F28T8, F32T8, F32T8/WM, FE15T8 LAMP TYPE. 32 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. 0.25/0.13/0.31/0.16 AMPERE INPUT CURRENT. PARALLEL WIRING. NORMAL... [See More]
- Number of Lamps: 2; 3
- Start Method: Instant Start
- Ballast Technology: Diplexer
- Nominal Voltage: 120V; 208V; 220/240V; 277V
from OSRAM SYLVANIA, Inc.
LOW FREQUENCY TYPE. 9.5 INCH L X 1.68 INCH W X 1.18 INCH H SIZE. -20 DEG F MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CSA APPROVAL. 3 LAMP(S). FO32/XP LAMP TYPE. 32 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. 0.72 AMPERE AT 120 V, 0.31 AMPERE AT 277 V INPUT... [See More]
- Number of Lamps: 3
- Start Method: Instant Start
- Ballast Technology: Diplexer
- Nominal Voltage: 120V; 277V
from GE Lighting
9.5 INCH L X 1.3 INCH W X 1 INCH H SIZE. -22 DEG F MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50 HZ FREQUENCY RATING. UL, CUL APPROVAL. 2/3 LAMP(S). F17T8, F25T12, F25T8, F28T8, F32T8, F32T8/25W, F32T8/WM, FE15T8, F17T8/WM, F29T8, F26T8, F31T8, F25T8/WM LAMP TYPE. 17/25/26/28/29/31/32 W LAMP... [See More]
- Number of Lamps: 2; 3
- Start Method: Instant Start
- Ballast Technology: Diplexer
- Nominal Voltage: 120V; 208V; 220/240V; 277V
from OSRAM SYLVANIA, Inc.
LOW FREQUENCY TYPE. 9.5 INCH L X 1.68 INCH W X 1.18 INCH H SIZE. -20 DEG F MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CSA, FCC APPROVAL. 3 LAMP(S). FO32T8/XP LAMP TYPE. 32 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. 0.71/0.3 AMPERE INPUT CURRENT. PARALLEL WIRING. [See More]
- Number of Lamps: 3
- Lamp Type: T8
- Ballast Technology: Diplexer
- Start Method: Instant Start
from GE Lighting
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE. 0 DEG F MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50 HZ FREQUENCY RATING. UL, CUL, FCC APPROVAL. 2 OR 3 LAMP(S). F17T8, F25T8, F28T8, F32T8, F32T8/25W, F32T8/WM, F36T8, F40T8 LAMP TYPE. 17/25/28/32/36/40 W LAMP WATTAGE. 347 V INPUT VOLTAGE. [See More]
- Number of Lamps: 2; 3
- Start Method: Programmed
- Ballast Technology: Diplexer
- Nominal Voltage: 347V
from OSRAM SYLVANIA, Inc.
0 DEG F MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. UL, CSA APPROVAL. 3 LAMP(S). FO32/XPS LAMP TYPE. 32 W LAMP WATTAGE. 120 TO 277 VAC INPUT VOLTAGE. 0.59/0.25 AMPERE INPUT CURRENT. 73/71 W INPUT POWER. PROGRAMMED STARTING TYPE. 0.71 BALLAST FACTOR. QTP MODEL [See More]
- Number of Lamps: 3
- Start Method: Preheat
- Ballast Technology: Diplexer
- Nominal Voltage: 120V; 277V
from GE Lighting
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE. 0 DEG F MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50 HZ FREQUENCY RATING. UL, CUL, FCC APPROVAL. 2 OR 3 LAMP(S). F17T8, F25T8, F28T8, F32T8, F32T8/25W, F32T8/WM, F40T8 LAMP TYPE. 17/25/28/32/40 W LAMP WATTAGE. 347 V INPUT VOLTAGE. 0.23/0.18 AMPERE... [See More]
- Number of Lamps: 2; 3
- Start Method: Programmed
- Ballast Technology: Diplexer
- Nominal Voltage: 347V
from GE Lighting
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE. 0 DEG F MIN. STARTING TEMPERATURE. 185 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CUL, FCC APPROVAL. 3 OR 4 LAMP(S). F17T8, F25T8, F28T8, F32T8, F32T8/WM LAMP TYPE. 17/25/28/32 W LAMP WATTAGE. 120 V INPUT VOLTAGE. 1.29/1.5/1.38/1.62 AMPERE INPUT... [See More]
- Number of Lamps: 3; >3
- Start Method: Instant Start
- Ballast Technology: Diplexer
- Nominal Voltage: 120V
from GE Lighting
HIGH FREQUENCY TYPE. 9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE. -22 DEG F MIN. STARTING TEMPERATURE. 20 PERCENT MAX. THD. 50 HZ FREQUENCY RATING. UL, CUL, FCC APPROVAL. 3 OR 4 LAMP(S). F17T8, F17T8/WM, F25T8, F25T8/WM, F28T8, F32T8, F32T8/25W, F32T8/U, F32T8/WM, F36T8, F40T8, FE15T8 LAMP TYPE. [See More]
- Number of Lamps: 3; >3
- Start Method: Instant Start
- Ballast Technology: Diplexer
- Nominal Voltage: 120V; 208V; 220/240V; 277V
from GE Lighting
9.5 INCH L X 2.4 INCH W X 1.6 INCH H SIZE. 0 DEG F MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CUL, FCC APPROVAL. 3 OR 4 LAMP(S). F17T8, F25T8, F28T8, F32T8, F32T8/25W, F32T8/WM, F40T8 LAMP TYPE. 32 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. [See More]
- Number of Lamps: 3; >3
- Start Method: Instant Start
- Ballast Technology: Diplexer
- Nominal Voltage: 120V; 208V; 220/240V; 277V
from GE Lighting
9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE. 0 DEG F MIN. STARTING TEMPERATURE. 18 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CUL APPROVAL. 2/3/4 LAMP(S). F17T8, F25T8, F28T8, F32T8, F32T8/WM, F32T8/25W, F40T8 LAMP TYPE. 17/25/28/32/40 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. 0 TO 0.94... [See More]
- Number of Lamps: 2; 3; >3
- Start Method: Instant Start
- Ballast Technology: Diplexer
- Nominal Voltage: 120V; 208V; 220/240V; 277V
from GE Lighting
9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE. 0 DEG F MIN. STARTING TEMPERATURE. 16 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CUL, FCC APPROVAL. 3 OR 4 LAMP(S). F17T8, F25T8, F28T8, F32T8, F32T8/25W, F32T8/WM, F40T8 LAMP TYPE. 110/112/103/86/87/73/113/91/92/93/76/86/71/60/51/50/72/87 W LAMP... [See More]
- Number of Lamps: 3; >3
- Start Method: Instant Start
- Ballast Technology: Diplexer
- Nominal Voltage: 120V; 208V; 220/240V; 277V