T4 Ballasts
from OSRAM SYLVANIA, Inc.
1 LAMP(S). FT40DL LAMP TYPE. 28 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. 0.27 AMPERE AT 120 V, 0.12 AMPERE AT 277 V INPUT CURRENT. 32 W INPUT POWER. INSTANT START STARTING TYPE. 1.07 BALLAST FACTOR. QUICKTRONIC[R] BRAND [See More]
- Lamp Type: T4
- Start Method: Instant Start
- Ballast Technology: Diplexer
- Nominal Voltage: 120V; 277V
from Lutron Electronics Co., Inc.
. HIGH FREQUENCY TYPE. 4.9 INCH L X 3 INCH W X 1 INCH H SIZE. 50 DEG F MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL 935, CSA C22.2, FCC 18 APPROVAL. 1 LAMP(S). T4 LAMP TYPE. 18 W LAMP WATTAGE. 120/240/277 VAC INPUT VOLTAGE. 0.18 AMPERE AT 120 VAC, 0.09 AMPERE AT 240... [See More]
- Lamp Type: T4; CFL Lamp
- Start Method: Rapid Start
- Ballast Technology: Diplexer
- Nominal Voltage: 120V; 220/240V; 277V
from GE Lighting
5 INCH L X 2.4 INCH W X 1 INCH H SIZE. -20 DEG F MIN. STARTING TEMPERATURE. 15 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CSA, FCC APPROVAL. 1 OR 2 LAMP(S). CFQ18W/4P, CFQ26W/4P, CFS16W/4P, CFS21W/4P, CFS28W/4P, CFTR18W/4P, CFTR26W/4P LAMP TYPE. 18 W LAMP WATTAGE. 120/277 V INPUT VOLTAGE. [See More]
- Lamp Type: T4; CFL Lamp
- Start Method: Rapid Start; PROGRAMMED RAPID
- Ballast Technology: Diplexer
- Nominal Voltage: 120V; 277V
from OSRAM SYLVANIA, Inc.
4.9 INCH L X 2.37 INCH W X 1.1 INCH H SIZE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CSA, FCC APPROVAL. 1/2 LAMP(S). 18 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. 0.32/0.14 AMPERE INPUT CURRENT. SERIES WIRING. 20/38 W INPUT POWER. PROGRAMMED RAPID START STARTING TYPE. T4 LAMP STYLE. [See More]
- Lamp Type: T4
- Start Method: Preheat; Rapid Start
- Ballast Technology: Diplexer
- Nominal Voltage: 120V; 277V
from GE Lighting
HIGH FREQUENCY TYPE. 5 INCH L X 2.4 INCH W X 1 INCH H SIZE. -20 DEG F MIN. STARTING TEMPERATURE. 14 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CUL APPROVAL. 1 OR 2 LAMP(S). CFQ26W/G24Q, CFS21W/GR10Q, CFTR26W/GX24Q, CFTR32W/GX24Q, CFTR42W/GX24Q, FC16T9/40W, FT24W/2G11, FT36W/2G11, FT39W/2G11... [See More]
- Lamp Type: T4; CFL Lamp
- Start Method: PROGRAMMED
- Ballast Technology: Diplexer
- Nominal Voltage: 120V; 208V; 220/240V; 277V
from OSRAM SYLVANIA, Inc.
9.5 INCH L X 1.6 INC W X 1 INCH H SIZE. 0 DEG F MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 60 HZ FREQUENCY RATING. UL, CSA, FCC APPROVAL. 1 LAMP(S). FT40T5 LAMP TYPE. 40 W LAMP WATTAGE. 277 VAC INPUT VOLTAGE. 0.13 AMPERE INPUT CURRENT. SERIES WIRING. HPF CIRCUIT TYPE. 37 W INPUT POWER. [See More]
- Lamp Type: T4; T5
- Start Method: Preheat; Rapid Start
- Ballast Technology: Diplexer
- Nominal Voltage: 277V
from OSRAM SYLVANIA, Inc.
9.5 INCH L X 1.6 INC W X 1 INCH H SIZE. 0 DEG F MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 60 HZ FREQUENCY RATING. UL, CSA, FCC APPROVAL. 2 LAMP(S). FT40T5 LAMP TYPE. 40 W LAMP WATTAGE. 120 VAC INPUT VOLTAGE. 0.63 AMPERE INPUT CURRENT. SERIES WIRING. HPF CIRCUIT TYPE. 76 W INPUT POWER. [See More]
- Lamp Type: T4; T5
- Start Method: Preheat; Rapid Start
- Ballast Technology: Diplexer
- Nominal Voltage: 120V