T12 Ballasts

11 Results
Ballast/Ignition Transformer -- 117874615 [M-F40-70 from Lightworld.com]
from Radwell International

2 LAMP, 120-277 VOLT, T8, T10, T12 FLUORESCENT EMERGENCY BALLAST 0 TO 39 WATT, 600 TO 700 LUMENS, 90 MIN RUN TIME, 2 INCH LONG X 9-16/41 INCH WIDE X 1-1/2 INCH HIGH. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Lamp Type: T8; T10; T12
Fluorescent Electronic Ballast -- QTP-2X96T12/UNV-IS/50308
from OSRAM SYLVANIA, Inc.

LOW FREQUENCY TYPE. 11 INCH L X 3.15 INCH W X 1.85 INCH H SIZE. -20 DEG F MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CSA, FCC APPROVAL. 2 LAMP(S). F96T12/D41/ECO LAMP TYPE. 96 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. 1.12/0.5 AMPERE INPUT CURRENT. SERIES... [See More]

  • Lamp Type: T12
  • Start Method: Instant Start
  • Ballast Technology: Diplexer
  • Nominal Voltage: 120V; 277V
Ballast for 1 or 2 F30, F34 or F40 120-277V ELECTRONIC- SUPERIOR LIFE® -- 70186
from Premium Quality Lighting

By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission. Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why... [See More]

  • Lamp Type: T12
  • Lamp Wattage: 34
  • Nominal Voltage: 120V; 208V; 220/240V; 277V
Ballast/Ignition Transformer -- 123609652 [UF0-RP1 from Dual-Lite]
from Radwell International

EMERGENCY BALLAST, FLUORESCENT 17-40 WATT, HEIGHT 1.1 IN, UFO-RP SERIES, LAMP TYPES T8/T12, 90 MINUTE EMERGENCY OPERATION, VOLTAGE 120 / 277 VAC, 60 HZ, 500 INITIAL LUMENS, 1 OR 2 LAMP (S), 2 FT TO 4 FT LAMP LENGTHS, NICAD BATTERY, STEEL HOUSING. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Lamp Type: T8; T12
Fluorescent Electronic Ballast -- QTP2X40T12/UNV-RS-SC/50314
from OSRAM SYLVANIA, Inc.

LOW FREQUENCY TYPE. 9.5 INCH L X 1.38 INCH W X 1.18 INCH H SIZE. -20 DEG F MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 60 HZ FREQUENCY RATING. UL, CSA APPROVAL. 2 LAMP(S). F40T12/D30/ECO LAMP TYPE. 40 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. 0.62/0.27 AMPERE INPUT CURRENT. PARALLEL WIRING. [See More]

  • Lamp Type: T12
  • Start Method: Rapid Start
  • Ballast Technology: Diplexer
  • Nominal Voltage: 120V; 277V
Ballast for 1 or 2 F48/60/72/84/96T12 120-277V ELECTRONIC- SUPERIOR LIFE® -- 70189
from Premium Quality Lighting

By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission. Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why... [See More]

  • Lamp Type: T12
  • Lamp Wattage: 96
  • Nominal Voltage: 120V; 208V; 220/240V; 277V
Ballast/Ignition Transformer -- 147434107
from Radwell International

1 OR 2 LAMP, 120-277 VOLT, T8, T9, T10, T12, 4 PIN LONG COMPACT FLUORESCENT EMERGENCY BALLAST 0 TO 39, 40 TO 79, 80 TO 119, 120 TO 159, 160 TO 199, 200+ WATT, UP TO 1400 LUMENS, 90 MIN RUN TIME, 2 INCH LONG X 13-1/2 INCH WIDE X 2-1/2 INCH HIGH. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Lamp Type: T8; T10; T12
Fluorescent Electronic Ballast -- QTP2X40T12UNVRS-SC/75304
from OSRAM SYLVANIA, Inc.

2 LAMP(S). T12 LAMP TYPE. 40 W LAMP WATTAGE. 120 V INPUT VOLTAGE. NORMAL OUTPUT CIRCUIT TYPE. 71 W INPUT POWER. RAPID START STARTING TYPE. QUICKTRONIC BRAND [See More]

  • Lamp Type: T12
  • Start Method: Rapid Start
  • Ballast Technology: Diplexer
  • Nominal Voltage: 120V
Ballast/Ignition Transformer -- 17731700 [M2/75IS-120 from Howard Industries]
from Radwell International

MAGNETIC BALLAST, 120V, 60HZ, 75W, 2 LAMP, FLUORESCENT, FOR F96T12. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Lamp Type: T12
  • Ballast Technology: Duplexer
Fluorescent Electronic Ballast -- QTP2X96T12HO/UNV-RS/50319
from OSRAM SYLVANIA, Inc.

11 INCH L X 2 INCH W X 2.26 INCH H SIZE. -20 DEG F MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. 50/60 HZ FREQUENCY RATING. UL, CSA, FCC APPROVAL. 2 LAMP(S). F96T12HO LAMP TYPE. 96 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. 1.65/0.71 AMPERE INPUT CURRENT. SERIES WIRING. HIGH OUTPUT CIRCUIT TYPE. [See More]

  • Lamp Type: T12
  • Start Method: Rapid Start
  • Ballast Technology: Diplexer
  • Nominal Voltage: 120V; 277V
Ballast/Ignition Transformer -- 72435950 [V-140-2-TP from Philips Healthcare]
from Radwell International

MARKIII, 0.185/0.16AMP, 277VAC, 60HZ, CLASS-P, 60F, INPUT WATTS: 50, BALLAST FACTOR: 0.8, POWER FACTOR: 0.99, LENGTH: 6 1/2", WIDTH: 2 3/8", HEIGHT: 1 1/2", # OF F40T10 LAMPS: 1, # OF F40T12 LAMPS: 1. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Lamp Type: T10; T12