HID Ballast Ballasts
from RS Components, Ltd.
Osram 1 PT-FIT 35/220-240 I [See More]
- Ballast Technology: Diplexer; HID
- Nominal Voltage: 220 → 240 v
- Lamp Type: Hid
- Number of Lamps: 1
from OSRAM SYLVANIA, Inc.
LOW FREQUENCY TYPE. 8.03 INCH L X 5.9 INCH W X 1.83 INCH H SIZE. -22 DEG F MIN. STARTING TEMPERATURE. 10 MAX. THD. UL APPROVAL. 1.32/0.99 AMPERE CURRENT RATING. 1 LAMP(S). 266 W POWER RATING. METAL HALIDE LAMP TYPE. 250 W LAMP WATTAGE. 208 TO 277 VAC AT 50/60 HZ INPUT VOLTAGE. M138/M153/C153 ANSI... [See More]
- Ballast Technology: Diplexer; HID
- Nominal Voltage: 208V; 277V
- Lamp Type: Metal Halide Lamp
- Ballast Factor: 1
from GE Lighting
4.75 INCH L X 4.25 INCH W SIZE. -30 DEG F MIN. STARTING TEMPERATURE. UL, CUL APPROVAL. 3.7/2.1/1.9/1.6/0.9 AMPERE CURRENT RATING. 1 LAMP(S). 436 W POWER RATING. QUARTZ METAL HALIDE LAMP TYPE. 400 W LAMP WATTAGE. 120/208/240/277/480 V INPUT VOLTAGE. M59/H33 ANSI CODE. 0.9 POWER FACTOR. 1 BALLAST... [See More]
- Ballast Technology: Diplexer; HID
- Nominal Voltage: 120V; 208V; 220/240V; 277V; 480V
- Lamp Type: Metal Halide Lamp
- Ballast Factor: 1
from Interlectric Corporation
Metal Halide Ballast [See More]
- Ballast Technology: HID
- Nominal Voltage: 120V
- Lamp Type: Metal Halide Lamp
- Lamp Wattage: 150
from Premium Quality Lighting
By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission. Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why... [See More]
- Ballast Technology: HID
- Nominal Voltage: 120V; 208V; 220/240V; 277V
- Lamp Type: Metal Halide Lamp
- Lamp Wattage: 320
from Radwell International
BALLAST, MAGNETIC, HID BALLAST, HIGH PRESSURE SODIUM, INPUT VOLTAGE 120/277 VAC, 70 WATT, THERMAL PROTECTION CLASS P. FREE 2 YEAR RADWELL WARRANTY [See More]
- Ballast Technology: HID; Duplexer
from bulbs.com
Advance HID Core and Coil Ballast Kit* Ignites One 100 Watt High Pressure Sodium (ANSI Code S54) Lamp of 120 Voltage. Integral Ignitor. LAMP NOT INCLUDED [See More]
- Ballast Technology: HID
- Number of Lamps: 1
- Lamp Type: High Pressure Lamp
from McWong International, Inc.
Innovation: One of the coolest, quietest lines in the industry. Broad product offering — over 350 UL recognized models and growing. UL 200 °C Insulation System standard production for all core & coil units. EISA compliant offering one of the broadest in the market. Enhanced ANSI waveform... [See More]
- Ballast Technology: HID
- Lamp Wattage: 100
- Lamp Type: High Pressure Lamp
from RAB Lighting
WHITE FINISH. PULSE START BALLAST TYPE. METAL HALIDE LAMP TYPE. 400 W LAMP WATTAGE. HIGH/LOW BAY FIXTURE TYPE. RAB[R] BRAND [See More]
- Ballast Technology: HID
- Start Method: PULSE START
- Lamp Type: Metal Halide Lamp
- Lamp Wattage: 400
from Hydrofarm, Inc.
Frequently Asked Questions. Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it?. A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This does not apply to the dimmable Lumateks,... [See More]
- Ballast Technology: HID
from OSRAM SYLVANIA, Inc.
7.6 INCH L X 5.5 INCH W X 1.5 INCH H SIZE. -22 DEG F MIN. STARTING TEMPERATURE. 10 MAX. THD. UL, FCC APPROVAL. 1.71/1.29 AMPERE CURRENT RATING. 1 LAMP(S). 343/341 W POWER RATING. METAL HALIDE LAMP TYPE. 320 W LAMP WATTAGE. 208 TO 277 VAC INPUT VOLTAGE. M132, M154, C154 ANSI CODE. 1 BALLAST FACTOR. [See More]
- Ballast Technology: Diplexer; HID
- Nominal Voltage: 208V; 277V
- Lamp Type: Metal Halide Lamp
- Ballast Factor: 1
from GE Lighting
LOW FREQUENCY TYPE. 7.28 INCH L X 2.58 INCH W X 2.2 INCH H SIZE. 0 DEG F MIN. STARTING TEMPERATURE. 8 PERCENT MAX. THD. UL, CUL, FCC APPROVAL. 0.93/0.41 AMPERE CURRENT RATING. 1 LAMP(S). 107/110 W POWER RATING. CERAMIC/QUARTZ METAL HALIDE LAMP TYPE. 100 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. [See More]
- Ballast Technology: Diplexer; HID
- Nominal Voltage: 120V; 208V; 220/240V; 277V
- Lamp Type: Metal Halide Lamp
- Ballast Factor: 1
from Interlectric Corporation
Self Ballast Mercury Vapor [See More]
- Ballast Technology: HID
- Lamp Wattage: 160
- Lamp Type: Mercury Vapor Lamp
from Premium Quality Lighting
By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission. Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why... [See More]
- Ballast Technology: HID
- Nominal Voltage: 120V; 208V; 220/240V; 277V
- Lamp Type: High Pressure Lamp
- Lamp Wattage: 50
from Radwell International
FLOOD LIGHT, CHAMP HID LUMINAIRES SERIES, MULTI-TAP BALLAST, STANDARD, 250 W, 120 / 208 / 240 / 277 V, PULSE START METAL HALIDE, STAINLESS STEEL / NATURAL, DIE-CAST ALUMINUM / EPOXY POWDER COAT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Ballast Technology: HID
from bulbs.com
Howard HID Core and Coil Ballast Kit* Ignites One 100 Watt High Pressure Sodium (ANSI S54) Lamp of 120/208/240/277 Voltage. LAMP NOT INCLUDED [See More]
- Ballast Technology: HID
- Number of Lamps: 1
- Lamp Type: High Pressure Lamp
from McWong International, Inc.
Innovation: One of the coolest, quietest lines in the industry. Broad product offering — over 350 UL recognized models and growing. UL 200 °C Insulation System standard production for all core & coil units. EISA compliant offering one of the broadest in the market. Enhanced ANSI waveform... [See More]
- Ballast Technology: HID
- Lamp Wattage: 400
- Lamp Type: High Pressure Lamp
from RAB Lighting
BALLAST CONTENTS. UL (CANADA AND US) APPROVAL. HIGH PRESSURE SODIUM LAMP TYPE. 400 W LAMP WATTAGE. 480 V INPUT VOLTAGE. CONSTANT WATTAGE AUTOTRANSFORMER, HPF CIRCUIT TYPE. RAB[R] BRAND [See More]
- Ballast Technology: HID
- Nominal Voltage: 480V
- Lamp Type: High Pressure Lamp
- Lamp Wattage: 400
from Hydrofarm, Inc.
Frequently Asked Questions. Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it?. A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This does not apply to the dimmable Lumateks,... [See More]
- Ballast Technology: HID
from OSRAM SYLVANIA, Inc.
5 INCH L X 3.4 INCH W X 1.4 INCH H SIZE. -22 DEG F/-30 DEG C MIN. STARTING TEMPERATURE. 10 MAX. THD. 0.96/0.41 AMPERE CURRENT RATING. 1 LAMP(S). 110 W POWER RATING. METAL HALIDE LAMP TYPE. 100 W LAMP WATTAGE. 120 TO 277 VAC AT 50/60 HZ INPUT VOLTAGE. C90/C140/C191 ANSI CODE. 0.98 POWER FACTOR. 1... [See More]
- Ballast Technology: Diplexer; HID
- Nominal Voltage: 120V; 277V
- Lamp Type: Metal Halide Lamp
- Ballast Factor: 1
from GE Lighting
11.8 INCH L X 3.23 INCH W X 2.75 INCH H SIZE. -30 DEG F MIN. STARTING TEMPERATURE. UL APPROVAL. 1.07/0.47 AMPERE CURRENT RATING. 1 LAMP(S). 122 W POWER RATING. METAL HALIDE LAMP TYPE. 100 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. M90 ANSI CODE. APPLICATION GROCERY DISPLAY, HOSPITALITY, GALLERIES,... [See More]
- Ballast Technology: Diplexer; HID
- Nominal Voltage: 120V; 208V; 220/240V; 277V
- Lamp Type: Metal Halide Lamp
- Lamp Wattage: 100
from Radwell International
IGNITOR, HIGH PRESSURE SODIUM, 150-400 WATTAGE, 2 FEET MAX DISTANCE, 1 LAMP MAX, 1 7/8 INCH DIAMETER, 2 1/2 INCH LENGTH, ROUND SHAPE, HID LIGHT TECHNOLOGY. FREE 2 YEAR RADWELL WARRANTY [See More]
- Ballast Technology: HID
from bulbs.com
Universal HID Core and Coil Ballast QUAD Kit* Ignites One 100 Watt High Pressure Sodium (ANSI Code S54) Lamp of 120/208/240/277 Voltage. LAMP NOT INCLUDED [See More]
- Ballast Technology: HID
- Number of Lamps: 1
- Lamp Type: High Pressure Lamp
from McWong International, Inc.
Innovation: One of the coolest, quietest lines in the industry. Broad product offering — over 350 UL recognized models and growing. UL 200 °C Insulation System standard production for all core & coil units. EISA compliant offering one of the broadest in the market. Enhanced ANSI waveform... [See More]
- Ballast Technology: HID
- Lamp Wattage: 1000
- Lamp Type: Metal Halide Lamp
from RAB Lighting
BALLAST CONTENTS. METAL HALIDE LAMP TYPE. 250 W LAMP WATTAGE. 120/208/240/277 V INPUT VOLTAGE. 2.5/1.5/1.3/1.1 AMPERE INPUT CURRENT. CONSTANT WATTAGE AUTOTRANSFORMER, HPF CIRCUIT TYPE. 298 W INPUT POWER. M58 ANSI CODE. BMH MODEL [See More]
- Ballast Technology: HID
- Nominal Voltage: 120V; 208V; 220/240V; 277V
- Lamp Type: Metal Halide Lamp
- Lamp Wattage: 250
from Hydrofarm, Inc.
Frequently Asked Questions. Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it?. A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This does not apply to the dimmable Lumateks,... [See More]
- Ballast Technology: HID
- Lamp Wattage: 1000
- Nominal Voltage: 120V; 220/240V
from OSRAM SYLVANIA, Inc.
2-3/5 INCH L X 2.4 INCH W X 2-3/16 INCH H SIZE. -40 DEG F MIN. STARTING TEMPERATURE. 60 HZ FREQUENCY RATING. CORE AND COIL, BALLAST, IGNITOR CONTENTS. UL, CSA APPROVAL. HIGH PRESSURE SODIUM LAMP TYPE. 100 W LAMP WATTAGE. 120 VAC INPUT VOLTAGE. 2.7 AMPERE INPUT CURRENT. R-NPF CIRCUIT TYPE. 120 W... [See More]
- Ballast Technology: HID
- Nominal Voltage: 120V
- Lamp Type: High Pressure Lamp
- Lamp Wattage: 100
from GE Lighting
LOW FREQUENCY TYPE. 2.99 INCH L X 1.3 INCH W X 1.1 INCH H SIZE. 0 DEG F MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. UL, FCC APPROVAL. 0.2 AMPERE CURRENT RATING. 1 LAMP(S). 23 W POWER RATING. METAL HALIDE LAMP TYPE. 20 W LAMP WATTAGE. 120 V INPUT VOLTAGE. M156 ANSI CODE. 0.99 POWER FACTOR. 1... [See More]
- Ballast Technology: Diplexer; HID
- Nominal Voltage: 120V
- Lamp Type: Metal Halide Lamp
- Ballast Factor: 1
from Radwell International
SINGLE LAMP, 120 VOLT, 208 VOLT, 240 VOLT, 277 VOLT, 480 VOLT, 50 TO 450 WATT, METAL HALIDE, HID BALLAST IGNITOR HX, R, CWA, SUPERCWA CIRCUIT, HID BALLAST. FREE 2 YEAR RADWELL WARRANTY [See More]
- Ballast Technology: HID
from bulbs.com
Universal HID Core and Coil Ballast QUAD Kit* Ignites One 100 Watt Metal Halide (ANSI Code M90, M92, or M140) Lamp of 120/208/240/277 Voltage. LAMP NOT INCLUDED [See More]
- Ballast Technology: HID
- Number of Lamps: 1
- Lamp Type: Metal Halide Lamp
from McWong International, Inc.
Innovation: One of the coolest, quietest lines in the industry. Broad product offering — over 350 UL recognized models and growing. UL 200 °C Insulation System standard production for all core & coil units. EISA compliant offering one of the broadest in the market. Enhanced ANSI waveform... [See More]
- Ballast Technology: HID
- Lamp Wattage: 175
- Lamp Type: Metal Halide Lamp
from RAB Lighting
BALLAST CONTENTS. PULSE START METAL HALIDE LAMP TYPE. 250 W LAMP WATTAGE. 120/208/240/277 V INPUT VOLTAGE. 2.5/1.5/1.3/1.1 AMPERE INPUT CURRENT. CONSTANT WATTAGE AUTOTRANSFORMER, HPF CIRCUIT TYPE. 288 W INPUT POWER. M138 ANSI CODE. SERIES BMH MODEL [See More]
- Ballast Technology: HID
- Nominal Voltage: 120V; 208V; 220/240V; 277V
- Lamp Type: Metal Halide Lamp
- Lamp Wattage: 250
from Hydrofarm, Inc.
Frequently Asked Questions. Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it?. A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This does not apply to the dimmable Lumateks,... [See More]
- Ballast Technology: HID
from OSRAM SYLVANIA, Inc.
6 INCH L X 6 INCH W X 4-1/4 INCH H SIZE. -40 DEG F MIN. STARTING TEMPERATURE. 60 HZ FREQUENCY RATING. CORE AND COIL, DRY FILM CAPACITOR, BRACKET, IGNITOR CONTENTS. UL, CSA APPROVAL. HIGH PRESSURE SODIUM LAMP TYPE. 1000 W LAMP WATTAGE. 480 VAC INPUT VOLTAGE. 2.4 AMPERE INPUT CURRENT. CONSTANT WATTAGE... [See More]
- Ballast Technology: HID
- Nominal Voltage: 480V
- Lamp Type: High Pressure Lamp
- Lamp Wattage: 1000
from GE Lighting
LOW FREQUENCY TYPE. 3.74 INCH L X 1.57 INCH W X 1 INCH H SIZE. 0 DEG F MIN. STARTING TEMPERATURE. 79 PERCENT MAX. THD. UL, CUL, FCC APPROVAL. 0.36 AMPERE CURRENT RATING. 1 LAMP(S). 22 W POWER RATING. CERAMIC METAL HALIDE LAMP TYPE. 20 W LAMP WATTAGE. 120 V INPUT VOLTAGE. M156 ANSI CODE. 0.56 POWER... [See More]
- Ballast Technology: Diplexer; HID
- Nominal Voltage: 120V
- Lamp Type: Metal Halide Lamp
- Ballast Factor: 1
from bulbs.com
Universal HID MULTI-5 Core & Coil Ballast Kit* Ignites One 1000 Watt High Pressure Sodium (ANSI S52) Lamp of 120/208/240/277/480 Voltage. LAMP NOT INCLUDED [See More]
- Ballast Technology: HID
- Number of Lamps: 1
- Lamp Type: High Pressure Lamp
from McWong International, Inc.
Innovation: One of the coolest, quietest lines in the industry. Broad product offering — over 350 UL recognized models and growing. UL 200 °C Insulation System standard production for all core & coil units. EISA compliant offering one of the broadest in the market. Enhanced ANSI waveform... [See More]
- Ballast Technology: HID
- Lamp Wattage: 320
- Lamp Type: Metal Halide Lamp
from RAB Lighting
BALLAST CONTENTS. PULSE START METAL HALIDE LAMP TYPE. 150 W LAMP WATTAGE. 120/208/240/277 V INPUT VOLTAGE. 1.6/1/0.8/0.7 AMPERE INPUT CURRENT. HX-HPF CIRCUIT TYPE. 185 W INPUT POWER. M102 ANSI CODE. SERIES BMH MODEL [See More]
- Ballast Technology: HID
- Nominal Voltage: 120V; 208V; 220/240V; 277V
- Lamp Type: Metal Halide Lamp
- Lamp Wattage: 150
from Hydrofarm, Inc.
Frequently Asked Questions. Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it?. A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This does not apply to the dimmable Lumateks,... [See More]
- Ballast Technology: HID
from OSRAM SYLVANIA, Inc.
BALLAST CONTENTS. HIGH PRESSURE SODIUM LAMP TYPE. 100 W LAMP WATTAGE. 120/277/347 V INPUT VOLTAGE. HX-HPF CIRCUIT TYPE. 128 W INPUT POWER. S54 ANSI CODE. LUMALUX[R] BRAND [See More]
- Ballast Technology: HID
- Nominal Voltage: 120V; 277V; 347V
- Lamp Type: High Pressure Lamp
- Lamp Wattage: 100
from GE Lighting
LOW FREQUENCY TYPE. 3.35 INCH L X 3.1 INCH W X 1.2 INCH H SIZE. -20 DEG F MIN. STARTING TEMPERATURE. 15 PERCENT MAX. THD. UL, CUL APPROVAL. 0.21/0.09 AMPERE CURRENT RATING. 1 LAMP(S). 23 W POWER RATING. CERAMIC METAL HALIDE LAMP TYPE. 20 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. C156 ANSI CODE. [See More]
- Ballast Technology: Diplexer; HID
- Nominal Voltage: 120V; 208V; 220/240V; 277V
- Lamp Type: Metal Halide Lamp
- Ballast Factor: 1
from bulbs.com
Universal HID MULTI-5 Core & Coil Ballast Kit* for use with a 1000 Watt Metal Halide lamp of 120/208/240/277/480 VOLTAGES. ANSI Code M47 or H36. Kit includes mounting brackets. Sold Individually, LAMP NOT INCLUDED [See More]
- Ballast Technology: HID
- Number of Lamps: 1
- Lamp Type: Metal Halide Lamp
from McWong International, Inc.
Innovation: One of the coolest, quietest lines in the industry. Broad product offering — over 350 UL recognized models and growing. UL 200 °C Insulation System standard production for all core & coil units. EISA compliant offering one of the broadest in the market. Enhanced ANSI waveform... [See More]
- Ballast Technology: HID
- Lamp Wattage: 200
- Lamp Type: High Pressure Lamp
from Hydrofarm, Inc.
Frequently Asked Questions. Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it?. A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This does not apply to the dimmable Lumateks,... [See More]
- Ballast Technology: HID
from OSRAM SYLVANIA, Inc.
-40 DEG F MIN. STARTING TEMPERATURE. 60 HZ FREQUENCY RATING. MAGNETIC BALLAST, DRY CAPACITOR CONTENTS. UL (CANADA AND US), CSA (CANADA AND US) APPROVAL. HIGH PRESSURE SODIUM LAMP TYPE. 70 W LAMP WATTAGE. 120/277/347 V INPUT VOLTAGE. CAPACITANCE 7 MICROFARAD. INCLUDES INSTALLATION INSTRUCTION [See More]
- Ballast Technology: HID
- Nominal Voltage: 120V; 277V; 347V
- Lamp Type: High Pressure Lamp
- Lamp Wattage: 70
from GE Lighting
LOW FREQUENCY TYPE. 3.54 INCH L X 1.3 INCH W X 1.18 INCH H SIZE. 0 DEG F MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. UL, CUL APPROVAL. 0.39 AMPERE CURRENT RATING. 1 LAMP(S). 43 W POWER RATING. CERAMIC METAL HALIDE LAMP TYPE. 39 W LAMP WATTAGE. 120 V INPUT VOLTAGE. M130 ANSI CODE. 0.99 POWER... [See More]
- Ballast Technology: Diplexer; HID
- Nominal Voltage: 120V
- Lamp Type: Metal Halide Lamp
- Ballast Factor: 1
from bulbs.com
Universal Electronic Metal Halide Ballast ignites one 39 watt metal halide lamp of 120 Volt. Mini slim case. ANSI code M130/C130. Lamp not included. Microprocessor controlled. Resonance start. Active power factor correction. Minimum starting temperature - +5 ° F. Maximum case temperature - 185... [See More]
- Ballast Technology: HID
- Number of Lamps: 1
- Ballast Factor: 1
from McWong International, Inc.
Innovation: One of the coolest, quietest lines in the industry. Broad product offering — over 350 UL recognized models and growing. UL 200 °C Insulation System standard production for all core & coil units. EISA compliant offering one of the broadest in the market. Enhanced ANSI waveform... [See More]
- Ballast Technology: HID
- Lamp Wattage: 250
- Lamp Type: High Pressure Lamp
from Hydrofarm, Inc.
Frequently Asked Questions. Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it?. A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This does not apply to the dimmable Lumateks,... [See More]
- Ballast Technology: HID
from OSRAM SYLVANIA, Inc.
6 INCH L X 5.35 INCH W X 4-1/4 INCH H SIZE. CORE AND COIL, OIL FILLED CAPACITOR, BRACKET, MOUNTING HARDWARE CONTENTS. UL, CSA APPROVAL. METAL HALIDE LAMP TYPE. 1000 W LAMP WATTAGE. 480 VAC INPUT VOLTAGE. CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE. 1065 W INPUT POWER. M47/H36 ANSI CODE. OPEN... [See More]
- Ballast Technology: HID
- Nominal Voltage: 480V
- Lamp Type: Metal Halide Lamp
- Lamp Wattage: 1000
from GE Lighting
LOW FREQUENCY TYPE. 3.35 INCH L X 3.1 INCH W X 1.2 INCH H SIZE. -20 DEG F MIN. STARTING TEMPERATURE. 15 PERCENT MAX. THD. UL, CUL, FCC APPROVAL. 0.17/0.39 AMPERE CURRENT RATING. 1 LAMP(S). 44/45 W POWER RATING. CERAMIC METAL HALIDE LAMP TYPE. 39 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. M130/C130... [See More]
- Ballast Technology: Diplexer; HID
- Nominal Voltage: 120V; 208V; 220/240V; 277V
- Lamp Type: Metal Halide Lamp
- Ballast Factor: 1
from bulbs.com
Universal Electronic Metal Halide Ballast ignites one 39 watt metal halide lamp of 120 Volt. Mini square case. ANSI code M130/C130. Lamp not included. Microprocessor controlled. Resonance start. Active power factor correction. Minimum starting temperature - +5 ° F. Maximum case temperature -... [See More]
- Ballast Technology: HID
- Number of Lamps: 1
- Ballast Factor: 1
from McWong International, Inc.
Innovation: One of the coolest, quietest lines in the industry. Broad product offering — over 350 UL recognized models and growing. UL 200 °C Insulation System standard production for all core & coil units. EISA compliant offering one of the broadest in the market. Enhanced ANSI waveform... [See More]
- Ballast Technology: HID
- Lamp Wattage: 175
- Lamp Type: Metal Halide Lamp
from Hydrofarm, Inc.
Frequently Asked Questions. Q: What is the difference between an electronic ballast and a magnetic core and coil?. A: Electronic ballasts, also known as "digital", utilize a internal microprocessor that converts a higher efficiency of energy to the bulb using less power from the ballast. The result... [See More]
- Ballast Technology: HID
- Lamp Wattage: 1000
- Nominal Voltage: 120V; 220/240V
from GE Lighting
LOW FREQUENCY TYPE. 3.27 INCH L X 2.99 INCH W X 1.56 INCH H SIZE. -20 DEG F MIN. STARTING TEMPERATURE. 15 PERCENT MAX. THD. UL, CUL, FCC APPROVAL. 0.17/0.39 AMPERE CURRENT RATING. 1 LAMP(S). 44/45 W POWER RATING. CERAMIC METAL HALIDE LAMP TYPE. 39 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. [See More]
- Ballast Technology: Diplexer; HID
- Nominal Voltage: 120V; 208V; 220/240V; 277V
- Lamp Type: Metal Halide Lamp
- Ballast Factor: 1
from bulbs.com
Universal Electronic Metal Halide Ballast ignites one 70 watt metal halide lamp of 120 Volt. Mini-square. ANSI code M/C98, 139, 143. Lamp not included. Microprocessor controlled. Resonance start. Active power factor correction. Minimum starting temperature - +5 ° F. Maximum case temperature -... [See More]
- Ballast Technology: HID
- Number of Lamps: 1
- Ballast Factor: 1
from Hydrofarm, Inc.
Frequently Asked Questions. Q: Which lamps are recommended for use in the Lumatek e-ballast?. A: Sun Pulse lamps are the recommended choice for use in the Lumatek e-ballasts. These are available in metal halide only, so if hps is desired Lumatek High-Par lamps will suffice. Q: Which lamps are... [See More]
- Ballast Technology: HID
- Lamp Wattage: 1000
- Nominal Voltage: 220/240V
from GE Lighting
LOW FREQUENCY TYPE. 3.74 INCH L X 2.98 INCH W X 1.21 INCH H SIZE. 0 DEG F MIN. STARTING TEMPERATURE. 8 PERCENT MAX. THD. UL, CUL, FCC APPROVAL. 0.68 AMPERE CURRENT RATING. 1 LAMP(S). 77 W POWER RATING. CERAMIC/QUARTZ METAL HALIDE LAMP TYPE. 70 W LAMP WATTAGE. 120 V INPUT VOLTAGE. [See More]
- Ballast Technology: Diplexer; HID
- Nominal Voltage: 120V
- Lamp Type: Metal Halide Lamp
- Ballast Factor: 1
from bulbs.com
Universal Electronic Metal Halide Ballast ignites one 100 watt metal halide lamp of 120-277 Volt. Standard size. ANSI code M/C90, 140, 164. Lamp not included. Microprocessor controlled. Resonance start. Active power factor correction. Minimum starting temperature - +5 ° F. Maximum case... [See More]
- Ballast Technology: HID
- Number of Lamps: 1
- Ballast Factor: 1
from Hydrofarm, Inc.
Frequently Asked Questions. Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it?. A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This does not apply to the dimmable Lumateks,... [See More]
- Ballast Technology: HID
from GE Lighting
LOW FREQUENCY TYPE. 1.7 INCH W X 1.18 INCH H SIZE. 5 DEG F MIN. STARTING TEMPERATURE. 10 PERCENT MAX. THD. UL, CUL, FCC APPROVAL. SIDE LEAD WITH FEET MOUNTING. 0.64 AMPERE CURRENT RATING. 1 LAMP(S). 77 W POWER RATING. METAL HALIDE LAMP TYPE. 20 TO 150 W LAMP WATTAGE. 120 V INPUT VOLTAGE. M98/C98,... [See More]
- Ballast Technology: Diplexer; HID
- Nominal Voltage: 120V
- Lamp Type: Metal Halide Lamp
- Ballast Factor: 1
from bulbs.com
Universal HID Core and Coil Ballast QUAD Kit* Ignites One 150 Watt High Pressure Sodium (ANSI S55) Lamp of 120/208/240/277 Voltage. LAMP NOT INCLUDED [See More]
- Ballast Technology: HID
- Number of Lamps: 1
- Lamp Type: High Pressure Lamp
from Hydrofarm, Inc.
Frequently Asked Questions. Q: What is the difference between an electronic ballast and a magnetic core and coil?. A: Electronic ballasts, also known as "digital", utilize a internal microprocessor that converts a higher efficiency of energy to the bulb using less power from the ballast. The result... [See More]
- Ballast Technology: HID
- Lamp Wattage: 250
- Nominal Voltage: 120V; 220/240V
from GE Lighting
LOW FREQUENCY TYPE. 7.28 INCH L X 2.58 INCH W X 2.2 INCH H SIZE. 0 DEG F MIN. STARTING TEMPERATURE. 8 PERCENT MAX. THD. UL, CUL, FCC APPROVAL. 0.66/0.3 AMPERE CURRENT RATING. 1 LAMP(S). 77 W POWER RATING. CERAMIC/QUARTZ METAL HALIDE LAMP TYPE. 70 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. [See More]
- Ballast Technology: Diplexer; HID
- Nominal Voltage: 120V; 208V; 220/240V; 277V
- Lamp Type: Metal Halide Lamp
- Ballast Factor: 1
from bulbs.com
Universal HID Core & Coil Ballast QUAD Kit* Ignites One 150 Watt Metal Halide (ANSI Code M102) Lamp of 120/208/240/277 Voltage. LAMP NOT INCLUDED [See More]
- Ballast Technology: HID
- Number of Lamps: 1
- Lamp Type: Metal Halide Lamp
from Hydrofarm, Inc.
Unique graduated fin design for more efficient cooling. Completely pre-wired with popular BAREF lamp cord. *3 years full + 2 years warranty. Internal Resin coating protects components for long life. External breaker system protects against power surges. Completely silent. Frequently Asked Questions. [See More]
- Ballast Technology: HID
- Lamp Wattage: 400
- Nominal Voltage: 120V; 220/240V
from GE Lighting
14.32 INCH L X 3.18 INCH W X 2.62 INCH H SIZE. -22 DEG F MIN. STARTING TEMPERATURE. 60 HZ FREQUENCY RATING. UL, CUL APPROVAL. METAL HALIDE LAMP TYPE. 400 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. 3.9/1.7 AMPERE INPUT CURRENT. CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE. 460 W INPUT POWER. [See More]
- Ballast Technology: HID
- Nominal Voltage: 120V; 208V; 220/240V; 277V
- Lamp Type: Metal Halide Lamp
- Lamp Wattage: 400
from bulbs.com
Howard HID Core and Coil Ballast Kit* Ignites One 1500 Watt Metal Halide (ANSI Code M48) Lamp of 120/208/240/277 Voltage. LAMP NOT INCLUDED [See More]
- Ballast Technology: HID
- Number of Lamps: 1
- Lamp Type: Metal Halide Lamp
from Hydrofarm, Inc.
Frequently Asked Questions. Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it?. A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This does not apply to the dimmable Lumateks,... [See More]
- Ballast Technology: HID
from GE Lighting
11.75 INCH L X 3.18 INCH W X 2.62 INCH H SIZE. -22 DEG F MIN. STARTING TEMPERATURE. 60 HZ FREQUENCY RATING. UL, CUL APPROVAL. HIGH PRESSURE SODIUM LAMP TYPE. 70 W LAMP WATTAGE. 120 TO 277 V INPUT VOLTAGE. 0.87/0.39 AMPERE INPUT CURRENT. HX-HPF CIRCUIT TYPE. 98 W INPUT POWER. S62 ANSI CODE [See More]
- Ballast Technology: HID
- Nominal Voltage: 120V; 208V; 220/240V; 277V
- Lamp Type: High Pressure Lamp
- Lamp Wattage: 70
from bulbs.com
Universal HID Core and Coil Ballast QUAD Kit* Ignites One 1500 Watt Metal Halide (ANSI Code M48) Lamp of 120/208/240/277 Voltage. LAMP NOT INCLUDED [See More]
- Ballast Technology: HID
- Number of Lamps: 1
- Lamp Type: Metal Halide Lamp
from Hydrofarm, Inc.
Lumatek 600W 120/240v HPS/MH Dimmable E-Ballast - Generator Ready. Up to 20% MORE LUMENS; faster growth, bigger harvests. Generator Ready. Unique graduated fin design for more efficient cooling. Completely pre-wired with popular BAREF lamp cord. 3 years full + 2 years warranty. Internal Resin... [See More]
- Ballast Technology: HID
- Lamp Wattage: 600
- Nominal Voltage: 120V; 220/240V
from bulbs.com
Universal PULSE START MULTI-5 Core & Coil Ballast Kit* Ignites One 175 Watt Pulse Start Metal Halide Lamp (ANSI Code M137) of 120/208/240/277/480 Voltage. LAMP NOT INCLUDED [See More]
- Ballast Technology: HID
- Number of Lamps: 1
- Lamp Type: Metal Halide Lamp
from Hydrofarm, Inc.
Up to 20% MORE LUMENS; faster growth, bigger harvests. Unique graduated fin design for more efficient cooling. Completely pre-wired with popular BAREF lamp cord. 3 years full + 2 years warranty. Internal Resin coating protects components for long life. External breaker system protects against power... [See More]
- Ballast Technology: HID
- Lamp Wattage: 600
- Nominal Voltage: 220/240V
from bulbs.com
Universal HID MULTI-5 Core & Coil Ballast Kit* Ignites One 175 Watt Metal Halide (M57 or M107) or One 175 Watt (H39) Mercury Vapor Lamp of 120/208/240/277/480 Voltage. LAMP NOT INCLUDED [See More]
- Ballast Technology: HID
- Number of Lamps: 1
- Lamp Type: Metal Halide Lamp
from Hydrofarm, Inc.
Frequently Asked Questions. Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it?. A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This does not apply to the dimmable Lumateks,... [See More]
- Ballast Technology: HID
from bulbs.com
Universal Electronic Metal Halide Ballast ignites one 20 watt metal halide lamp of 120 Volt. Micro case. ANSI code M156/C156. Lamp not included. Microprocessor controlled. Resonance start. Active power factor correction. Minimum starting temperature - +5 ° F. Maximum case temperature - 194... [See More]
- Ballast Technology: HID
- Number of Lamps: 1
- Ballast Factor: 1
from Hydrofarm, Inc.
Frequently Asked Questions. Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it?. A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This does not apply to the dimmable Lumateks,... [See More]
- Ballast Technology: HID
from bulbs.com
Universal HID Quad Core & Coil Ballast Kit* Ignites One 200 Watt High Pressure Sodium (ANSI S66) Lamp of 120/208/240/277 Voltage. LAMP NOT INCLUDED [See More]
- Ballast Technology: HID
- Number of Lamps: 1
- Lamp Type: High Pressure Lamp
from Hydrofarm, Inc.
Frequently Asked Questions. Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it?. A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This does not apply to the dimmable Lumateks,... [See More]
- Ballast Technology: HID
from bulbs.com
Universal PULSE START Multi-5 Core & Coil Ballast Kit* Ignites One 200 Watt Pulse Start Metal Halide Lamp (ANSI Code M136) of 120/208/240/277/480 Voltage. LAMP NOT INCLUDED [See More]
- Ballast Technology: HID
- Number of Lamps: 1
- Lamp Type: Metal Halide Lamp
from Hydrofarm, Inc.
Tri-mode, push-button dimmable feature gives you the light you need in your specific growing situation. Hot re-strike programming protects the lamp in the event of a power outage. Tested for compatibility with most brands of high intensity grow lamps. Dual resettable breakers - protects lamp and... [See More]
- Ballast Technology: HID
- Lamp Wattage: 1000
- Nominal Voltage: 120V; 220/240V
from bulbs.com
Universal PULSE START MULTI-5 Core & Coil Ballast Kit* Ignites One 250 Watt Pulse Start Metal Halide Lamp (ANSI Code M138) of 120/208/240/277/480 Voltage. LAMP NOT INCLUDED [See More]
- Ballast Technology: HID
- Number of Lamps: 1
- Lamp Type: Metal Halide Lamp
from Hydrofarm, Inc.
Frequently Asked Questions. Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it?. A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This does not apply to the dimmable Lumateks,... [See More]
- Ballast Technology: HID
- Lamp Wattage: 1000
- Nominal Voltage: 220/240V
from bulbs.com
Universal HID MULTI-5 Core & Coil Ballast Kit* Ignites One 250 Watt High Pressure Sodium (ANSI S50) Lamp of 120/208/240/277/480 Voltage. LAMP NOT INCLUDED [See More]
- Ballast Technology: HID
- Number of Lamps: 1
- Lamp Type: High Pressure Lamp
from Hydrofarm, Inc.
Dual resettable breakers - protects lamp and household circuits. Only ballast on the market designed for vertical operation for coolest running and optimum grow space. Drives the highest light output for maximum plant growth. Universal reflector adaptor and 8 ft heavy duty cord included. Unlike... [See More]
- Ballast Technology: HID
from bulbs.com
Universal HID MULTI-5 Core & Coil Ballast Kit* Ignites One 250 Watt Metal Halide (ANSI Code M58) or 250 Watt Mercury Vapor (ANSI Code H37) Lamp of 120/208/240/277/480 Voltage. LAMP NOT INCLUDED [See More]
- Ballast Technology: HID
- Number of Lamps: 1
- Lamp Type: Metal Halide Lamp
from Hydrofarm, Inc.
Dual resettable breakers - protects lamp and household circuits. Only ballast on the market designed for vertical operation for coolest running and optimum grow space. Drives the highest light output for maximum plant growth. Universal reflector adaptor and 8 ft heavy duty cord included. Unlike... [See More]
- Ballast Technology: HID
- Lamp Wattage: 400
- Nominal Voltage: 120V; 220/240V
from bulbs.com
Universal PULSE START MULTI-5 Core & Coil Ballast Kit* Ignites One 320 Watt Pulse Start Metal Halide Lamp (ANSI Code M132) of 120/208/240/277/480 Voltage. LAMP NOT INCLUDED [See More]
- Ballast Technology: HID
- Number of Lamps: 1
- Lamp Type: Metal Halide Lamp
from Hydrofarm, Inc.
Tri-mode, push-button dimmable feature gives you the light you need in your specific growing situation. Hot re-strike programming protects the lamp in the event of a power outage. Tested for compatibility with most brands of high intensity grow lamps. Dual resettable breakers - protects lamp and... [See More]
- Ballast Technology: HID
- Lamp Wattage: 600
- Nominal Voltage: 120V; 220/240V
from bulbs.com
Universal HID Core and Coil Ballast QUAD Kit* Ignites One 35 or 39 Watt Metal Halide (ANSI Code M130) Lamp of 120/208/240/277 Voltage. LAMP NOT INCLUDED [See More]
- Ballast Technology: HID
- Number of Lamps: 1
- Lamp Type: Metal Halide Lamp
from Hydrofarm, Inc.
Dual resettable breakers - protects lamp and household circuits. Three operating configurations - vertical, horizontal, or hanging. Drives the highest light output for maximum plant growth. Includes universal reflector adaptor and 8 ' heavy duty cord. Silent operation. Patented Lock & Seal BAREF... [See More]
- Ballast Technology: HID
- Lamp Wattage: 750
- Nominal Voltage: 120V; 220/240V
from bulbs.com
Universal PULSE START MULTI-5 Core & Coil Ballast Kit* Ignites One 350 Watt Pulse Start Metal Halide Lamp (ANSI Code M131) of 120/208/240/277/480 Voltage. LAMP NOT INCLUDED [See More]
- Ballast Technology: HID
- Number of Lamps: 1
- Lamp Type: Metal Halide Lamp
from Hydrofarm, Inc.
Use halide for growing and sodium for flowering; all in the same system! Hydrofarm 's Powerhouse convertible ballasts feature engineered transformers made to the exacting American National Standards Institute specifications. They are designed to drive either halide or sodium bulbs properly with... [See More]
- Ballast Technology: HID