Data Logger Environmental Test Chambers and Rooms
from Aralab
Temperature and Humidity curing chambers, designed to aid curing of cement, concrete and mortar. They feature durable stainless-steel construction and specially reinforced shelves. Great uniformity and performance to meet any curing environment. Highly suitable for keeping 98%rH and stable... [See More]
- Features: Alarm; Humidity Control; Programmable; Lights; Logger; Shelves
- Parameters: Temperature; Humidity
- Configuration: Floor; Reach-In
- Temperature Control: Heating; Cooling
from Air Innovations LLC
Air Innovations ’ psychrometric facility is a two-chamber laboratory that tests the safety, reliability and performance of our products in a controlled environment. The two rooms —dedicated for indoor and outdoor conditions —mimic specifications under which products will actually... [See More]
- Features: Alarm; Humidity Control; Lights; Logger; Shelves
- Configuration: Walk-In
- Type: Environmental Stability
- Parameters: Temperature; Humidity
from Cincinnati Sub-Zero Products
Save Floor Space - Expandable for Future Test Applications. Our new 8 cu. ft. benchtop test chamber is ideal for the most common testing applications, available as temperature only unit or temperature and humidity chamber. This particular model is designed for multiple use cases, offering flexbility... [See More]
- Features: Alarm; Humidity Control; Programmable; Logger
- Configuration: Benchtop
- Type: Environmental Stability
- Parameters: Temperature; Humidity
from Aralab
FieldClima Stability container rooms extend Aralab ’s walk-in stability expertise to fully self-contained, mobile systems. They deliver the same controlled temperature and humidity performance as traditional stability chambers, now integrated into 20 ft and 40 ft containers that can be... [See More]
- Features: Alarm; Humidity Control; Programmable; Lights; Logger; Shelves; Windows
- Configuration: Floor; Walk-In
- Type: Environmental Stability
- Parameters: Temperature; Humidity
from Cincinnati Sub-Zero Products
CSZ's Z-Plus Environmental Test Chambers are designed for ease-of-use, reliability and performance. These chambers may be used for basic thermal cycling testing to accelerated cycling with a variety of sizes and performance packages. [See More]
- Features: Alarm; Humidity Control (optional feature); Programmable; Logger; Recorder (optional feature); Shelves
- Parameters: Temperature; Humidity (optional feature)
- Configuration: Floor
- Temperature Control: Heating; Cooling
from Aralab
Ideal for photostability testing in pharmaceuticals, cosmetics, and equivalents, compliant with ICH Q1B (Option 2) guidelines. Features integrated UV and Visible light sensors for precise automatic management. Its wide climatic range also allows for climatic stability testing (ICH Q1A). Aralab... [See More]
- Features: Alarm; Humidity Control; Programmable; Lights; Logger; Shelves
- Configuration: Floor; Reach-In
- Type: Environmental Stability
- Parameters: Temperature; Humidity
from Cincinnati Sub-Zero Products
HALT & HASS Chambers. Accelerated Stress Testing. HALT and HASS Time Compressor ™ chambers provide extreme temperature & vibration capabilities used during the product design and manufacturing cycles to compress the time normally required to identify design and process weaknesses. HALT... [See More]
- Features: Alarm; Programmable; Logger; Windows; User-Adjustable Electronic Limits
- Configuration: Floor
- Type: Environmental Stability
- Parameters: Temperature; Vibration
from Aralab
Controlled environment rooms with temperature, humidity and airflow control. These Stability Chambers are ideal for pharmaceutical stability testing and beyond – from drug and shelf-life testing to quality control for food, beverages, and cosmetics. Description. Stability Chambers designed for... [See More]
- Features: Alarm; Humidity Control; Programmable; Lights; Logger; Shelves; Windows
- Configuration: Floor; Walk-In
- Type: Environmental Stability
- Parameters: Temperature; Humidity
from Cincinnati Sub-Zero Products
CSZ's VTS Compact Thermal Shock Chambers include a two zone, air to air chamber consisting of a hot/cold zone. Product is transferred between these zones for rapid product temperature changes. These chambers offer 1 or 3 cu. ft. of interior workspace volume ideal for small components/assemblies. [See More]
- Features: Alarm; Programmable; Logger; Recorder (optional feature); Shelves
- Parameters: Temperature
- Configuration: Floor
- Temperature Control: Heating; Cooling
from Aralab
600 or 1200-litre climatic chambers with temperature and humidity control. Essential for stability studies and testing in compliance with ICH Q1A guidelines. Flexible interior configuration, allowing easy adjustment of the number of shelves and the spacing between them. Available with data logging... [See More]
- Features: Alarm; Humidity Control; Programmable; Lights; Logger; Shelves
- Configuration: Floor; Reach-In
- Type: Environmental Stability
- Parameters: Temperature; Humidity
from Aralab
Environmental chambers for Stability testing and controlled storage with constant temperature and humidity conditions. Complying with all ranges of ICH Q1A for pharmaceuticals, it is also commonly used for cosmetics, food & beverages and applications that require storing or testing under... [See More]
- Features: Alarm; Humidity Control; Programmable; Lights; Logger; Shelves; Windows
- Configuration: Floor; Walk-In
- Type: Environmental Stability
- Parameters: Temperature; Humidity
from Associated Environmental Systems
Forced air circulation systems distribute air evenly and constantly recirculate it, maintaining uniform and accurate temperatures and humidity. Temperature Ranges are from -73°C (-100°F) to +85°C. Refrigeration system meets the room's load demand and operates continuously in cooling mode. [See More]
- Features: Humidity Control; Programmable; Lights; Logger; Recorder; Shelves; Windows
- Temperature Control: Heating; Cooling
- Parameters: Temperature; Humidity; Corrosion; Processing
- Temperature Range: -73 to 177
from inTEST Thermal Solutions
Optimal test environments require thermal chambers configured for device size, temperature range, transition speed and device access. Sigma Systems' chamber capabilities include: High air flow, promoting fast cycling, low gradients, and consistent test results Wide temperature range: -185 to 500°C... [See More]
- Features: Alarm; Programmable; Lights; Logger; Recorder; Shelves; Windows; Access Ports, Cable Pass-Through
- Configuration: Benchtop; Floor; Other; Rackmount
- Type: Environmental Stability
- Parameters: Temperature
from AI SI LI (China) Test Equipment Co., Ltd.
-75~150c, 5%R. H. Temperature Humidity Vibration Comprehensive Resistance Tester provides the change of temperature and humidity environment for the aerospace, aviation, petroleum, chemical, electronics, communication and other scientific research and production units, at the same time in the test... [See More]
- Features: Alarm; Humidity Control; Programmable; Lights; Logger; Recorder; Shelves; Windows
- Configuration: Floor; Walk-In; Room
- Type: Environmental Stability
- Parameters: Temperature; Humidity; Vibration
from Thermotron Industries
Accelerated Stress Testing forces product failures faster than conventional testing methods. HALT Testing gives an accelerated view of how your product will react in different environments and how long it can handle it before it fails. Thermotron's Accelerated Stress Testing climatic chambers are... [See More]
- Features: Alarm; Programmable; Lights; Logger; Recorder; Windows
- Parameters: Temperature
- Configuration: Floor
- Temperature Control: Heating; Cooling
from Parameter Generation & Control, Inc.
AN UNSURPASSED RH CONTROL OF ±0.5%. The Parameter 7000 series chambers feature our unique humidity control system that enables the user to attain unsurpassed levels of RH/temperature control and uniformity. Parameter ’s test chambers are designed to accurately produce the temperature... [See More]
- Features: Humidity Control; Programmable; Logger; Recorder (optional feature); Windows; Extended Ranges
- Configuration: Reach-In; Room
- Type: Environmental Stability
- Parameters: Temperature; Humidity
from AI SI LI (China) Test Equipment Co., Ltd.
1500l Double-open Swing Door High & Low Temperature And Low Humidity Test Chamber. Design for temperature & humidity tests, cold resistance tests, thermal cycle tests, ultra low-temperature tests, high-temperature tests, storage conditions, and calibration functions. We Supply a large range... [See More]
- Features: Alarm; Humidity Control; Programmable; Lights; Logger; Recorder; Shelves; Windows
- Configuration: Floor; Walk-In; Room
- Type: Environmental Stability
- Parameters: Temperature; Humidity
from Thermotron Industries
Thermotron AGREE Chambers provide flexibility in your test lab. They can be used as a standalone temperature chamber or humidity chamber with thermal change rates from 5 °C to 30 °C per minute. An AGREE Chamber can also become a vibration chamber when interfaced with an electodynamic shaker... [See More]
- Features: Alarm; Humidity Control; Programmable; Lights; Logger; Recorder; Shelves; Windows
- Parameters: Temperature; Humidity; Vibration
- Configuration: Floor
- Temperature Control: Heating; Cooling
from Parameter Generation & Control, Inc.
AN UNSURPASSED RH CONTROL OF ±0.5%. The Parameter 7000 Series chambers feature our unique humidity control system that enables the user to attain unsurpassed levels of RH/temperature control and uniformity. Parameter ’s test chambers are designed to accurately produce the temperature... [See More]
- Features: Humidity Control; Programmable; Logger; Recorder (optional feature); Windows
- Configuration: Reach-In; Room
- Type: Environmental Stability
- Parameters: Temperature; Humidity
from AI SI LI (China) Test Equipment Co., Ltd.
Walk in Temperature Humidity Climatic Stability Test Chamber is used to test various types of materials for their tolerances of heat, cold, dry, humidity. It is applied for quality inspection for All types of big test samples, such as electronic products, electric appliance, and products from... [See More]
- Features: Alarm; Humidity Control; Programmable; Lights; Logger; Recorder; Shelves; Windows
- Configuration: Floor; Walk-In; Room
- Type: Environmental Stability
- Parameters: Temperature; Humidity
from Thermotron Industries
Thermotron Altitude Test Chambers combine temperature and altitude environments with optional humidity for simultaneous environmental testing. An Altitude Chamber allows users to control the environmental test chamber temperature while subjecting the product under test to various levels of altitude... [See More]
- Features: Alarm; Humidity Control; Programmable; Logger; Recorder; Shelves; Windows
- Parameters: Temperature; Humidity; Altitude
- Configuration: Floor
- Temperature Control: Heating; Cooling
from AI SI LI (China) Test Equipment Co., Ltd.
Ozone levels in the atmosphere is the main factors of rubber cracking, ASTM1149 Programmable Ozone Climatic Aging Test Chamber simulation and strengthen the ozone in the atmosphere conditions, studied the effect of ozone on rubber, rubber resistance to ozone aging fast identification and evaluation... [See More]
- Features: Alarm; Humidity Control; Programmable; Lights; Logger; Recorder; Shelves; Windows
- Configuration: Floor
- Type: Environmental Stability
- Parameters: Temperature; Humidity
from Thermotron Industries
Thermotron ’s Automated Thermal Stress Systems (ATSS) are versatile test chambers designed to accelerate thermal stress testing and thermal cycling tests. ATSS chambers meet the latest thermal shock testing specifications and methods and facilitate rapid product temperature change rate... [See More]
- Features: Alarm; Programmable; Lights; Logger; Recorder; Shelves; Windows
- Parameters: Temperature; Thermal Stress
- Configuration: Floor
- Temperature Control: Heating; Cooling
from AI SI LI (China) Test Equipment Co., Ltd.
Bench-top Type Temperature( &Humidity) Test chamber: The Bench-Top Type Temperature Humidity Chamber most ideal designed for temperature and humidity testing of small samples and specimens used for research, development and quality control. Daily necessities, cosmetics, electronic components,... [See More]
- Features: Alarm; Humidity Control; Programmable; Lights; Logger; Recorder; Shelves; Windows
- Configuration: Benchtop
- Type: Environmental Stability
- Parameters: Temperature; Humidity
from Thermotron Industries
A Benchtop Environmental Chamber provides superior performance over a wide range of applications and industries. Thermotron offers benchtop temperature chambers and benchtop humidity chambers that are ideal for compact products. A Benchtop Environmental Chamber offers flexibility, uniformity, and... [See More]
- Features: Alarm; Humidity Control; Programmable; Lights; Logger; Recorder; Shelves; Windows
- Parameters: Temperature; Humidity
- Configuration: Benchtop
- Temperature Control: Heating; Cooling
from AI SI LI (China) Test Equipment Co., Ltd.
Constant Ultra Low Temperature( &Humidit) Chamber Down to -80 °C/-70 °C/-60 °C/-40 °C. Design for temperature & humidity tests, cold resistance tests, thermal cycle tests, ultra low-temperature tests, high-temperature tests, storage conditions, and calibration functions. [See More]
- Features: Alarm; Humidity Control; Programmable; Lights; Logger; Recorder; Shelves; Windows
- Configuration: Floor; Reach-In; Walk-In; Room
- Type: Environmental Stability
- Parameters: Temperature; Humidity
from Thermotron Industries
The SE-Series Environmental Chamber product line is the most fully-featured climatic chamber available on the market. Choose either temperature-only or temperature-humidity configurations with diverse compressor size options, enhanced air baffle, the patented universal port, and other standard and... [See More]
- Features: Alarm; Humidity Control; Programmable; Lights; Logger; Recorder; Shelves; Windows
- Parameters: Temperature; Humidity
- Configuration: Floor
- Temperature Control: Heating; Cooling
from AI SI LI (China) Test Equipment Co., Ltd.
The EN-60945 standard auto engine temperature humidity climatic combined vibration test is to investigate to what extent equipment or components are affected by the climate and dynamics factors. Compared with single factor effect, the combined environmental test can more truly reflect the... [See More]
- Features: Alarm; Humidity Control; Programmable; Lights; Logger; Recorder; Shelves; Windows
- Configuration: Floor; Walk-In; Room
- Type: Environmental Stability
- Parameters: Temperature; Humidity; Vibration
from Thermotron Industries
Designed to simulate a soaking, rainy environment, Thermotron ’s Moisture Test Chambers are built with the water-tightness of sealed components such as head lamps, tail lights, and wiring harnesses making them ideal for conducting a water spray test. The Rain Test Chamber features a... [See More]
- Features: Programmable; Lights; Logger; Shelves; Windows
- Parameters: Moisture
- Configuration: Floor
- Capacity: 32.0 to 64.0
from AI SI LI (China) Test Equipment Co., Ltd.
Walk in Temperature Humidity Climatic Stability Test Chamber Application: Walk in Temperature Humidity Climatic Stability Test Chamber is used to test various types of materials for their tolerances of heat, cold, dry, humidity. It is applied for quality inspection for All types of big test samples,... [See More]
- Features: Alarm; Humidity Control; Programmable; Lights; Logger; Recorder; Shelves; Windows
- Configuration: Floor; Walk-In; Room
- Type: Environmental Stability
- Parameters: Temperature; Humidity
from Thermotron Industries
Designed to test a product ’s resistance to extremely dusty, desert-like environments, Thermotron ’s Sand and Dust Climatic Chamber meets automotive and other test specifications. Powerful blowers intermittently blow compressed air up through finely powdered sand and dust and then allow... [See More]
- Features: Programmable; Lights; Logger; Shelves; Windows
- Parameters: Dust
- Configuration: Floor; Reach-In
- Depth: 36.0
from AI SI LI (China) Test Equipment Co., Ltd.
Fast change rate test chambers simulate rapid temperature transition rates for faster product temperature changes based on your testing requirements – testing your products and yielding defects faster. These chambers feature enhanced air flow with larger compressors for change rates to 15C/min... [See More]
- Features: Alarm; Humidity Control; Programmable; Lights; Logger; Recorder; Shelves; Windows
- Configuration: Floor; Walk-In; Room
- Type: Environmental Stability
- Parameters: Temperature; Humidity
from Thermotron Industries
Thermotron Solar Panel Testing Systems provide customized environmental chamber solutions for testing solar panels, grid-tied photovoltaic inverters, or photovoltaic cells and modules. Our three-pronged approach allows you to find everything you need for your testing demands: a variety of... [See More]
- Features: Alarm; Humidity Control; Programmable; Lights; Logger; Recorder; Shelves; Windows
- Parameters: Temperature; Humidity
- Configuration: Benchtop; Floor
- Temperature Control: Heating; Cooling
from AI SI LI (China) Test Equipment Co., Ltd.
Full Size/Observing Window Climatic Test Chamber. Programmable Constant Climatic Test Cabinet are applicable for testing the performance indexes of aeronautic & astronautic products, ships, weapon, accdemies, motorcycle, information electronics, instruments & meters, materials, electronic... [See More]
- Features: Alarm; Humidity Control; Programmable; Lights; Logger; Recorder; Shelves; Windows
- Configuration: Floor; Reach-In; Walk-In; Room
- Type: Environmental Stability
- Parameters: Temperature; Humidity
from Thermotron Industries
Thermotron ’s Thermal Shock Chambers are an effective tool in subjecting products to a thermal shock test. Thermal Shock Environmental Chambers have a product carrier basket that automatically transports a product under test between separately controlled temperature zones. With built-in... [See More]
- Features: Alarm; Programmable; Logger; Recorder; Shelves; Windows
- Parameters: Temperature; Thermal Shock
- Configuration: Floor
- Temperature Control: Heating; Cooling
from AI SI LI (China) Test Equipment Co., Ltd.
HAST PCT Unsaturated High Pressure Accelerated Environmental Aging Chamber is widely applied to the testing of sealing property for multi-layer circuit board, IC sealing package, LCD screen, LED, semi-conductor, magnetic materials, NdFeB, rare earths and magnet iron, in which the resistance to... [See More]
- Features: Alarm; Humidity Control; Programmable; Logger; Recorder; Shelves
- Configuration: Floor
- Type: Environmental Stability
- Parameters: Temperature; Humidity
from Thermotron Industries
Thermotrons Walk-In Chambers serves as test sites for large components, assemblies, and finished products. Thermotron manufactures both Panel Walk-In Chambers and Solid Walk-In Chambers and can be configured as a temperature chamber or a temperature humidity chamber. A Panel Walk-In Chamber is made... [See More]
- Features: Alarm; Humidity Control; Programmable; Lights; Logger; Recorder; Shelves; Windows
- Parameters: Temperature; Humidity
- Configuration: Walk-In
- Temperature Control: Heating; Cooling
from AI SI LI (China) Test Equipment Co., Ltd.
High and Low Temperature Testing Chamber Up to 150 °C/180 °C/200 °C. Design for temperature & humidity tests, cold resistance tests, thermal cycle tests, ultra low-temperature tests, high-temperature tests, storage conditions, and calibration functions. Supply a large range of... [See More]
- Features: Alarm; Humidity Control; Programmable; Lights; Logger; Recorder; Shelves; Windows
- Configuration: Floor; Reach-In; Walk-In; Room
- Type: Environmental Stability
- Parameters: Temperature
from AI SI LI (China) Test Equipment Co., Ltd.
AST (Highly Accelerated Stress Test) is a type of test that is used to evaluate the reliability of electronic components and other materials under high temperatures and humidity. A HAST test chamber is a device that provides controlled conditions of high temperature and humidity to simulate the... [See More]
- Features: Alarm; Humidity Control; Programmable; Logger; Recorder; Shelves
- Configuration: Floor
- Type: Environmental Stability
- Parameters: Temperature; Humidity
from AI SI LI (China) Test Equipment Co., Ltd.
One of the significant factor to snail trails is the composition of EVA. EVA with suitable substance could resist snail trails. Products of some EVA suppliers have been proved to work well. Backsheet is not the key contributor to snail trails. Snail trails will always appear with or without... [See More]
- Features: Alarm; Programmable; Lights; Logger; Recorder; Shelves; Windows
- Configuration: Floor; Reach-In; Walk-In; Room
- Type: Environmental Stability
- Parameters: Temperature; Humidity
from AI SI LI (China) Test Equipment Co., Ltd.
Damp Heat Test Chamber for Solar Panels assists in developing cost-effective and reliable PV modules and solar panels for the energy industry. The Solar Panel Damp Heat Test Chamber can customize the size of the sample rack according to the PV panel size and can perform 85 ℃ 85 RH tests. PV... [See More]
- Features: Alarm; Humidity Control; Programmable; Lights; Logger; Recorder; Shelves; Windows
- Configuration: Floor; Walk-In; Room
- Type: Environmental Stability
- Parameters: Temperature; Humidity
from AI SI LI (China) Test Equipment Co., Ltd.
Walk in Temperature Humidity Climatic Stability Test Chamber is used to test various types of materials for their tolerances of heat, cold, dry, humidity. It is applied for quality inspection for All types of big test samples, such as electronic products, electric appliance, and products from... [See More]
- Features: Alarm; Humidity Control; Programmable; Lights; Logger; Recorder; Shelves; Windows
- Configuration: Floor; Walk-In; Room
- Type: Environmental Stability
- Parameters: Temperature; Humidity
from AI SI LI (China) Test Equipment Co., Ltd.
Our company's products are mainly used in cell and module ,EVA, aging test, solar power plants site test, solar power plant power generation improvement, etc.. Photovoltaic product aging test products meet international standards such as IEC61215, IEC61730, IEC61701, IEC62804, IEC61853, IEC62979,... [See More]
- Features: Alarm; Humidity Control; Programmable; Lights; Logger; Recorder; Shelves; Windows
- Configuration: Floor; Walk-In; Room
- Type: Environmental Stability
- Parameters: Temperature; Humidity
from AI SI LI (China) Test Equipment Co., Ltd.
ISO 16750-3 Temperature Humidity Combined Vibration Test System simulates the condition of temperature, humidity and vibration t test materials or products properties. It is widely applied to aerospace products, information electronic instruments and meters, materials, electrical, electronic... [See More]
- Features: Alarm; Humidity Control; Programmable; Lights; Logger; Recorder; Shelves; Windows
- Configuration: Floor; Walk-In; Room
- Type: Environmental Stability
- Parameters: Temperature; Humidity; Vibration
from AI SI LI (China) Test Equipment Co., Ltd.
UV accelerated aging test chamber can simulate environmental conditions such as self-climate ultraviolet rays, rain, high temperature, high humidity, dew condensation, darkness, etc. By reproducing these conditions, it is merged into a cycle, and it automatically executes the number of cycles... [See More]
- Features: Alarm; Programmable; Lights; Logger; Recorder; Shelves; Windows
- Configuration: Floor; Reach-In; Walk-In; Room
- Type: Environmental Stability
- Parameters: Temperature; Humidity
from AI SI LI (China) Test Equipment Co., Ltd.
DESCRIPTION. High stress of 5C/min~15C/min. This faster temperature ( &humidity) chamber enables the application of high stress to the specimen at a rapid temperature change rate of 5C/min. or more. Due to the larger refrigeration system 5C/min. or more are achieved from -45C to +155C with the... [See More]
- Features: Alarm; Humidity Control; Programmable; Lights; Logger; Recorder; Shelves; Windows
- Configuration: Floor; Walk-In; Room
- Type: Environmental Stability
- Parameters: Temperature; Humidity
from AI SI LI (China) Test Equipment Co., Ltd.
Large Custom Size Environmental Walk in Climate Test Chamber is suitable for industrial products for humidity and heat test, high temperature test, low temperature test and high and low temperature gradual test, with a wide range of limit temperature (humidity), the actual temperature (humidity)... [See More]
- Features: Alarm; Humidity Control; Programmable; Lights; Logger; Recorder; Shelves; Windows
- Configuration: Floor; Reach-In; Walk-In; Room
- Type: Environmental Stability
- Parameters: Temperature; Humidity
from AI SI LI (China) Test Equipment Co., Ltd.
UV aging tester adopts fluorescent UV lamp as light source, by simulating natural light's ultraviolet (UV) radiation and condensation, accelerated resistant climate test was carried out on the material, in order to obtain material weatherability. UV Climate Resistant Aging Test Chamber can simulate... [See More]
- Features: Alarm; Programmable; Lights; Logger; Recorder; Shelves; Windows
- Configuration: Floor; Reach-In; Walk-In; Room
- Type: Environmental Stability
- Parameters: Temperature; Humidity