Reach-In Environmental Test Chambers and Rooms
from Aralab
Temperature and Humidity curing chambers, designed to aid curing of cement, concrete and mortar. They feature durable stainless-steel construction and specially reinforced shelves. Great uniformity and performance to meet any curing environment. Highly suitable for keeping 98%rH and stable... [See More]
- Configuration: Floor; Reach-In
- Temperature Control: Heating; Cooling
- Parameters: Temperature; Humidity
- Temperature Range: -5 to 60
from Weiss Technik North America, Inc.
The Endurance ® Series from Weiss Technik: the Temperature and Humidity chamber that stands alone. Designed and engineered to give you lasting value, performance and reliability for all your testing applications. The intelligently engineered test space design allows for maximum airflow coverage... [See More]
- Configuration: Floor; Reach-In
- Temperature Control: Heating
- Parameters: Temperature; Humidity
- Temperature Range: -40 to 180
from ESPEC North America Inc | Qualmark Products and Services
For years AGREE chambers have been the workhorses of the environmental test chamber industry. Originally created to meet military test standards, their flexible design has made them suitable for a wide variety of applications. Fast temperature changes of 5 to 25 °C/m. are possible, even with... [See More]
- Configuration: Reach-In
- Temperature Control: Heating; Cooling
- Parameters: Temperature; Humidity (optional feature); Vibration (optional feature)
- Temperature Range: -70 to 180
from Dexmet® Corporation, a part of PPG’s engineered materials division
In today ’s environment a small specific test box may be needed to test a component, perform R &D or simply tweak your product. Cuming Lehman Chambers has the ability to custom design and construct a precise test box to meet your specific needs. Call us today to learn more about High Power... [See More]
- Configuration: Reach-In
from Aralab
Ideal for photostability testing in pharmaceuticals, cosmetics, and equivalents, compliant with ICH Q1B (Option 2) guidelines. Features integrated UV and Visible light sensors for precise automatic management. Its wide climatic range also allows for climatic stability testing (ICH Q1A). Aralab... [See More]
- Configuration: Floor; Reach-In
- Parameters: Temperature; Humidity
- Type: Environmental Stability
- Temperature Control: Heating; Cooling
from Weiss Technik North America, Inc.
High-Low Temperature and Temperature/Humidity Test Chambers. Custom sizes and configurations available. Product Features. Precise Touchscreen Controller. Meets Industry Testing Standards: IEC, UL, GB and ASTM. Ability to reach a 95 C @ 95%RH. Allows for shorten test time. Easy access removable side... [See More]
- Configuration: Reach-In
- Humidity Range: 95
from ESPEC North America Inc | Qualmark Products and Services
Charge-discharge tests of automotive secondary batteries have problems of being unable to perform accurate evaluation and having differences in environment temperature due to high heating of the battery during high input-output characteristic measurement and increased heat generation caused by... [See More]
- Configuration: Floor; Reach-In
- Parameters: Temperature
- Type: Environmental Stability
- Temperature Control: Heating
from Aralab
600 or 1200-litre climatic chambers with temperature and humidity control. Essential for stability studies and testing in compliance with ICH Q1A guidelines. Flexible interior configuration, allowing easy adjustment of the number of shelves and the spacing between them. Available with data logging... [See More]
- Configuration: Floor; Reach-In
- Parameters: Temperature; Humidity
- Type: Environmental Stability
- Temperature Control: Heating; Cooling
from Weiss Technik North America, Inc.
The TS Series thermal shock test chamber is the right solution for all your thermal shock testing requirements. TWO ZONE, SINGLE CAPACITY (-2). (One hot zone & one cold zone). The products under test travel via a carrier basket, alternating between the hot and cold zones. TWO ZONE, DOUBLE... [See More]
- Configuration: Reach-In
- Features: Alarm
from ESPEC North America Inc | Qualmark Products and Services
Lithium-ion secondary batteries are adopted wider applications in everything from consumer use to storage and automobiles, and there is greater interest not only in advancing performance testing but also in safety testing. ESPEC designed the Advanced Safety Tester to perform multiple safety tests... [See More]
- Configuration: Floor; Reach-In
- Parameters: Temperature; Nail penetration, crushing, external short circuit
- Type: Environmental Stability
- Temperature Control: Heating
from Aralab
This environmental chamber is developed for Solar Radiation Aging Tests and provides insights into how products react under various sun, humidity, and temperature conditions. Full-spectrum lamp compliant with DIN 75220 for simulating prolonged solar radiation exposure. Description. Designed to... [See More]
- Configuration: Floor; Reach-In
- Temperature Control: Heating
- Parameters: Temperature; Humidity
- Temperature Range: -70 to 150
from Weiss Technik North America, Inc.
The TS Series thermal shock test chamber is the right solution for all your thermal shock testing requirements. TWO ZONE, SINGLE CAPACITY (-2). (One hot zone & one cold zone). The products under test travel via a vertical lift elevator, alternating between the hot and cold zones. TWO ZONE,... [See More]
- Configuration: Reach-In
- Features: Alarm
from ESPEC North America Inc | Qualmark Products and Services
This new HALT system with ESPEC cascade refrigeration eliminates the need for liquid nitrogen (LN2), making basic HALT testing possible for customers and locations where traditional HALT systems just aren ’t feasible. Whether LN2 is too difficult or costly to attain and maintain, or just not... [See More]
- Configuration: Reach-In
- Temperature Control: Heating
- Parameters: Vibration; HALT (Highly Accelerated Life Testing), HASS (Highly Accelerated Stress Screening)
- Capacity: 27.0
from Aralab
Cold bend test climatic chamber for testing cables and wires winding resistance to different temperature and humidity conditions. Compliant with test standard IEC 60811-504. Description. Electrical Wires and Cables can be found everywhere and are exposed to harsh temperatures and extreme... [See More]
- Configuration: Floor; Reach-In
- Temperature Control: Heating; Cooling
- Parameters: Temperature; Humidity
- Temperature Range: -75 to 180
from Weiss Technik North America, Inc.
The TS-120 thermal shock test chamber consists of two independently controlled chambers, one that is hot and one that is cold. The temperature shock between hot and cold is achieved thanks to the rapid transfer of the specimens on the lift and the subsequent exposure to a wide range of temperatures. [See More]
- Configuration: Reach-In
- Features: Programmable; Shelves; Windows
- Temperature Control: Cooling
from ESPEC North America Inc | Qualmark Products and Services
This new HALT system with ESPEC cascade refrigeration eliminates the need for liquid nitrogen (LN2), making basic HALT testing possible for customers and locations where traditional HALT systems just aren ’t feasible. Whether LN2 is too difficult or costly to attain and maintain, or just not... [See More]
- Configuration: Reach-In
- Temperature Control: Heating
- Parameters: Vibration; HALT (Highly Accelerated Life Testing), HASS (Highly Accelerated Stress Screening)
- Capacity: 4.6
from Aralab
Aralab range of ‘reach-in ’ climatic or thermal chambers for temperature and environmental testing. With performances adjustable to the needs, it allows to carry out tests of rapid changes in temperature, simulation of exposure to hot and cold, as well as aging tests and stress tests. [See More]
- Configuration: Floor; Reach-In
- Temperature Control: Heating; Cooling
- Parameters: Temperature; Humidity
- Temperature Range: -75 to 180
from Weiss Technik North America, Inc.
The WT/D and WK/D vacuum-temperature and vacuum climate test chambers offer a way for reproducible tests of aviation industry components, are highly stressed. Our chambers allow the simulation of extreme flight programs in accordance with the relevant standards. For many years they have been applied... [See More]
- Configuration: Reach-In
- Temperature Control: Cooling
from ESPEC North America Inc | Qualmark Products and Services
P-300 touch-screen programmer with USB port. High performance, reliable Copeland Scroll compressors*. Lower sound levels, even for air-cooled models (click on model numbers to see specs). One 4" (100mm) diameter cable port with flexible silicone plug. Heavy-duty casters with adjustable feet for... [See More]
- Configuration: Floor; Reach-In
- Parameters: Temperature
- Type: Environmental Stability
- Temperature Control: Heating; Cooling
from Aralab
Aralab's TESTA chamber range, designed for environmental simulation testing, is the ideal solution for thermal or climatic testing, climate simulation and exposure, temperature change testing, aging tests, and stress testing. Description. Aralab thermal chambers for temperature testing, heat... [See More]
- Configuration: Floor; Reach-In
- Temperature Control: Heating; Cooling
- Parameters: Temperature; Humidity
- Temperature Range: -75 to 180
from Weiss Technik North America, Inc.
The Xceed Series Custom Reach-In Temperature Humidity environmental test chamber from Weiss Technik gives unlimited options. Designed, engineered, and built to your specifications the Xceed Series test chamber offers flexible temperature and humidity ranges, sizes that meet your exact testing... [See More]
- Configuration: Reach-In
- Parameters: Temperature; Humidity
from ESPEC North America Inc | Qualmark Products and Services
The Platinum series are top quality temperature/humidity chambers in four larger sizes than our popular Platinous and Global-N lines. More powerful heating and cooling systems on these models ensure prompt response, even with larger and heavier loads. Change rates up to 12 °C/m or more is... [See More]
- Configuration: Reach-In
- Temperature Control: Heating; Cooling
- Parameters: Temperature; Humidity
- Temperature Range: -40 to 180
from Aralab
Environmental simulation chambers for battery testing in line with the EUCAR hazard levels and protections. From reach-in to walk-in sizes, each EUCAR environmental test chamber can be equipped with a variety of safety components. Description. We offer both standard and tailor-made solutions,... [See More]
- Configuration: Floor; Reach-In
- Capacity: 1.4 to 70.6
- Parameters: Temperature; Humidity
- Features: Humidity Control; Windows
from Aralab
Two-zone structure; samples can be exchanged in different temperature areas by rapidly moving the basket up and down. Applied tests: high temperature test, low temperature test, temperature change test, thermal shock test. Description. Two-zone structure; Samples can be exchanged in different... [See More]
- Configuration: Floor; Reach-In
- Temperature Control: Heating
- Parameters: Temperature; Humidity
- Temperature Range: 20 to 85
from Aralab
Testa_e Compact chambers enable rigorous temperature testing in compact equipment, combining high performance, precise control and efficient use of available space. Description. Testa_e Compact temperature test chambers have been developed to provide precise and reproducible conditions for thermal... [See More]
- Configuration: Floor; Reach-In
- Temperature Control: Heating; Cooling
- Parameters: Temperature; Humidity
- Temperature Range: -80 to 150
from Aralab
Characterized by extraordinary uniformity and stability performances, the TESTACal 300 is a powerful and precise environmental chamber suitable for metrology laboratories and temperature and humidity calibrations. Description. This powerful and precise environmental chamber was developed with... [See More]
- Configuration: Floor; Reach-In
- Temperature Control: Heating; Cooling
- Parameters: Temperature; Humidity
- Temperature Range: -52 to 180
from Edgetech Instruments Inc.
The Edgetech Instruments Model ELH Series is a series of precision humidity chambers, with NIST traceable accuracies in humidity ( ±0.5% typical), temperature ( ±0.1 °C) and dewpoint ( ±0.2 °C). The ELH Series consist of a programmable controller for constant precision... [See More]
- Configuration: Benchtop; Reach-In
- Parameters: Temperature; Humidity; Dew point
- Type: Environmental Stability
- Temperature Control: Cooling
from Associated Environmental Systems
Forced air circulation systems maintain precise temperatures and use a fan powered by a direct drive, heavy duty electrical motor that is externally mounted with an integral stainless steel shaft, heating systems are located in a plenum so that test items are not subject to direct radiation, open... [See More]
- Configuration: Benchtop; Reach-In
- Temperature Control: Heating; Cooling
- Parameters: Temperature
- Temperature Range: -73 to 220
from MTS Systems Corporation
Now one chamber has the flexibility to support a wide range of elevated-temperature applications on MTS 858 testing systems. This versatile new chamber includes: A removable controller that can be positioned for quick access to the on/off switch, temperature controller, and light switch from the... [See More]
- Configuration: Benchtop; Reach-In
- Temperature Control: Heating; Cooling
- Parameters: Temperature
- Temperature Range: -75 to 315
from HORIBA Instruments, Inc.
The MEDAS system is a compact altitude simulator that reproduces a wide range of environmental conditions. It is suited for a variety of testing applications, including durability, RDE replication, emission tests and mapping. MEDAS can be used for tests from component to vehicle level. The patented... [See More]
- Configuration: Floor; Reach-In
- Parameters: Temperature (optional feature); Humidity (optional feature); Altitude simulation (vacuum/pressure)
- Type: Environmental Stability
- Temperature Control: Heating (optional feature); Cooling (optional feature)
from Russells Technical Products
During transportation or at the site of the end user, a product will come under some type of vibration motion. Using vibration test chambers, manufacturers can determine if a product can withstand the rigors during its normal life span. Often, vibration testing is combined with another test criteria... [See More]
- Configuration: Floor; Reach-In
- Parameters: Temperature; Humidity; Vibration
- Type: Environmental Stability
- Temperature Control: Heating; Cooling
from BINDER Inc.
Electronically controlled APT.line ™ preheating chamber assuring temperature accuracy and reproducible results. Temperature range 0 °C to 70 °C (without illumination). Temperature range 5 °C to 60 °C (with illumination). 2 variable positioned illumination cassettes with 5... [See More]
- Configuration: Floor; Reach-In
- Parameters: Temperature
- Type: Plant Growth
- Temperature Control: Heating; Cooling
from Thermotron Industries
Thermotron's Automated Corrosion Test Chambers combine the capabilities of a temperature humidity chamber and a salt spray chamber. Corrosion Chambers eliminate the need to manually transfer products from one environmental chamber to another. Thermotron's completely automated cyclic corrosion test... [See More]
- Configuration: Benchtop; Floor (optional feature); Reach-In
- Temperature Range: 5 to 75
- Parameters: Temperature; Humidity; Corrosion; Salt and Water Spray Cabinet
- Humidity Range: 30 to 100
from BMT USA, LLC
BMT Stability Chambers and Incubators principle of operation is based on a precise forced air circulation combined with a patented powerful cooling system and a humidifier situated in the chamber. A multiprocessor humidifying and dehumidifying control system together with a powerful illumination... [See More]
- Configuration: Benchtop; Reach-In
- Parameters: Temperature; Humidity
- Type: Environmental Stability
- Temperature Control: Heating; Cooling
from Atlas Material Testing Technology LLC
The CCX is the most advanced, sophisticated and versatile laboratory corrosion testing cabinet. With installed options, it can replicate up to 15 enevironmental conditions, placing powerful capability in the hands of the user. Advanced cyclic tests are used to qualify a specific coating or material... [See More]
- Configuration: Floor; Reach-In; Walk-In (optional feature)
- Temperature Control: Heating; Cooling
- Parameters: Temperature; Humidity (optional feature); Corrosion
- Temperature Range: -30 to 90
from AI SI LI (China) Test Equipment Co., Ltd.
Constant Ultra Low Temperature( &Humidit) Chamber Down to -80 °C/-70 °C/-60 °C/-40 °C. Design for temperature & humidity tests, cold resistance tests, thermal cycle tests, ultra low-temperature tests, high-temperature tests, storage conditions, and calibration functions. [See More]
- Configuration: Floor; Reach-In; Walk-In; Room
- Parameters: Temperature; Humidity
- Type: Environmental Stability
- Temperature Control: Heating; Cooling
from Percival Scientific, Inc.
This chamber was specifically designed for growth of the Arabidopsis plant. It provides adequate space for growing the plant to maturity under controlled temperature, humidity and light conditions. Many other applications exist for this product. [See More]
- Configuration: Reach-In
- Parameters: Temperature; Humidity
- Type: Plant Growth
- Temperature Control: Cooling
from Conviron
With its unique ability to adapt to four different research applications, the Adaptis A1000 offers an economical and flexible equipment platform. The base chamber itself can be fitted with one of four specially configured kits, and each kit is specifically designed for a particular application... [See More]
- Configuration: Floor; Reach-In
- Parameters: Temperature; Humidity; Light
- Type: Plant Growth
- Temperature Control: Heating; Cooling
from Parameter Generation & Control, Inc.
AN UNSURPASSED RH CONTROL OF ±0.5%. The Parameter 7000 series chambers feature our unique humidity control system that enables the user to attain unsurpassed levels of RH/temperature control and uniformity. Parameter ’s test chambers are designed to accurately produce the temperature... [See More]
- Configuration: Reach-In; Room
- Parameters: Temperature; Humidity
- Type: Environmental Stability
- Temperature Control: Heating; Cooling
from United Testing Systems, Inc.
United's System Enclosure is used to protect operators from injury when testing samples that may shatter when they break. They can be made to fit any United test frame and are sold as optional accessories. [See More]
- Configuration: Floor; Reach-In
from Associated Environmental Systems
Associated Environmental Systems supplies Temperature/Humidity Chambers to program controlled conditions of combined temperature and relative humidity. All chamber components offer maximum resistance to the corrosive effects of moisture combined with extreme conditions. Consult the AES design... [See More]
- Configuration: Benchtop; Reach-In
- Parameters: Temperature; Humidity
- Type: Environmental Stability
- Temperature Control: Heating; Cooling
from MTS Systems Corporation
These chambers have open-coil heating which means your test specimen and grips are heated to the desired temperature very quickly. [See More]
- Configuration: Reach-In
- Temperature Control: Heating; Cooling
- Parameters: Temperature
- Temperature Range: -129 to 371
from Russells Technical Products
Russells G-8 Elite Series temperature and temperature/humidity chambers represent one of our pre-engineered environmental chambers. This model has a chamber volume in 8 cubic feet or 226 liters. Click for a complete overview highlighting the features and benefits of our Elite Series as well as other... [See More]
- Configuration: Floor; Reach-In
- Parameters: Temperature; Humidity
- Type: Environmental Stability
- Temperature Control: Heating; Cooling
from BINDER Inc.
Electronically controlled APT.line ™ preheating chamber assuring temperature accuracy and reproducible results. Temperature range 0 °C to 70 °C (without illumination). Temperature range 5 °C to 60 °C (with illumination). 3 variable positioned illumination cassettes with 5... [See More]
- Configuration: Floor; Reach-In
- Parameters: Temperature
- Type: Plant Growth
- Temperature Control: Heating; Cooling
from Thermotron Industries
Thermotron's Battery Test Chambers are designed to test all types of batteries, including lithium-ion batteries. Battery test chambers have numerous safety features built in to the test chamber to deal with battery testing and to prevent safety incidents. Thermotrons diverse battery test chamber... [See More]
- Configuration: Reach-In
from BMT USA, LLC
BMT Stability Chambers and Incubators principle of operation is based on a precise forced air circulation combined with a patented powerful cooling system and a humidifier situated in the chamber. A multiprocessor humidifying and dehumidifying control system together with a powerful illumination... [See More]
- Configuration: Benchtop; Reach-In
- Parameters: Temperature; Humidity
- Type: Environmental Stability
- Temperature Control: Heating; Cooling
from Atlas Material Testing Technology LLC
Testing of assembled components provides an advantage for evaluating the combination of potentially incompatible materials. An Atlas Walk-in allows testing of oversized samples and assembled components, such as motorcycles, electrical panels for outdoor use, household appliances, vehicle seats,... [See More]
- Configuration: Floor; Reach-In; Walk-In (optional feature)
- Temperature Control: Heating
- Parameters: Temperature; Corrosion
- Temperature Range: ? to 65
from AI SI LI (China) Test Equipment Co., Ltd.
Full Size/Observing Window Climatic Test Chamber. Programmable Constant Climatic Test Cabinet are applicable for testing the performance indexes of aeronautic & astronautic products, ships, weapon, accdemies, motorcycle, information electronics, instruments & meters, materials, electronic... [See More]
- Configuration: Floor; Reach-In; Walk-In; Room
- Parameters: Temperature; Humidity
- Type: Environmental Stability
- Temperature Control: Heating; Cooling
from Percival Scientific, Inc.
The Percival Arabidopsis series has been designed for the growth of the Arabidopsis plant. It provides adequate space for growing the plant to maturity under controlled temperature, humidity and light conditions. [See More]
- Configuration: Reach-In
- Parameters: Temperature; Humidity
- Type: Plant Growth
- Temperature Control: Cooling
from Conviron
The ATC26 offers a small footprint and a low overall height which allows the unit to pass through doorways fully assembled. The interior of the cabinet features two shelves and light canopies with a plant height that is suitable for growing low and medium height plants. This makes the ATC26 an ideal... [See More]
- Configuration: Floor; Reach-In
- Parameters: Temperature; Humidity (optional feature); Light
- Type: Plant Growth
- Temperature Control: Heating; Cooling
from Parameter Generation & Control, Inc.
AN UNSURPASSED RH CONTROL OF ±0.5%. The Parameter Series 7254 25-cubic foot textile chamber features our unique humidity control system that enables the user to attain unsurpassed levels of RH/temperature control and uniformity. The textile conditioning unit is specifically designed to... [See More]
- Configuration: Reach-In; Room
- Parameters: Temperature; Humidity
- Type: Environmental Stability
- Temperature Control: Heating; Cooling
from Associated Environmental Systems
High performance programmable controller with RS232 Interface, Stainless steel welded interior, Adjustable CE-approved low temperature fail-safe, 2" diameter access port and plug, Multipane viewing window, Internal light with external switch [See More]
- Configuration: Floor; Reach-In
- Temperature Control: Heating; Cooling
- Parameters: Temperature
- Temperature Range: -17 to 200
from MTS Systems Corporation
The family of Model 653 MTS furnaces is designed to cover a wide range of temperatures for materials ranging from metals to composites to ceramics. They are ideal for tension, compression, bend and cyclic fatigue testing. Their center split design allows for simple specimen and fixture access. Slide... [See More]
- Configuration: Reach-In
- Temperature Control: Heating
- Parameters: Temperature
- Temperature Range: 100 to 1400
from BINDER Inc.
Electronically controlled APT.line ™ preheating chamber assuring temperature accuracy and reproducible results. Temperature range 0 °C to 70 °C (without illumination). Temperature range 5 °C to 60 °C (with illumination). 3 variable positioned illumination cassettes with 5... [See More]
- Configuration: Floor; Reach-In
- Parameters: Temperature
- Type: Plant Growth
- Temperature Control: Heating; Cooling
from Thermotron Industries
Created specifically for vocational programs, the Refrigeration Training Chamber allows students to build fully operational refrigeration and heating systems. Instructors can induce failures so students can troubleshoot problems. The Refrigeration Training Chamber was designed with student safety in... [See More]
- Configuration: Floor; Reach-In
from BMT USA, LLC
BMT Stability Chambers and Incubators principle of operation is based on a precise forced air circulation combined with a patented powerful cooling system and a humidifier situated in the chamber. A multiprocessor humidifying and dehumidifying control system together with a powerful illumination... [See More]
- Configuration: Benchtop; Reach-In
- Parameters: Temperature; Humidity
- Type: Environmental Stability
- Temperature Control: Heating; Cooling
from Atlas Material Testing Technology LLC
Basic cyclic tests are used to qualify a coating or material for a specific end use on a pass-fail basis, or determine the probability of corrosion of a specific material.Applications include: Aerospace, Appliances, Automotive, Government, Marine Craft, Paints/Coatings, Research, and... [See More]
- Configuration: Floor; Reach-In
- Temperature Control: Heating
- Parameters: Temperature; Corrosion
- Temperature Range: ? to 71
from AI SI LI (China) Test Equipment Co., Ltd.
High and Low Temperature Testing Chamber Up to 150 °C/180 °C/200 °C. Design for temperature & humidity tests, cold resistance tests, thermal cycle tests, ultra low-temperature tests, high-temperature tests, storage conditions, and calibration functions. Supply a large range of... [See More]
- Configuration: Floor; Reach-In; Walk-In; Room
- Parameters: Temperature
- Type: Environmental Stability
- Temperature Control: Heating; Cooling
from Percival Scientific, Inc.
The Percival Arabidopsis series has been designed for the growth of the Arabidopsis plant. It provides adequate space for growing the plant to maturity under controlled temperature, humidity and light conditions. [See More]
- Configuration: Reach-In
- Parameters: Temperature; Humidity
- Type: Plant Growth
- Temperature Control: Cooling
from Conviron
The ATC40 employs a top-mounted refrigeration system. This design minimizes the product footprint, accommodates servicing from the front of the chamber, and simplifies on-site installation. Using two shelves, each with 32 inches (800 mm) of growth height, the ATC40 offers nearly 40 ft2 (3.7 m2) of... [See More]
- Configuration: Floor; Reach-In
- Parameters: Temperature; Humidity (optional feature); Light
- Type: Plant Growth
- Temperature Control: Heating; Cooling
from Parameter Generation & Control, Inc.
PRECISE CONTROL WITH CHILLED MIRROR ACCURACY. Parameter Generation & Control, in partnership with EdgeTech, provides large volume calibration chambers that combine the quality and durability of the Parameter line with the proven technology of the EdgeTech hygrometer. These chambers are utilized... [See More]
- Configuration: Reach-In; Room
- Parameters: Temperature; Humidity
- Type: Environmental Stability
- Temperature Control: Heating; Cooling
from Associated Environmental Systems
Corrosive atmosphere chambers subject test items to corrosion without introducing other contaminants into the test area. Associated Environmental Systems' salt spray chambers are entirely self-contained. The basic chamber conforms to military specifications, including MIL-STD-810, and is also used... [See More]
- Configuration: Benchtop; Reach-In
- Temperature Control: Heating
- Parameters: Corrosion
- Depth: 18.0
from BINDER Inc.
Electronically controlled APT.line ™ preheating chamber assuring temperature accuracy and reproducible results. Temperature range 0 °C to 70 °C (without humidity and illumination). Temperature range 10 °C to 60 °C (with humidity and illumination). Humidity range 10 % to 80 % RH... [See More]
- Configuration: Floor; Reach-In
- Parameters: Temperature; Humidity
- Type: Plant Growth
- Temperature Control: Heating; Cooling
from Thermotron Industries
Designed to test a product ’s resistance to extremely dusty, desert-like environments, Thermotron ’s Sand and Dust Climatic Chamber meets automotive and other test specifications. Powerful blowers intermittently blow compressed air up through finely powdered sand and dust and then allow... [See More]
- Configuration: Floor; Reach-In
- Depth: 36.0
- Parameters: Dust
- Width: 36.0
from BMT USA, LLC
BMT Stability Chambers and Incubators principle of operation is based on a precise forced air circulation combined with a patented powerful cooling system and a humidifier situated in the chamber. A multiprocessor humidifying and dehumidifying control system together with a powerful illumination... [See More]
- Configuration: Benchtop; Reach-In
- Parameters: Temperature; Humidity
- Type: Environmental Stability
- Temperature Control: Heating; Cooling
from Atlas Material Testing Technology LLC
Full function climatic chamber with additional simulation of global sunlight spectra. With its 1000 l test chamber, the SC1000 is perfectly designed to test mid to large size components. [See More]
- Configuration: Floor; Reach-In
- Temperature Control: Heating; Cooling
- Parameters: Temperature; Humidity; UV light
- Temperature Range: -30 to 100
from AI SI LI (China) Test Equipment Co., Ltd.
One of the significant factor to snail trails is the composition of EVA. EVA with suitable substance could resist snail trails. Products of some EVA suppliers have been proved to work well. Backsheet is not the key contributor to snail trails. Snail trails will always appear with or without... [See More]
- Configuration: Floor; Reach-In; Walk-In; Room
- Parameters: Temperature; Humidity
- Type: Environmental Stability
- Temperature Control: Heating
from Percival Scientific, Inc.
The Percival Arabidopsis series has been designed for the growth of the Arabidopsis plant. It provides adequate space for growing the plant to maturity under controlled temperature, humidity and light conditions. [See More]
- Configuration: Reach-In
- Parameters: Temperature; Humidity
- Type: Plant Growth
- Temperature Control: Cooling
from Conviron
The ATC60 provides an exceptional growth-area-to-footprint ratio. It uses a top-mounted refrigeration system that accommodates servicing from the front of the chamber, and that simplifies on-site installation. The ATC60 offers three tiers with almost 60 ft2 (5.5 m2) of growth area in a 25 ft2 (2.3... [See More]
- Configuration: Floor; Reach-In
- Parameters: Temperature; Humidity (optional feature); Light
- Type: Plant Growth
- Temperature Control: Heating; Cooling
from Parameter Generation & Control, Inc.
THREE-SHELF 30 CUBIC FOOT PHOTOSTABILITY CHAMBER. Air-cooled internal refrigeration system. Door latch allows for a pad lock. System will be capable of operating in the range defined below: Minimum air temperature of 5 °C (with no RH control). Minimum air temperature of 15 °C (with RH... [See More]
- Configuration: Reach-In; Room
- Parameters: Temperature; Humidity
- Type: Environmental Stability
- Temperature Control: Heating; Cooling
from Associated Environmental Systems
Thermal Shock Chambers make it possible to automatically and repeatedly transfer a test item from a hot environment to a cold environment or from a cold environment to a hot environment. This process is defined as true thermal shock and it is different from thermal cycling, where the specimen is... [See More]
- Configuration: Floor; Reach-In
- Temperature Control: Heating; Cooling
- Parameters: Temperature; Thermal Shock
- Temperature Range: -65 to 200
from BINDER Inc.
Electronically controlled APT.line ™ preheating chamber assuring temperature accuracy and reproducible results. Temperature range 0 °C to 70 °C (without humidity and illumination). Temperature range 20 °C to 60 °C (with humidity and illumination). Humidity range 10 % to 80 % RH... [See More]
- Configuration: Floor; Reach-In
- Parameters: Temperature; Humidity
- Type: Plant Growth
- Temperature Control: Heating; Cooling
from BMT USA, LLC
BMT Incubators with cooling utilize a patented system of air circulation combined with a patented powerful cooling system situated inside the chamber. The patented thermodynamic spiral air flow ensures extremely tight temperature distribution within the working space. The computer-engineered air... [See More]
- Configuration: Benchtop; Reach-In
- Parameters: Temperature
- Type: Environmental Stability
- Temperature Control: Heating; Cooling
from Atlas Material Testing Technology LLC
Full Function climatic chamber with additional simulation of the global sunlight spectra. With its 3400 l test chamber, the SC2000 is suited to test large volume finished products or entire component series. [See More]
- Configuration: Floor; Reach-In
- Temperature Control: Heating; Cooling
- Parameters: Temperature; Humidity; UV light
- Temperature Range: -30 to 100
from AI SI LI (China) Test Equipment Co., Ltd.
UV accelerated aging test chamber can simulate environmental conditions such as self-climate ultraviolet rays, rain, high temperature, high humidity, dew condensation, darkness, etc. By reproducing these conditions, it is merged into a cycle, and it automatically executes the number of cycles... [See More]
- Configuration: Floor; Reach-In; Walk-In; Room
- Parameters: Temperature; Humidity
- Type: Environmental Stability
- Temperature Control: Heating
from Percival Scientific, Inc.
The Percival Arabidopsis series has been designed for the growth of the Arabidopsis plant. It provides adequate space for growing the plant to maturity under controlled temperature, humidity and light conditions. [See More]
- Configuration: Reach-In
- Parameters: Temperature; Humidity
- Type: Plant Growth
- Temperature Control: Cooling
from Conviron
The TC30 is specifically designed for tissue culture research. However, with its 25" (635mm) growth height, the chamber is also suitable for growing short plants that require low light intensity. The chamber provides two shelves that channel the airflow through the shelves discharging it upward. [See More]
- Configuration: Floor; Reach-In
- Parameters: Temperature; Humidity (optional feature); Light
- Type: Plant Growth
- Temperature Control: Heating; Cooling
from Parameter Generation & Control, Inc.
AN UNSURPASSED RH CONTROL OF ±0.5%. The Parameter 7000 Series chambers feature our unique humidity control system that enables the user to attain unsurpassed levels of RH/temperature control and uniformity. Parameter ’s test chambers are designed to accurately produce the temperature... [See More]
- Configuration: Reach-In; Room
- Parameters: Temperature; Humidity
- Type: Environmental Stability
- Temperature Control: Heating; Cooling
from BINDER Inc.
Electronically controlled APT.line ™ preheating chamber and refrigerating system assuring temperature accuracy and reproducible results. 2 variable positioned illumination cassettes with BINDER Q1B Synergy Light ™ for unique homogenous light distribution. Illumination is specified for... [See More]
- Configuration: Floor; Reach-In
- Parameters: Temperature; Humidity
- Type: Environmental Stability
- Temperature Control: Heating; Cooling
from BMT USA, LLC
BMT Incubators with cooling utilize a patented system of air circulation combined with a patented powerful cooling system situated inside the chamber. The patented thermodynamic spiral air flow ensures extremely tight temperature distribution within the working space. The computer-engineered air... [See More]
- Configuration: Benchtop; Reach-In
- Parameters: Temperature
- Type: Environmental Stability
- Temperature Control: Heating; Cooling
from Atlas Material Testing Technology LLC
Full function climatic chamber with additional simulation of global sunlight spectra. With its 340 l test chamber, the SC340 is suited to test material samples and component sections. [See More]
- Configuration: Floor; Reach-In
- Temperature Control: Heating; Cooling
- Parameters: Temperature; Humidity; UV light
- Temperature Range: -30 to 100
from AI SI LI (China) Test Equipment Co., Ltd.
Large Custom Size Environmental Walk in Climate Test Chamber is suitable for industrial products for humidity and heat test, high temperature test, low temperature test and high and low temperature gradual test, with a wide range of limit temperature (humidity), the actual temperature (humidity)... [See More]
- Configuration: Floor; Reach-In; Walk-In; Room
- Parameters: Temperature; Humidity
- Type: Environmental Stability
- Temperature Control: Heating; Cooling
from Percival Scientific, Inc.
The Percival Arabidopsis series has been designed for the growth of the Arabidopsis plant. It provides adequate space for growing the plant to maturity under controlled temperature, humidity and light conditions. [See More]
- Configuration: Reach-In
- Parameters: Temperature; Humidity
- Type: Plant Growth
- Temperature Control: Cooling
from Conviron
The TC80 is specifically designed for the growth of tissue culture. With four shelves and a top-mounted refrigeration system, the TC80 provides an exceptional growth area-to-footprint ratio. The four shelves channel the airflow upward which acts to minimize the formation of condensation inside the... [See More]
- Configuration: Floor; Reach-In
- Parameters: Temperature; Humidity (optional feature); Light
- Type: Plant Growth
- Temperature Control: Heating; Cooling
from Parameter Generation & Control, Inc.
PRECISE CONTROL WITH CHILLED MIRROR ACCURACY. Parameter Generation & Control, in partnership with EdgeTech, provides large volume calibration chambers that combine the quality and durability of the Parameter line with the proven technology of the EdgeTech hygrometer. These chambers are utilized... [See More]
- Configuration: Reach-In; Room
- Parameters: Temperature; Humidity
- Type: Environmental Stability
- Temperature Control: Heating; Cooling
from BINDER Inc.
Electronically controlled APT.line ™ preheating chamber and refrigerating system assuring temperature accuracy and reproducible results. 3 variable positioned illumination cassettes with BINDER Q1B Synergy Light ™ for unique homogenous light distribution. Illumination is specified for... [See More]
- Configuration: Floor; Reach-In
- Parameters: Temperature; Humidity
- Type: Environmental Stability
- Temperature Control: Heating; Cooling
from BMT USA, LLC
BMT Incubators with cooling utilize a patented system of air circulation combined with a patented powerful cooling system situated inside the chamber. The patented thermodynamic spiral air flow ensures extremely tight temperature distribution within the working space. The computer-engineered air... [See More]
- Configuration: Benchtop; Reach-In
- Parameters: Temperature
- Type: Environmental Stability
- Temperature Control: Heating; Cooling
from Atlas Material Testing Technology LLC
Full Function climatic chamber with additional simulation of the global sunlight spectra. With a capacity of 600 l, the test chamber is designed for testing medium-sized components. [See More]
- Configuration: Floor; Reach-In
- Temperature Control: Heating; Cooling
- Parameters: Temperature; Humidity; UV light
- Temperature Range: -30 to 100
from AI SI LI (China) Test Equipment Co., Ltd.
Lithium-ion Battery Safety Test Chamber with Explosion Proof Feautres. Lithium-ion Battery Explosion-proof Test Chamber Is Mainly Usedfor Overcharge, And Over-discharge (forced Discharge) Tests Onlithium-ion Cells, Lithium-ion Battery Modules, Or Battery Packs. Ltcan Effectively Resist The Pressure... [See More]
- Configuration: Benchtop; Reach-In; Room
- Parameters: Temperature; Humidity; Sound
- Type: Anechoic - Sound; Environmental Stability
- Temperature Control: Heating; Cooling
from Percival Scientific, Inc.
The Percival Arabidopsis series has been designed for the growth of the Arabidopsis plant. It provides adequate space for growing the plant to maturity under controlled temperature, humidity and light conditions. [See More]
- Configuration: Reach-In
- Parameters: Temperature; Humidity
- Type: Plant Growth
- Temperature Control: Cooling
from Conviron
The BDR16 is designed for high-end plant physiology research where tight performance is critical to ensure a consistent plant canopy temperature throughout the chamber. To achieve tight performance, this unit employs a constant temperature lamp bank, cooled by the refrigeration system, which results... [See More]
- Configuration: Floor; Reach-In
- Parameters: Temperature; Humidity (optional feature); Light
- Type: Plant Growth
- Temperature Control: Heating; Cooling
from Parameter Generation & Control, Inc.
AN UNSURPASSED RH CONTROL OF ±0.5%. The Parameter Series 7911 40 cubic foot chamber features our unique humidity control system that enables the user to attain unsurpassed levels of RH/temperature control and uniformity. The 7911 series chamber has been designed with an exceptional heat... [See More]
- Configuration: Reach-In; Room
- Parameters: Temperature; Humidity
- Type: Environmental Stability
- Temperature Control: Heating; Cooling
from BINDER Inc.
Electronically controlled APT.line ™ preheating chamber and refrigerating system assuring temperature accuracy and reproducible results. Temperature range 0 °C to 70 °C (without humidity). Temperature range 10 °C to 70 °C (with humidity). Humidity range 10 % to 80 % RH. MCS... [See More]
- Configuration: Floor; Reach-In
- Parameters: Temperature; Humidity
- Type: Environmental Stability
- Temperature Control: Heating; Cooling
from BMT USA, LLC
BMT Incubators with cooling utilize a patented system of air circulation combined with a patented powerful cooling system situated inside the chamber. The patented thermodynamic spiral air flow ensures extremely tight temperature distribution within the working space. The computer-engineered air... [See More]
- Configuration: Benchtop; Reach-In
- Parameters: Temperature
- Type: Environmental Stability
- Temperature Control: Heating; Cooling
from Atlas Material Testing Technology LLC
This economical xenon test instrument is the smallest of the SUNTEST Family with 560 cm2 of exposure area. It is equipped with a flat specimen tray and is perfect for companies on a limited budget or for companies that occasionally have the need to test. The CPS+ uses the Atlas microprocessor... [See More]
- Configuration: Benchtop; Reach-In
- Temperature Control: Heating
- Parameters: Temperature; UV light
- Temperature Range: 35 to 100
from AI SI LI (China) Test Equipment Co., Ltd.
DESCRIPTION. High stress of 5C/min~15C/min. This faster temperature ( &humidity) chamber enables the application of high stress to the specimen at a rapid temperature change rate of 5C/min. or more. Due to the larger refrigeration system 5C/min. or more are achieved from -45C to +155C with the... [See More]
- Configuration: Benchtop; Reach-In; Room
- Parameters: Temperature; Humidity; Sound
- Type: Anechoic - Sound; Environmental Stability
- Temperature Control: Heating; Cooling
from Percival Scientific, Inc.
The LT-105 plant growth chamber offers you the ability to measure the following parameters: cold hardiness, freeze tolerance, heat stress, and exposure to a series of temperatures (spring, summer, fall and winter-like conditions). [See More]
- Configuration: Reach-In
- Parameters: Temperature; Humidity
- Type: Plant Growth
- Temperature Control: Cooling
from Conviron
The E7/2 offers two independently controlled growth areas in a single unit making this model ideally suited for applications where smaller experiments need to be conducted in different environments, all in a small footprint. Despite its limited footprint, the E7/2 offers over 23" (585mm) of growth... [See More]
- Configuration: Floor; Reach-In
- Parameters: Temperature; Humidity (optional feature); Light
- Type: Plant Growth
- Temperature Control: Heating; Cooling
from Parameter Generation & Control, Inc.
AN UNSURPASSED RH CONTROL OF ±0.5%. The Parameter 7000 series chambers feature our unique humidity control system that enables the user to attain unsurpassed levels of RH/temperature control and uniformity. Parameter ’s test chambers are designed to accurately produce the temperature... [See More]
- Configuration: Reach-In; Room
- Parameters: Temperature; Humidity
- Type: Environmental Stability
- Temperature Control: Heating; Cooling
from BINDER Inc.
Electronically controlled APT.line ™ preheating chamber and refrigerating system assuring temperature accuracy and reproducible results. Temperature range 0 °C to 70 °C (without humidity). Temperature range 10 °C to 70 °C (with humidity). Humidity range 10 % to 80 % RH. MCS... [See More]
- Configuration: Floor; Reach-In
- Parameters: Temperature; Humidity
- Type: Environmental Stability
- Temperature Control: Heating; Cooling
from BMT USA, LLC
BMT Incubators with cooling utilize a patented system of air circulation combined with a patented powerful cooling system situated inside the chamber. The patented thermodynamic spiral air flow ensures extremely tight temperature distribution within the working space. The computer-engineered air... [See More]
- Configuration: Benchtop; Reach-In
- Parameters: Temperature
- Type: Environmental Stability
- Temperature Control: Heating; Cooling
from Atlas Material Testing Technology LLC
With 1100 cm ² of exposure area, the SUNTEST XLS+ is the perfect size for labs with limited available space or lower capacity testing needs. The XLS+ has a flat exposure area that fits both flat and 3D samples. The multilingual touch screen makes it an easy to use multi-purpose instrument. The... [See More]
- Configuration: Benchtop; Reach-In
- Temperature Control: Heating; Cooling (optional feature)
- Parameters: Temperature; UV light
- Temperature Range: 30 to 90
from AI SI LI (China) Test Equipment Co., Ltd.
A PCT (Pressure Cooker Test) chamber is a device used to test the resistance of materials, such as coatings or finishes, to water or steam under pressure. The chamber creates a high-pressure, high-temperature environment that simulates the conditions that materials may encounter in real-world... [See More]
- Configuration: Benchtop; Reach-In; Room
- Parameters: Temperature; Humidity; Sound
- Type: Anechoic - Sound; Environmental Stability
- Temperature Control: Heating
from Percival Scientific, Inc.
The LT-36VL plant growth chamber offers you the ability to measure cold hardiness, freeze tolerance, heat stress and exposure to a series of temperatures (spring, summer, fall and winter-like conditions). "Constant temperature defrost" allows the chamber to operate at a low temperature under full... [See More]
- Configuration: Reach-In
- Parameters: Temperature; Humidity
- Type: Plant Growth
- Temperature Control: Cooling
from Conviron
The E8 is a highly customizable plant growth chamber capable of achieving extreme conditions of temperature, lighting levels, and humidity. The product is well suited for research applications requiring a high level of control in a relatively small footprint. In addition to customizable... [See More]
- Configuration: Floor; Reach-In
- Parameters: Temperature; Humidity (optional feature); Light
- Type: Plant Growth
- Temperature Control: Heating; Cooling
from Parameter Generation & Control, Inc.
EXTREMELY FAST CONDITIONING TIMES WITH PRECISE CONTROL. Parameter ’s textile conditioning unit will bring samples to equilibrium within 1 to 3 minutes. The unit is specifically designed to rapidly bring textile samples to the standard condition of 21 °C and 65% RH. Parameter ’s... [See More]
- Configuration: Reach-In; Room
- Parameters: Temperature; Humidity
- Type: Environmental Stability
- Temperature Control: Heating; Cooling
from BINDER Inc.
Electronically controlled APT.line ™ preheating chamber and refrigerating system assuring temperature accuracy and reproducible results. Temperature range 0 °C to 70 °C (without humidity). Temperature range 10 °C to 70 °C (with humidity). Humidity range 10 % to 80 % RH. MCS... [See More]
- Configuration: Floor; Reach-In
- Parameters: Temperature; Humidity
- Type: Environmental Stability
- Temperature Control: Heating; Cooling
from BMT USA, LLC
BMT Incubators with cooling utilize a patented system of air circulation combined with a patented powerful cooling system situated inside the chamber. The patented thermodynamic spiral air flow ensures extremely tight temperature distribution within the working space. The computer-engineered air... [See More]
- Configuration: Benchtop; Reach-In
- Parameters: Temperature
- Type: Environmental Stability
- Temperature Control: Heating; Cooling
from Atlas Material Testing Technology LLC
The 3081 cm2 specimen tray is perfect for high volume testing and testing of large components and three dimensional parts. Standard sample holders for flat samples guarantee maximum throughput. The exposure area has a slope of 5 ° to most accurately simulate outdoor testing and water run off... [See More]
- Configuration: Floor; Reach-In
- Temperature Control: Heating
- Parameters: Temperature; Humidity; UV light
- Depth: 35.5
from AI SI LI (China) Test Equipment Co., Ltd.
Equipment introduction. Meet the criteria: Uiec61215-mqt10, MQT11, MQT16, MQT20, MQT22. Uiec61730-mst26, MST34, MST51, MST52,. uIEC62782. Current continuity test system is the company specialized for IEC61215 standard MQT11 high and low temperature cycle experiment clause, MQT12 wet and frozen... [See More]
- Configuration: Benchtop; Reach-In; Room
- Parameters: Sound
- Type: Environmental Stability
- Temperature Range: -50 to 200
from Percival Scientific, Inc.
Applications: This chamber product is frequently used for research applications such as lighting for vascular plants to facilitate standard plant production, plant pathology research and seedling germination and development. Many other applications exist for this product. [See More]
- Configuration: Reach-In
- Parameters: Temperature; Humidity
- Type: Plant Growth
- Temperature Control: Cooling
from Conviron
The EF7 is a slightly larger floor-standing version of the E7 'tabletop' plant growth chamber. As with the E7, the EF7 is highly configurable and suitable for a wide variety of research and teaching applications. The chamber offers over 42" (1060mm) of growth height with 7.5 ft2 (0.6 m2) of growth... [See More]
- Configuration: Floor; Reach-In
- Parameters: Temperature; Humidity (optional feature); Light
- Type: Plant Growth
- Temperature Control: Heating; Cooling
from BINDER Inc.
Electronically controlled APT.line ™ preheating chamber assuring temperature accuracy and reproducible results. Temperature range without humidity -40 °C to 180 °C, with humidity 10 °C to 95 °C. Humidity range 10% to 98% RH. MCS controller with 25 storable programs of 100... [See More]
- Configuration: Floor; Reach-In
- Temperature Control: Heating; Cooling
- Parameters: Temperature; Humidity
- Temperature Range: -40 to 180
from BMT USA, LLC
The natural circulation stability chambers and incubators utilize low velocity air flow within the chamber. Our unique two jacket design with special air distribution ports direct the air in a natural, gravity convection direction which enables a homogeneous temperature profile throughout the... [See More]
- Configuration: Benchtop; Reach-In
- Parameters: Temperature
- Type: Environmental Stability
- Temperature Control: Heating
from Atlas Material Testing Technology LLC
The Ci3000+ Weather-Ometer ® and Fade-Ometer ® with their advanced digital control systems, represent monumental achievements in applying digital and optical technologies in easy-to-use laboratory weathering instruments. The 3000 ® Series is approved by many OEMs in the textiles,... [See More]
- Configuration: Floor; Reach-In
- Temperature Control: Heating
- Parameters: Temperature; Humidity; UV light
- Temperature Range: 40 to 120
from AI SI LI (China) Test Equipment Co., Ltd.
HAST test is generally called pressure cooker cooking test or saturated steam test. The most important thing is to test the test object under severe temperature, humidity (70%~100%RH) [saturated water vapor] and pressure environment. The product is resistant to high humidity, for printed circuit... [See More]
- Configuration: Benchtop; Reach-In; Room
- Parameters: Temperature; Humidity; Sound
- Type: Anechoic - Sound; Environmental Stability
- Temperature Control: Heating
from Percival Scientific, Inc.
Applications: This chamber product is frequently used for research applications such as lighting for vascular plants. to facilitate standard plant production, plant pathology research and seedling germination and development. Many other applications exist for this product. [See More]
- Configuration: Reach-In
- Parameters: Temperature; Humidity
- Type: Plant Growth
- Temperature Control: Cooling
from Conviron
The MTR26 provides 26ft2 (2.4 m2)of growth area and 24" (610 mm) of growth height over two shelves and is suitable for a range of applications including the growth of short to medium height plants that require moderate light intensity. Standard is a closed-loop lighting system. The chamber is... [See More]
- Configuration: Floor; Reach-In
- Parameters: Temperature; Humidity (optional feature); Light
- Type: Plant Growth
- Temperature Control: Heating; Cooling
from BINDER Inc.
Electronically controlled APT.line ™ preheating chamber assuring temperature accuracy and reproducible results. Temperature range without humidity -40 °C to 180 °C, with humidity 10 °C to 95 °C. Humidity range 10% to 98% RH. MCS controller with 25 storable programs of 100... [See More]
- Configuration: Floor; Reach-In
- Temperature Control: Heating; Cooling
- Parameters: Temperature; Humidity
- Temperature Range: -40 to 180
from BMT USA, LLC
The natural circulation stability chambers and incubators utilize low velocity air flow within the chamber. Our unique two jacket design with special air distribution ports direct the air in a natural, gravity convection direction which enables a homogeneous temperature profile throughout the... [See More]
- Configuration: Benchtop; Reach-In
- Parameters: Temperature
- Type: Environmental Stability
- Temperature Control: Heating
from Atlas Material Testing Technology LLC
The Ci4000 Weather-Ometer ®, with its advanced digital control system, represents monumental achievement in applying digital and optical technologies in an easy to use laboratory weathering instrument. The Ci4000 is approved by many OEMs in the automotive, paints and coatings, and plastics... [See More]
- Configuration: Floor; Reach-In
- Temperature Control: Heating
- Parameters: Temperature; Humidity; UV light
- Temperature Range: 40 to 120
from AI SI LI (China) Test Equipment Co., Ltd.
Programmable constant climatic Test Cabinet are applicable for testing the performance indexes of aeronautic & astronautic products, ships, weapon, accdemies, motorcycle, information electronics, instruments & meters, materials, electronic engineering products Climatic application testing. [See More]
- Configuration: Benchtop; Reach-In; Room
- Parameters: Temperature; Humidity; Sound
- Type: Anechoic - Sound; Environmental Stability
- Temperature Control: Heating; Cooling
from Percival Scientific, Inc.
This chamber is frequently used for research applications such as lighting for vascular plants to facilitate standard plant production, gene expression, morphology and photosynthetic responses to light quality. Many other applications exist for this product. [See More]
- Configuration: Reach-In
- Parameters: Temperature; Humidity
- Type: Plant Growth
- Temperature Control: Cooling
from Conviron
The MTR30 has features very similar to the PGR15. However, the MTR30 contains two shelves thereby doubling the growth area available in the PGR15, yet with the same footprint. With 30 ft2 (2.79 m2) of growth area and 25 inches (635 mm) of growth height, the MTR30 is suitable for a range of... [See More]
- Configuration: Floor; Reach-In
- Parameters: Temperature; Humidity (optional feature); Light
- Type: Plant Growth
- Temperature Control: Heating; Cooling
from BINDER Inc.
Electronically controlled APT.line ™ preheating chamber assuring temperature accuracy and reproducible results. Temperature range -70 °C to 180 °C. MCS controller with 25 storable programs of 100 sections each for a maximum of 500 program segments. User-friendly LCD color screen. [See More]
- Configuration: Floor; Reach-In
- Temperature Control: Heating; Cooling
- Parameters: Temperature
- Temperature Range: -70 to 180
from BMT USA, LLC
The natural circulation stability chambers and incubators utilize low velocity air flow within the chamber. Our unique two jacket design with special air distribution ports direct the air in a natural, gravity convection direction which enables a homogeneous temperature profile throughout the... [See More]
- Configuration: Benchtop; Reach-In
- Parameters: Temperature
- Type: Environmental Stability
- Temperature Control: Heating
from Atlas Material Testing Technology LLC
The Ci5000 is approved by many OEMs in the automotive, paints & coatings and plastics industries as the exclusive platform to deliver accurate, reproducible and repeatable results for predicting service life. The Ci5000 has been certified CE, UL, CSA, ISO and EN compliant.Unmatched Repeatability and... [See More]
- Configuration: Floor; Reach-In
- Temperature Control: Heating
- Parameters: Temperature; Humidity; UV light
- Temperature Range: 40 to 120
from AI SI LI (China) Test Equipment Co., Ltd.
Programmable Control Temperature Humidity Fast Change Rate Test Machine for test the industrial laboratory product, such as bags, footwear, leather products, environment, toys, baby products, hardware, electronic products, plastic products, rubber products. Environmental stress screening (ESS)... [See More]
- Configuration: Benchtop; Reach-In; Room
- Parameters: Temperature; Humidity; Sound
- Type: Anechoic - Sound; Environmental Stability
- Temperature Control: Heating; Cooling
from Percival Scientific, Inc.
This chamber is frequently used for research applications such as lighting for vascular plants to facilitate standard plant production, plant pathology research and seedling germination and development. Many other applications exist for this product. [See More]
- Configuration: Reach-In
- Parameters: Temperature; Humidity
- Type: Plant Growth
- Temperature Control: Cooling
from Conviron
The PGC20 offers an exceptional growth-area-to-footprint ratio. With the refrigeration and electrical systems entirely topmounted, the PGC20 provides 20 ft2 (1.9 mm2) of growth area in a footprint of less than 25 ft2 (2.4 m2). Using a counter-balanced light canopy, the growth height extends to a... [See More]
- Configuration: Floor; Reach-In
- Parameters: Temperature; Humidity (optional feature); Light
- Type: Plant Growth
- Temperature Control: Heating; Cooling
from BINDER Inc.
Electronically controlled APT.line ™ preheating chamber assuring temperature accuracy and reproducible results. Temperature range of -40 °C to 180 °C (at an ambient temperature of 25 °C). MCS controller with 25 storable programs of 100 sections each for a maximum of 500 program... [See More]
- Configuration: Floor; Reach-In
- Temperature Control: Heating; Cooling
- Parameters: Temperature
- Temperature Range: -40 to 180
from BMT USA, LLC
The natural circulation stability chambers and incubators utilize low velocity air flow within the chamber. Our unique two jacket design with special air distribution ports direct the air in a natural, gravity convection direction which enables a homogeneous temperature profile throughout the... [See More]
- Configuration: Benchtop; Reach-In
- Parameters: Temperature
- Type: Environmental Stability
- Temperature Control: Heating
from Atlas Material Testing Technology LLC
The Xenotest 150 S+ combines the latest in weathering testing technology, economical testing, optimum reproducibility and good correlation to natural weathering, to deliver an instrument that has helped set the standard in textiles material durability testing. Compact, Easy-To-Use Xenon Arc Testing... [See More]
- Configuration: Floor; Reach-In
- Temperature Control: Heating
- Parameters: Temperature; Humidity; UV light
- Features: Alarm; Humidity Control; Programmable; Lights; Shelves (optional feature); Windows
from AI SI LI (China) Test Equipment Co., Ltd.
Programmable Touch Screen Control Salt Spray Fog Test Chamber is an accelerated corrosion test that produces a corrosive attack to the coated samples in order to predict its suitability in use as a protective finish. The appearance of corrosion products (oxides) is evaluated after a period of time. [See More]
- Configuration: Benchtop; Reach-In; Room
- Parameters: Temperature; Sound; Corrosion
- Type: Anechoic - Sound; Environmental Stability
- Temperature Control: Heating
from Percival Scientific, Inc.
This chamber is frequently used for research applications such as lighting for vascular plants to facilitate standard plant production, plant pathology research and seedling germination and development. Many other applications exist for this product. [See More]
- Configuration: Reach-In
- Parameters: Temperature; Humidity
- Type: Plant Growth
- Temperature Control: Cooling
from Conviron
The PGR14 provides a 14 ft2 (1.34 m2) growth area and a 58 inch (1480 mm) growth height making this chamber suitable for a range of applications including plant science, bioengineering, and soil and food sciences. Shipped fully assembled, the PGR14 fits through standard doorways. The chamber comes... [See More]
- Configuration: Floor; Reach-In
- Parameters: Temperature; Humidity (optional feature); Light
- Type: Plant Growth
- Temperature Control: Heating; Cooling
from BINDER Inc.
Electronically controlled APT.line ™ preheating chamber assuring temperature accuracy and reproducible results. Temperature range of -40 °C to 180 °C (at an ambient temperature of 25 °C). MCS controller with 25 storable programs of 100 sections each for a maximum of 500 program... [See More]
- Configuration: Floor; Reach-In
- Temperature Control: Heating; Cooling
- Parameters: Temperature
- Temperature Range: -40 to 180
from BMT USA, LLC
The natural circulation stability chambers and incubators utilize low velocity air flow within the chamber. Our unique two jacket design with special air distribution ports direct the air in a natural, gravity convection direction which enables a homogeneous temperature profile throughout the... [See More]
- Configuration: Benchtop; Reach-In
- Parameters: Temperature
- Type: Environmental Stability
- Temperature Control: Heating
from Atlas Material Testing Technology LLC
The Xenotest Alpha+ provides reproducible and repeatable test results of lightfastness and weatherability using an air-cooled xenon arc light source and the ability to perform high irradiance tests up to 3 Sun. Advanced Light Exposure and Weathering Instrument The Xenotest Alpha+ is equipped with a... [See More]
- Configuration: Floor; Reach-In
- Temperature Control: Heating; Cooling
- Parameters: Temperature; Humidity; UV light
- Features: Alarm; Humidity Control; Programmable; Lights; Windows
from AI SI LI (China) Test Equipment Co., Ltd.
Programmable UV Aging Environmental Aging Test Chamber is the world's most widely used ,can be used in more labs throughout the world than any other accelerated weathering tester. It's used widely in the industry, such as printing ink, paint, pastics, print, packaging,motor van, metal, electron,... [See More]
- Configuration: Benchtop; Reach-In; Room
- Parameters: Temperature; Sound
- Type: Anechoic - Sound; Environmental Stability
- Temperature Control: Heating
from Percival Scientific, Inc.
This chamber is frequently used for research applications such as lighting for vascular plants to facilitate standard plant production, plant pathology research and seedling germination development. Many other applications exist for this product. Please note the chamber shown has optional plexiglass... [See More]
- Configuration: Reach-In
- Parameters: Temperature; Humidity
- Type: Plant Growth
- Temperature Control: Cooling
from Conviron
The PGR15 is offers 16 ft2 (1.5 m2) of growth area and 57 inches (1450 mm) of growth height making it suitable for a range of applications including the growth of many tall plant species to full maturity. Standard is a counter balanced light canopy system. Shipped fully assembled, the PGR15 fits... [See More]
- Configuration: Floor; Reach-In
- Parameters: Temperature; Humidity (optional feature); Light
- Type: Plant Growth
- Temperature Control: Heating; Cooling
from BINDER Inc.
Electronically controlled APT.line ™ preheating chamber assuring temperature accuracy and reproducible results. Temperature range from 5 °C above ambient temperature to 300 °C. MCS controller with 25 storable programs of 100 sections each for a maximum of 500 program segments. [See More]
- Configuration: Floor; Reach-In
- Temperature Control: Heating
- Parameters: Temperature
- Temperature Range: ? to 300
from BMT USA, LLC
The natural circulation stability chambers and incubators utilize low velocity air flow within the chamber. Our unique two jacket design with special air distribution ports direct the air in a natural, gravity convection direction which enables a homogeneous temperature profile throughout the... [See More]
- Configuration: Benchtop; Reach-In
- Parameters: Temperature
- Type: Environmental Stability
- Temperature Control: Heating
from Atlas Material Testing Technology LLC
The Xenotest Beta+ offers fast, reliable answers to product weatherability questions. By incorporating a variety of optional features, the Beta+ can meet virtually all global weathering and lightfastness test requirements. Versatile, Compact Design Without Compromising Sample Capacity 4,000 cm... [See More]
- Configuration: Floor; Reach-In
- Temperature Control: Heating
- Parameters: Temperature; Humidity; UV light
- Features: Alarm; Humidity Control; Lights; Windows
from AI SI LI (China) Test Equipment Co., Ltd.
Programmable Walk in Climatic Test Chamber for EV Charger is designed for testing the capability of heat-endurance, cold-endurance, dryness-endurance, and humidity-endurance, suitable for quality control of the industries of electron, electrical equipment, vehicle, metal, foodstuffs, chemistry,... [See More]
- Configuration: Benchtop; Reach-In; Room
- Parameters: Temperature; Humidity; Sound
- Type: Anechoic - Sound; Environmental Stability
- Temperature Control: Heating; Cooling
from Percival Scientific, Inc.
The E-75L1 plant growth chamber is newly redesigned using Percival's patent pending high efficiency lamp bank. This chamber is frequently used for research applications such as lighting for vascular plants to facilitate standard plant production, plant pathology research and seedling germination and... [See More]
- Configuration: Reach-In
- Parameters: Temperature; Humidity
- Type: Plant Growth
- Temperature Control: Cooling
from Conviron
The S10H plant growth chamber offers wide-range humidity control. Plant pathology, entomology, and plant physiology are prime examples of the type of research and teaching programs that are suitable with the S10H and that can benefit from its humidity control capabilities. The S10H accommodates tall... [See More]
- Configuration: Floor; Reach-In
- Parameters: Temperature; Humidity; Light
- Type: Plant Growth
- Temperature Control: Heating; Cooling
from BINDER Inc.
Electronically controlled APT.line ™ preheating chamber assuring temperature accuracy and reproducible results. Temperature range from 5 °C above ambient temperature to 300 °C. MP controller with 2 programs with 10 sections each, or alternatively 1 program with 20 sections. The time of... [See More]
- Configuration: Floor; Reach-In
- Temperature Control: Heating
- Parameters: Temperature
- Temperature Range: ? to 300
from AI SI LI (China) Test Equipment Co., Ltd.
DESCRIPTION. High stress of 5C/min~15C/min. This faster temperature ( & humidity) chamber enables the application of high stress to the specimen at a rapid temperature change rate of 5C/min. or more. Due to the larger refrigeration system 5C/min. or more are achieved from -45C to +155C with the... [See More]
- Configuration: Benchtop; Reach-In; Room
- Parameters: Temperature; Humidity; Sound
- Type: Anechoic - Sound; Environmental Stability
- Temperature Control: Heating; Cooling
from Percival Scientific, Inc.
Percival has newly redesigned the PGC-10 using a patent pending high efficiency lamp bank. The single tier plant growth shelf is lit by a patent pending lamp bank that is specifically designed to optimize energy efficiency by managing the heat inside the lamp bank. The design produces a constant... [See More]
- Configuration: Reach-In
- Parameters: Temperature; Humidity
- Type: Plant Growth
- Temperature Control: Cooling
from Conviron
The PG2500 is a single tier reach-in chamber optimized for tall plant research with high intensity lighting options and 60 1/2" (1540mm) of growth height. Its compact, space saving design enables tight positioning in the lab and improves accessibility for service. With features that include extreme... [See More]
- Configuration: Reach-In
- Parameters: Temperature; Humidity; Light
- Type: Plant Growth
- Temperature Control: Heating; Cooling