Corrosion (Salt Fog / Immersion) Environmental Test Chambers and Rooms
from Guangdong Atmars Industry Co., Limited
Salt spray (or salt fog) test chamber is a standardized and popular corrosion test equipment, used to check corrosion resistance of materials and surface coatings. [See More]
- Parameters: Temperature; Corrosion
- Control Accuracy: 5.0
- Temperature Range: 5 to 50
- Capacity: 17.0
from Weiss Technik North America, Inc.
The Climate-Alternating-Corrosion Test Chamber type SC 1000/15-60 IU meets the requirements of standard DIN 50 021/DIN EN ISO 9227 and allows the performance of corrosion alternating tests according to VDA Test 621-415 B with freezing ( “VDA New ”). Product Features. The test space... [See More]
- Parameters: Corrosion
- Configuration: Room
from Associated Environmental Systems
Corrosive atmosphere chambers subject test items to corrosion without introducing other contaminants into the test area. Associated Environmental Systems' salt spray chambers are entirely self-contained. The basic chamber conforms to military specifications, including MIL-STD-810, and is also used... [See More]
- Parameters: Corrosion
- Temperature Control: Heating
- Configuration: Benchtop; Reach-In
- Depth: 18.0
from Atlas Material Testing Technology LLC
The CCX is the most advanced, sophisticated and versatile laboratory corrosion testing cabinet. With installed options, it can replicate up to 15 enevironmental conditions, placing powerful capability in the hands of the user. Advanced cyclic tests are used to qualify a specific coating or material... [See More]
- Parameters: Temperature; Humidity (optional feature); Corrosion
- Temperature Control: Heating; Cooling
- Configuration: Floor; Reach-In; Walk-In (optional feature)
- Temperature Range: -30 to 90
from Haida International Equipment Co., Ltd.
Specifications. Salt Spray Testing Machine. 1. Durable hard PVC construction;. 2. Reservoir with mixing system on stand. Salt Spray Testing Machine is a kind of environmental test to evaluate the corrosion resistance of products or metal materials by artificial salt fog environment created by salt... [See More]
- Parameters: Temperature; Corrosion
- Temperature Range: 35 to 55
- Configuration: Floor
- Depth: 78.7
from Thermotron Industries
Thermotron's Automated Corrosion Test Chambers combine the capabilities of a temperature humidity chamber and a salt spray chamber. Corrosion Chambers eliminate the need to manually transfer products from one environmental chamber to another. Thermotron's completely automated cyclic corrosion test... [See More]
- Parameters: Temperature; Humidity; Corrosion; Salt and Water Spray Cabinet
- Temperature Range: 5 to 75
- Configuration: Benchtop; Floor (optional feature); Reach-In
- Humidity Range: 30 to 100
from AI SI LI (China) Test Equipment Co., Ltd.
Programmable Touch Screen Control Salt Spray Fog Test Chamber is an accelerated corrosion test that produces a corrosive attack to the coated samples in order to predict its suitability in use as a protective finish. The appearance of corrosion products (oxides) is evaluated after a period of time. [See More]
- Parameters: Temperature; Sound; Corrosion
- Configuration: Benchtop; Reach-In; Room
- Type: Anechoic - Sound; Environmental Stability
- Temperature Control: Heating
from Associated Environmental Systems
Forced air circulation systems distribute air evenly and constantly recirculate it, maintaining uniform and accurate temperatures and humidity. Temperature Ranges are from -73°C (-100°F) to +85°C. Refrigeration system meets the room's load demand and operates continuously in cooling mode. [See More]
- Parameters: Temperature; Humidity; Corrosion; Processing
- Temperature Range: -73 to 177
- Temperature Control: Heating; Cooling
- Control Accuracy: 0.2
from Atlas Material Testing Technology LLC
Testing of assembled components provides an advantage for evaluating the combination of potentially incompatible materials. An Atlas Walk-in allows testing of oversized samples and assembled components, such as motorcycles, electrical panels for outdoor use, household appliances, vehicle seats,... [See More]
- Parameters: Temperature; Corrosion
- Temperature Control: Heating
- Configuration: Floor; Reach-In; Walk-In (optional feature)
- Temperature Range: ? to 65
from Haida International Equipment Co., Ltd.
Corrosion Resistance Tester adapted to the surface treatment of various materials. including paint. electroplating. organic and inorganic coating. anode processing. antirust oil and so on. after these anti-corrosive treatment to test the corrosion resistance of their products.suitable for parts. [See More]
- Parameters: Temperature; Corrosion
- Temperature Control: Heating
- Configuration: Floor
- Depth: 17.7
from Atlas Material Testing Technology LLC
Basic cyclic tests are used to qualify a coating or material for a specific end use on a pass-fail basis, or determine the probability of corrosion of a specific material.Applications include: Aerospace, Appliances, Automotive, Government, Marine Craft, Paints/Coatings, Research, and... [See More]
- Parameters: Temperature; Corrosion
- Temperature Control: Heating
- Configuration: Floor; Reach-In
- Temperature Range: ? to 71
from Haida International Equipment Co., Ltd.
Salt spray test is an international certification standardization and popular corrosion test method for checking the corrosion resistance of materials and surface coatings. HAIDA salt spray chamber is the inexpensive, fastest, standard and repeatable, mainly used to detect salt spray corrosion... [See More]
- Parameters: Temperature; Corrosion
- Depth: 35.4
- Configuration: Floor
- Width: 23.6
from Haida International Equipment Co., Ltd.
Salt Spray Test Chamber for Corrosion Resistance is ideal for testing the resistance to salt spray corrosion of some products by measuring and comparing similar materials, their usability quality.Salt spray chamber is applicable to test salt spray corrosion resistance of such products as parts,... [See More]
- Parameters: Temperature; Corrosion
- Depth: 39.4
- Configuration: Floor
- Width: 63.0
from Haida International Equipment Co., Ltd.
Salt spray corrosion test chamber through the examination of the material and its ability to salt spray corrosion protective layer, and a protective layer similar process quality compared to the same time assess the ability of certain product resistance to salt spray corrosion; this product is... [See More]
- Parameters: Temperature; Corrosion
- Depth: 35.4
- Configuration: Floor
- Width: 23.6
from Haida International Equipment Co., Ltd.
Salt spraying test chamber adapted to the surface treatment of various materials, electroplating, organic and inorganic coating, anode processing, antirust oil and so on, after these anti-corrosive treatment to test the corrosion resistance of their products. [See More]
- Parameters: Temperature; Corrosion
- Temperature Range: 35 to 55
- Configuration: Floor
- Depth: 23.6
from Haida International Equipment Co., Ltd.
Product Description: Salt Spray Test Chamber adapted to the surface treatment of various materials including paint, electroplating, organic and inorganic coating, anode processing, antirust oil, and so on. after these anti-corrosive treatment to test the corrosion resistance of their products. [See More]
- Parameters: Temperature; Corrosion
- Temperature Control: Heating
- Configuration: Floor
- Depth: 35.4
from Haida International Equipment Co., Ltd.
Salt spraying test chamber adapted to the surface treatment of various materials, electroplating, organic and inorganic coating, anode processing, antirust oil and so on, after these anti-corrosive treatment to test the corrosion resistance of their products. [See More]
- Parameters: Corrosion
- Depth: 39.4
- Configuration: Floor
- Width: 47.2
from Haida International Equipment Co., Ltd.
Product Introduce: Textile salt corrosion test chamber is used to test the corrosion resistance of all kind of textile or fabric. Product Features. Durable hard 8 mm PVC construction, anti-corrosion and easy to clean. Reservoirs with mixing system on stand. Separate heating system apart from salt... [See More]
- Parameters: Temperature; Corrosion
- Temperature Control: Heating
- Configuration: Floor
- Depth: 23.6