Component Flat Panel Displays

16 Results
Rugged, Daylight and Sunlight Readable, Open Frame, Lightweight, Modular LCD Monitor Kit -- Combat™
from General Digital Corporation

General Digital recently redesigned our Barracuda Series enclosures to make them smaller, lighter and less expensive. The 90-3064-012 monitor has been customized specifically for use in a Military Mobile Ground Station application. This monitor is designed to withstand extreme outdoor environments... [See More]

  • Input Types: Component; Composite; DVI; RGB; S-Video
  • LCD Matrix Type: AMLCD
  • Monitor Type: LCD Display
  • LCD Technology: TFT
Marshall 7" Marshall HD LCD Monitor (Composite) -- V-R70P-HDA-AB
from ZGC, Inc.

Marshall 7" Marshall HD LCD Monitor (Composite). Digital. TFT-MegaPixel high resolution LCD screen with 1.2 million pixels, V-Mount battery adapter,. 4-pin XLR power jack & optical-grade polycarbonate screen protection. The V-R70P-HDA features: Durable metal enclosure. "V" Mount battery adapter... [See More]

  • Input Types: Component; Composite
  • Screen Resolution: 800 x 480
  • Monitor Type: LCD Display
  • Video Format: PAL; NTSC
27" Wide LCD Monitor (IPS) -- DS-277W
from DoubleSight Displays

Experience the future of LCD Monitors today with the latest release from DoubleSight Displays. Whether for Home or Office, Graphic Design to Games, the new DS-277W Series Wide Screen LCD Monitors provide sharp, crystal clear images and fast response times which make them well suited for even the... [See More]

  • Input Types: Component; DVI; HDMI; VGA; Digital, Analog
  • LCD Technology: S-IPS
  • Monitor Type: LCD Display
  • Color: Color
CE-VT200
from Clinton Electronics Corporation

1600 x 1200 Resolution, 300 nit Brightness, 1000:1 Contrast Ratio, 1 BNC Input / 1 BNC Output, VGA, DVI, S-Video, YCbCr Inputs, DC12V Output for Camera, Rugged Metal Cabinet, VESA 75mm or 100mm, DC24V [See More]

  • Input Types: Component; DVI; S-Video; VGA; 1 BNC Input / 1 BNC Output
  • LCD Matrix Type: AMLCD
  • Monitor Type: LCD Display
  • LCD Technology: TFT
Medical Grade LCD Monitor with Touch Screen -- PMD-S24HB
from American Portwell Technology Inc.

24" Hight Brightness Medical Grade (EN60601 and UL2601 approved) TFT LCD Display, optional ELO Resistive or ELO SAW Touch Screen, (Optional) Ycbcr/Ypbpr RGB, HD-SDI and GPIO, HD-SDI and GPIO inputs [See More]

  • Input Types: Component; DVI; RGB; S-Video (optional feature); VGA; HS-SDI, GPIO
  • LCD Matrix Type: AMLCD
  • Monitor Type: LCD Display
  • LCD Technology: TFT
46" Video Wall Super Narrow Bezel LCD -- DS46LX2
from DynaScan Technology, Inc.

Super narrow bezel for video wall applications, Open Pluggable Specification (OPS) ready, LED backlit, All metal / aluminum construction, Video daisy chaining, Proofing of image retention, VESA mounting compliance, , RJ45 connection for diagnostics, , Industrial-grade, superior reliability [See More]

  • Input Types: Component; Composite; DVI; HDMI; S-Video; VGA
  • LCD Technology: TFT
  • Monitor Type: LCD Display
  • Screen Resolution: 1920 x 1080 (1080p)
Large Format LCD Displays
from Planar Systems, Inc.

Planar's large format displays are designed for demanding applications with high durability and performance requirements. From communicating information to enhancing ambience, Planar's flat panel display monitor lines are the ideal complement to any retail store, lobby, control room, or other... [See More]

  • Input Types: Component; DVI; HDMI; USB (optional feature); VGA (optional feature); Display Port
  • Color: Color
  • Monitor Type: LCD Display
  • Screen Resolution: 1920 x 1080 (1080p); 3840 x 2160
12.1" Panel Mount LCD -- Model SD120
from Small PC Computers

The SD120 industrial LCD is an ideal display solution for tight spaces at only 13.3" wide x 11.7" high with depth behind the bezel of only 1.6". The standard stainless steel front bezel provides NEMA-4X protection. Standard Features. 12.0" TFT active matrix LCD. Resistive Touch Screen. Native... [See More]

  • Input Types: Component; VGA
  • LCD Matrix Type: AMLCD
  • Monitor Type: LCD Display
  • LCD Technology: TFT
Saber Standalone Solar 19.0" Sunlight Readable LCD Monitors
from General Digital Corporation

FEATURES. Primary markets served are military, industrial and special purpose commercial applications. Display choices include standard (6.5" to 24.0") or custom sizes/resolutions. LCD brightness available with standard luminance, transflective, daylight/sunlight readable, and NVIS-compatible. Low... [See More]

  • Input Types: Component; Composite; DVI; HDMI; RGB; S-Video; VGA
  • LCD Matrix Type: AMLCD
  • Monitor Type: LCD Display
  • LCD Technology: TFT
Transvideo CineMonitor HD10 SB Evolution -- 917TS0054
from ZGC, Inc.

Transvideo CineMonitor HD10 SB Evolution. SuperBright model outputting over 1000 Nits for full sun operation. TRANSVIDEO CineMonitorHD10 SB Evolution is a SuperBright model outputting over 1000 Nits for full sun operation with a low power consumption.This 10" screen comes with a battery socket:... [See More]

  • Input Types: Component; RGB
  • Input Voltage: 10 to 36
  • Input Voltage Type: Uses DC Voltage
30" Wide LCD Monitor (IPS) -- DS-307W
from DoubleSight Displays

Experience the future of LCD Monitors today with the latest release from DoubleSight Displays. Whether for Home or Office, Graphic Design to Games, the new DS-307W Series Wide Screen LCD Monitors provide sharp, crystal clear images and fast response times which make them well suited for even the... [See More]

  • Input Types: Component; DVI; HDMI; VGA; Digital, Analog
  • LCD Technology: S-IPS
  • Monitor Type: LCD Display
  • Color: Color
55" Video Wall Super Narrow Bezel LCD -- DS55LX2
from DynaScan Technology, Inc.

Super narrow bezel for tiled applications, LED Backlit, Full HD resolution, All metal / aluminum construction, Industrial-grade, superior reliability, Proofing of image retention, Long life power board design, VESA mounting compliance, Video daisy chaining built in [See More]

  • Input Types: Component; Composite; DVI; HDMI; S-Video; VGA
  • LCD Technology: TFT
  • Monitor Type: LCD Display
  • Screen Resolution: 1920 x 1080 (1080p)
15" Panel Mount LCD -- Model SD150
from Small PC Computers

The SD150 is a NEMA-4/X panel mount LCD display designed for industrial display applications. The bright 15" TFT LCD comes complete with a screen protector or Touch Screen and is available with an optional Stainless Steel front bezel. Standard Features. 15.0" TFT active matrix LCD. Resistive Touch... [See More]

  • Input Types: Component; DVI; HDMI; S-Video
  • LCD Matrix Type: AMLCD
  • Monitor Type: LCD Display
  • Color: Color
SlimLine 1U 15.0"–19.0" Standard Brightness Rack Mount LCD Monitor/Keyboard/Pointing Device
from General Digital Corporation

The SlimLine 1U (SL1) has an extremely low profile, occupying only one vertical rack unit (1U = 1.75"). Constructed from a combination of aluminum and steel to provide a rugged, cost-effective and flexible design platform, this formidable monitor/keyboard is intended for use in industrial and... [See More]

  • Input Types: Component; Composite (optional feature); DVI; HDMI (optional feature); RGB; S-Video; VGA
  • LCD Matrix Type: AMLCD
  • Monitor Type: LCD Display
  • LCD Technology: TFT
Transvideo CineMonitor HD15 SB Evolution (SDI only) -- 917TS0059
from ZGC, Inc.

Transvideo CineMonitor HD15 SB Evolution (SDI only). This version has only 2 x SDI inputs + 1 x SDI reclock. The CineMonitorHD15 SBL Evolution features a wide viewing angle display equipped with SuperBright technology. Its LED backlight outputs over 1000 Nits for full sun operation with a low power... [See More]

  • Input Types: Component; HDMI; RGB
  • Input Voltage Type: Uses DC Voltage
  • Screen Resolution: 576i; 1280 x 720 (720p); 1080i; 1920 x 1080 (1080p)
  • Input Voltage: 11 to 36
19" Profile Industrial LCD -- Model SD190
from Small PC Computers

The SD190 is a NEMA-4/4X Panel Mount 19" rugged LCD display with depth of only 2.15". Standard Features. 19.0" TFT active matrix LCD. Resistive Touch Screen. Native resolution 1024x768 (auto sync.). NEMA-4 panel mount bezel. Universal AC Power Suppy. Options. USB or RS232 Resistive Touch Screen. [See More]

  • Input Types: Component; DVI; HDMI; S-Video
  • Color: Color
  • Monitor Type: LCD Display
  • Screen Resolution: SXGA (1280 x 1024)