Composite Flat Panel Displays

29 Results
Industrial Rated LCD -- S9064NPN
from TTX Canada Inc.

Solid, flexible & reliable LCD for demanding applications [See More]

  • Input Types: Composite; Serial Interface (optional feature); S-Video; USB (optional feature); VGA
  • LCD Matrix Type: AMLCD
  • Monitor Type: LCD Display
  • LCD Technology: TFT
10.4" Sunlight Readable LCD Touch Screen -- Model SED104HB
from Small PC Computers

The SED104HB is a High Bright 10.4 " touch screen lcd display using low power LEDs for the back lighting. Our High Bright LCD's are ideal for applications where the display will be used in sunlight or day light. Versatile wall/arm mounts are supported using standard VESA mounting. Standard Features. [See More]

  • Input Types: Composite; S-Video; VGA
  • LCD Matrix Type: AMLCD
  • Monitor Type: LCD Display
  • LCD Technology: TFT
Marshall 7" Marshall HD LCD Monitor (Composite) -- V-R70P-HDA-AB
from ZGC, Inc.

Marshall 7" Marshall HD LCD Monitor (Composite). Digital. TFT-MegaPixel high resolution LCD screen with 1.2 million pixels, V-Mount battery adapter,. 4-pin XLR power jack & optical-grade polycarbonate screen protection. The V-R70P-HDA features: Durable metal enclosure. "V" Mount battery adapter... [See More]

  • Input Types: Component; Composite
  • Screen Resolution: 800 x 480
  • Monitor Type: LCD Display
  • Video Format: PAL; NTSC
1/2” Color CCD Camera & 19” LCD Monitor -- COL-CCD
from Titan Tool Supply, Inc.

1/2 ” Color CCD Camera & 19 ” LCD Monitor. 1/2" Color CCD Camera Specifications: Active Pixels: 768H X 494V (380,000 pixels). Image Sensor Area: 6.55H MM X 4.87V MM. Resolution: 480 Horizontal TV Lines. Min. Illumination: 1.8 Lux. Signal Format: NTSC 2:1 Interlace. Video Output: 75... [See More]

  • Input Types: Composite; DVI; S-Video
  • Color: Color
  • Monitor Type: LCD Display
  • Video Format: NTSC
15.0" Open Frame Sunlight Readable LCD Monitor Kit -- 90-400-105
from General Digital Corporation

General Digital had developed this 15" Sunlight Readable Monitor Kit (Open Frame) for an outdoor Pneumatic Tube Systems application. The customer had problems reading their existing displays and had asked General Digital to provide to them a custom Monitor Kit that can be installed into their... [See More]

  • Input Types: Composite; DVI; S-Video
  • Color: Color
  • Monitor Type: LCD Display
  • Screen Resolution: XGA (1024 x 768)
10.4"High Bright VGA LCD Kit -- SK-5001R-HB
from EarthLCD, a division of Earth Computer Technologies, Inc.

10.4" VGA LCD Kit High Bright. SPECIFICATIONS: • CNT-GM2221 Controller. • Analog RGB, NTSC. • Effective Display Area: 10.4" Diagonal. • 640 x 480. • 0.11 x 0.30 mm pixel pitch. • 100:1 contrast ratio. • 600 cd/m2. • 262K colors. • Backlight type: High... [See More]

  • Input Types: Composite; RGB
  • Screen Resolution: VGA (640 x 480)
  • Monitor Type: LCD Display
  • Diagonal Screen Size: 10.4
46" Video Wall Super Narrow Bezel LCD -- DS46LX2
from DynaScan Technology, Inc.

Super narrow bezel for video wall applications, Open Pluggable Specification (OPS) ready, LED backlit, All metal / aluminum construction, Video daisy chaining, Proofing of image retention, VESA mounting compliance, , RJ45 connection for diagnostics, , Industrial-grade, superior reliability [See More]

  • Input Types: Component; Composite; DVI; HDMI; S-Video; VGA
  • LCD Technology: TFT
  • Monitor Type: LCD Display
  • Screen Resolution: 1920 x 1080 (1080p)
10.4" Sunlight Readable LCD Touch Screen -- Model SED104HBT
from Small PC Computers

The SED104HBT is a High Bright 10.4 " touch screen lcd display using a Transflective Display. Transflective displays allow the natural ambient light to pass through the LCD panel and be reflected thus the display brightness increases as the ambient light increases. Our High Bright LCD's are ideal... [See More]

  • Input Types: Composite; S-Video; VGA
  • LCD Matrix Type: AMLCD
  • Monitor Type: LCD Display
  • LCD Technology: TFT
15.0" Waterproof NEMA4X Sunlight Readable LCD Monitor -- 90-400-115, 90-1212-001
from General Digital Corporation

General Digital adapted our sunlight readable Impact Monitor Kit so that we could integrate it into a customer-specified stainless steel, waterproof enclosure. The intent of this design was to provide the customer with a solution capable of surviving harsh outdoor environments including rain, sleet,... [See More]

  • Input Types: Composite; DVI; VGA
  • Color: Color
  • Monitor Type: LCD Display
  • Screen Resolution: XGA (1024 x 768)
12.1" Multi-Media Color TFT LCD Kit -- PM-121AV
from EarthLCD, a division of Earth Computer Technologies, Inc.

12.1" Multi-Media Color TFT OpenFrame LCD Kit. SPECIFICATIONS: • NTSC Composite, S-Video, VGA RGB inputs. • TFT Active Transmissive Color. • Display Area: 12.1" Diagonal. • 16.7 Million colors. • 1024 X 768 resolution. • 0.24 x 0.24 mm pixel pitch. • 150:1 contrast... [See More]

  • Input Types: Composite; S-Video; VGA
  • LCD Matrix Type: AMLCD
  • Monitor Type: LCD Display
  • LCD Technology: TFT
55" Video Wall Super Narrow Bezel LCD -- DS55LX2
from DynaScan Technology, Inc.

Super narrow bezel for tiled applications, LED Backlit, Full HD resolution, All metal / aluminum construction, Industrial-grade, superior reliability, Proofing of image retention, Long life power board design, VESA mounting compliance, Video daisy chaining built in [See More]

  • Input Types: Component; Composite; DVI; HDMI; S-Video; VGA
  • LCD Technology: TFT
  • Monitor Type: LCD Display
  • Screen Resolution: 1920 x 1080 (1080p)
15" Sunlight Readable LCD -- Model SD150M
from Small PC Computers

The SD150M is a High Bright completely sealed and waterproof 15" touch screen Marine lcd display. Our High Bright LCD's are ideal for applications where the display will be used in sunlight or day light. The SD150M supports panel/console mounting or wall/arm mounts using standard VESA hardware. [See More]

  • Input Types: Composite; VGA
  • LCD Matrix Type: AMLCD
  • Monitor Type: LCD Display
  • LCD Technology: TFT
21.5" Touch Interactive, Four Video Inputs, NVIS/Daylight Readable, Flip-Down Mil-Spec LCD Monitor
from General Digital Corporation

General Digital was commissioned by a military prime contractor to develop a militarized version of our TwoView Micro product, featuring a single 21.5" display capable of use in daylight readable and NVIS environments. The product was designed specifically for installation in a military ground... [See More]

  • Input Types: Composite; DVI
  • Screen Resolution: WUXGA (1920 x 1200)
  • Monitor Type: LCD Display
  • Diagonal Screen Size: 21.5
12.1" Multi-Media Color TFT LCD Kit -- SK-3012R
from EarthLCD, a division of Earth Computer Technologies, Inc.

12.1" Multi-Media Color TFT Analog VGA LCD Kit. SPECIFICATIONS: • NTSC Composite, S-Video, VGA RGB inputs. • TFT Active Transmissive Color. • Display Area: 12.1" Diagonal. • 16.7 Million colors. • 1024 X 768 resolution. • 0.24 x 0.24 mm pixel pitch. • 150:1... [See More]

  • Input Types: Composite; S-Video; VGA
  • LCD Matrix Type: AMLCD
  • Monitor Type: LCD Display
  • LCD Technology: TFT
17" Sunlight Readable Marine LCD -- Model SD170M
from Small PC Computers

The SD170M is a High Bright completely sealed and waterproof 17 " touch screen Marine lcd display. Our High Bright LCD's are ideal for applications where the display will be used in sunlight or day light. The SD170M supports panel/console mounting or wall/arm mounts using standard VESA hardware. [See More]

  • Input Types: Composite; VGA
  • LCD Matrix Type: AMLCD
  • Monitor Type: LCD Display
  • LCD Technology: TFT
21.5" Touch Interactive, NVIS/Daylight Readable, Standalone/Mountable, Mil-Spec LCD Monitor
from General Digital Corporation

Designed to meet specific requirements and specifications for a flight simulator application, General Digital ’s new 21.5" ruggedized LCD monitor boasts a 1920 x 1080 full high definition resolution, and a sunlight readable LED night vision goggle-compatible backlight. This second generation... [See More]

  • Input Types: Composite; DVI; VGA
  • Color: Color
  • Monitor Type: LCD Display
  • Screen Resolution: 1920 x 1080 (1080p)
17.0" WXGA LCD Multi-Media Kit -- SK-3017
from EarthLCD, a division of Earth Computer Technologies, Inc.

17.0" WXGA LCD Mulit-Media Kit VGA/NTSC/S-Video Input. GM2221 Controller- NTSC Composite, S-Video, VGA RGB inputs. 1280 X 768 resolution. 400:1 contrast ratio. 450 cd/m2 brightness. Outer Dimensions: 4.4.5W x 258.5H x 16.7D mm. Weight: 2000g (approx. 8 lbs. shipping weight). Requires +12VDC only. [See More]

  • Input Types: Composite; RGB; S-Video; VGA
  • LCD Matrix Type: AMLCD
  • Monitor Type: LCD Display
  • LCD Technology: TFT
6.4" Waterproof, NVIS, Sunlight Readable, LED Backlit LCD Monitor -- 90-3064-012
from General Digital Corporation

General Digital recently redesigned our Barracuda Series enclosures to make them smaller, lighter and less expensive. The 90-3064-012 monitor has been customized specifically for use in a Military Mobile Ground Station application. This monitor is designed to withstand extreme outdoor environments... [See More]

  • Input Types: Composite; DVI; VGA
  • Color: Color
  • Monitor Type: LCD Display
  • Screen Resolution: VGA (640 x 480)
5.8" Widescreen Video LCD Kit -- SK-3021
from EarthLCD, a division of Earth Computer Technologies, Inc.

SK-3021 (SK3021). Includes: • 5.8" (diagonal) 16:9 Widescreen TFT LCD (uses Toshiba LCD P/N TFD58W30MM, which is same LCD spec as TFD58W22MW). • high resolution display 400x234 pixels. • 350 cd/m2. • wide viewing angle. • wide temperature range: operating 20 º-60 º... [See More]

  • Input Types: Composite
  • LCD Matrix Type: AMLCD
  • Monitor Type: LCD Display
  • LCD Technology: TFT
Commercial-grade, Low Profile, Rack Mount, Flip-up LCD Monitor with Integral Keyboard and Pointing Device
from General Digital Corporation

The SlimLine Commercial ™ Series cleverly combines an LCD monitor, keyboard and pointing device in one unit and is considered the “perfect ” complement to General Digital ’s ™ other innovative, rack mount products. Optimized for its ultra-low 1U profile (1.75" high),... [See More]

  • Input Types: Composite
  • LCD Matrix Type: AMLCD
  • Monitor Type: LCD Display
  • LCD Technology: TFT
Extended Life Color TFT Monitor -- XLM-12
from EarthLCD, a division of Earth Computer Technologies, Inc.

XL Xtended Life product!. • NTSC Composite, S-Video, VGA RGB inputs. • TFT Active Transmissive Color. • Display Area: 12.1" Diagonal. • 16.7 Million colors. • 1024 X 768 resolution. • 0.24 x 0.24 mm pixel pitch. • 150:1 contrast ratio. • 220 cd/m2 brightness... [See More]

  • Input Types: Composite; S-Video; VGA
  • LCD Matrix Type: AMLCD
  • Monitor Type: LCD Display
  • LCD Technology: TFT
Daylight and Sunlight Readable 1U Rack Mount Flip-Up/Flip-Down LCD Monitor -- Rack Mount Hinge Solar&3153;
from General Digital Corporation

In it standard configura - tions, the R ack M ount H inge S ola R ™ S e R ie S consists of turnkey flat panel monitors with vi - brant LCD displays, full- featured analog video controllers and rugged, flip-up/down aluminum enclosures. The LCD dis - plays incorporate the latest in technological... [See More]

  • Input Types: Composite; DVI; HDMI
  • LCD Matrix Type: AMLCD
  • Monitor Type: LCD Display
  • LCD Technology: TFT
PortaMon Portable TFT LCD Monitor -- Portamon-12-R02
from EarthLCD, a division of Earth Computer Technologies, Inc.

SPECIFICATIONS: • Resolution: 1024 x 768. • Colors: 16.7 million. • Brightness: 200 cd/m2. • Dimensions: 11.875" Wide x 9.375" High x 1.375" Deep (Standard Stand is 6" Deep). • Power: 110 VAC operation. • 12 Volt 2 Amp Power Supply. • Input Connections: VGA, NTSC... [See More]

  • Input Types: Composite; VGA
  • LCD Matrix Type: AMLCD
  • Monitor Type: LCD Display
  • LCD Technology: TFT
Generation 2 Barracuda 19" Series Standalone/PanelMount/RackMount
from General Digital Corporation

FEATURES. Ideal for industrial, military, marine, or any outdoor application exposed to nature ’s elements. Displays. Variety of standard display sizes and resolutions available from 6.4" to 24.0". Standard luminance, daylight readable, sunlight readable and NVIS-compatible displays. LED... [See More]

  • Input Types: Composite; DVI; HDMI; VGA
  • Color: Color
  • Monitor Type: LCD Display
  • Screen Resolution: SXGA (1280 x 1024)
Rugged, 1U Rack Mount, Flip-up or Flip-down, Flat Panel LCD Monitor -- SlimLine Micro™
from General Digital Corporation

Dependable and Compact. Optimized for its ultra-low profile (1.75" high), the SlimLine Micro ™ is designed to save valuable space and expense by providing a reliable and user-friendly operator interface. The SlimLine Micro ’s ™ compact design (the smallest dimensionally in our... [See More]

  • Input Types: Component (optional feature); Composite; DVI; HDMI (optional feature); RGB; S-Video (optional feature); VGA
  • LCD Matrix Type: AMLCD
  • Monitor Type: LCD Display
  • LCD Technology: TFT
Rugged, Daylight and Sunlight Readable, Open Frame, Lightweight, Modular LCD Monitor Kit -- Combat™
from General Digital Corporation

General Digital recently redesigned our Barracuda Series enclosures to make them smaller, lighter and less expensive. The 90-3064-012 monitor has been customized specifically for use in a Military Mobile Ground Station application. This monitor is designed to withstand extreme outdoor environments... [See More]

  • Input Types: Component; Composite; DVI; RGB; S-Video
  • LCD Matrix Type: AMLCD
  • Monitor Type: LCD Display
  • LCD Technology: TFT
Saber Standalone Solar 19.0" Sunlight Readable LCD Monitors
from General Digital Corporation

FEATURES. Primary markets served are military, industrial and special purpose commercial applications. Display choices include standard (6.5" to 24.0") or custom sizes/resolutions. LCD brightness available with standard luminance, transflective, daylight/sunlight readable, and NVIS-compatible. Low... [See More]

  • Input Types: Component; Composite; DVI; HDMI; RGB; S-Video; VGA
  • LCD Matrix Type: AMLCD
  • Monitor Type: LCD Display
  • LCD Technology: TFT
Saber Standalone Solar/LS20 – 20.1" Mountable Sunlight Readable LCD Monitor -- 90-850-150
from General Digital Corporation

Sunlight readable LCD monitor with LED backlight (Display Model #979). 20.1 inch, 1600 x 1200 UXGA resolution. Maximum brightness programmable up to 800 nits. Low power, long life, LED backlight. 0% to 100% backlight dimming. Surface Capacitive Touch Screen Overlay. Antireflective film mounted to... [See More]

  • Input Types: Component (optional feature); Composite; DVI; HDMI; RGB; S-Video; VGA
  • LCD Matrix Type: AMLCD
  • Monitor Type: LCD Display
  • LCD Technology: TFT
Sunlight Readable, Standalone / Mountable, LCD Monitor Designed for Air Traffic Control Towers and Navigation -- GenStar III™
from General Digital Corporation

FEATURES. Designed as Replacement for EOL (End Of Life) GenStar II. Kits available to convert GenStar II 20.1" monitor to. 19.0", 20.1" or 21.3" GenStar III LED backlight-based monitor. Also available as a new monitor. Benefits of GenStar III. Extend operational and service life of GenStar II... [See More]

  • Input Types: Composite; DVI; S-Video
  • Color: Color
  • Monitor Type: LCD Display
  • Screen Resolution: SXGA (1280 x 1024); UXGA (1600 x 1200)