Adjustable Current DC-DC Converters
2 Results
S4000
from Advanced Illumination, Inc.
from Advanced Illumination, Inc.
Allows maximum performance without compromising LED life [See More]
- Features: Adjustable Current
- Applications: Instrumentation, Strobe Controller
- Form Factor: Wall Mount
- DC Input Voltage: 24.0
Sonar Power Supply Unit -- EP1379
from XCEL Power Systems, Ltd.
from XCEL Power Systems, Ltd.
bull; Suitable for Marine Environment. • Constant Current Capacitor Charger. • Low Cost. • Combined SMT & Through Hole. • Remote Control & Monitoring. GENERAL SPECIFICATION. ¨ Input Voltage 40 ~ 80 VDC. ¨ Adjustable Constant Current Output 1 ~ 12.5A. 0 ~ 120 . [See More]
- Features: Adjustable Current
- Operating Temperature: -30 to 70
- DC Input Voltage: 40.0 to 80.0