Temperature Compensated DC-DC Converters

8 Results
Cool-Power® DC-DC Converter -- PI3101-00-HVIZ
from Picor Corporation

Description. The Cool-Power ® PI3101 is a very high density isolated DC-DC converter implementing a high efficiency soft-switching power architecture. The PI3101 operates over a wide range input of 36 V to 75 Vdc, delivering ~60 W of output power (3.3 Vout @ 18 A), yielding an unprecedented... [See More]

  • Features: Temperature Compensated
  • Applications: Telecommunications, PoE, Communications, Network Power
  • Form Factor: Board Mount
  • DC Input Voltage: 36.0 to 75.0
BusQor™ -- BQ50120QTA20
from SynQor, Inc.

With voltages dropping and currents rising, the economics of anIntermediate Bus Architecture (IBA) are becoming more attractive,especially in systems requiring multiple low voltages. IBA systemsseparate the role of isolation and voltage scaling from regulationand sensing. The BusQor series bus... [See More]

  • Features: Temperature Compensated
  • Applications: High Current, Instrumentation, Telecommunications, Datacom, Industrial
  • Form Factor: Board Mount; Circuit Board Assembly; Open Frame
  • DC Input Voltage: 48.0
ERM 48-1600 Rectifier Module -- 92F820
from Efore, Inc.

Convection cooled, constant current/power modes, active load current share [See More]

  • Features: Power Factor Correction; Temperature Compensated
  • Input Frequency: 45 to 65
  • Applications: Instrumentation, Military, Semiconductor/Thin Film, Telecommunications
  • DC Output Voltage: 42.0 to 59.0
DC-DC Converters -- LM1 Series
from Daburn Electronics & Cable

FEATURES. Pin-out Compatible with LM78XX Linear Regulators. 3 PIN SIP Package. Small Size and Low Profile, 0.46 ” × 0.30 ” × 0.40 ”. No Minimum Load Required. Up to 96% Efficiency. Operating Temperature: -40 to +100 ºC. Wide Input Voltage Range. Built in Filter... [See More]

  • Features: Temperature Compensated; Over Temperature
  • Applications: Instrumentation
  • Form Factor: Board Mount
  • DC Input Voltage: 9.0 to 24.0
MilQor® -- MQFL-270-05S
from SynQor, Inc.

The MilQor ® series of high-reliability DC-DC converters brings SynQor's field proven high-efficiency synchronous rectifier technology to the Military/Aerospace industry. SynQor's innovative QorSeal ™ packaging approach ensures survivability in the most hostile environments. Compatible... [See More]

  • Features: Temperature Compensated
  • Applications: High Current, Military, Aerospace
  • Form Factor: Board Mount; Circuit Board Assembly; Open Frame
  • DC Input Voltage: 280.0 to 360.0
ERM 48/60-300 Rectifier Module -- 92M018
from Efore, Inc.

The ERM rectifier modules are designed and optimised for demanding telecom and industry applications. The convection cooled ERM 48/60-300 rectifier is a building block of the EPOS Mini power systems. The rectifier provides 300 W output power at 48 VDC or 60 VDC, with a single phase, semi-wide input... [See More]

  • Features: Temperature Compensated
  • Input Frequency: 45 to 65
  • Applications: Instrumentation, Military, Semiconductor/Thin Film, Telecommunications, Security/Monitoring/Alarm
  • Number of Outputs: 1
Rectifier Module for OPUS C Series -- MRC 24-1100
from Efore, Inc.

MRC rectifier modules are designed and optimized for demanding industrial and telecom applications. These convection cooled MRC rectifiers are the key building blocks of OPUS C Series DC Power Systems. The rectifier delivers 1100W to 1600W output power at 24 VDC, 48 VDC or 60 VDC, with a single... [See More]

  • Features: Hot Swappable; Temperature Compensated
  • Input Frequency: 45 to 65
  • Applications: Telecommunications, Industrial
  • Number of Outputs: 1
VCRM Rectifier Module -- VCRM 24/1500
from Efore, Inc.

The VCRM and VCRML rectifier modules are designed and optimized for telecom and industry applications. These rectifiers provide unprecented power density and power levels in a true plug and play format and therefore power systems made out of these rectifiers leave you more valuable room for your... [See More]

  • Features: Hot Swappable; Power Factor Correction; Temperature Compensated
  • Input Frequency: 47 to 63
  • Applications: Military, Telecommunications, Security/Monitoring/Alarm
  • DC Output Voltage: 21.0 to 28.0