Weatherproof DC-DC Converters
2 Results
200W IP66-Rated, Railway Quality DC-DC Converter – Railway & Other Heavy Duty Applications -- RWY 200-D2 Series (IP66)
from ABSOPULSE Electronics Ltd.
from ABSOPULSE Electronics Ltd.
Packaged in waterproof IP66 enclosure. Internal module ruggedized and conformal coated. EN50155 input ranges. For train and mobile applications. Rugged, field-proven design. Full electronic protection. The rugged, railway quality DC-DC converters employ field-proven design topology to generate the... [See More]
- Features: Weatherproof
- DC Input Voltage: 24.0 to 110.0
- Applications: Railway & other heavy duty applications
- DC Output Voltage: 12.0 to 110.0
250kW DC-to-DC Converter -- DPS-250
from Dynapower Corporation
from Dynapower Corporation
Designed specifically for installation with existing or new utility-scale solar installations, Dynapower ’s patent-pending DPS-250 bi-directional 250 kW DC-to-DC Converter is a new cost-effective approach to coupling energy storage with solar. The DPS-250 allows utility-scale owners to... [See More]
- Features: Weatherproof
- DC Input Voltage: 550.0 to 1500.0
- Form Factor: Desktop / Free Standing
- Regulatory Compliance: UL-1741