Data Storage / Data Logger Atomic Emission and Optical Emission Spectrometers
from Advanced Technical Services GmbH
The model ATS/40994 - ATS 200S Science / Industry HPFP ™ (High Performance Flame Photometer) is a multi-channel analyzer that measures simultaneously up to 4 elements; typically Na, K, Li, and Ca. It uses powerful microprocessor and proprietary firmware that permits the analysis to be done... [See More]
- Channels: 4
- Excitation Source: Flame
- Detection Limit: 0.2000
- User Interface: Digital Front Panel
from StellarNet, Inc.
The newly released StellarNet BLUE-Wave Spectrometers are fiber optic coupled instruments with a wide selection of models for  measurements in 190-1150nm wavelength ranges. Each unit contains a USB interface with a snap shot memory to provide instantaneous spectral image from the highly... [See More]
- Wavelength Range: 500 to 1150
- Optical System: Other; Fiber Optic Diffraction Grating
- Resolution: 0.8000
- Detector: Solid State; Other; CCD or PDA
from StellarNet, Inc.
The StellarNet GREEN-Wave low cost Spectrometers are fiber optic coupled instruments with a wide selection of models for measurements in 190-1150nm wavelength ranges. Each unit contains a USB interface with a snap shot memory to provide instantaneous spectral image from the highly sensitive CCD or... [See More]
- Wavelength Range: 500 to 1150
- Optical System: Other; Fiber Optic Diffraction Grating
- Resolution: 0.8000
- Detector: Solid State