Portable Atomic Emission and Optical Emission Spectrometers

6 Results
Mobile Optical Emission Spectrometer for Metal Analysis -- PMI-MASTER Pro2
from Hitachi High-Tech America

The PMI-MASTER range of optical emission spectrometers (OES) for mobile metal analysis. The mobile spectrometers PMI-MASTER are used for the precise analysis of key elements, rapid material verification, positive materials identification (PMI) and sorting of different metals. They are ideally suited... [See More]

  • Wavelength Range: 175 to 420
  • Channels: 128
  • Resolution: 0.0120
  • Detection Limit: 100
Handheld Laser Induced Breakdown Spectrometer
from Bruker Corporation

Handheld laser induced breakdown spectrometry (HH-LIBS) is an emerging method which shows promising capabilities for alloy analysis and may be able to complement HH-XRF in alloy analysis; especially in alloys containing low atomic number elements like Be, Li, Mg, Al and Si. Contact our sales team... [See More]

  • Excitation Source: Laser-Induced Breakdown
  • General Features: Portable
  • Detector: Solid State
BLUE-Wave Fiber Optic Spectrometer -- NIR
from StellarNet, Inc.

The newly released StellarNet BLUE-Wave Spectrometers are fiber optic coupled instruments with a wide selection of models for  measurements in 190-1150nm wavelength ranges. Each unit contains a USB interface with a snap shot memory to provide instantaneous spectral image from the highly... [See More]

  • Wavelength Range: 500 to 1150
  • Optical System: Other; Fiber Optic Diffraction Grating
  • Resolution: 0.8000
  • Detector: Solid State; Other; CCD or PDA
Optical Emmission Spectrometers -- FOUNDRY-MASTER Smart
from Hitachi High-Tech America

Compact size, high performance. Seamless quality control is essential in the metals industry at multiple stages of production. The FOUNDRY-MASTER Smart and Optimum are the ideal solution for the metal production and processing industry, providing cost-effective, reliable analysis. These new... [See More]

  • Wavelength Range: 175 to 420
  • User Interface: Digital Front Panel
  • Optical System: Other; Flat Field
  • Remote Interface: Computer Interface; Serial
GREEN-Wave Mini Fiber Optic Spectrometer -- NIR
from StellarNet, Inc.

The StellarNet GREEN-Wave low cost Spectrometers are fiber optic coupled instruments with a wide selection of models for measurements in 190-1150nm wavelength ranges. Each unit contains a USB interface with a snap shot memory to provide instantaneous spectral image from the highly sensitive CCD or... [See More]

  • Wavelength Range: 500 to 1150
  • Optical System: Other; Fiber Optic Diffraction Grating
  • Resolution: 0.8000
  • Detector: Solid State
Portable Metal Analysis Spectrometer -- PMI-MASTER Smart
from Hitachi High-Tech America

The PMI-MASTER Smart is the first truly portable optical emission spectrometer for metal analysis. Thanks to its light weight and small size, the PMI-MASTER Smart can be conveniently carried, making the analysis independent, especially in hard to reach places. Despite its compact dimensions it... [See More]

  • Excitation Source: Spark or Arc
  • User Interface: Digital Front Panel
  • Optical System: Polychromator
  • Display: Video