Self-calibration Atomic Emission and Optical Emission Spectrometers

3 Results
200S High Performance Flame Photometer™ System -- ATS/40998-4
from Advanced Technical Services GmbH

The model ATS/40998-4 is a multi-channel analyser system that measures simultaneously and instantaneously 4 elements in a single aspiration; Na, K, Li, and Ca. The system consists of the ATS/40994 analyser, the ATS LabAssistant ™ with piston type precision auto-dilutor for micro volume... [See More]

  • Channels: 4
  • Excitation Source: Flame
  • Detection Limit: 0.2000
  • User Interface: Digital Front Panel
GREEN-Wave Mini Fiber Optic Spectrometer -- NIR
from StellarNet, Inc.

The StellarNet GREEN-Wave low cost Spectrometers are fiber optic coupled instruments with a wide selection of models for measurements in 190-1150nm wavelength ranges. Each unit contains a USB interface with a snap shot memory to provide instantaneous spectral image from the highly sensitive CCD or... [See More]

  • Wavelength Range: 500 to 1150
  • Optical System: Other; Fiber Optic Diffraction Grating
  • Resolution: 0.8000
  • Detector: Solid State
200S Science/Industry Flame Photometer -- ATS/40994
from Advanced Technical Services GmbH

The model ATS/40994 - ATS 200S Science / Industry HPFP ™ (High Performance Flame Photometer) is a multi-channel analyzer that measures simultaneously up to 4 elements; typically Na, K, Li, and Ca. It uses powerful microprocessor and proprietary firmware that permits the analysis to be done... [See More]

  • Channels: 4
  • Excitation Source: Flame
  • Detection Limit: 0.2000
  • User Interface: Digital Front Panel