Square Optical Diffusers
from Newport MKS
Light Shaping Diffusers ® smooth and homogenize light sources with hotpots and uneven light distribution, providing uniform illumination for critical applications. These diffusers efficiently and precisely distribute light into specific cone angles. Precisely control beam emission pattern. [See More]
- Shape: Circular; Square
- Diameter / Length: 25.4
- Diffuser Type: Opal Glass Diffuser
- Rectangular Width: 50.8
from Edmund Optics Inc.
Available in Sizes Ranging from 5mm Diameter to 250mm Square. Low Scatter Loss. Evenly Ground Surface for Even Diffusion. Fused Silica Substrates Available. TECHSPEC ® Ground Glass Diffusers are comprised of high tolerance, quality ground glass making them ideal for a variety of industrial... [See More]
- Shape: Square
- Thickness: 1.6
- Diffuser Type: Greyed Glass Diffusers
from Abrisa Technologies
Grey Glass or smoked glass in lay terms; is a tinted soda lime glass that is primarily used to restrict or reduce light transmission (transfer) as well as for decorative applications. Generally used for windows, grey glass can be used to prevent fading of furnishings, carpeting, clothing, artwork,... [See More]
- Shape: Square; Rectangular
- Diameter / Length: 2438
- Diffuser Type: Greyed Glass Diffusers
- Rectangular Width: 1651
from JENOPTIK Optical Systems, Inc.
A Diffractive diffuser is a type of diffractive optic that can take a laser beam and redistribute the light into virtually any pattern desired. Our standard diffractive diffusers are available in plastic (PL) and fused silica (FS) for immediate shipping. If you cannot find what you need in our... [See More]
- Shape: Square
- Diameter / Length: 10
- Diffuser Type: Diffractive Diffuser
- Thickness: 1