Rectangular Optical Diffusers
from ifm efector inc.
Efficient protection of the front pane against soiling and damage. Color spectrum approaching daylight. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. [See More]
- Shape: Rectangular
- Rectangular Width: 42
- Diameter / Length: 57
- Thickness: 4.9
from Abrisa Technologies
Grey Glass or smoked glass in lay terms; is a tinted soda lime glass that is primarily used to restrict or reduce light transmission (transfer) as well as for decorative applications. Generally used for windows, grey glass can be used to prevent fading of furnishings, carpeting, clothing, artwork,... [See More]
- Shape: Square; Rectangular
- Diameter / Length: 2438
- Diffuser Type: Greyed Glass Diffusers
- Rectangular Width: 1651
from Chi Mei Corporation
Chimei's Optical Diffuser Plate is produced using Polystyrene as the main material and can be applied for TFT-LCD backlight modules and lighting fixtures such as side or direct vertical panel lights, etc. This diffuser plate can effectively convert the midpoint of the backlight module or linear... [See More]
- Shape: Rectangular
- Rectangular Width: 422
- Diameter / Length: 2235
- Thickness: 1.5 to 2