Greyed Glass Diffusers Optical Diffusers

3 Results
100mm Diameter 120 Grit Ground Glass Diffuser -- NT83-383
from Edmund Optics Inc.

Available in Sizes Ranging from 5mm Diameter to 250mm Square. Low Scatter Loss. Evenly Ground Surface for Even Diffusion. Fused Silica Substrates Available. TECHSPEC ® Ground Glass Diffusers are comprised of high tolerance, quality ground glass making them ideal for a variety of industrial... [See More]

  • Diffuser Type: Greyed Glass Diffusers
  • Diameter / Length: 100
  • Shape: Circular
  • Thickness: 1.6
Grey Glass
from Abrisa Technologies

Grey Glass or smoked glass in lay terms; is a tinted soda lime glass that is primarily used to restrict or reduce light transmission (transfer) as well as for decorative applications. Generally used for windows, grey glass can be used to prevent fading of furnishings, carpeting, clothing, artwork,... [See More]

  • Diffuser Type: Greyed Glass Diffusers
  • Diameter / Length: 2438
  • Shape: Square; Rectangular
  • Rectangular Width: 1651
Ground Glass Diffusers
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Diffuser Type: Greyed Glass Diffusers
  • Diameter / Length: 12.7 to 50.8
  • Shape: Circular (optional feature); Square (optional feature)
  • Rectangular Width: 100