Gasoline / Diesel Engine Diaphragm Pumps
from Petersen Products Co.
Comment 1 12' Output/10' Intake Hoses. Country of Origin USA. Description Briggs & Stratton Engine Diaphragm Style: 9.5 gpm/550 psi (37.94 bar), 12' Output/10' Intake Hoses. Engine or Motor Briggs & Stratton. For Use With Water. Horsepower 5.5 HP. Max Flow Rate 9.5 gpm @550 psi (37.94 bar). [See More]
- Power Source: Gasoline or Diesel Engine
- Discharge Pressure: 550.0
- Liquid Flow: 9.500
- Pump Type: Diaphragm Pump
from Petersen Products Co.
Comment 1 12' Output/10' Intake Hoses. Country of Origin USA. Description Honda Engine Diaphragm Style: 9.5 gpm/550 psi (37.94 bar), Honda Engine, 12' Output/10' Intake Hoses. Engine or Motor Honda. For Use With Water. Horsepower 5.5 HP. Max Flow Rate 9.5 gpm @ 550 psi (37.94 bar). Mobility Portable... [See More]
- Power Source: Gasoline or Diesel Engine
- Discharge Pressure: 550.0
- Liquid Flow: 9.500
- Pump Type: Diaphragm Pump
from BakerCorp
Ideal Usage. Industrial water blasting, pipeline pigging, irrigation, standby fire protection, environmental cleanups. Benefit. Produces enough pressure to eliminate multiple pumps. Operates in flooded conditions. Unattended operation. PERFORMANCE. Suction Size: 4" – 10". Discharge Size: 3"... [See More]
- Power Source: Gasoline or Diesel Engine
- Discharge Pressure: 211.0
- Liquid Flow: 350.000 to 1600.000
- Discharge Size: 4.000
from Wacker Neuson SE
Diaphragm trash pumps can move almost anything that flows. Pumps can handle solids up to 1.625 inches (41mm) and up to 88 gpm (333 l/min), these pumps are ideal for moving water with mud, slurries and in seepage areas. Built with high quality component, you will be assured of many years of top... [See More]
- Power Source: Gasoline or Diesel Engine
- Discharge Pressure: 57.7
- Liquid Flow: 50.000 to 88.000
- Discharge Size: 2.000 to 3.000
from Wanner Engineering, Inc.
Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]
- Power Source: NoSourceIncluded; Gasoline or Diesel Engine; Natural Gas; 230V to 460V, Three Phase, 480V to 690V, Three Phase; AC
- Discharge Pressure: 500.0 to 1500.0
- Liquid Flow: 96.000
- Discharge Size: 2.000
from Griffin Pump & Equipment, Inc.
MODEL FEATURES. Fully automatic, dry priming and dry running, self-contained, portable pump, non-clog pump unit. Handles large volumes of air, water, and trash. Operates efficiently under intermittent flow conditions. Automatically primes and reprimes at suction lifts of 25 feet or greater [See More]
- Power Source: DC; Gasoline or Diesel Engine; 12 VDC
- Pump Type: Diaphragm Pump
- Discharge Size: 12.000
- Pump Housing Material: Cast Iron
from Robin Subaru
Diaphragm Pum [See More]
- Power Source: Gasoline or Diesel Engine
- Discharge Pressure: 21.0
- Liquid Flow: 66.000
- Discharge Size: 3.000
from Wanner Engineering, Inc.
Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]
- Power Source: NoSourceIncluded; Gasoline or Diesel Engine; Natural Gas; 230V to 460V, Three Phase, 480V to 690V, Three Phase; AC
- Discharge Pressure: 500.0 to 3000.0
- Liquid Flow: 45.000
- Discharge Size: 1.500
from Griffin Pump & Equipment, Inc.
MODEL FEATURES. Fully automatic, dry priming and dry running, self-contained, portable pump, non-clog pump unit. Handles large volumes of air, water, and trash. Operates efficiently under intermittent flow conditions. Automatically primes and re-primes at suction lifts of 25 feet or greater [See More]
- Power Source: DC; Gasoline or Diesel Engine
- Discharge Size: 4.000 to 6.000
- Liquid Flow: 760.000
- Pump Type: Diaphragm Pump