DC Powered Diaphragm Pumps

120 Results
Positive Displacement Pumps -- 2373639
from RS Components, Ltd.

PA5000, Process Pump, Double Acting, Aut [See More]

  • Power Source: DC; 24 V dc
  • Discharge Pressure: 101.5
  • Liquid Flow: 79.200
  • Pump Type: Diaphragm Pump
Positive Displacement Pumps -- 2373640
from RS Components, Ltd.

PA5000, Process Pump, Double Acting, Aut [See More]

  • Power Source: DC; 24 V dc
  • Discharge Pressure: 101.5
  • Liquid Flow: 79.200
  • Pump Type: Diaphragm Pump
Positive Displacement Pumps -- 7059321 [RLFP122202D from ITT Cannon]
from RS Components, Ltd.

Xylem Flojet RLFP122202D [See More]

  • Power Source: DC; 12 v dc
  • Pump Type: Diaphragm Pump
  • Discharge Pressure: 36.3
  • Pump Housing Material: Pp
Positive Displacement Pumps -- 7059324 [RLFP122201D from ITT Cannon]
from RS Components, Ltd.

Diaphragm pump, 12V, 3.8 lpm, 2.1 Bar [See More]

  • Power Source: DC; 12 v dc
  • Pump Type: Diaphragm Pump
  • Discharge Pressure: 36.3
  • Pump Housing Material: Pp
Positive Displacement Pumps -- 7059330 [RLFP222202D from ITT Cannon]
from RS Components, Ltd.

Xylem Flojet RLFP222202D [See More]

  • Power Source: DC; 24 v dc
  • Pump Type: Diaphragm Pump
  • Discharge Pressure: 34.8
  • Pump Housing Material: Pp
Diaphragm Gas Pump -- N 813
from KNF Neuberger, Inc.

KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump... [See More]

  • Power Source: DC
  • Discharge Pressure: 14.5
  • Liquid Flow: 3.432
  • Pump Type: Diaphragm Pump
Air Cadet Vacuum/Pressure Pump, Diaphragm, single head, 0.7 cfm, 12 VDC -- GO-07532-25
from Cole-Parmer

Vacuum/pressure pump, 12 VDC, 0.7 cfm [See More]

  • Power Source: DC; 12 VDC
  • Pump Type: Diaphragm Pump
  • Discharge Pressure: 15.0
Aquamarin Liquid Diaphragm Pump -- 1210 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Suction of mixed gas / liquid media. Linear flow control via voltage. High efficiency. Self priming. Range Technical Overview. Capacity up to 180 ml/min. Max pressure height 80 mH20. Suction height up to 6 mH20. Possible Applications. Ink Jet Printers. Analytical &... [See More]

  • Power Source: DC; 12 VDC, 24 VDC
  • Discharge Pressure: 85.3 to 113.8
  • Liquid Flow: 0.040 to 0.048
  • Media Temperature: 41 to 140
Mini Diaphragm Liquid Pump -- TF30A-A
from TOPS Industry & Technology Co., Ltd.

TOPSFLO micro diaphragm liquid /vacuum pumps are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transfer red to a diaphragm by means of a connecting rod, an elastic... [See More]

  • Power Source: DC; 6V / 12V / 24V
  • Discharge Pressure: 10.2
  • Liquid Flow: 0.106
  • Discharge Size: 0.189
Duplex II Series -- D2121F5011
from Xylem Applied Water Systems

Self-priming diaphragm pump with 110-240v AC electric motors. Flow rates from 4-8 litres/min (1-2.1 US gallons/min), pressure switch control or with a bypass, or both, capable of pressures up to 6.5bar (95psi). Model No.: Duplex II AC Bypass Series. Handles Water-like and Views Liquids Up to 250 cP. [See More]

  • Power Source: DC; 12 VDC
  • Discharge Pressure: 60.0
  • Liquid Flow: 1.200
  • Pump Type: Diaphragm Pump
A Plus Series
from Sensidyne, LP

Sensidyne A Plus pumps are available in many standard configurations to meet the requirements of most applications. In addition, our Engineers can customize a pump to provide a pump solution which is specific to your needs. Pump Specifications: Free Flow Range: 2.2 --3.6 LPM. Vacuum Range: 0 - 20... [See More]

  • Power Source: DC; 6 VDC, 12 VDC, 24 VDC
  • Discharge Pressure: 28.0
  • Liquid Flow: 0.950
  • Pump Type: Diaphragm Pump
Piston Diaphragm Pump -- 16160-001
from GRI Pumps (A Gorman-Rupp Company)

Piston diaphragm pumps are positive displacement pumps designed to economically transfer small volumes of fluid at low discharge pressures. The lightweight, compact pumps are self-priming, corrosion resistant and can handle viscous fluids. These features make the pumps ideal for high volume copy... [See More]

  • Power Source: DC; 24 VDC
  • Discharge Pressure: 2.6
  • Liquid Flow: 0.004
  • Discharge Size: 0.188
Aqua Jet Series -- Aqua Jet Duo
from Johnson Pump, An SPX Brand

This new high demand unit from SPX Johnson Pump consists of two parallel connected Aqua Jet WPS five-chamber diaphragm pumps integrated with a pre-pressurised 2 liters accumulator tank and inline strainer. The unit's design allows for either vertical or horizontal installation. Features. Whisper... [See More]

  • Power Source: DC; 12 VDC, 24 VDC
  • Discharge Size: 0.375 to 0.750
  • Liquid Flow: 3.168 to 9.504
  • Pump Type: Diaphragm Pump
12” Variable-Use Non-Clog Pump -- 12NLCD-12NNT
from Griffin Pump & Equipment, Inc.

MODEL FEATURES. Fully automatic, dry priming and dry running, self-contained, portable pump, non-clog pump unit. Handles large volumes of air, water, and trash. Operates efficiently under intermittent flow conditions. Automatically primes and reprimes at suction lifts of 25 feet or greater [See More]

  • Power Source: DC; Gasoline or Diesel Engine; 12 VDC
  • Pump Type: Diaphragm Pump
  • Discharge Size: 12.000
  • Pump Housing Material: Cast Iron
Minivac Diaphragm Pump -- 8371783
from Princess Auto Limited

Minivac Diaphragm Pump [See More]

  • Power Source: DC; 12 VDC, 115 VAC; AC
  • Pump Type: Diaphragm Pump
10KD Series Diaphragm Pump -- 10102.001
from Clark Solutions

The Boxer 10KD Series double headed gas diaphragm pumps are compact and versatile. High performance engineering plastics and elastomers allow use in high temperature applications. Two heads allow flexibility of paralllel or series connection to extend the pressure/vacuum capability or to pump two... [See More]

  • Power Source: DC; 12 VDC
  • Discharge Pressure: 7.2 to 10.2
  • Liquid Flow: 0.792 to 1.584
  • Media Temperature: 212
Diaphragm Gas Pump -- N 816
from KNF Neuberger, Inc.

KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump... [See More]

  • Power Source: DC; AC
  • Discharge Pressure: 29.0
  • Liquid Flow: 4.224
  • Pump Type: Diaphragm Pump
Automatic-Demand Diaphragm Pump, 1.4 GPM, 60 psi; 12 VDC -- GO-75420-17
from Cole-Parmer

bull; Built-in pressure demand switch shuts pump off at maximum pressure. • Three-chamber design provides smooth, pulse-free flow. • Flexible diaphragm design allows pump to run dry without damage. • Compact <emdash >mount in any position. Model 75420-20 has an 80 psi internal... [See More]

  • Power Source: DC; 12 VDC
  • Discharge Pressure: 60.0
  • Liquid Flow: 1.399
  • Pump Type: Diaphragm Pump
Diaphragm Gas Pump -- 3014 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil-less. Low vibration. Low sound level. Compact Design. Light weight. Range Technical Overview. Capacity up to 0.0353 cfm / 1.0 l/min. Vacuum to 19.2 in.Hg / -650 mbar. Capable of restarting up to -200 mbar vacuum. Possible Applications. Patient Monitoring. Anaesthetic... [See More]

  • Power Source: DC; 3, 4.5 V, 6 VDC, 12 VDC
  • Discharge Pressure: 12.2
  • Liquid Flow: 0.264
  • Media Temperature: 50 to 104
Mini Diaphragm Liquid Pump -- TF30A-B
from TOPS Industry & Technology Co., Ltd.

TOPSFLO micro diaphragm liquid/vacuum pumps are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transferred to a diaphragm by means of a connecting rod, an elastic... [See More]

  • Power Source: DC; 6V / 12V / 24V
  • Discharge Pressure: 7.3
  • Liquid Flow: 0.106
  • Discharge Size: 0.189
Flat Tank Economy Engine Oil Changer -- 17860-0024
from Xylem Applied Water Systems

Jabsco Flat Tank Economy Oil Changer – 24V. The Flat Tank Economy Engine Oil Changer will extract up to 50 weight of oil at a temperature of 70 °F (21 °C) through the engine ’s dip stick tube, usually in less than 5 minutes. For International & US Markets. Applications:... [See More]

  • Power Source: DC; 24 VDC
  • Pump Type: Diaphragm Pump
  • Media Temperature: 70
  • Pump Housing Material: Plastic; Polypropylene
A Series
from Sensidyne, LP

Originally designed for low flow air samplers, these pumps can also be used in other applications, including blood pressure monitors and gas analyzers. Pump Specifications: Free Flow Range: 1500 - 3300 cc/min. Vacuum Range: 0 - 17.0 "Hg. Pressure Range: 0 - 10.0 psig. Standard Motor Voltage Options:... [See More]

  • Power Source: DC; 6 VDC, 12 VDC
  • Discharge Pressure: 10.0
  • Liquid Flow: 0.872
  • Pump Type: Diaphragm Pump
Aqua Jet Series -- Max 2.9 & 3.5
from Johnson Pump, An SPX Brand

This new medium demand unit from SPX Johnson Pump consists of an Aqua Jet WPS five-chamber diaphragm pump integrated with a pre-pressurised 2 liters accumulator tank and inline strainer. The unit's design allows for either vertical or horizontal installation. CE-approved. Features. Whisper quiet... [See More]

  • Power Source: DC; 12 VDC, 24 VDC
  • Pump Type: Diaphragm Pump
  • Discharge Size: 0.375 to 0.750
  • Pump Housing Material: Plastic; Polypropylene
4” Non-Clog Pump -- 4NCRD, 4NCDD, 4NCCD
from Griffin Pump & Equipment, Inc.

MODEL FEATURES. Fully automatic, dry priming and dry running, self-contained, portable pump, non-clog pump unit. Handles large volumes of air, water, and trash. Operates efficiently under intermittent flow conditions. Automatically primes and re-primes at suction lifts of 25 feet or greater [See More]

  • Power Source: DC; Gasoline or Diesel Engine
  • Discharge Size: 4.000 to 6.000
  • Liquid Flow: 760.000
  • Pump Type: Diaphragm Pump
12K Series Diaphragm Pump -- 1211.200
from Clark Solutions

This tiny powerful Boxer 12K Series Diaphragm Pump introduces the novelty of a field changeable pump head design to the market. By undoing two screws, the user or service engineer can swap the head of the pump. This is ideal in applications that require quick replacement of all wetted parts... [See More]

  • Power Source: DC; 6.5 Volts
  • Discharge Pressure: 8.7
  • Liquid Flow: 0.317
  • Pump Type: Diaphragm Pump
Diaphragm Gas Pump -- N 84.3
from KNF Neuberger, Inc.

KNF diaphragm gas pumps transfer or compress gases and vapors and generate a vacuum without contaminating the media. Different options are available for application-specific requirements related to size, motor type, control, voltage, chemical resistance, safety, vibration, noise, and temperature... [See More]

  • Power Source: DC; AC
  • Discharge Pressure: 4.4
  • Liquid Flow: 1.320
  • Pump Type: Diaphragm Pump
Dual-Head Diaphragm Pump, for Fluids, 2.5/1.2 LPM; 12 VDC -- GO-78182-05
from Cole-Parmer

bull; 6, 12, or 24 VDC driven diaphragm pumps for liquid or gas applications. • Run pump heads as separate entities or in series/parallel configurations. • Oil free pumps <emdash >contamination free. • Entry port plate can be rotated in four different positions to accommodate... [See More]

  • Power Source: DC; 12 VDC
  • Pump Type: Diaphragm Pump
  • Discharge Pressure: 7.1
Diaphragm Pump -- 1610 Series
from Thomas An Ingersoll Rand Business

Our advanced diaphragm pump 1610, combines very precise and consistent performance with low sound levels – even when running under full load, it is impressively silent. In addition the new THOMAS 1610 design provides fast evacuation times for all applications where speed is key. Even when... [See More]

  • Power Source: DC; 12 VDC, 24 VDC
  • Discharge Pressure: 29.0
  • Liquid Flow: 2.112
  • Media Temperature: 41 to 104
Mini Diaphragm Liquid Pump -- TF30A-C
from TOPS Industry & Technology Co., Ltd.

The TF30A Series offers multiple component configurations allowing them to be used for either vacuum operation, liquid transfer, or alternating operations. The innovative, compact design incorporates leading edge technologies that allow it to operate harder, quieter and longer. It is more reliable... [See More]

  • Power Source: DC; 6V / 12V / 24V
  • Discharge Pressure: 10.2
  • Liquid Flow: 0.106
  • Discharge Size: 0.189
LF Series -- LF121421
from Xylem Applied Water Systems

Model No.: LF Series. Compact Design Measuring 6.4" (162 mm) in Length. Fully Automatic Demand Pump. Self-priming and Can Operate Dry Without Damage. Built-in Thermal Protector. Sealed Pressure Switch and Motor. Flow Rates to 1.0 GPM (3.8 L/min.) and Operating Pressures to 25 PSI (1.7 bar). Compact... [See More]

  • Power Source: DC; 12 VDC
  • Discharge Pressure: 40.0
  • Liquid Flow: 0.700
  • Media Temperature: 109
AA Series
from Sensidyne, LP

These pumps are engineered to provide the performance of a larger pump while maintaining a miniature size. Applications for these pumps include blood pressure monitoring, medicine delivery systems and air monitoring devices. Pump Specifications: Free Flow Range: 850 - 2660 cc/min. Vacuum Range: 0 -... [See More]

  • Power Source: DC; 4.5, 9 VDC, 6 VDC, 12 VDC
  • Discharge Pressure: 7.7
  • Liquid Flow: 0.703
  • Pump Type: Diaphragm Pump
Aqua Jet Series -- WPS 3.5
from Johnson Pump, An SPX Brand

The new generation of WPS pumps - 12V or 24V DC. Quiet and pulsation-free even at low speeds, the new Aqua Jet five-chamber diaphragm pump from SPX Johnson Pump provides the perfect water pressure solution for both small and medium sized leisure and commercial boats. NEW! WPS 3.5 Fitted with a... [See More]

  • Power Source: DC; 12 VDC, 24 VDC
  • Pump Type: Diaphragm Pump
  • Discharge Size: 0.375 to 0.750
  • Pump Housing Material: Plastic; Nylon, Polypropylene
6” Non-Clog Pump -- 6NHCD Enclosed
from Griffin Pump & Equipment, Inc.

MODEL FEATURES. Fully automatic, dry priming and dry running, self-contained, portable pump, non-clog pump unit. Handles large volumes of air, water, and trash. Operates efficiently under intermittent flow conditions. Automatically primes and reprimes at suction lifts of 25 feet or greater [See More]

  • Power Source: DC; Gasoline or Diesel Engine; 12 VDC
  • Pump Type: Diaphragm Pump
  • Discharge Size: 6.000
  • Pump Housing Material: Cast Iron
12KD Series Diaphragm Pump -- 1212.126
from Clark Solutions

The Boxer 12KD Series Diaphragm Pump is a double headed version of the Series 12K pumps for increased flow performance. The pumps feature unique exchangable heads and panel mounting. Once contaminated, replacement of all wetted parts takes only a few seconds with removal of two screws. The panel... [See More]

  • Power Source: DC; 9 Volts
  • Discharge Pressure: 8.7 to 13.1
  • Liquid Flow: 0.317
  • Pump Type: Diaphragm Pump
Diaphragm Gas Pump -- N 84.4
from KNF Neuberger, Inc.

KNF diaphragm gas pumps transfer or compress gases and vapors and generate a vacuum without contaminating the media. Different options are available for application-specific requirements related to size, motor type, control, voltage, chemical resistance, safety, vibration, noise, and temperature... [See More]

  • Power Source: DC
  • Discharge Pressure: 4.4
  • Liquid Flow: 1.267
  • Pump Type: Diaphragm Pump
Moderate Flow Positive Displacement Bypass Diaphragm Pump, 1.8 GPM, 12 VDC -- GO-75420-07
from Cole-Parmer

bull; Ideal for spray nozzles and transfer applications where smooth, consistent flow is required. Pumps accommodate any size spray orifice. Maintain a near-constant pressure across pumping range for any size nozzle used. A flexible diaphragm design allows pump to run dry without damage. <b... [See More]

  • Power Source: DC; 12 VDC
  • Discharge Pressure: 45.0
  • Liquid Flow: 1.795
  • Pump Type: Diaphragm Pump
Linear Liquid Diaphragm Pump -- LMF Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Self priming. Oil-less. Maintenance free. Compact. Suitable for continuous operation. Low current consumption. High efficiency. Long lifetime. Very low noise. Flow stop function. DC versions inclusive separate electronics. Range Technical Overview. Capacity up to 310 ml/min. [See More]

  • Power Source: DC; 12 VDC, 24 VDC, 115 VAC, 230 VAC; AC
  • Discharge Pressure: 8.0 to 12.8
  • Liquid Flow: 0.017 to 0.079
  • Pump Type: Diaphragm Pump
Mini Diaphragm Liquid Pump -- TF30A-D
from TOPS Industry & Technology Co., Ltd.

TOPSFLO micro diaphragm liquid /vacuum pumps are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transferred to a diaphragm by means of a connecting rod, an elastic... [See More]

  • Power Source: DC; 6V / 12V / 24V
  • Discharge Pressure: 10.2
  • Liquid Flow: 0.106
  • Discharge Size: 0.189
Pentaflex Series -- R7300142A
from Xylem Applied Water Systems

R7300 Series Pentaflex 7.0 GPM High Pressure Pump. Flojet Pentaflex ® Series 7.0 GPM high Pressure Pumps – the industry's most powerful diaphragm pumps in it ’s class and price range. Flow rates from 26.5 litres/min (7 US gallons/min). Pressure switch control capable of pressures up... [See More]

  • Power Source: DC; 12 VDC
  • Discharge Pressure: 80.0
  • Liquid Flow: 7.000
  • Pump Type: Diaphragm Pump
AAA Series
from Sensidyne, LP

Occupying less than 1.0 cubic inches of total volume, the "AAA" series pump is the ideal choice for original equipment manufacturers that require a pump of minimal size and weight. Pump Specifications: Free Flow Range: 235 - 1410 cc/min. Vacuum Range: 0 - 12.4 "Hg. Pressure Range: 0 - 6.3 psig. [See More]

  • Power Source: DC; 3 VDC, 6 VDC, 12 VDC
  • Discharge Pressure: 6.3
  • Liquid Flow: 0.372
  • Pump Type: Diaphragm Pump
Aqua Jet Series -- WPS 5.2
from Johnson Pump, An SPX Brand

The new generation of WPS pumps - 12V or 24V DC. Quiet and pulsation-free even at low speeds, the new Aqua Jet five-chamber diaphragm pump from SPX Johnson Pump provides the perfect water pressure solution for both small and medium sized leisure and commercial boats. CE-approved. Features. Whisper... [See More]

  • Power Source: DC; 12 VDC, 24 VDC
  • Pump Type: Diaphragm Pump
  • Discharge Size: 0.375 to 0.750
  • Pump Housing Material: Plastic; Nylon, Polypropylene
16K Series Diaphragm Pump -- 16006.000
from Clark Solutions

The Boxer 16K series is a miniature liquid diaphragm pump intended for wide range of applications such as medical diagnostics, pharmaceutical, food processing, ink jet printing and water treatment industries. As standard, the Boxer 16K Series includes inlet pulsation chamber to ensure smooth liquid... [See More]

  • Power Source: DC; 24 VDC
  • Discharge Pressure: 14.5
  • Liquid Flow: 0.040
  • Media Temperature: 212
Diaphragm Gas Pump -- N 84.5
from KNF Neuberger, Inc.

KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump... [See More]

  • Power Source: DC
  • Discharge Pressure: 1.5
  • Liquid Flow: 2.640
  • Pump Type: Diaphragm Pump
PTFE-Coated Vacuum Pump, Gauge/Reg/Valve; 1.2 cfm/22.9"Hg-20psi/12VDC -- GO-79200-10
from Cole-Parmer

bull; Wetted parts are coated with PTFE to handle your toughest applications. • Wetted parts are coated with PTFE to handle your toughest applications. • Lightweight aluminum construction and compact size make pumps ideal for benchtop applications such as vacuum filtration. • Pumps... [See More]

  • Power Source: DC; 12 VDC
  • Pump Type: Diaphragm Pump
Liquid Diaphragm Pump -- 5002F Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Self priming. Dry running. Oil-less, non lubricated. Suitable for continuous operation (motor shaft should be horizontal). Chemical resistant pump materials for aggressive media. Drive available for all required voltages in AC and DC. Range Technical Overview. Capacity up to... [See More]

  • Power Source: DC; 12 VDC, 24 VDC
  • Discharge Pressure: 35.6 to 56.9
  • Liquid Flow: 0.106 to 0.291
  • Media Temperature: 32 to 158
Mini Diaphragm Liquid Pump -- TF30B-A
from TOPS Industry & Technology Co., Ltd.

TOPSFLO micro diaphragm liquid /vacuum pumps are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transfer redto a diaphragm by means of a connecting rod, an elastic... [See More]

  • Power Source: DC; 6V / 12V / 24V
  • Discharge Pressure: 9.4
  • Liquid Flow: 0.092
  • Discharge Size: 0.193
Triplex Compact Series -- 03501132
from Xylem Applied Water Systems

Triplex Compact Electric Diaphragm Pump. Flow rates from 7.6 litres/min (2 US gallons/min). Pressure switch control capable of pressures up to 4.1bar (60psi). Model No.: 0350, 03B0 R350, R3B0 Series. Compact automatic demand pump. Sealed pressure switch and motor. Self priming: pump can be located... [See More]

  • Power Source: DC; 12 VDC
  • Discharge Pressure: 60.0
  • Liquid Flow: 1.400
  • Pump Type: Diaphragm Pump
BP Series
from Sensidyne, LP

The "BP" series pumps are ideal for applications which require higher flows at a very economical price. Pump Specifications: Free Flow Range: 6.1 to 7.8 LPM. Vacuum Range: 0 - 11.2 "Hg. Pressure Range: 0 - 5 psig. Standard Motor Voltage Options: 6 or 12 VDC. Motor Construction Options: Ironless... [See More]

  • Power Source: DC; 6 VDC, 12 VDC
  • Discharge Pressure: 5.0
  • Liquid Flow: 2.059
  • Pump Type: Diaphragm Pump
Aqua Jet Washdown System -- WD Pump 3.5
from Johnson Pump, An SPX Brand

The new generation of wash down pumps - 12V or 24V DC. Quiet and pulsation-free, the new Aqua Jet five-chamber diaphragm pump from SPX Johnson Pump provides the perfect deckwash solution for both small and medium sized leisure and commercial boats. With a pressure of 5 bar, clean-up is faster and... [See More]

  • Power Source: DC; 12 VDC, 24 VDC
  • Pump Type: Diaphragm Pump
  • Discharge Size: 0.375 to 0.500
  • Pump Housing Material: Nylon
19K Series Diaphragm Pump -- 19101.002
from Clark Solutions

The Boxer 19K Series single headed gas diaphragm pump offers a combination of high flow performance and damping chambers to reduce pulsation. The Boxer 19K is a very versatile diaphragm pump suitable for wide range of applications. Both brushed and brushless motor options are available. [See More]

  • Power Source: DC; 24 VDC
  • Discharge Pressure: 23.2
  • Liquid Flow: 1.056
  • Media Temperature: 212
Diaphragm Gas Pump -- N 86.0
from KNF Neuberger, Inc.

KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump... [See More]

  • Power Source: DC
  • Discharge Pressure: 4.4
  • Liquid Flow: 1.584
  • Pump Type: Diaphragm Pump
Pulse-Control Diaphragm Pump 0.055 to 38 mL/min, 24 VDC -- GO-74201-23
from Cole-Parmer

bull; DC-powered pumps with PVDF pump head. • High resolution with a flow range between 0.055 to 38 mL/min. • 12 VDC and 24 VDC models available. • 0 to 720 strokes per minute control capability. Choose a pump with one of the following <b >control methods </b >: | <b... [See More]

  • Power Source: DC; 24 VDC
  • Discharge Pressure: 29.0
  • Liquid Flow: 0.010
  • Pump Type: Diaphragm Pump
Liquid Diaphragm Pump -- F120 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Self priming. Dry running. Oil-less, non lubricated. Suitable for continuous operation (motor shaft should be horizontal). Chemical resistent pump materials for aggressive media. Drive available for all required voltages in AC and DC. Range Technical Overview. Capacity up to... [See More]

  • Power Source: DC; 20 VAC, 12 VDC, 24 VDC; AC
  • Discharge Pressure: 56.9 to 71.1
  • Liquid Flow: 0.069 to 0.238
  • Media Temperature: 32 to 158
Mini Diaphragm Liquid Pump -- TF30B-C
from TOPS Industry & Technology Co., Ltd.

TOPSFLO micro diaphragm liquid/vacuum pumps are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transferred to a diaphragm by means of a connecting rod, an elastic... [See More]

  • Power Source: DC; 6V / 12V / 24V
  • Discharge Pressure: 9.4
  • Liquid Flow: 0.092
  • Discharge Size: 0.193
Triplex Hi-Flow Series -- 03521134
from Xylem Applied Water Systems

Triplex Hi-Flow Electric Diaphragm Pump. Flow rates from 7.6 litres/min (2 US gallons/min). Pressure switch control capable of pressures up to 4.1bar (60psi). Model No.: 03521 & R3521 Series. Constructed from a selection of materials suitable for handling a broad range of applications. [See More]

  • Power Source: DC; 12 VDC
  • Discharge Pressure: 50.0
  • Liquid Flow: 3.000
  • Pump Type: Diaphragm Pump
C Series
from Sensidyne, LP

The "C" series pumps are a higher capacity version of the "B" series pumps, offering a larger displacement and more powerful motor. These pumps are best suited for larger instruments such as medical equipment and demanding start-under-load applications. Pump Specifications: Free Flow Range: 10.2 -... [See More]

  • Power Source: DC; 12 VDC
  • Discharge Pressure: 18.3
  • Liquid Flow: 3.511
  • Pump Type: Diaphragm Pump
Lavatory System -- Viking Power 16
from Johnson Pump, An SPX Brand

Specifically designed to pump waste water, the Viking Power 16 is an ultramodern, single-chamber self-priming diaphragm pump that can be set up in several different pump/motor configurations. Perfect for installation in tight spaces, the Viking Power 16 can be installed anywhere after the drain... [See More]

  • Power Source: DC; 12 VDC, 24 VDC
  • Discharge Size: 0.500 to 1.000
  • Liquid Flow: 3.960
  • Pump Type: Diaphragm Pump
19KL Series Diaphragm Pump -- 19201.002
from Clark Solutions

The Boxer 19KL series single headed liquid diaphragm pump offers a combination of high pneumatic performance and damping chambers to reduce pulsation. The 19KL is a very versatile diaphragm pump suitable for wide range of applications including medical diagnostics, pharmaceutical, food processing,... [See More]

  • Power Source: DC; 24 VDC
  • Discharge Pressure: 29.0
  • Liquid Flow: 0.211
  • Media Temperature: 212
Diaphragm Gas Pump -- N 86.3
from KNF Neuberger, Inc.

KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump... [See More]

  • Power Source: DC
  • Discharge Pressure: 4.4
  • Liquid Flow: 1.452
  • Pump Type: Diaphragm Pump
Quad head diaphragm pump, gas and fluid, 12 VDC -- GO-78182-45
from Cole-Parmer

bull; 6, 12, or 24 VDC driven diaphragm pumps for liquid or gas applications. • Run pump heads as separate entities or in series/parallel configurations. • Oil free pumps <emdash >contamination free. • Entry port plate can be rotated in four different positions to accommodate... [See More]

  • Power Source: DC; 12 VDC
  • Pump Type: Diaphragm Pump
Mini Diaphragm Liquid Pump -- TF30B-D
from TOPS Industry & Technology Co., Ltd.

TOPSFLO micro diaphragm liquid/vacuum pumps are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transfer redto a diaphragm by means of a connecting rod, an elastic... [See More]

  • Power Source: DC; 6V / 12V / 24V
  • Discharge Pressure: 9.4
  • Liquid Flow: 0.092
  • Discharge Size: 0.193
Triplex High Pressure Series -- 03711132
from Xylem Applied Water Systems

Triplex Hi-Pressure motor driven diaphragm pump. Flow rates from 5.3 litres/min (1.4 US gallons/min). Pressure switch control capable of pressures up to 10.5bar (150psi). Model No.: 03711 & 03811 Series. Constructed from a selection of materials suitable for handling a broad range of... [See More]

  • Power Source: DC; 12 VDC
  • Discharge Pressure: 100.0
  • Liquid Flow: 1.400
  • Pump Type: Diaphragm Pump
C Series Dual Head
from Sensidyne, LP

The highly efficient "Dual Head C" series pumps can be used in series or parallel. This lightweight package can out perform comparable competitor pumps. Pump Specifications: Free Flow Range: 11.3 - 19.0 LPM. Vacuum Range: 0 - 18.5 "Hg. Pressure Range: 0 - 15 psig. Standard Motor Voltage: 12 VDC. [See More]

  • Power Source: DC; 12 VDC
  • Discharge Pressure: 15.0
  • Liquid Flow: 5.016
  • Pump Type: Diaphragm Pump
Lavatory System -- Viking Power 32
from Johnson Pump, An SPX Brand

The Viking Power 32 and Viking Power Vacuum diaphragm pumps have been designed to meet the rigorous demands of the world ’s leading manufacturers of boats, recreational vehicles and busses. Thanks to its single-chamber design and non-choke valves, the Viking Power 32, can be used to pump... [See More]

  • Power Source: DC; 12 VDC, 24 VDC
  • Discharge Size: 1.496
  • Liquid Flow: 7.920 to 8.448
  • Pump Type: Diaphragm Pump
1K Series Diaphragm Pump -- 1007.002
from Clark Solutions

Boxer 1K Series Diaphragm Pumps are designed for gas sampling applications and, like all other pumps in the Boxer Series, can be customized to meet specific requirements. The pumps have an outstanding flow to size ratio, and run at only 3000 rpm, ensuring long life. The 1K series is currently the... [See More]

  • Power Source: DC; 7 Volts
  • Discharge Pressure: 7.2
  • Liquid Flow: 0.475
  • Pump Type: Diaphragm Pump
Diaphragm Gas Pump -- N 920
from KNF Neuberger, Inc.

KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump... [See More]

  • Power Source: DC; AC
  • Discharge Pressure: 7.3
  • Liquid Flow: 5.544
  • Pump Type: Diaphragm Pump
Mini Diaphragm Liquid Pump -- TF30B-H
from TOPS Industry & Technology Co., Ltd.

TOPSFLO micro diaphragm liquid /vacuum pumps are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transfer redto a diaphragm by means of a connecting rod, an elastic... [See More]

  • Power Source: DC; 12 / 24V
  • Discharge Pressure: 8.7
  • Liquid Flow: 0.092
  • Discharge Size: 0.193
Lavatory System -- Viking Power Vacuum
from Johnson Pump, An SPX Brand

The Viking Power 32 and Viking Power Vacuum diaphragm pumps have been designed to meet the rigorous demands of the world ’s leading manufacturers of boats, recreational vehicles and busses. The Viking Power Vacuum has double check-valves and can therefore also be used in vacuum toilet systems. [See More]

  • Power Source: DC; 12 VDC, 24 VDC
  • Discharge Size: 1.496
  • Liquid Flow: 7.920 to 8.448
  • Pump Type: Diaphragm Pump
2KD Series Diaphragm Pump -- 2200.003
from Clark Solutions

The Boxer 2KD Series double headed miniature diaphragm pumps are designed for gas sampling and gas detection applications. Two heads allows flexibility of paralllel or series connection to extend the pressure/vacuum capability or to pump 2 distinct gases. Iron core and coreless DC motor options are... [See More]

  • Power Source: DC; 9 Volts
  • Discharge Pressure: 7.2 to 10.2
  • Liquid Flow: 0.475 to 0.977
  • Pump Type: Diaphragm Pump
Diaphragm Gas Pump -- N 938
from KNF Neuberger, Inc.

KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump... [See More]

  • Power Source: DC
  • Discharge Pressure: 14.5
  • Liquid Flow: 9.240
  • Pump Type: Diaphragm Pump
Mini Diaphragm Liquid Pump -- TF30D-A
from TOPS Industry & Technology Co., Ltd.

TOPSFLO micro diaphragm liquid /vacuum pumps are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transferred to a diaphragm by means of a connecting rod, an elastic... [See More]

  • Power Source: DC; 6V / 12V / 24V
  • Discharge Pressure: 8.0
  • Liquid Flow: 0.211
  • Discharge Size: 0.165
3K Series Diaphragm Pump -- 3111.252
from Clark Solutions

The Boxer 3K Series is an extremely compact, robust and versatile single headed gas diaphragm pump. High quality connection rod and motor bearings combined with slow speed contribute to maximum operational life. The pumps feature a detachable motor. This 3K series is offered with 2 different brushed... [See More]

  • Power Source: DC; 24 VDC
  • Discharge Pressure: 29.0
  • Liquid Flow: 2.165
  • Pump Type: Diaphragm Pump
Diaphragm Gas Pump -- N 938.1.2
from KNF Neuberger, Inc.

KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump... [See More]

  • Power Source: DC
  • Discharge Pressure: 14.5
  • Liquid Flow: 13.992
  • Pump Type: Diaphragm Pump
Mini Diaphragm Liquid Pump -- TF30D-C
from TOPS Industry & Technology Co., Ltd.

The TF30D Series offers multiple component configurations allowing them to be used for either vacuum operation, liquid transfer, or alternating operations. The innovative, compact design incorporates leading edge technologies that allow it to operate harder, quieter and longer. More reliable and... [See More]

  • Power Source: DC; 6V / 12V / 24V
  • Discharge Pressure: 8.0
  • Liquid Flow: 0.211
  • Discharge Size: 0.165
3KD Series Diaphragm Pump -- 3112.129
from Clark Solutions

The Boxer 3KD Series double headed diaphragm pumps have a unique design and high performance to size ratio. This series additionally offers a unique detachable motor construction allowing contaminated heads to be economically exchanged. Brushed DC motor options are offered in this series. Like all... [See More]

  • Power Source: DC; 12 VDC
  • Discharge Pressure: 27.6
  • Liquid Flow: 4.224
  • Pump Type: Diaphragm Pump
Diaphragm Gas Pump -- N 952
from KNF Neuberger, Inc.

KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump... [See More]

  • Power Source: DC
  • Discharge Pressure: 1.5
  • Liquid Flow: 9.504
  • Pump Type: Diaphragm Pump
Mini Diaphragm Liquid Pump -- TF30D-D
from TOPS Industry & Technology Co., Ltd.

TOPSFLO micro diaphragm liquid /vacuum pumps are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transfer redto a diaphragm by means of a connecting rod, an elastic... [See More]

  • Power Source: DC; 6V / 12V / 24V
  • Discharge Pressure: 8.0
  • Liquid Flow: 0.211
  • Discharge Size: 0.165
3KL Series Diaphragm Pump -- 3211.129
from Clark Solutions

The Boxer 3KL series is an extremely compact, robust and versatile single headed liquid diaphragm pump. High quality connection rod and motor bearings combined with slow speed contribute to maximum operational life. The pumps feature a detachable motor. This 3KL series is offered with 2 different... [See More]

  • Power Source: DC; 12 VDC
  • Discharge Pressure: 16.0
  • Liquid Flow: 0.396
  • Pump Type: Diaphragm Pump
Diaphragm Gas Pump -- N 96
from KNF Neuberger, Inc.

KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump... [See More]

  • Power Source: DC; AC
  • Discharge Pressure: 36.3
  • Liquid Flow: 2.244
  • Pump Type: Diaphragm Pump
Mini Diaphragm Liquid Pump -- TF51-A
from TOPS Industry & Technology Co., Ltd.

The TF51 Series offers multiple component configurations allowing them to be used for either vacuum operation, liquid transfer, or alternating operations. The innovative, compact design incorporates leading edge technologies that allow it to operate harder, quieter and longer. More reliable and... [See More]

  • Power Source: DC; 12 / 24 V
  • Discharge Pressure: 5.8
  • Liquid Flow: 0.079
  • Discharge Size: 0.394
3KQ Series Diaphragm Pump -- 3114.129
from Clark Solutions

The Boxer 3KQ Series quad headed diaphragm pumps have a unique design and high performance to size ratio. This series additionally offers a unique detachable motor construction allowing contaminated heads to be economically exchanged. Brushed DC motor options are offered in this series. Like all... [See More]

  • Power Source: DC; 12 VDC
  • Discharge Pressure: 18.9
  • Liquid Flow: 7.392
  • Media Temperature: 212
Diaphragm Gas Pump -- NMP 03
from KNF Neuberger, Inc.

KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump... [See More]

  • Power Source: DC
  • Discharge Pressure: 4.8
  • Liquid Flow: 0.087
  • Pump Type: Diaphragm Pump
Mini Diaphragm Liquid Pump -- TF51-C
from TOPS Industry & Technology Co., Ltd.

TOPSFLO micro diaphragm liquid /vacuum pumps are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transferred to a diaphragm by means of a connecting rod, an elastic... [See More]

  • Power Source: DC; 12 / 24 V
  • Discharge Pressure: 7.3
  • Liquid Flow: 0.792
  • Discharge Size: 0.394
3MD Series Diaphragm Pump -- 3232.129
from Clark Solutions

The Boxer 3MD Series double headed liquid diaphragm pumps have a unique design and high performance to size ratio. This series additionally offers a unique detachable motor construction allowing contaminated heads to be economically exchanged. Brushed DC motor options are offered in this series. [See More]

  • Power Source: DC; 12 VDC
  • Discharge Pressure: 31.9
  • Liquid Flow: 0.660
  • Pump Type: Diaphragm Pump
Diaphragm Gas Pump -- NMP 820
from KNF Neuberger, Inc.

KNF diaphragm gas pumps transfer or compress gases and vapors and generate a vacuum without contaminating the media. Different options are available for application-specific requirements related to size, motor type, control, voltage, chemical resistance, safety, vibration, noise, and temperature... [See More]

  • Power Source: DC
  • Discharge Pressure: 17.4
  • Liquid Flow: 0.554
  • Pump Type: Diaphragm Pump
Mini Diaphragm Pump -- TM30A-A
from TOPS Industry & Technology Co., Ltd.

The TM30A offer multiple component configurations allowing them to be used for either vacuum operation, pressure operation, or alternating vacuum and pressure operations. The innovative, compact design incorporates leading edge technologies that allow it to operate harder, quieter and longer. More... [See More]

  • Power Source: DC; 6V / 12V / 24V
  • Discharge Pressure: 17.4
  • Liquid Flow: 1.584
  • Discharge Size: 0.189
3MQ Series Diaphragm Pump -- 3234.129
from Clark Solutions

The Boxer 3MQ Series quad headed liquid diaphragm pumps have a unique design and high performance to size ratio. This series additionally offers a unique detachable motor construction allowing contaminated heads to be economically exchanged. Brushed DC motor options are offered in this series. [See More]

  • Power Source: DC; 12 VDC
  • Discharge Pressure: 29.0
  • Liquid Flow: 1.214
  • Pump Type: Diaphragm Pump
Diaphragm Gas Pump -- NMP 820.1.2
from KNF Neuberger, Inc.

KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump... [See More]

  • Power Source: DC
  • Discharge Pressure: 17.4
  • Liquid Flow: 0.924
  • Pump Type: Diaphragm Pump
Mini Diaphragm Pump -- TM30A-B
from TOPS Industry & Technology Co., Ltd.

TOPSFLO micro diaphragm pumps and compressors are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transferred to a diaphragm by means of a connecting rod, an elastic... [See More]

  • Power Source: DC; 6V / 12V / 24V
  • Discharge Pressure: 13.8
  • Liquid Flow: 1.188
  • Discharge Size: 0.189
5KD Series Diaphragm Pump -- 5212.002
from Clark Solutions

The 5KD Series double headed diaphragm pumps have a unique design and high performance to size ratio. They have integrated pulsation chambers that substantially reduces pulsation. Iron core and coreless DC motor options are offered in this series. Like all other pumps in the Boxer range, the 5KD... [See More]

  • Power Source: DC; 12 VDC
  • Discharge Pressure: 8.7
  • Liquid Flow: 2.640
  • Pump Type: Diaphragm Pump; Double Diaphragm Pump
Diaphragm Gas Pump -- NMP 830
from KNF Neuberger, Inc.

KNF diaphragm gas pumps transfer or compress gases and vapors and generate a vacuum without contaminating the media. Different options are available for application-specific requirements related to size, motor type, control, voltage, chemical resistance, safety, vibration, noise, and temperature... [See More]

  • Power Source: DC
  • Discharge Pressure: 20.3
  • Liquid Flow: 0.818
  • Pump Type: Diaphragm Pump
Mini Diaphragm Pump -- TM30A-C
from TOPS Industry & Technology Co., Ltd.

TOPSFLO micro diaphragm pumps and compressors are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transferred to a diaphragm by means of a connecting rod, an elastic... [See More]

  • Power Source: DC; 6V / 12V / 24V
  • Discharge Pressure: 17.4
  • Liquid Flow: 1.188
  • Discharge Size: 0.189
5KS Series Diaphragm Pump -- 5101.906
from Clark Solutions

Boxer 5KS Series Diaphragm Pumps have been designed with portable environmental analyzers and medical devices in mind. An open flow of above 5.5 l/m is available with dimensions of just 5.7 x 4.4 x 3.0 cm and most importantly, this is achieved without excessive motor speeds. If desired, the Boxer... [See More]

  • Power Source: DC; 6 VDC
  • Discharge Pressure: 4.3 to 9.4
  • Liquid Flow: 1.346 to 1.505
  • Pump Type: Diaphragm Pump
Diaphragm Gas Pump -- NMP 830 HP
from KNF Neuberger, Inc.

KNF diaphragm gas-sampling pumps are extremely compact with patented technology that guarantees high performance. Highlights. Flow Rate (max.): 5 l/min. Pressure (max.): 3 bar (rel.). Vacuum (max.): 230 mbar (abs.). Benefits. FDA-approved materials available. Excellent reliability. High... [See More]

  • Power Source: DC
  • Discharge Pressure: 43.5
  • Liquid Flow: 1.320
  • Pump Type: Diaphragm Pump
Mini Diaphragm Pump -- TM30A-D
from TOPS Industry & Technology Co., Ltd.

The TM30A offer multiple component configurations allowing them to be used for either vacuum operation, pressure operation, or alternating vacuum and pressure operations. The innovative, compact design incorporates leading edge technologies that allow it to operate harder, quieter and longer. More... [See More]

  • Power Source: DC; 6V / 12V / 24V
  • Discharge Pressure: 17.4
  • Liquid Flow: 1.056
  • Discharge Size: 0.189
7KD Series Diaphragm Pump -- 7502.024
from Clark Solutions

The Boxer 7KD Series double pump head diaphragm pumps are particularly well suited for gas/dust monitoring as well as industrial vacuum applications. The pump is fitted with internal damping chambers and the dual head arrangement further balances flow. The use of high performance plastics... [See More]

  • Power Source: DC; 24 VDC
  • Discharge Pressure: 8.7
  • Liquid Flow: 8.448
  • Media Temperature: 212
Diaphragm Gas Pump -- NMP 830.1.2
from KNF Neuberger, Inc.

KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump... [See More]

  • Power Source: DC
  • Discharge Pressure: 21.8
  • Liquid Flow: 1.478
  • Pump Type: Diaphragm Pump
Mini Diaphragm Pump -- TM30B-A
from TOPS Industry & Technology Co., Ltd.

The TM30B offer multiple component configurations allowing them to be used for either vacuum operation, pressure operation, or alternating vacuum and pressure operations. The innovative, compact design incorporates leading edge technologies that allow it to operate harder, quieter and longer. More... [See More]

  • Power Source: DC; 6V / 12V / 24V
  • Discharge Pressure: 14.5
  • Liquid Flow: 1.320
  • Discharge Size: 0.193
7KQ Series Diaphragm Pump -- 7004.014
from Clark Solutions

The 7KQ Series quad pump head diaphragm pumps are particularly well suited for gas/dust monitoring as well as industrial vacuum applications. The pump is fitted with internal damping chambers and the quad head arrangement further balances flow. The use of high performance plastics in the 7KQ Series... [See More]

  • Power Source: DC; 12 VDC
  • Discharge Pressure: 8.7
  • Liquid Flow: 16.368
  • Media Temperature: 212
Diaphragm Gas Pump -- NMP 830.1.2 HP
from KNF Neuberger, Inc.

KNF diaphragm gas pumps transfer or compress gases and vapors and generate a vacuum without contaminating the media. Different options are available for application-specific requirements related to size, motor type, control, voltage, chemical resistance, safety, vibration, noise, and temperature... [See More]

  • Power Source: DC
  • Discharge Pressure: 43.5
  • Liquid Flow: 2.376
  • Pump Type: Diaphragm Pump
Mini Diaphragm Pump -- TM30B-C
from TOPS Industry & Technology Co., Ltd.

The TM30B offer multiple component configurations allowing them to be used for either vacuum operation, pressure operation, or alternating vacuum and pressure operations. The innovative, compact design incorporates leading edge technologies that allow it to operate harder, quieter and longer,... [See More]

  • Power Source: DC; 6V / 12V / 24V
  • Discharge Pressure: 18.9
  • Liquid Flow: 1.056
  • Discharge Size: 0.193
Boxer Series 3300 Benchtop Diaphragm Air Pump -- 3300P
from Clark Solutions

Boxer Series 3300 Benchtop Diaphragm Air Pumps. Low Voltage Laboratory Air Pump For Pressure & Vacuum Applications. Description: The Boxer 3300 is the ideal laboratory accessory for a wide range of applications. The high performance to size ratio of this model offers a perfect solution wherever... [See More]

  • Power Source: DC; 3V, 4.5V, 7.5V, 9V, 6 VDC, 12 VDC
  • Discharge Pressure: 17.7
  • Liquid Flow: 5.280
  • Pump Type: Diaphragm Pump
Diaphragm Gas Pump -- NMP 850
from KNF Neuberger, Inc.

KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump... [See More]

  • Power Source: DC
  • Discharge Pressure: 36.3
  • Liquid Flow: 1.188
  • Pump Type: Diaphragm Pump
Mini Diaphragm Pump -- TM30B-D
from TOPS Industry & Technology Co., Ltd.

TOPSFLO micro diaphragm pumps and compressors are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transferred to a diaphragm by means of a connecting rod, an elastic... [See More]

  • Power Source: DC; 6V / 12V / 24V
  • Discharge Pressure: 18.9
  • Liquid Flow: 1.056
  • Discharge Size: 0.193
Boxer Series 3500 Stepper Motor Driven Diaphragm Pump -- 3501A
from Clark Solutions

Boxer Series 3500 Stepper Motor Driven Diaphragm Pumps. Single or Dual Pumping Heads, Gases to 5 LPM, Liquids to 2 LPM. Description: The Boxer 3500 is a unique miniature high performance liquid and gas pump with single or dual pump heads driven by a stepper motor. The pumps are available with a... [See More]

  • Power Source: DC; 6 VDC, 12 VDC, 24 VDC
  • Discharge Pressure: 29.0
  • Liquid Flow: 0.528
  • Discharge Size: 0.366
Diaphragm Gas Pump -- NMP 850 HP
from KNF Neuberger, Inc.

KNF diaphragm gas pumps transfer or compress gases and vapors and generate a vacuum without contaminating the media. Different options are available for application-specific requirements related to size, motor type, control, voltage, chemical resistance, safety, vibration, noise, and temperature... [See More]

  • Power Source: DC
  • Discharge Pressure: 31.9
  • Liquid Flow: 1.848
  • Pump Type: Diaphragm Pump
Mini Diaphragm Pump -- TM30B-H
from TOPS Industry & Technology Co., Ltd.

The TM30B offer multiple component configurations allowing them to be used for either vacuum operation, pressure operation, or alternating vacuum and pressure operations. The innovative, compact design incorporates leading edge technologies that allow it to operate harder, quieter and longer. More... [See More]

  • Power Source: DC; 6V / 12V / 24V
  • Discharge Pressure: 18.9
  • Liquid Flow: 1.188
  • Discharge Size: 0.193
Boxer Series D Pump -- DF-12
from Clark Solutions

The Boxer D is essentially two of the Boxer S pump heads powered. by a single motor. The double arrangement of ports allows to connect the pump heads in parallel for maximum flow, or in series for maximum pressure/vacuum. [See More]

  • Power Source: DC; Core-less Precious Metal, 12 VDC
  • Discharge Pressure: 10.0
  • Liquid Flow: 1.056
  • Discharge Size: 0.138
Diaphragm Gas Pump -- NMP 850.1.2
from KNF Neuberger, Inc.

KNF diaphragm gas pumps transfer or compress gases and vapors and generate a vacuum without contaminating the media. Different options are available for application-specific requirements related to size, motor type, control, voltage, chemical resistance, safety, vibration, noise, and temperature... [See More]

  • Power Source: DC
  • Discharge Pressure: 36.3
  • Liquid Flow: 2.244
  • Pump Type: Diaphragm Pump
Mini Diaphragm Pump -- TM40-A
from TOPS Industry & Technology Co., Ltd.

TOPSFLO micro diaphragm pumps and compressors are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transferred to a diaphragm by means of a connecting rod, an elastic... [See More]

  • Power Source: DC; 12V / 24V
  • Discharge Pressure: 26.1
  • Liquid Flow: 2.640
  • Discharge Size: 0.256
KPMS Series Miniature Gas Pump -- KPMR10A-3A
from Clark Solutions

The KPMR series pumps incorporate two mini-diaphragms operated by a rocker arm attached to an eccentric on a motor shaft. The function is simple and reliable. KPMR pumps are remarkably small, ranging in overall length from 31 mm to 115 mm. In addition to small size and light weight they offer... [See More]

  • Power Source: DC; 3 VDC
  • Discharge Pressure: 6.8
  • Liquid Flow: 0.132
  • Discharge Size: 0.118
Diaphragm Gas Pump -- NMP 850.1.2 HP
from KNF Neuberger, Inc.

KNF diaphragm gas pumps transfer or compress gases and vapors and generate a vacuum without contaminating the media. Different options are available for application-specific requirements related to size, motor type, control, voltage, chemical resistance, safety, vibration, noise, and temperature... [See More]

  • Power Source: DC
  • Discharge Pressure: 31.9
  • Liquid Flow: 3.960
  • Pump Type: Diaphragm Pump
Mini Diaphragm Pump -- TM40-E
from TOPS Industry & Technology Co., Ltd.

The TM 40 Series offers multiple component configurations allowing them to be used for either vacuum operation, pressure operation, or alternating vacuum and pressure operations. The innovative, compact design incorporates leading edge technologies that allow it to operate harder, quieter and... [See More]

  • Power Source: DC; 12V / 24V
  • Discharge Pressure: 36.3
  • Liquid Flow: 2.640
  • Discharge Size: 0.256
Pressure/Vacuum Pump -- Model 0112101
from Clark Solutions

Model 011 miniature diaphragm pump is an excellent pressure/vacuum pump source for gas analyzers, medical devices, process samplers and other analytical instrument applications. The miniature pressure/vacuum pumps are quiet, reliable and mount in any position. The diaphragm pump operates oil free... [See More]

  • Power Source: DC; 6 VDC
  • Discharge Pressure: 4.4
  • Liquid Flow: 0.330
  • Pump Type: Diaphragm Pump
Diaphragm Gas Pump -- NMS 010
from KNF Neuberger, Inc.

KNF diaphragm gas pumps transfer or compress gases and vapors and generate a vacuum without contaminating the media. Different options are available for application-specific requirements related to size, motor type, control, voltage, chemical resistance, safety, vibration, noise, and temperature... [See More]

  • Power Source: DC
  • Discharge Pressure: 7.3
  • Liquid Flow: 0.198
  • Pump Type: Diaphragm Pump
Mini Diaphragm Pump -- TM40-F
from TOPS Industry & Technology Co., Ltd.

TOPSFLO micro diaphragm pumps and compressors are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transferred to a diaphragm by means of a connecting rod, an elastic... [See More]

  • Power Source: DC; 12V / 24V
  • Discharge Pressure: 36.3
  • Liquid Flow: 2.640
  • Discharge Size: 0.256
Pressure/Vacuum Pump -- Model 0152001
from Clark Solutions

Model 015 LC miniature diaphragm pumps are an economical pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. This diaphragm pump is quiet, reliable and mounts in any position. The unit operates oil free and the available wetted... [See More]

  • Power Source: DC
  • Pump Type: Diaphragm Pump
  • Liquid Flow: 0.291
  • Pump Housing Material: Plastic; Ryton
Diaphragm Gas Pump -- NMS 030
from KNF Neuberger, Inc.

KNF diaphragm gas pumps transfer or compress gases and vapors and generate a vacuum without contaminating the media. Different options are available for application-specific requirements related to size, motor type, control, voltage, chemical resistance, safety, vibration, noise, and temperature... [See More]

  • Power Source: DC
  • Discharge Pressure: 2.9
  • Liquid Flow: 3.168
  • Pump Type: Diaphragm Pump
Mini Diaphragm Pump -- TM40A-B01
from TOPS Industry & Technology Co., Ltd.

Features. Highest performance/size ratio. Performs quietly. Lasts longer. Uncontaminated flow. Little vibration. High level of gas tightness. Extreme chemical resistance. A wide standard range of materials, motors, and voltages. Applications. Vacuum packaging vacuum preservation. Industrial pressure... [See More]

  • Power Source: DC; 12V
  • Discharge Pressure: 31.9
  • Liquid Flow: 3.432
  • Pump Type: Diaphragm Pump
Series 5000 Miniature Diaphragm Liquid Pump -- 50-1-3
from Clark Solutions

Series 5000 liquid diaphragm pumps are an excellent choice where chemical resistance, plastic wetted components, DC power operation and quiet, reliable performance are required. They are typically used on medical eqipment, laboratory automated chemistry applications, environmental sampling equipment... [See More]

  • Power Source: DC; 12 VDC
  • Discharge Pressure: 10.2
  • Liquid Flow: 0.048
  • Discharge Size: 0.157