Double Diaphragm Diaphragm Pumps

36 Results
Double Diaphragm Pump -- BX 100
from Savino Barbera Srl

Simple and quick maintenance and with easy-to-replace components, diaphragm pumps BX 100 are fed with non-lubricated air and have an adjustable flow rate and head. Their explosion-proof properties have been certified for the ATEX version according to Directive 94/9/EC ATEX Equipment. Other technical... [See More]

  • Liquid Flow: 39.600
  • Pump Type: Diaphragm Pump; Double Diaphragm Pump
  • Discharge Size: 1.000
  • Power Source: Air or Pneumatic
10KD Series Diaphragm Pump -- 10102.001
from Clark Solutions

The Boxer 10KD Series double headed gas diaphragm pumps are compact and versatile. High performance engineering plastics and elastomers allow use in high temperature applications. Two heads allow flexibility of paralllel or series connection to extend the pressure/vacuum capability or to pump two... [See More]

  • Liquid Flow: 0.792 to 1.584
  • Media Temperature: 212
  • Discharge Pressure: 7.2 to 10.2
  • Pump Type: Diaphragm Pump; Double Diaphragm Pump
Uraca Pumps: Diaphragm Type
from Chemac Inc./Uraca/Uhde HPT/Gather/BHDT

Leak Free Pumping of Dangerous and Difficult to Handle Liquids - URACA diaphragm pumps offer many significant advantages, including: Safety. Operational economy. Reliability. Compactness. Driver flexibility. Leak Free Pumping. URACA Redundant Diaphragm Type Heads with Safety Features. URACA... [See More]

  • Pump Type: Diaphragm Pump; Double Diaphragm Pump
  • Media: Chemical Pump
AODD Aluminum ASTRA Pumps -- DDA 50 C
from ARGAL s.r.l.

Demand for this pump size runs high and Argal wants to offer low vibrations, silent, flexible, top end quality product complete of all desiderated internal options. Pump casings, and manifolds are weld free, die cast injected, solid aluminium alloy parts. Valves chambers are built in the central... [See More]

  • Liquid Flow: ? to 13.200
  • Media Temperature: 275
  • Discharge Size: 0.500
  • Pump Type: Diaphragm Pump; Double Diaphragm Pump
OptiFlo Double Diaphragm Pump -- OF 15
from Johnson Pump, An SPX Brand

With the new OptiFlo design we have succeeded in reducing the drawbacks of conventional AODD pumps, such as heavy pulsation, stalling air valves, cost of spares, noisy operation, downtime. Thanks to the ingenious frictionless pivoting valve (FPV) and flexible diaphragm suspension (FDS) technologies... [See More]

  • Liquid Flow: 5.280
  • Media Temperature: 185
  • Discharge Pressure: 101.5
  • Pump Type: Diaphragm Pump; Double Diaphragm Pump
Macnaught M3 1 Inch Air Operated Double Diaphragm Pump -- DP1-FPM
from Macnaught USA, Inc.

Macnaught ’s M3 DP1-FPM air-operated diaphragm pump features a, high-reliability closed center air valve that is online serviceable and an epoxy-coated air section for tough environmental conditions. – Up to 5 times longer diaphragm life compared to other (AOD Pump) air operated... [See More]

  • Liquid Flow: 24.000
  • Power Source: Air or Pneumatic
  • Pump Type: Diaphragm Pump; Double Diaphragm Pump
  • Pump Housing Material: Plastic; Polypropylene
Diaphragm Pump with Flap - Heavy Duty -- HDF Pumps - Air Operated
from SANDPIPER Pump

HDF Pumps are recommended for abrasive slurries, suspended and non-suspended solids and line-size solids requirements. All SANDPIPER ® Heavy Duty Flap Pumps are configured in bottom discharge porting arrangements and provide superior suction lift. HDF pumps are thick wall constructed of Sand... [See More]

  • Liquid Flow: 260.000
  • Discharge Size: 1.000 to 4.000
  • Discharge Pressure: 666.6
  • Pump Type: Diaphragm Pump; Double Diaphragm Pump
Air Operated Diaphragm Pump -- AOD .25-A
from Price Pump Company

Stall - free design, quite operations - minimal exhaust noise [See More]

  • Liquid Flow: 230.000
  • Discharge Size: 0.250
  • Discharge Pressure: 125.0
  • Media Temperature: 212
Air Diaphragm Pump Aluminum -- EB2M
from BakerCorp

Ideal Usage. Sludge and slurries, flood control and dewatering situations associated with refineries. Applications where compressed air is available. Benefit. Light and portable. Adjustable flow rates. Non-stall air valves. Easy to use. Flexible. Reduces down time. PERFORMANCE. Suction Size: 1"... [See More]

  • Liquid Flow: 0.000 to 135.000
  • Discharge Size: 2.000
  • Discharge Pressure: 20.0 to 100.0
  • Media Temperature: 212
Chemical Slurry Pump -- Champion SL20
from Trebor International

Engineered specifically for slurry delivery applications, the Champion SL20 will handle even the most aggressive slurries with ease. The Champion air-operated, double diaphragm slurry pump is shaft-less and offers a unique Cross Phase Discharge ™ design, which allows for near pulse-less... [See More]

  • Liquid Flow: 6.000
  • Discharge Size: 0.750
  • Discharge Pressure: 80.0
  • Media Temperature: 212
Double Diaphragm Pump -- BX 150
from Savino Barbera Srl

Simple and quick maintenance and with easy-to-replace components, diaphragm pumps BX 150 are fed with non-lubricated air and have an adjustable flow rate and head. Their explosion-proof properties have been certified for the ATEX version according to Directive 94/9/EC ATEX Equipment. Other technical... [See More]

  • Liquid Flow: 58.080
  • Pump Type: Diaphragm Pump; Double Diaphragm Pump
  • Discharge Size: 1.250
  • Power Source: Air or Pneumatic
5KD Series Diaphragm Pump -- 5212.002
from Clark Solutions

The 5KD Series double headed diaphragm pumps have a unique design and high performance to size ratio. They have integrated pulsation chambers that substantially reduces pulsation. Iron core and coreless DC motor options are offered in this series. Like all other pumps in the Boxer range, the 5KD... [See More]

  • Liquid Flow: 2.640
  • Pump Type: Diaphragm Pump; Double Diaphragm Pump
  • Discharge Pressure: 8.7
  • Power Source: DC; 12 VDC
TopAir Double Diaphragm Pump -- TA-5
from Johnson Pump, An SPX Brand

The TopAir-series is one of the most complete lines of Air Operated Double Diaphragm pumps on the market. With eight sizes up to 800 l/min in a wide range of material combinations we can offer pump solutions for all types of applications and industries. TopAir will pump any liquid which flows or... [See More]

  • Liquid Flow: 2.640
  • Media Temperature: 248
  • Discharge Pressure: 101.5
  • Pump Type: Diaphragm Pump; Double Diaphragm Pump
Macnaught M3 3/4 Inch Air Operated Double Diaphragm Pump -- DP34-001
from Macnaught USA, Inc.

Macnaught ’s DP34-001 air-operated diaphragm pump features a, high-reliability closed center air valve that is online serviceable and an epoxy-coated air section for tough environmental conditions. – Up to 5 times longer diaphragm life compared to other air operated diaphragm pumps in... [See More]

  • Liquid Flow: 16.000
  • Power Source: Air or Pneumatic
  • Pump Type: Diaphragm Pump; Double Diaphragm Pump
  • Pump Housing Material: Aluminum; Aluminum
Diaphragm Pumps for Handling Flammable Liquids -- UL Listed (UL79) - Air Operated
from SANDPIPER Pump

UL (Underwriters Laboratory) Compliant Pumps are designed to meet UL79 standards for diaphragm pumps handling flammable liquids. All Aluminum construction with approved Nitrile or Virgin PTFE UL elastomers. Fully groundable to prevent static discharge. Solids-Handling Up to .25" (6 mm). [See More]

  • Liquid Flow: 45.000
  • Discharge Size: 1.000
  • Discharge Pressure: 666.6
  • Pump Type: Diaphragm Pump; Double Diaphragm Pump
Ultra High Purity Chemical Delivery Pump -- Evolve 55
from Trebor International

The Evolve 55 is an evolutionary design of one our most popular and reliable pumps, the Maxim 50. With the help of our customers, we designed the Evolve 55 with improved performance and reliability in mind. First, we focused on improving the life and performance of the diaphragms by incorporating a... [See More]

  • Liquid Flow: 15.000
  • Media Temperature: 212
  • Discharge Pressure: 100.0
  • Pump Type: Diaphragm Pump; Double Diaphragm Pump
Double Diaphragm Pump -- BX 250
from Savino Barbera Srl

Simple and quick maintenance and with easy-to-replace components, diaphragm pumps BX 250 are fed with non-lubricated air and have an adjustable flow rate and head. Their explosion-proof properties have been certified for the ATEX version according to Directive 94/9/EC ATEX Equipment. Other technical... [See More]

  • Liquid Flow: 89.760
  • Pump Type: Diaphragm Pump; Double Diaphragm Pump
  • Discharge Size: 1.500
  • Power Source: Air or Pneumatic
7KD Series Diaphragm Pump -- 7502.024
from Clark Solutions

The Boxer 7KD Series double pump head diaphragm pumps are particularly well suited for gas/dust monitoring as well as industrial vacuum applications. The pump is fitted with internal damping chambers and the dual head arrangement further balances flow. The use of high performance plastics... [See More]

  • Liquid Flow: 8.448
  • Media Temperature: 212
  • Discharge Pressure: 8.7
  • Pump Type: Diaphragm Pump; Double Diaphragm Pump
Diaphragm Pumps for Oil and Gas Industry -- Drillers Series Pump - Air Operated
from SANDPIPER Pump

SANDPIPER's Air Operated Double Diaphragm pumps are ideal for the Oil & Gas market, specifically in the applications listed below. Lube Oil Transfer. Glycol Recirculation / Heat Trace. Flare Knockout. Glycol Transfer / Water Make-Up. Sump / General Transfer. Tank Bottom Recirculation / Transfer. [See More]

  • Liquid Flow: 260.000
  • Discharge Size: 0.500 to 3.000
  • Discharge Pressure: 666.6
  • Pump Type: Diaphragm Pump; Double Diaphragm Pump
Ultra High Purity Chemical Delivery Pump -- Maxim 50
from Trebor International

The Maxim 50 air-operated double-diaphragm pump is ideal for aggressive, high purity applications. Its unique construction contains no metal parts or elastomer O-ring seals and includes a fluid path that consists of all PTFE and PFA materials; providing reliable, contamination- free operation at... [See More]

  • Liquid Flow: 13.000
  • Discharge Size: 0.500 to 1.000
  • Discharge Pressure: 60.0 to 80.0
  • Media Temperature: 356
Double Diaphragm Pump -- BX 251
from Savino Barbera Srl

Simple and quick maintenance and with easy-to-replace components, diaphragm pumps BX 251 are fed with non-lubricated air and have an adjustable flow rate and head. Their explosion-proof properties have been certified for the ATEX version according to Directive 94/9/EC ATEX Equipment. Other technical... [See More]

  • Liquid Flow: 89.760
  • Pump Type: Diaphragm Pump; Double Diaphragm Pump
  • Discharge Size: 1.500
  • Power Source: Air or Pneumatic
Diaphragm Pumps with Ball Check -- Containment Duty Metallic and Non-Metallic Pumps - Air Operated
from SANDPIPER Pump

Containment Duty Metallic and Non-Metallic Pumps are ideal for highly corrosive and hazardous chemical fluid requirements. All containment duty pumps are exclusively designed with containment chambers, hydraulically balanced/coupled pumping diaphragm and driver diaphragm assemblies. All containment... [See More]

  • Liquid Flow: 238.000
  • Discharge Size: 1.000 to 3.000
  • Discharge Pressure: 666.6
  • Pump Type: Diaphragm Pump; Double Diaphragm Pump
Ultra High Purity Pnuematic Chemical Delivery Pump -- Model 110
from Trebor International

The Model 110 has been on the market for over 15 years, proving to be an industry standard for low flow, high purity applications. It was originally designed with small footprints in mind. Because of the pump design and the internal air control valves, the 110 is one of the smallest pumps on the... [See More]

  • Liquid Flow: 5.500
  • Media Temperature: 212
  • Discharge Pressure: 60.0
  • Pump Type: Diaphragm Pump; Double Diaphragm Pump
Double Diaphragm Pump -- BX 50
from Savino Barbera Srl

Simple and quick maintenance and with easy-to-replace components, diaphragm pumps BX 50 are fed with non-lubricated air and have an adjustable flow rate and head. Their explosion-proof properties have been certified for the ATEX version according to Directive 94/9/EC ATEX Equipment. Other technical... [See More]

  • Liquid Flow: 13.200
  • Pump Type: Diaphragm Pump; Double Diaphragm Pump
  • Discharge Size: 0.500
  • Power Source: Air or Pneumatic
Diaphragm Pumps with Ball Check -- HDB Metallic Pumps - Air Operated
from SANDPIPER Pump

HDB Metallic Pumps are ideal for thin to highly viscous and small solids-laden fluids, while providing excellent suction lift capability and exclusive variable porting options (side, top, bottom and dual). HDB pumps are thick wall constructed of Sand Casted Aluminum, Cast Iron, Stainless Steel or... [See More]

  • Liquid Flow: 260.000
  • Discharge Size: 1.000 to 4.000
  • Discharge Pressure: 666.6
  • Pump Type: Diaphragm Pump; Double Diaphragm Pump
Ultra High Purity Wet Process Chemical Pump -- Magnum 610
from Trebor International

The Trebor ® Magnum 610 Pump handles flow capacities up to 9.5 GPM and temperatures up to 100 °C. Using only virgin PTFE and PFA materials in the fluid path, the Magnum 610 is compatible with virtually all process chemicals. This air-operated, double diaphragm pump is ideally suited for... [See More]

  • Liquid Flow: 9.500
  • Discharge Size: 0.500 to 0.750
  • Discharge Pressure: 60.0
  • Media Temperature: 212
Double Diaphragm Pump -- BX 502
from Savino Barbera Srl

Simple and quick maintenance and with easy-to-replace components, diaphragm pumps BX 502 are fed with non-lubricated air and have an adjustable flow rate and head. Their explosion-proof properties have been certified for the ATEX version according to Directive 94/9/EC ATEX Equipment. Other technical... [See More]

  • Liquid Flow: 171.600
  • Pump Type: Diaphragm Pump; Double Diaphragm Pump
  • Discharge Size: 2.000
  • Power Source: Air or Pneumatic
Diaphragm Pumps with Ball Check -- Standard Duty - Air Operated
from SANDPIPER Pump

Standard Duty Pumps are ideally suited for intermittent / on-demand, portable, moderately abrasive fluids, and suspended solids. Standard duty pumps are constructed in Aluminum, Cast Iron, Stainless Steel and non-metallic materials such as PTFE, Polypropylene, and PVDF with elastomer TPE (thermal... [See More]

  • Liquid Flow: 238.000
  • Discharge Size: 0.250 to 3.000
  • Discharge Pressure: 666.6
  • Pump Type: Diaphragm Pump; Double Diaphragm Pump
Double Diaphragm Pump -- BX 503
from Savino Barbera Srl

Simple and quick maintenance and with easy-to-replace components, diaphragm pumps BX 503 are fed with non-lubricated air and have an adjustable flow rate and head. Their explosion-proof properties have been certified for the ATEX version according to Directive 94/9/EC ATEX Equipment. Other technical... [See More]

  • Liquid Flow: 224.400
  • Pump Type: Diaphragm Pump; Double Diaphragm Pump
  • Discharge Size: 3.000
  • Power Source: Air or Pneumatic
FDA Compliant Diaphragm Pumps -- Premium FDA - Air Operated
from SANDPIPER Pump

The Premium FDA (Food & Drug Administration) Material Compliant Pumps are ideally suited for the ultimate in leak protection and clean pumping with the paired performance of AODD technology. Whether in a clean-in-place or clean-out-of-place application, these pumps will exceed the need for... [See More]

  • Liquid Flow: 150.000
  • Discharge Size: 1.000 to 2.000
  • Discharge Pressure: 666.6
  • Pump Type: Diaphragm Pump; Double Diaphragm Pump
Double Diaphragm Pump -- BX 80
from Savino Barbera Srl

Simple and quick maintenance and with easy-to-replace components, diaphragm pumps BX 80 are fed with non-lubricated air and have an adjustable flow rate and head. Their explosion-proof properties have been certified for the ATEX version according to Directive 94/9/EC ATEX Equipment. Other technical... [See More]

  • Liquid Flow: 23.760
  • Pump Type: Diaphragm Pump; Double Diaphragm Pump
  • Discharge Size: 1.000
  • Power Source: Air or Pneumatic
FDA Compliant Diaphragm Pumps -- Standard FDA
from SANDPIPER Pump

FDA (Food & Drug Administration) Material Compliant Pumps are ideally suited for a variety of food processing, pharmaceutical and cosmetic industry applications. The pumps are available in 1" through 3" ball check valve designs and a 2" (line size solids handling) flap check valve design. [See More]

  • Liquid Flow: 235.000
  • Discharge Size: 1.000 to 3.000
  • Discharge Pressure: 666.6
  • Pump Type: Diaphragm Pump; Double Diaphragm Pump
Double Diaphragm Pump -- BX 81
from Savino Barbera Srl

Simple and quick maintenance and with easy-to-replace components, diaphragm pumps BX 81 are fed with non-lubricated air and have an adjustable flow rate and head. Their explosion-proof properties have been certified for the ATEX version according to Directive 94/9/EC ATEX Equipment. Other technical... [See More]

  • Liquid Flow: 26.400
  • Pump Type: Diaphragm Pump; Double Diaphragm Pump
  • Discharge Size: 1.000
  • Power Source: Air or Pneumatic
High Pressure Diaphragm Pumps -- Air Operated
from SANDPIPER Pump

Air-Powered Single Diaphragm High Pressure Metallic Pumps deliver discharge pressure twice the inlet pressure, up to 250 PSI (17.2 BAR). Designed for filter press feed and applications requiring higher discharge pressures. Available in Aluminum, Cast Iron and Stainless Steel with various elastomer... [See More]

  • Liquid Flow: 90.000
  • Discharge Size: 1.000 to 2.000
  • Discharge Pressure: 250.0
  • Pump Type: Diaphragm Pump; Double Diaphragm Pump
Mini Diaphragm Pump -- BX 15
from Savino Barbera Srl

Simple and quick maintenance and with easy-to-replace components, diaphragm pumps BX 15 are fed with non-lubricated air and have an adjustable flow rate and head. Their explosion-proof properties have been certified for the ATEX version according to Directive 94/9/EC ATEX Equipment. Other technical... [See More]

  • Liquid Flow: 4.488
  • Pump Type: Diaphragm Pump; Double Diaphragm Pump
  • Discharge Size: 0.375
  • Power Source: Air or Pneumatic
Non-Clog Wastewater Diaphragm Pumps -- Air Operated
from SANDPIPER Pump

Non-Clog Wastewater Pumps are fitted with swing check valves and easy access clean-outs. The pumps are designed specifically for slurry and solids-laden materials. Flap valves allow passage of suspended, pipe-size solids and stringy material. Constructed of cast iron and durable epoxy coating inside... [See More]

  • Liquid Flow: 140.000 to 260.000
  • Discharge Size: 2.000 to 3.000
  • Discharge Pressure: 100.0
  • Pump Type: Diaphragm Pump; Double Diaphragm Pump