Copper Pipe Fittings
from RS Components, Ltd.
RS PRO 06J30P2211D [See More]
- Material: Copper; Polypropylene (PP); Copper
- English Size: 1.250
- Connection Type: Tube - Male English Straight Thread
from RS Components, Ltd.
RS PRO 07K30P2211D [See More]
- Material: Copper; Polypropylene (PP); Copper
- English Size: 1.500
- Connection Type: Tube - Male English Straight Thread
from RS Components, Ltd.
S12/7002A 15 Press Elbow [See More]
- Material: Copper; Polypropylene (PP); Copper
- Fitting Type: Elbow Fitting
from RS Components, Ltd.
S12/7002A 22 Press Elbow [See More]
- Material: Copper; Polypropylene (PP); Copper
- Fitting Type: Elbow Fitting
from RS Components, Ltd.
S1/7270 15 Press Coupling [See More]
- Material: Copper; Polypropylene (PP); Copper
- Fitting Type: Coupling Fitting
from RS Components, Ltd.
S1/7270 22 Press Coupling [See More]
- Material: Copper; Polypropylene (PP); Copper
- Fitting Type: Coupling Fitting
from RS Components, Ltd.
S6/7243 22x15 Press Reducer [See More]
- Material: Copper; Polypropylene (PP); Copper
- Fitting Type: Reducer Fitting
from RS Components, Ltd.
Pegler Yorkshire 38114 [See More]
- Material: Copper; Polypropylene (PP); Copper
- Temperature: -11
from RS Components, Ltd.
S25 22x22x15/7130 22x15x22 Pr Tee [See More]
- Material: Copper; Polypropylene (PP); Copper
from TONGYU Technology Co., Ltd.
Name: Copper branch joint. Item No.: TY-J02. Material: TP2M/ Hpb59-1. Appearance: Full welding, no weld defects. Parameters: 3Mpa to detect leak. Application: Air conditioner parts, pipe fittings, VRV, VRF system. Custom Design: Available [See More]
- Material: Copper; TP2M/ Hpb59-1
from Victaulic Co. of America
Used to join carbon steel to copper tubing with one fitting. Used to join stainless steel pipe to copper tubing with one fitting. Available in groove × groove, groove × thread or thread × thread. Sizes from ½ - 4 ″ | DN15 - DN100. Pressures up to 300 psi | 2068 kPa |... [See More]
- Material: Copper
- Connection Type: Tube - Male English Straight Thread
- Fitting Type: Union Fitting; Adapter Fitting (optional feature)
- English Size: 0.500 to 4.000
from DK-LOK U.S.A.
Attractive finishes to suit precision equipment. Space-saving therefore less-weight design. Each fitting is cleaned to remove particles, oil and grease. Fine NPT pipe thread construction equals or exceeds the. requirement of ASME B1.20.1 to ensure maximum thread engagement. Service at greater... [See More]
- Material: Copper
- English Size: 0.125
from Watts
Series LF3110 Lead Free* Class 125 Dielectric Flanged Pipe Fittings are used in commercial and residential applications to prevent accelerated corrosion and deterioration in the piping system due to galvanic and stray current. It is installed between pipes made from dissimilar metals, and features a... [See More]
- Material: Copper; Steel
- English Size: 2.500 to 4.000
- Connection Type: Flange Connection; Weld Connection (Butt or Socket)
- Metric Size: 50.00 to 100.00
from Bow Plastics Ltd.
45 ELBOW CC 3 DWV [See More]
- Material: Copper
- English Size: 3.000
- Fitting Type: Elbow Fitting
from Zurn Industries LLC
Copper Elbow 1-5/8" - 1/2" Barb x 1/2" Female Sweat. Features And Benefits. Used in PEX hot and cold water plumbing applications. Perfect for sweat connection to standard tub/shower valves. Used to transition Zurn PEX ® tocopper via a female sweat connection [See More]
- Material: Copper
- Fitting Type: Elbow Fitting
from Grinnell
The GRINNELL Copper Grooved Fittings provide an economical and efficient method of changing direction in copper piping systems. The copper fittings are available in sizes 2 to 8 inch (DN50 to DN200) and are ready to be installed using the GRINNELL Figure 672 Rigid Coupling or the Figure 61 Flange... [See More]
- Material: Copper
- English Size: 2.000 to 8.000
from TONGYU Technology Co., Ltd.
Name: Copper branch joint. Item No.: TY-J03. Material: TP2M/ Hpb59-1. Appearance: Full welding, no weld defects. Parameters: 3Mpa to detect leak. Application: Air conditioner parts, pipe fittings, VRV, VRF system. Custom Design: Available [See More]
- Material: Copper; TP2M/ Hpb59-1
from Watts
1/2 in. CF x 1/2 in. Nom. Stubout Elbow - 12 in. - Copper [See More]
- Material: Copper
- Connection Type: Crimp Connection
- Fitting Type: Elbow Fitting; Adapter Fitting
- English Size: 0.500
from Bow Plastics Ltd.
90 ELBOW FIT-C 3 DWV [See More]
- Material: Copper
- Fitting Type: Elbow Fitting
from Zurn Industries LLC
Copper Elbow 4" - 1/2" Barb x 1/2" Male Sweat. Features And Benefits. Used in Pex hot and cold water plumbing applications. Perfect for sweat connection to standard tub/shower valves [See More]
- Material: Copper
- Fitting Type: Elbow Fitting
from Grinnell
The GRINNELL Copper Grooved Fittings provide an economical and efficient method of changing direction in copper piping systems. The copper fittings are available in sizes 2 to 8 inch (DN50 to DN200) and are ready to be installed using the GRINNELL Figure 672 Rigid Coupling or the Figure 61 Flange... [See More]
- Material: Copper
- English Size: 2.000 to 8.000
- Fitting Type: Reducer Fitting; Coupling Fitting
from TONGYU Technology Co., Ltd.
Name: Copper Coupling. Item No.: TY-E04. Material: C3710. Appearance: No bumps, strains and other defects. Application: Air conditioner parts, pipe fittings, VRV, VRF system. Custom Design: Available [See More]
- Material: Copper; C3710
- Fitting Type: Coupling Fitting
from Watts
1/2 in. CF x 1/2 in. Nom. Stubout Elbow - 8 in. - Copper [See More]
- Material: Copper
- Connection Type: Crimp Connection
- Fitting Type: Elbow Fitting; Adapter Fitting
- English Size: 0.500
from Bow Plastics Ltd.
BUSHING FIT-C 2 x 1-1/4 DWV [See More]
- Material: Copper
- English Size: 1.250
- Fitting Type: Adapter Fitting
from Zurn Industries LLC
Copper Elbow 1-5/8" - 1/2" Barb x 1/2" Male Sweat. Features And Benefits. Used in PEX hot and cold water plumbing applications. Perfect for sweat connection to standard tub/shower valves. Dependable insert and crimp PEX fitting that's fast, easy, and safe to install [See More]
- Material: Copper
- Fitting Type: Elbow Fitting
from Grinnell
The GRINNELL Figure 61 Flange Adapter provides a direct transition from flanged components to GRINNELL grooved copper components. Flange bolt patterns conform to ANSI Class 125 and 150 standards. [See More]
- Material: Copper
- English Size: 2.000 to 6.000
- Fitting Type: Adapter Fitting
from TONGYU Technology Co., Ltd.
Name: Copper Elbow. Item No.: TY-E06. Material: TP2Y2. Appearance: No bumps, strains and other defects. Application: Air conditioner parts, pipe fittings, VRV, VRF system. Custom Design: Available [See More]
- Material: Copper; TP2Y2
- Fitting Type: Elbow Fitting
from Bow Plastics Ltd.
TRAP BUSHING 1-1/4 DWV [See More]
- Material: Copper
- English Size: 1.250
- Fitting Type: Adapter Fitting
from Zurn Industries LLC
Copper Sweat Adapter - 1/2" Male Sweat x 1/2" Barb. Features And Benefits. Copper fitting. Low-lead compliant. Used in PEX hot and cold water plumbing applications [See More]
- Material: Copper
- Fitting Type: Adapter Fitting
from Grinnell
The GRINNELL Copper Grooved Fittings provide an economical and efficient method of changing direction in copper piping systems. The copper fittings are available in sizes 2 to 8 inch (DN50 to DN200) and are ready to be installed using the GRINNELL Figure 672 Rigid Coupling, Figure 640 Pivot-Bolt... [See More]
- Material: Copper
- English Size: 2.000 to 8.000
- Fitting Type: Elbow Fitting
from TONGYU Technology Co., Ltd.
Name: Copper Filter. Item No.: TY-E07. Material: TP2Y2. Size: Filter 120M. Appearance: No bumps, strains and other defects. Parameters: Pressure >5Mpa. Application: Air conditioner parts, pipe fittings, VRV, VRF system. Custom Design: Available [See More]
- Material: Copper; TP2Y2
from Bow Plastics Ltd.
COUPLING CC 4 DWV [See More]
- Material: Copper
- English Size: 4.000
- Fitting Type: Coupling Fitting
from Zurn Industries LLC
Copper Sweat Adapter - 3/4" Male Sweat x 3/4" Barb. Features And Benefits. Copper fitting. Low-lead compliant. Used in PEX hot and cold water plumbing applications [See More]
- Material: Copper
- Fitting Type: Adapter Fitting
from Grinnell
The GRINNELL Copper Grooved Fittings provide an economical and efficient method of changing direction in copper piping systems. The copper fittings are available in sizes 2 to 8 inch (DN50 to DN200) and are ready to be installed using the GRINNELL Figure 672 Rigid Coupling or the Figure 61 Flange... [See More]
- Material: Copper
- English Size: 2.000 to 8.000
- Fitting Type: Elbow Fitting
from TONGYU Technology Co., Ltd.
Name: Copper Filter Drier. Item No.: TY-E08. Material: TP2Y2. Size: Filter 120M. Appearance: No bumps, strains and other defects. Parameters: Pressure >5Mpa. Application: Air conditioner parts, pipe fittings, VRV, VRF system. Custom Design: Available [See More]
- Material: Copper; TP2Y2
from Bow Plastics Ltd.
COUPLING CC 2 X 1-1/4 DWV [See More]
- Material: Copper
- English Size: 1.250 to 2.000
- Fitting Type: Coupling Fitting
from Zurn Industries LLC
Copper Sweat Adapter - 1" Male Sweat x 1" Barb. Features And Benefits. Copper fitting. Low-lead compliant. Used in PEX hot and cold water plumbing applications [See More]
- Material: Copper
- Fitting Type: Adapter Fitting
from Grinnell
The GRINNELL Copper Grooved Fittings provide an economical and efficient method of changing direction in copper piping systems. The copper fittings are available in sizes 2 to 8 inch (DN50 to DN200) and are ready to be installed using the GRINNELL Figure 672 Rigid Coupling or the Figure 61 Flange... [See More]
- Material: Copper
- English Size: 1.000 to 4.000
- Fitting Type: Reducer Fitting; Coupling Fitting
from TONGYU Technology Co., Ltd.
Name: Copper Hydraulic Tee. Item No.: TY-E01. Material: TP2Y2. Size: D7.0*T0.7 、D9.52*T0.7. Appearance: No bumps, strains and other defects. Parameters: 3Mpa pressure to detect leak. Application: Air conditioner parts, pipe fittings, VRV, VRF system. Custom Design: Available [See More]
- Material: Copper; TP2Y2
- Fitting Type: Tee Fitting
from Bow Plastics Ltd.
45 ELBOW CC 1/4 [See More]
- Material: Copper
- English Size: 0.250 to 1.000
- Fitting Type: Elbow Fitting
from Zurn Industries LLC
Copper Sweat Adapter - 3/4" Female Sweat x 3/4" Barb. Features And Benefits. Copper fitting. Low-lead compliant. Used in PEX hot and cold water plumbing applications [See More]
- Material: Copper
- Fitting Type: Adapter Fitting
from Grinnell
The GRINNELL Figure 640 Pivot-Bolt Rigid Coupling joins rolled grooved, hard-drawn copper tubing systems (CTS). It provides a rigid joint by firmly gripping the entire circumference of the copper tube groove., The Figure 640 Pivot-Bolt Rigid Coupling is capable of pressures up to 300 psi (20,7 bar). [See More]
- Material: Copper
- English Size: 2.000 to 8.000
- Fitting Type: Coupling Fitting
from TONGYU Technology Co., Ltd.
Name: Copper Liquid Distributor Head. Item No.: TY-E02. Material: TP2Y2. Size: D18.0*T0.7. Appearance: No bumps, strains and other defects. Parameters: Pressure >5Mpa. Application: Air conditioner parts, pipe fittings, VRV, VRF system. Custom Design: Available [See More]
- Material: Copper; TP2Y2
from Bow Plastics Ltd.
90 ELBOW CC 3/8 [See More]
- Material: Copper
- English Size: 0.375 to 3.000
- Fitting Type: Elbow Fitting
from Zurn Industries LLC
Copper Sweat Adapter - 1" Female Sweat x 1" Barb. Features And Benefits. Copper fitting. Low-lead compliant. Used in PEX hot and cold water plumbing applications [See More]
- Material: Copper
- Fitting Type: Adapter Fitting
from Grinnell
The GRINNELL Copper Grooved Fittings provide an economical and efficient method of changing direction in copper piping systems. The copper fittings are available in sizes 2 to 8 inch (DN50 to DN200) and are ready to be installed using the GRINNELL Figure 672 Rigid Coupling, Figure 640 Pivot-Bolt... [See More]
- Material: Copper
- English Size: 1.000 to 5.000
- Fitting Type: Tee Fitting; Reducer Fitting
from TONGYU Technology Co., Ltd.
Name: Copper Pipe Joints. Item No.: TY-T10. Material: C1220. Size: D30.0*T1.5. Appearance: Bending place no creases, inner and outer surface clean, no impurities. Parameters: Flat < 13%, pressure >5Mpa. Application: Liquid cooling, water cooling, thermoelectric cooling system. Custom... [See More]
- Material: Copper; C1220
from Bow Plastics Ltd.
90 ELBOW FIT-C 21/2 [See More]
- Material: Copper
- English Size: 2.500
- Fitting Type: Elbow Fitting
from Grinnell
The GRINNELL Copper Grooved Fittings provide an economical and efficient method of changing direction in copper piping systems. The copper fittings are available in sizes 2 to 8 inch (DN50 to DN200) and are ready to be installed using the GRINNELL Figure 672 Rigid Coupling or the Figure 61 Flange... [See More]
- Material: Copper
- English Size: 2.000 to 6.000
- Fitting Type: Tee Fitting; Reducer Fitting
from TONGYU Technology Co., Ltd.
Name: Copper Y Fittings. Item No.: TY-E05. Material: TP2Y2. Size: 2ID*6.5/3ID*7.1. Appearance: No bumps, strains and other defects. Parameters: Pressure >5Mpa. Application: Air conditioner parts, pipe fittings, VRV, VRF system. Custom Design: Available [See More]
- Material: Copper; TP2Y2
- Fitting Type: Wye Fitting
from Bow Plastics Ltd.
90 ELBOW LONG CC 1/4 [See More]
- Material: Copper
- English Size: 0.250 to 1.000
- Fitting Type: Elbow Fitting
from Grinnell
The GRINNELL Figure 672 Rigid Coupling provides a rigid joint that firmly grips the entire circumference of the tube. This coupling is a proven, dependable method of joining copper tube and an economical alternative to soldering (sweating) joints. [See More]
- Material: Copper
- English Size: 2.000 to 8.000
- Fitting Type: Coupling Fitting
from TONGYU Technology Co., Ltd.
Name: Copper Y Joint. Item No.: TY-J01. Material: TP2M/ Hpb59-1. Appearance: Full welding, no weld defects. Parameters: 3Mpa to detect leak. Application: Air conditioner parts, pipe fittings, VRV, VRF system. Custom Design: Available [See More]
- Material: Copper; TP2M/ Hpb59-1
- Fitting Type: Wye Fitting
from Bow Plastics Ltd.
90 VENT ELBOW CC 1/2 [See More]
- Material: Copper
- English Size: 0.500 to 1.000
- Fitting Type: Elbow Fitting
from Grinnell
The GRINNELL Copper Grooved Fittings provide an economical and efficient method of changing direction in copper piping systems. The copper fittings are available in sizes 2 to 8 inch (DN50 to DN200) and are ready to be installed using the GRINNELL Figure 672 Rigid Coupling or the Figure 61 Flange... [See More]
- Material: Copper
- English Size: 2.000 to 8.000
- Fitting Type: Tee Fitting
from Bow Plastics Ltd.
90 ELBOW CF 3/8 [See More]
- Material: Copper
- English Size: 0.375
- Fitting Type: Elbow Fitting
from Bow Plastics Ltd.
90 ELBOW CF 1/2X1/4 [See More]
- Material: Copper
- English Size: 0.500
- Fitting Type: Elbow Fitting
from Bow Plastics Ltd.
90 ELBOW CM 1/2 [See More]
- Material: Copper
- English Size: 0.500
- Fitting Type: Elbow Fitting
from Bow Plastics Ltd.
90 DROP EAR ELBOW CC 1/2 [See More]
- Material: Copper
- English Size: 0.500 to 1.000
- Fitting Type: Elbow Fitting
from Bow Plastics Ltd.
90 DROP EAR ELBOW CF 1/2 [See More]
- Material: Copper
- English Size: 0.500
- Fitting Type: Elbow Fitting
from Bow Plastics Ltd.
BUSHING FIT-C 3/8X1/4 [See More]
- Material: Copper
- English Size: 0.375
- Fitting Type: Adapter Fitting
from Bow Plastics Ltd.
FLUSH BUSHING FIT-C 3/4X1/2 [See More]
- Material: Copper
- English Size: 0.750
- Fitting Type: Adapter Fitting
from Bow Plastics Ltd.
FLUSH BUSH FIT-FPT 1/2X1/8 BAR [See More]
- Material: Copper
- English Size: 0.500
- Fitting Type: Adapter Fitting
from Bow Plastics Ltd.
CAP 3/8 [See More]
- Material: Copper
- English Size: 0.375 to 3.000
from Bow Plastics Ltd.
TEST CAP 1/2 [See More]
- Material: Copper
- English Size: 0.500 to 1.000
from Bow Plastics Ltd.
COUPLING CC 1/2 [See More]
- Material: Copper
- English Size: 0.500 to 1.000
- Fitting Type: Coupling Fitting
from Bow Plastics Ltd.
COUPLING CC 1/2X1/4 [See More]
- Material: Copper
- English Size: 0.500 to 1.000
- Fitting Type: Coupling Fitting
from Bow Plastics Ltd.
TEE CCC 1/4 [See More]
- Material: Copper
- English Size: 0.250
- Fitting Type: Tee Fitting
from Bow Plastics Ltd.
TEE CCC 3/8X3/8X1/2 [See More]
- Material: Copper
- English Size: 0.375
- Fitting Type: Tee Fitting