Exotic Metals Pipe Fittings

5 Results
Branch Connection -- Butt Weld
from CGP Manufacturing, Inc.

Butt-Weld Fittings. ANSI B16.9 / B16.28 Fittings. Available in Stainless, Carbon, Chrome Alloy, and all Exotic and Special materials. CGP Manufacturing, Inc. offers you a large range of ANSI Butt Weld Fittings. We Focus on S/80 and heavier fittings from sizes ½ ” through 12 ”. [See More]

  • Material: Exotic Metals; Steel; Stainless; Chrome Alloy, Exotic and Special Metals
  • Metric Size: 1.00 to 500.00
  • English Size: 0.062 to 36.000
Butt Weld Fitting -- Caps
from CGP Manufacturing, Inc.

Butt-Weld Fittings. ANSI B16.9 / B16.28 Fittings. Available in Stainless, Carbon, Chrome Alloy, and all Exotic and Special materials. CGP Manufacturing, Inc. offers you a large range of ANSI Butt Weld Fittings. We Focus on S/80 and heavier fittings from sizes ½ ” through 12 ”. [See More]

  • Material: Exotic Metals; Steel; Stainless; Chrome Alloy, Exotic and Special Metals
  • English Size: 0.500 to 12.000
  • Connection Type: Weld Connection (Butt or Socket)
Flanges & Stubends -- Blind
from CGP Manufacturing, Inc.

Flanges & Stubends. ASA B16.5 / MSS SP-25. Available in Stainless, Carbon, Chrome Alloy, and all Exotic and Special materials. All CGP flanges strictly adhere to the requirements of the ASA governing diameter and length of hub sections. This assures maximum strength in this area where load and... [See More]

  • Material: Exotic Metals; Steel; Stainless; Chrome Alloy, Exotic and Special Metals
  • Connection Type: Flange Connection
Swage Nipples
from CGP Manufacturing, Inc.

Swage Nipples. Per MSS SP-95 and ANSI B16.9. Available in Stainless, Carbon, Chrome Alloy, and all Exotic and Special materials. Concentric and Eccentric configurations. Threaded, Plain, Beveled, or any combination of end preparations. All pipe schedules and sizes available [See More]

  • Material: Exotic Metals; Steel; Stainless; Chrome Alloy, Exotic and Special Metals
  • Connection Type: Tube - Male English Straight Thread; Weld Connection (Butt or Socket) (optional feature)
  • Fitting Type: Nipple Fitting (optional feature)
  • English Size: 0.062 to 36.000
Threaded & Socket Weld Pressure Fitting -- Couplings
from CGP Manufacturing, Inc.

Threaded and Socket Weld Pressure Fittings. Per ANSI B16.11 Dimensions. Available in Stainless, Carbon, Chrome Alloy, and all Exotic and Special materials. 3M, 6M, 9M Pressure Classes. Couplings, Reducers, Half Couplings. Caps. Square/Hex/Round Head Plugs and Bull Plugs. Hex Bushings and S/W... [See More]

  • Material: Exotic Metals; Steel; Stainless; Chrome Alloy, Exotic and Special Metals
  • Connection Type: Tube - Male English Straight Thread
  • Fitting Type: Coupling Fitting