Metric Pipe Fittings

191 Results
Adapters & Fittings - 1/4" Thick Connector Plates -- 61 Series
from MAIN Manufacturing Products, Inc.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]

  • Fitting Type: Adapter Fitting
  • English Size: 0.500 to 3.000
  • Connection Type: Flange Connection; Seal Plates
  • Metric Size: 13.00 to 50.00
Brass Pipe Fittings -- 1762134
from RS Components, Ltd.

RS PRO 0205000010WNB Fitting [See More]

  • Fitting Type: Coupling Fitting
  • Material: Brass/Bronze; Brass
  • Connection Type: Tube - Male English Straight Thread
Nickel-Plated Brass Metric Thread Enlarger -- 6200212
from Altech Corp.

Features: Nickle-Plated Brass. Metric External Thread. Metric Internal Thread. Round [See More]

  • Fitting Type: Adapter Fitting
  • Material: Brass/Bronze
  • Connection Type: Tube - Male English Straight Thread
  • Metric Size: 12.00 to 16.00
45 Degree Elbow -- 5414005
from Asahi/America, Inc.

20mm (1/2'') Purad 45 Degree Elbow [See More]

  • Fitting Type: Elbow Fitting
  • English Size: 0.500
  • Material: Fluororesin; Ultra High Purity PVDF
  • Metric Size: 20.00
DOT-BRBH Series Bulkhead Union Fittings -- DOT-BRBH-0404
from Kuriyama of America, Inc.

Bulkhead Union 1/4 TB x 1/4 TB. Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems, horn, wiper motors, valves, cylinders and accessories. Suitable for all air assisted... [See More]

  • Fitting Type: Union Fitting
  • Material: Brass/Bronze; Brass UNI EN 12164 CW614N - UNI EN 12165 CW617N
  • Connection Type: Push-to-Connect
  • English Size: 0.250
Fittings - Adapters-transitions -- 158400088
from Georg Fischer Piping Systems Ltd

Female adaptor [See More]

  • Fitting Type: Adapter Fitting
  • Metric Size: 45.00
  • Material: PP; PE
Adapters & Fittings - Connector Blocks -- 61 Series
from MAIN Manufacturing Products, Inc.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]

  • Connection Type: Flange Connection; Connector Blocks
  • English Size: 0.500 to 2.500
  • Material: Steel; Stainless
  • Metric Size: 13.00 to 100.00
Hose Connectors -- 2123638 [721960706 from Georg Fischer Piping Systems Ltd]
from RS Components, Ltd.

PVC-U hose connector,1/2in BSPT M x 20mm [See More]

  • Fitting Type: Adapter Fitting
  • Metric Size: 20.00
  • Connection Type: Tube - Male English Straight Thread
Nickel-Plated Brass Metric Thread Enlarger -- 6200312
from Altech Corp.

Features: Nickle-Plated Brass. Metric External Thread. Metric Internal Thread. Hexagon [See More]

  • Fitting Type: Adapter Fitting
  • Material: Brass/Bronze
  • Connection Type: Tube - Male English Straight Thread
  • Metric Size: 12.00 to 16.00
45 Degree Elbow 1 -- 9114005
from Asahi/America, Inc.

20mm (1/2'') PP-Pure 45 Degree Elbow [See More]

  • Fitting Type: Elbow Fitting
  • English Size: 0.500
  • Material: Polypropylene (PP); Pigmented PP High Purity
  • Metric Size: 20.00
DOT-BRME90 Series 90º Male Elbow Fittings -- DOT-BRME90-0402
from Kuriyama of America, Inc.

Male ELB 90 1/4 TB x 1/8 NPTF. Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems, horn, wiper motors, valves, cylinders and accessories. Suitable for all air assisted... [See More]

  • Fitting Type: Elbow Fitting
  • Material: Brass/Bronze; Brass UNI EN 12164 CW614N - UNI EN 12165 CW617N
  • Connection Type: Push-to-Connect; Tube - Male English Straight Thread
  • English Size: 0.125
Fittings - Adapters-transitions -- 158400123
from Georg Fischer Piping Systems Ltd

Male adaptor [See More]

  • Fitting Type: Adapter Fitting
  • Metric Size: 45.00
  • Material: PP; PE
Adapters & Fittings - Connector Plates -- 61 Series
from MAIN Manufacturing Products, Inc.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]

  • Fitting Type: Adapter Fitting
  • English Size: 0.500 to 3.000
  • Connection Type: Flange Connection; Connector Plates
  • Metric Size: 13.00 to 50.00
Hose Connectors -- 2123644 [721960707 from Georg Fischer Piping Systems Ltd]
from RS Components, Ltd.

PVC-U hose connector,3/4in BSPT M x 25mm [See More]

  • Connection Type: Tube - Male English Straight Thread
  • Metric Size: 25.00
Nickel-Plated Brass Metric Thread Plugs -- 6700612
from Altech Corp.

Features: Nickle-Plated Brass. Nitril O-Ring. Metric External Thread. Round with Slot [See More]

  • Connection Type: Tube - Male English Straight Thread
  • Metric Size: 12.00
  • Material: Brass/Bronze
45 Elbow Pro150 Socket -- 5098005
from Asahi/America, Inc.

20mm (1/2'') Proline 45 ° Elbow PRO150 - Socket [See More]

  • Fitting Type: Elbow Fitting
  • English Size: 0.500
  • Material: Pigmented Polypropylene
  • Metric Size: 20.00
Fittings - Adapters-transitions -- 300206415
from Georg Fischer Piping Systems Ltd

AQUASYSTEM Flange Adaptor PP-R [See More]

  • Fitting Type: Adapter Fitting
  • Material: PP
  • Connection Type: Socket Fusion; Mechanical
  • Metric Size: 50.00
Adapters & Fittings - Double O-Ring Adapters -- 61 Series
from MAIN Manufacturing Products, Inc.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]

  • Fitting Type: Adapter Fitting
  • Material: Steel; Stainless
  • Connection Type: Flange Connection; Double O-Ring Adapters
  • English Size: 0.500 to 3.000
Hose Connectors -- 2123650 [721960708 from Georg Fischer Piping Systems Ltd]
from RS Components, Ltd.

PVC-U hose connector,1in BSPT M x 30mm [See More]

  • Connection Type: Tube - Male English Straight Thread
  • Metric Size: 30.00
Nickel-Plated Brass Metric Thread Reducers -- 6102400
from Altech Corp.

Features: Nickel-Plated Brass. PG Thread. Hexagon [See More]

  • Fitting Type: Adapter Fitting; Reducer Fitting
  • Material: Brass/Bronze
  • Connection Type: Tube - Male English Straight Thread
  • Metric Size: 12.00 to 16.00
45 Xleg Elbow Butt -- 5008005
from Asahi/America, Inc.

20mm (1/2'') Proline 45 ° XLEG Elbow - Butt [See More]

  • Fitting Type: Elbow Fitting
  • English Size: 0.500
  • Material: Pigmented Polypropylene
  • Metric Size: 20.00
Fittings - Adapters-transitions -- 300206651
from Georg Fischer Piping Systems Ltd

AQUASYSTEM Flange Adaptor PP-R [See More]

  • Fitting Type: Adapter Fitting
  • Material: PP
  • Connection Type: Mechanical; Butt Fusion
  • Metric Size: 175.00
Adapters & Fittings - Flange Adapters -- C61 Flat x C61 Flat
from MAIN Manufacturing Products, Inc.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]

  • Fitting Type: Adapter Fitting; Reducer Fitting (optional feature)
  • Material: Steel; Stainless
  • Connection Type: Flange Connection; C61 Flat x C61 Flat
  • English Size: 0.500 to 5.000
Plastic Pipe Fittings -- 1449688 [SFM512210E from John Guest USA, Inc.]
from RS Components, Ltd.

John Guest SFM512210E [See More]

  • Connection Type: Tube - Male English Straight Thread
  • Metric Size: 22.00
  • Material: Chlorinated Polyvinyl Chloride
Nickel-Plated Brass Metric Thread, Ribbed Reducers -- 6104716
from Altech Corp.

Features: Nickel-Plated Brass. PG thread Internal Threads. Metric External Threads. Round Ribbed [See More]

  • Fitting Type: Adapter Fitting; Reducer Fitting
  • Material: Brass/Bronze
  • Connection Type: Tube - Male English Straight Thread
  • Metric Size: 16.00
45Degree Elbow Socket -- 5988005
from Asahi/America, Inc.

20mm (1/2'') Super Proline 45degree Elbow - Socket [See More]

  • Fitting Type: Elbow Fitting
  • English Size: 0.500
  • Material: PVDF
  • Metric Size: 20.00
Fittings - Adapters-transitions -- 340100155
from Georg Fischer Piping Systems Ltd

ALUPEX Straight thread male [See More]

  • Fitting Type: Adapter Fitting
  • Material: Brass/Bronze; PE-RT; PB; Brass; PE-X; Pre-insulated
  • Connection Type: Mechanical
  • Metric Size: 16.00
Adapters & Fittings - Flange Adapters -- C61 Oring x C61 Flat
from MAIN Manufacturing Products, Inc.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]

  • Fitting Type: Adapter Fitting; Reducer Fitting (optional feature)
  • Material: Steel; Stainless
  • Connection Type: Flange Connection; C61 O-Ring x C61 Flat
  • English Size: 0.500 to 5.000
Plastic Pipe Fittings -- 2122556 [721001106 from Georg Fischer Piping Systems Ltd]
from RS Components, Ltd.

George fischer 90deg PVC-U bend,1/2in [See More]

  • Fitting Type: Elbow Fitting
  • Material: Polyvinyl Chloride (Unplasticised)
  • Connection Type: Tube - Male English Straight Thread
  • Metric Size: 13.00
Nickel-Plated Brass Metric-NPT Thread Adapter -- 6402316
from Altech Corp.

Features: Nickle-Plated Brass. Metric External Thread. NPT Internal Thread. Hexagon [See More]

  • Fitting Type: Adapter Fitting
  • Material: Brass/Bronze
  • Connection Type: Tube - Male English Straight Thread
  • Metric Size: 16.00
90 Degree Elbow -- 5407070
from Asahi/America, Inc.

180mm (7'') Purad 90 Degree Elbow [See More]

  • Fitting Type: Elbow Fitting
  • English Size: 7.000
  • Material: Fluororesin; Ultra High Purity PVDF
  • Metric Size: 180.00
Fittings - Adapters-transitions -- 340100313
from Georg Fischer Piping Systems Ltd

ALUPEX Straight thread male d40-63 [See More]

  • Fitting Type: Adapter Fitting
  • Material: Brass/Bronze; PE-X; Pre-insulated; Brass; PB; PE-RT
  • Connection Type: Mechanical
  • Metric Size: 40.00
Adapters & Fittings - SAE Butt Weld Flanged Heads - Sch 160 -- 61 Series
from MAIN Manufacturing Products, Inc.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]

  • Fitting Type: Reducer Fitting (optional feature)
  • Material: Steel; Stainless
  • Connection Type: Flange Connection; Butt Weld Flanged Heads
  • English Size: 0.500 to 4.000
Plastic Pipe Fittings -- 2122635 [721101107 from Georg Fischer Piping Systems Ltd]
from RS Components, Ltd.

George fischer 90deg PVC-U elbow,3/4in [See More]

  • Fitting Type: Elbow Fitting
  • Material: Polyvinyl Chloride (Unplasticised)
  • Connection Type: Tube - Male English Straight Thread
  • Metric Size: 19.00
Nickel-Plated Brass Metric-NPT Thread Adapter -- 6402320
from Altech Corp.

Features: Nickle-Plated Brass. Metric External Thread. NPT Internal Thread. Hexagon [See More]

  • Fitting Type: Adapter Fitting
  • Material: Brass/Bronze
  • Connection Type: Tube - Male English Straight Thread
  • Metric Size: 20.00
90 Degree Elbow 1 -- 9104100
from Asahi/America, Inc.

250mm (10'') PP-Pure 90 Degree Elbow [See More]

  • Fitting Type: Elbow Fitting
  • English Size: 10.000
  • Material: Polypropylene (PP); Pigmented PP High Purity
  • Metric Size: 250.00
Fittings - Adapters-transitions -- 340100603
from Georg Fischer Piping Systems Ltd

ALUPEX Straight thread male d16-32 [See More]

  • Fitting Type: Adapter Fitting
  • Material: Brass/Bronze; PE-RT; PB; Brass; PE-X; Pre-insulated
  • Connection Type: Mechanical
  • Metric Size: 16.00
Adapters & Fittings - SAE Gauge Port Adapters - w/ 1/2" GP -- 61 Series
from MAIN Manufacturing Products, Inc.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]

  • Fitting Type: Adapter Fitting
  • Material: Steel; Stainless
  • Connection Type: Flange Connection; 1/2" Gauge Port Adapters
  • English Size: 0.500 to 2.500
Plastic Pipe Fittings -- 2122641 [721101108 from Georg Fischer Piping Systems Ltd]
from RS Components, Ltd.

George fischer 90deg PVC-U elbow,1in [See More]

  • Fitting Type: Elbow Fitting
  • Material: Polyvinyl Chloride (Unplasticised)
  • Connection Type: Tube - Male English Straight Thread
  • Metric Size: 25.00
Nickel-Plated Brass NPT-Metric Thread Adapter -- 6402214
from Altech Corp.

Features: Nickle-Plated Brass. NPT External Thread. Metric Internal Thread. Hexagon [See More]

  • Fitting Type: Adapter Fitting
  • Material: Brass/Bronze
  • Connection Type: Tube - Male English Straight Thread
  • Metric Size: 20.00
90 Degree Elbow Butt -- 5907060
from Asahi/America, Inc.

160mm (6'') Super Proline 90 Degree Elbow - Butt [See More]

  • Fitting Type: Elbow Fitting
  • English Size: 6.000
  • Material: PVDF
  • Metric Size: 160.00
Fittings - Adapters-transitions -- 340101153
from Georg Fischer Piping Systems Ltd

ALUPEX Straight thread female [See More]

  • Fitting Type: Adapter Fitting
  • Material: Brass/Bronze; PE-RT; PB; Brass; PE-X; Pre-insulated
  • Connection Type: Mechanical
  • Metric Size: 16.00
Adapters & Fittings - SAE Reservoir Adapters - NPTF Threaded -- 61 Series
from MAIN Manufacturing Products, Inc.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]

  • Fitting Type: Adapter Fitting; Reducer Fitting (optional feature)
  • Material: Steel; Stainless
  • Connection Type: Flange Connection; NPTF Threaded Reservoir Adapters
  • English Size: 0.500 to 3.000
Plastic Pipe Fittings -- 2122657 [721101109 from Georg Fischer Piping Systems Ltd]
from RS Components, Ltd.

George fischer 90deg PVC-U elbow,1 1/4in [See More]

  • Fitting Type: Elbow Fitting
  • Material: Polyvinyl Chloride (Unplasticised)
  • Connection Type: Tube - Male English Straight Thread
  • Metric Size: 32.00
Polyamide Metric Thread Enlarger -- 7004300
from Altech Corp.

Features: Polyamide Glass Fiber Reinforced. PG External Thread. PG Internal Thread [See More]

  • Fitting Type: Adapter Fitting
  • Material: Polyamide
  • Connection Type: Tube - Male English Straight Thread
  • Metric Size: 12.00 to 16.00
90 Degree Elbow Socket -- 5991005
from Asahi/America, Inc.

20mm (1/2'') Super Proline 90 Degree Elbow - Socket [See More]

  • Fitting Type: Elbow Fitting
  • English Size: 0.500
  • Material: PVDF
  • Metric Size: 20.00
Fittings - Adapters-transitions -- 340101312
from Georg Fischer Piping Systems Ltd

ALUPEX Straight thread female d40-63 [See More]

  • Fitting Type: Adapter Fitting
  • Material: Brass/Bronze; PE-X; Pre-insulated; Brass; PB; PE-RT
  • Connection Type: Mechanical
  • Metric Size: 40.00
Adapters & Fittings - SAE Reservoir Adapters - Plain -- 61 Series
from MAIN Manufacturing Products, Inc.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]

  • Fitting Type: Adapter Fitting; Reducer Fitting (optional feature)
  • Material: Steel; Stainless
  • Connection Type: Flange Connection; Plain Reservoir Adapters
  • English Size: 0.500 to 3.000
Plastic Pipe Fittings -- 2122679 [721101111 from Georg Fischer Piping Systems Ltd]
from RS Components, Ltd.

George fischer 90deg PVC-U elbow,2in [See More]

  • Fitting Type: Elbow Fitting
  • Material: Polyvinyl Chloride (Unplasticised)
  • Connection Type: Tube - Male English Straight Thread
  • Metric Size: 51.00
Polyamide Metric Thread Plugs -- 7217312
from Altech Corp.

Features: Polamide. 25% Glass Fiber Reinforced. Metric External Thread. Round with Slot [See More]

  • Connection Type: Tube - Male English Straight Thread
  • Metric Size: 12.00
  • Material: Polyamide
  • Temperature: -22 to 248
90 Elbow Pro150 Butt -- 5004100
from Asahi/America, Inc.

250mm (10'') Proline 90 ° Elbow PRO150 - Butt [See More]

  • Fitting Type: Elbow Fitting
  • English Size: 10.000
  • Material: Pigmented Polypropylene
  • Metric Size: 250.00
Fittings - Adapters-transitions -- 340101603
from Georg Fischer Piping Systems Ltd

ALUPEX Straight thread female d16-32 [See More]

  • Fitting Type: Adapter Fitting
  • Material: Brass/Bronze; PE-RT; PB; Brass; PE-X; Pre-insulated
  • Connection Type: Mechanical
  • Metric Size: 16.00
Adapters & Fittings - SAE Reservoir Adapters - Socket Weld -- 61 Series
from MAIN Manufacturing Products, Inc.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]

  • Fitting Type: Adapter Fitting; Reducer Fitting (optional feature)
  • Material: Steel; Stainless
  • Connection Type: Flange Connection; Socket Weld for Pipe Reservoir Adapters
  • English Size: 0.500 to 3.000
Plastic Pipe Fittings -- 2122708 [721151106 from Georg Fischer Piping Systems Ltd]
from RS Components, Ltd.

George fischer 45deg PVC-U elbow,1/2in [See More]

  • Fitting Type: Elbow Fitting
  • Material: Polyvinyl Chloride (Unplasticised)
  • Connection Type: Tube - Male English Straight Thread
  • Metric Size: 13.00
Polyamide Metric Thread Reducers -- 7008516
from Altech Corp.

Features: Polyamide. Glass fiber reinforced. Metric Thread [See More]

  • Fitting Type: Adapter Fitting; Reducer Fitting
  • Material: Polyamide
  • Connection Type: Tube - Male English Straight Thread
  • Metric Size: 12.00 to 16.00
90 Elbow Pro150 Socket -- 5094005
from Asahi/America, Inc.

20mm (1/2'') Proline 90 ° Elbow PRO150 - Socket [See More]

  • Fitting Type: Elbow Fitting
  • English Size: 0.500
  • Material: Pigmented Polypropylene
  • Metric Size: 20.00
Fittings - Adapters-transitions -- 340111161
from Georg Fischer Piping Systems Ltd

ALUPEX Single pipe outlet with flange [See More]

  • Fitting Type: Adapter Fitting
  • Material: Brass/Bronze; PE-RT; Pre-insulated; PE-X; Brass; PB
  • Connection Type: Mechanical
  • Metric Size: 20.00
Adapters & Fittings - SAE Socket Weld Flanged Heads - Pipe -- 61 Series
from MAIN Manufacturing Products, Inc.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]

  • Fitting Type: Reducer Fitting (optional feature)
  • Material: Steel; Stainless
  • Connection Type: Flange Connection; Socket Weld Flanged Heads
  • English Size: 0.500 to 3.000
Plastic Pipe Fittings -- 2122786 [721201106 from Georg Fischer Piping Systems Ltd]
from RS Components, Ltd.

George fischer 90deg PVC-U tee,1/2in [See More]

  • Connection Type: Tube - Male English Straight Thread
  • Metric Size: 13.00
  • Material: Polyvinyl Chloride (Unplasticised)
9122 Reducing Tee -- 9122249
from Asahi/America, Inc.

63 x 32mm (2 x 1'') PP-Pure 9122 Reducing Tee [See More]

  • Fitting Type: Tee Fitting; Reducer Fitting
  • English Size: 1.000
  • Material: Polypropylene (PP); Pigmented PP High Purity
  • Metric Size: 32.00
Fittings - Adapters-transitions -- 340111626
from Georg Fischer Piping Systems Ltd

ALUPEX Left-hand sliding fitting [See More]

  • Fitting Type: Adapter Fitting
  • Material: Brass/Bronze; PE-RT; PB; Brass; PE-X; Pre-insulated
  • Connection Type: Mechanical
  • Metric Size: 16.00
Adapters & Fittings - SAE Threaded Flanged Heads - NPTF -- 61 Series
from MAIN Manufacturing Products, Inc.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]

  • Fitting Type: Reducer Fitting (optional feature)
  • Material: Steel; Stainless
  • Connection Type: Flange Connection; Tube - Male English Straight Thread; NPTF Threaded Flanged Heads
  • English Size: 0.500 to 2.000
Plastic Pipe Fittings -- 2123060 [721911105 from Georg Fischer Piping Systems Ltd]
from RS Components, Ltd.

George fischer PVC-U socket,3/8in [See More]

  • Connection Type: Tube - Male English Straight Thread
  • Metric Size: 10.00
  • Material: Polyvinyl Chloride (Unplasticised)
9123 Reducing Tee -- 9123336
from Asahi/America, Inc.

90 x 32mm (3 x 1'') PP-Pure 9123 Reducing Tee [See More]

  • Fitting Type: Tee Fitting; Reducer Fitting
  • English Size: 1.000
  • Material: Polypropylene (PP); Pigmented PP High Purity
  • Metric Size: 32.00
Fittings - Adapters-transitions -- 4302702003021
from Georg Fischer Piping Systems Ltd

AQUASYSTEM Transition Joint Hexagonal Female BSPP-G PP-R [See More]

  • Fitting Type: Adapter Fitting
  • Metric Size: 19.20
  • Material: Brass/Bronze; Brass; PP
Adapters & Fittings - SAE Threaded Flanged Heads - SAE ORB -- 61 Series
from MAIN Manufacturing Products, Inc.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]

  • Fitting Type: Reducer Fitting (optional feature)
  • Material: Steel; Stainless
  • Connection Type: Flange Connection; Tube - Male English Straight Thread; ORB Threaded Flanged Heads
  • English Size: 0.500 to 2.000
Plastic Pipe Fittings -- 2123076 [721911106 from Georg Fischer Piping Systems Ltd]
from RS Components, Ltd.

George fischer PVC-U socket,1/2in [See More]

  • Connection Type: Tube - Male English Straight Thread
  • Metric Size: 13.00
  • Material: Polyvinyl Chloride (Unplasticised)
Cleanout With Plug -- 6243015
from Asahi/America, Inc.

50mm (1-1/2'') Super Proline Cleanout with Plug [See More]

  • Material: PVDF
  • Metric Size: 50.00
  • English Size: 1.500
  • Temperature: 68
Fittings - Adapters-transitions -- 4302702004021
from Georg Fischer Piping Systems Ltd

AQUASYSTEM Transition Joint Hexagonal Male BSPP-G PP-R [See More]

  • Fitting Type: Adapter Fitting
  • Metric Size: 19.20
  • Material: Brass/Bronze; Brass; PP
SAE Butt Weld Flanges - Elbow Sch 160 -- 61 Series
from MAIN Manufacturing Products, Inc.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]

  • Fitting Type: Elbow Fitting; Reducer Fitting (optional feature)
  • Material: Steel; Stainless
  • Connection Type: Flange Connection; Butt Weld Elbow Flanges
  • English Size: 0.500 to 5.000
Plastic Pipe Fittings -- 2123082 [721911107 from Georg Fischer Piping Systems Ltd]
from RS Components, Ltd.

George fischer PVC-U socket,3/4in [See More]

  • Connection Type: Tube - Male English Straight Thread
  • Metric Size: 19.00
  • Material: Polyvinyl Chloride (Unplasticised)
Cleanout With Plug Pro150 Butt -- 5066015
from Asahi/America, Inc.

50mm (1-1/2'') Proline Cleanout with Plug PRO150 - Butt [See More]

  • Material: Pigmented Polypropylene
  • Metric Size: 50.00
  • English Size: 1.500
  • Temperature: 68
Fittings - Adapters-transitions -- 4302902013021
from Georg Fischer Piping Systems Ltd

AQUASYSTEM Transition With Loose Nut BSPP-G PP-R [See More]

  • Fitting Type: Adapter Fitting
  • Metric Size: 28.00
  • Material: Brass/Bronze; Brass; PP
SAE Butt Weld Flanges - In-line Sch 160 -- 61 Series
from MAIN Manufacturing Products, Inc.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]

  • Fitting Type: Reducer Fitting (optional feature)
  • Material: Steel; Stainless
  • Connection Type: Flange Connection; Butt Weld In-line Flanges
  • English Size: 0.500 to 5.000
Plastic Pipe Fittings -- 2123111 [721911109 from Georg Fischer Piping Systems Ltd]
from RS Components, Ltd.

George fischer PVC-U socket,1 1/4in [See More]

  • Connection Type: Tube - Male English Straight Thread
  • Metric Size: 32.00
  • Material: Polyvinyl Chloride (Unplasticised)
Combo Pro150 Butt -- 5062015
from Asahi/America, Inc.

50mm (1-1/2'') Proline Combo PRO150 - Butt [See More]

  • Material: Pigmented Polypropylene
  • Metric Size: 50.00
  • English Size: 1.500
  • Temperature: 68
Fittings - Adapters-transitions -- 4302902533022
from Georg Fischer Piping Systems Ltd

AQUASYSTEM Flange Adaptor PP-R [See More]

  • Fitting Type: Adapter Fitting
  • Metric Size: 33.00
  • Material: Brass/Bronze; Brass; PP
SAE Flange Clamps W/ Clearance Holes -- 61 Series
from MAIN Manufacturing Products, Inc.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]

  • Connection Type: Flange Connection; Flanged Clamps with Clearance Bolt Holes
  • Metric Size: 13.00 to 100.00
  • English Size: 0.500 to 4.000
Plastic Pipe Fittings -- 2123133 [721911111 from Georg Fischer Piping Systems Ltd]
from RS Components, Ltd.

George fischer PVC-U socket,2in [See More]

  • Connection Type: Tube - Male English Straight Thread
  • Metric Size: 51.00
  • Material: Polyvinyl Chloride (Unplasticised)
Conc Red Pro150 Socket -- 5095101
from Asahi/America, Inc.

25 x 20mm (3/4 x 1/2'') Proline CONC RED PRO150 - Socket [See More]

  • Material: Pigmented Polypropylene
  • Metric Size: 20.00
  • English Size: 0.500
  • Temperature: 68
Fittings - Adapters-transitions -- 720920706
from Georg Fischer Piping Systems Ltd

d20-63mm / SDR11 / Male thread R [See More]

  • Fitting Type: Adapter Fitting
  • Material: Brass/Bronze; PE
  • Connection Type: Electrofusion; Mechanical
  • Metric Size: 20.00
SAE Flange Clamps W/ Tapped Holes -- 61 Series
from MAIN Manufacturing Products, Inc.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]

  • Connection Type: Flange Connection; Flanged Clamps with Tapped Holes
  • Metric Size: 13.00 to 100.00
  • English Size: 0.500 to 4.000
Plastic Pipe Fittings -- 2123161 [721901337 from Georg Fischer Piping Systems Ltd]
from RS Components, Ltd.

PVC-U reducing bush,3/4 x 1/2in [See More]

  • Fitting Type: Reducer Fitting
  • Material: Polyvinyl Chloride (Unplasticised)
  • Connection Type: Tube - Male English Straight Thread
  • Metric Size: 13.00
Concentric Reducer 1 -- 9137101
from Asahi/America, Inc.

25x20mm (3/4 x 1/2'') PP-Pure Concentric Reducer [See More]

  • Fitting Type: Reducer Fitting
  • English Size: 0.500
  • Material: Polypropylene (PP); Pigmented PP High Purity
  • Metric Size: 20.00
Fittings - Adapters-transitions -- 721900406
from Georg Fischer Piping Systems Ltd

Adaptor PVC-U metric Rp [See More]

  • Fitting Type: Adapter Fitting
  • Material: PVC/CPVC; PVC-U
  • Connection Type: Cementing; Mechanical
  • Metric Size: 28.00
SAE Flanged Flanges - Branch Tee -- 61 Series
from MAIN Manufacturing Products, Inc.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]

  • Fitting Type: Tee Fitting; Reducer Fitting (optional feature)
  • Material: Steel; Stainless
  • Connection Type: Flange Connection; Tube - Male English Straight Thread; Flanged Branch Tee Flanges
  • English Size: 0.500 to 5.000
Plastic Pipe Fittings -- 2123357 [721961106 from Georg Fischer Piping Systems Ltd]
from RS Components, Ltd.

George fischer PVC-U cap,1/2in [See More]

  • Connection Type: Tube - Male English Straight Thread
  • Metric Size: 13.00
  • Material: Polyvinyl Chloride (Unplasticised)
Concentric Reducer 2 -- 5995101
from Asahi/America, Inc.

25 x 20mm (3/4 x 1/2'') Super Proline Concentric Reducer [See More]

  • Fitting Type: Reducer Fitting
  • English Size: 0.500
  • Material: PVDF
  • Metric Size: 20.00
Fittings - Adapters-transitions -- 721900905
from Georg Fischer Piping Systems Ltd

Barrel nipple PVC-U metric /british standard (BS) [See More]

  • Fitting Type: Adapter Fitting; Nipple Fitting
  • Material: PVC/CPVC; PVC-U
  • Connection Type: Cementing
  • Metric Size: 16.00
SAE Flanged Flanges - Elbow -- 61 Series
from MAIN Manufacturing Products, Inc.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]

  • Fitting Type: Elbow Fitting; Reducer Fitting (optional feature)
  • Material: Steel; Stainless
  • Connection Type: Flange Connection; Tube - Male English Straight Thread; Flanged Elbow Flanges
  • English Size: 0.500 to 5.000
Plastic Pipe Fittings -- 2123414 [721911005 from Georg Fischer Piping Systems Ltd]
from RS Components, Ltd.

Georg Fischer 721911005 [See More]

  • Connection Type: Tube - Male English Straight Thread
  • Metric Size: 10.00
  • Material: Polyvinyl Chloride (Unplasticised)
Coupling Pro150 Socket -- 5085005
from Asahi/America, Inc.

20mm (1/2'') Proline Coupling PRO150 - Socket [See More]

  • Fitting Type: Coupling Fitting
  • English Size: 0.500
  • Material: Pigmented Polypropylene
  • Metric Size: 20.00
Fittings - Adapters-transitions -- 721910090
from Georg Fischer Piping Systems Ltd

Adaptor fitting PVC-U metric - Victaulic [See More]

  • Fitting Type: Adapter Fitting
  • Material: PVC/CPVC; PVC-U
  • Connection Type: Cementing; Mechanical
  • Metric Size: 50.00
SAE Flanged Flanges - Run Tee -- 61 Series
from MAIN Manufacturing Products, Inc.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]

  • Fitting Type: Tee Fitting; Reducer Fitting (optional feature)
  • Material: Steel; Stainless
  • Connection Type: Flange Connection; Tube - Male English Straight Thread; Flanged Run Tee Flanges
  • English Size: 0.500 to 5.000
Plastic Pipe Fittings -- 2123420 [721911006 from Georg Fischer Piping Systems Ltd]
from RS Components, Ltd.

PVC-U plain socket,1/2in BSPP F [See More]

  • Connection Type: Tube - Male English Straight Thread
  • Metric Size: 13.00
  • Material: Polyvinyl Chloride (Unplasticised)
Coupling Socket -- 5986005
from Asahi/America, Inc.

20mm (1/2'') Super Proline Coupling - Socket [See More]

  • Fitting Type: Coupling Fitting
  • English Size: 0.500
  • Material: PVDF
  • Metric Size: 20.00
Fittings - Adapters-transitions -- 721910204
from Georg Fischer Piping Systems Ltd

Reinforced [See More]

  • Fitting Type: Adapter Fitting
  • Material: PVC/CPVC; PVC-U
  • Connection Type: Cementing; Mechanical
  • Metric Size: 12.00
SAE Socket Weld Flanges - Branch Tee Pipe -- 61 Series
from MAIN Manufacturing Products, Inc.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]

  • Fitting Type: Tee Fitting; Reducer Fitting (optional feature)
  • Material: Steel; Stainless
  • Connection Type: Flange Connection; Socket Weld Branch Tee Pipe Flanges
  • English Size: 0.500 to 3.000
Plastic Pipe Fittings -- 2123436 [721911007 from Georg Fischer Piping Systems Ltd]
from RS Components, Ltd.

PVC-U plain socket,3/4in BSPP F [See More]

  • Connection Type: Tube - Male English Straight Thread
  • Metric Size: 19.00
  • Material: Polyvinyl Chloride (Unplasticised)
E With Push 2 Lock Handle Pvdf Body Ptfe Diaphragm -- 549902005
from Asahi/America, Inc.

20mm (1/2'') Purad MPV Inline Sampling Valve with Push-2-Lock ™ Handle PVDF Body, PTFE Diaphragm [See More]

  • Material: Fluororesin; Ultra High Purity PVDF
  • Metric Size: 0.50
  • English Size: 0.500
  • Temperature: 68
Fittings - Adapters-transitions -- 721910555
from Georg Fischer Piping Systems Ltd

Adaptor socket nipple PVC-U metric R [See More]

  • Fitting Type: Adapter Fitting; Nipple Fitting
  • Material: PVC/CPVC; PVC-U
  • Connection Type: Cementing; Mechanical
  • Metric Size: 12.00
SAE Socket Weld Flanges - Elbow Pipe -- 61 Series
from MAIN Manufacturing Products, Inc.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]

  • Fitting Type: Elbow Fitting; Reducer Fitting (optional feature)
  • Material: Steel; Stainless
  • Connection Type: Flange Connection; Socket Weld Elbow Pipe Flanges
  • English Size: 0.500 to 5.000
Plastic Pipe Fittings -- 2123442 [721911008 from Georg Fischer Piping Systems Ltd]
from RS Components, Ltd.

PVC-U plain socket,1in BSPP F [See More]

  • Connection Type: Tube - Male English Straight Thread
  • Metric Size: 25.00
  • Material: Polyvinyl Chloride (Unplasticised)
Eccn Red Butt -- 5037101
from Asahi/America, Inc.

25 x 20mm (3/4 x 1/2'') Proline ECCN RED - Butt [See More]

  • Material: Pigmented Polypropylene
  • Metric Size: 20.00
  • English Size: 0.500
  • Temperature: 68
Fittings - Adapters-transitions -- 721910705
from Georg Fischer Piping Systems Ltd

Adaptor bush equal PVC-U metric / BS R [See More]

  • Fitting Type: Adapter Fitting
  • Material: PVC/CPVC; PVC-U
  • Connection Type: Cementing; Mechanical
  • English Size: 0.375
Bag Port Flange with Dimples, Barbed, Natural -- 61141
from Qosina Corp.

Bag Port Flange with Dimples, Barbed, Natural [See More]

  • Connection Type: Barbed or Ribbed End; Flange Connection
  • English Size: 0.500
  • Material: POE
  • Metric Size: 12.70
Flanged Socket Adaptor, Ductile Iron, 450mm -- LD 14 FSA 01
from Xiamen Landee Industries Co., Ltd.

China Flanged Socket Adaptor Manufacturer Landee Provides Ductile Iron Flanged Socket Adaptors, DI Flanged Socket Adaptors, Size 450mm. [See More]

  • Connection Type: Flange Connection
  • Metric Size: 450.00
  • Material: Iron (Cast/Ductile)
Tube to Pipe -- 268PP-02-10/32
from Tompkins Industries, Inc.

02PP-10/32MP Straight [See More]

  • Fitting Type: Union Fitting; Adapter Fitting
  • Material: Brass/Bronze
  • Connection Type: Tube - Male English Straight Thread
  • English Size: 0.125
Cap Orifice
from Mid-America Fittings, Inc.

Appliance orifice, cap orifice [See More]

  • Material: Brass/Bronze
  • Metric Size: 72.00 to 80.00
Branch Connection -- Butt Weld
from CGP Manufacturing, Inc.

Butt-Weld Fittings. ANSI B16.9 / B16.28 Fittings. Available in Stainless, Carbon, Chrome Alloy, and all Exotic and Special materials. CGP Manufacturing, Inc. offers you a large range of ANSI Butt Weld Fittings. We Focus on S/80 and heavier fittings from sizes ½ ” through 12 ”. [See More]

  • Material: Exotic Metals; Steel; Stainless; Chrome Alloy, Exotic and Special Metals
  • Metric Size: 1.00 to 500.00
  • English Size: 0.062 to 36.000
Elbow Pipe Fittings -- AE Series
from Watts

AE Series elbow pipe fittings are used to connect a range of polyethylene pipe with varying wall thicknesses. It is re-usable and utilizes a unique way to connect pipe without the need for multiple replacement parts. AE12 US: 1/2 in. Pipe X 1/2 in. Pipe Elbow. AE34 US: 3/4 in. Pipe X 3/4 in. Pipe... [See More]

  • Fitting Type: Elbow Fitting
  • Material: Glass fiber reinforced nylon
  • Connection Type: Compression Fitting
  • English Size: 0.500 to 1.250
Elbow Adapters
from G.L. Huyett

Elbows are angled connectors used to plumb and make turns around obstructions. They usually have a male and female end. An elbow is a connecting part that is installed to allow a change of direction for easier access to the lubrication point. Elbows, unlike adapters, maintain the same thread size... [See More]

  • Fitting Type: Elbow Fitting; Reducer Fitting; Coupling Fitting
  • Material: Brass/Bronze (optional feature); Steel (optional feature)
  • Connection Type: Tube - Male English Straight Thread
  • English Size: 0.125 to 2.000
Male Connector Sockets -- W-WF-SN08/00M14
from Invotec Solutions Ltd.

Connector Sockets with [Male Threads]. Material: Nickel Plated Brass - Ball and Springs: Stainless Steel - Max Temp: 100 °C - Max. Pressure: 10 Bar [See More]

  • Fitting Type: Adapter Fitting
  • Material: Brass/Bronze
  • Connection Type: Tube - Male English Straight Thread
  • Metric Size: 8.00
Abrasion Resistant Fittings
from FLSmidth

Fittings are cast of either 356.0 - T6 or SR319.0 - T51 (75-85 BHN). Internal surfaces have a diamond pattern finish proven to reduce wear and streamers. Standard end styles are plain end for compression type reducing couplings, flanged (150 lb. std.) and Victaulic® groove ends available. Sizes: 3",... [See More]

  • Fitting Type: Elbow Fitting
  • Material: Aluminum; 356.0 - T6 or SR319.0 - T51 (75-85 BHN)
  • Connection Type: Compression Fitting (optional feature); Flange Connection (optional feature); Weld Connection (Butt or Socket)
  • English Size: 3.000 to 12.000
Nickel Plated Brass Pipe Fitting -- 1631 01-M5
from Hi-Tech Controls, Inc.

When involved in factory maintenance or plant installation it is often difficult to be absolutely. certain which size of fittings will be required. Pipe fittings provide a cost effective solution to. this problem. The full range includes straight, L-shaped, T-shaped and cross piece male or female... [See More]

  • Connection Type: M5
  • Metric Size: 127.00
  • Material: Brass/Bronze
  • Temperature: -40 to 250
Thermoplastic Quick Coupling -- FT-SMC
from OMEGA Engineering, Inc.

FT-SMC Series quick disconnect couplings bring reliability, economy and added convenience to users of very small diameter flexible plastic tubing. OMEGA's FT-SMC coupling is a reliable quick connect system for easy servicing and quick component replacement. Available for in-line, panel mount and... [See More]

  • Fitting Type: Sanitary or Food Grade Rated
  • Material: Polypropylene (PP) (optional feature); Acetal
  • Connection Type: Barbed or Ribbed End
  • English Size: 0.062 to 0.125
Pipe Connection Adaptor -- A-22WP-A01
from Belimo Americas

Adapter 1/4" NPT to 1/2" NPT, stainless steel, Internal thread thread 1/4" NPT - external thread 1/2" NPT [See More]

  • Fitting Type: Adapter Fitting
  • Material: Stainless
  • Connection Type: Tube - Male English Straight Thread
  • English Size: 0.250 to 0.500
Type 64 - Standard Vertical Railing Base -- 64-6
from Kee Safety Inc.

This fitting is designed for fixing guardrailing and balustrading to walls, parapets, steps and ramps. The upright cannot drop through the socket. Access to the top fixing hole is restricted by the position of the flange to the barrel. When selecting a hexagon head bolt or similar bolt fixing, the... [See More]

  • Connection Type: Compression Fitting; Flange Connection; Hexagon Head Bolt, Set Screw
  • English Size: 1.000
  • Material: Iron (Cast/Ductile)
  • Metric Size: 14.00
Bag Port Flange with Dimples, Barbed, Natural -- 61142
from Qosina Corp.

Bag Port Flange with Dimples, Barbed, Natural [See More]

  • Connection Type: Barbed or Ribbed End; Flange Connection
  • English Size: 0.625
  • Material: POE
  • Metric Size: 15.88
S235JR Plate Flange, DIN 2576, DN250, PN10 -- LD 14 PF 05
from Xiamen Landee Industries Co., Ltd.

China S235JR Plate Flange Manufacturer Landee Provides S235JR Plate Flange, Smooth Surface, Standard DIN 2576, DN250 (10 Inch), Pressure PN10. [See More]

  • Connection Type: Flange Connection
  • Metric Size: 250.00
  • Material: Steel
Swage Nipples
from CGP Manufacturing, Inc.

Swage Nipples. Per MSS SP-95 and ANSI B16.9. Available in Stainless, Carbon, Chrome Alloy, and all Exotic and Special materials. Concentric and Eccentric configurations. Threaded, Plain, Beveled, or any combination of end preparations. All pipe schedules and sizes available [See More]

  • Fitting Type: Nipple Fitting (optional feature)
  • Material: Exotic Metals; Steel; Stainless; Chrome Alloy, Exotic and Special Metals
  • Connection Type: Tube - Male English Straight Thread; Weld Connection (Butt or Socket) (optional feature)
  • English Size: 0.062 to 36.000
Female Elbow Pipe Fittings -- AFE Series
from Watts

AFE Series female elbows are used to connect a range of polyethylene pipe with varying wall thicknesses. It is re-usable and utilizes a unique way to connect pipe without the need for multiple replacement parts. AFE12 US: 1/2 in. Pipe X 1/2 in. Female Npt Thread Female Elbow. AFE34 US: 3/4 in. Pipe... [See More]

  • Fitting Type: Elbow Fitting
  • Material: Glass fiber reinforced nylon
  • Connection Type: Compression Fitting; Tube - Male English Straight Thread
  • English Size: 0.250 to 1.250
Extensions
from G.L. Huyett

Extensions are used when a grease fitting needs to "extend" out of a crevice to a more accessible service placement. Extensions have the same thread pitch on both ends (male and female). [See More]

  • Fitting Type: Coupling Fitting
  • Material: Steel
  • Connection Type: Tube - Male English Straight Thread
  • English Size: 0.125 to 2.000
Series 06 - 09 - 13 (060 - 090 - 190) Coupler - Straight - Male Thread -- W-WF-HC06/00M-M14
from Invotec Solutions Ltd.

Straight Couplers with [Male Threads]. Series 06 - 09 - 13 compatible with alternative models - Series 060/090/190 Euro connector - Hasco ® compatibility. Material: Brass - Ball and Springs: Stainless Steel - Seals: Viton - Max Temp: 200 °C - Max. Pressure: 10 Bar (06 Series), 15 Bar (09... [See More]

  • Fitting Type: Coupling Fitting
  • Material: Brass/Bronze
  • Connection Type: Tube - Male English Straight Thread
  • Metric Size: 6.00
Nickel Plated Brass Pipe Fitting -- 2021-M5-M5
from Hi-Tech Controls, Inc.

When involved in factory maintenance or plant installation it is often difficult to be absolutely certain which size of fittings will be required. Pipe fittings provide a cost effective solution to this problem. The full range includes straight, L-shaped, T-shaped and cross piece male or female... [See More]

  • Fitting Type: Elbow Fitting
  • Material: Brass/Bronze
  • Connection Type: M5, and M5
  • Metric Size: 127.00
Pipe Connection Adaptor -- A-22WP-A03
from Belimo Americas

Adapter connection 0.24" [6 mm] to 1/4" NPT, brass (2 pieces), 0.24" [6 mm] pipe connector - external thread 1/4" NPT [See More]

  • Fitting Type: Adapter Fitting
  • Material: Brass/Bronze
  • Connection Type: Tube - Male English Straight Thread
  • English Size: 0.250
Type 69 - Railing Flange With Toeboard Adaptor -- 69-6
from Kee Safety Inc.

The Type 69 fitting has been designed for guardrailing and balustrading applications and provides the added benefit of attaching a toeboard to the base. The base plate holes are of sufficient diameter to allow for attachment with either a mechanical or chemical anchor, the side plates have slotted... [See More]

  • Connection Type: Compression Fitting; Mechanical/Chemical Anchor, Set Screw
  • English Size: 1.000
  • Material: Iron (Cast/Ductile)
  • Metric Size: 11.00
Bag Port Flange with Dimples, Barbed, Natural -- 61143
from Qosina Corp.

Bag Port Flange with Dimples, Barbed, Natural [See More]

  • Connection Type: Barbed or Ribbed End; Flange Connection
  • English Size: 0.750
  • Material: POE
  • Metric Size: 19.05
Female Tee Couplings -- AFT Series
from Watts

AFT Series female tee couplings are used to connect a range of polyethylene pipe with varying wall thicknesses. It is re-usable and utilizes a unique way to connect pipe without the need for multiple replacement parts. AFT12 US: 1/2 in. Pipe X 1/2 in. Pipe X 1/2 in. Female Npt Thread Female Tee. [See More]

  • Fitting Type: Tee Fitting; Coupling Fitting
  • Material: Glass fiber reinforced nylon
  • Connection Type: Compression Fitting; Tube - Male English Straight Thread
  • English Size: 0.500 to 1.000
Pipe Adapters
from G.L. Huyett

Rigid pipe extensions are constructed from steel for strength and stability. The rolled threads provide a tight seal with the mating coupler or gun. Rigid pipe extensions come in straight or angled pipe and various lengths to fit any application. Custom lengths are available. [See More]

  • Fitting Type: Elbow Fitting; Adapter Fitting; Reducer Fitting
  • Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
  • Connection Type: Tube - Male English Straight Thread
  • English Size: 0.125 to 2.000
Series 200 - 300 - 500 Couplers 90 Degree With Hose Tails -- W-WF-DC20/90T38
from Invotec Solutions Ltd.

Couplers 90 Degree with [Hose Tails]. Series 200 - 300 - 500 compatible with alternative models - Series 200/300/500 Jiffy ® - DME ® compatibility. Material: Brass - Ball and Springs: Stainless Steel - Seals: Viton - Max Temp: 200 °C - Max. Pressure: 10 Bar (200 Series), 15 Bar (300... [See More]

  • Fitting Type: Elbow Fitting; Coupling Fitting
  • Metric Size: 6.00
  • Material: Brass/Bronze
Nickel Plated Brass Pipe Fitting -- 2023 M5-M5
from Hi-Tech Controls, Inc.

When involved in factory maintenance or plant installation it is often difficult to be absolutely certain which size of fittings will be required. Pipe fittings provide a cost effective solution to this problem. The full range includes straight, L-shaped, T-shaped and cross piece male or female... [See More]

  • Connection Type: M5
  • Metric Size: 127.00
  • Material: Brass/Bronze
  • Temperature: -40 to 250
Pipe Connection Adaptor -- A-22WP-A05
from Belimo Americas

Adapter connection 0.24" [6 mm] to 1/4" NPT, stainless steel (2 pieces), 0.24" [6 mm] pipe connector - external thread 1/4" NPT [See More]

  • Fitting Type: Adapter Fitting
  • Material: Stainless
  • Connection Type: Tube - Male English Straight Thread
  • English Size: 0.250
Type L148 - Heavy Duty Rectangular Flange -- L148-9/2
from Kee Safety Inc.

Type L148 is a structural base fixing used to fix down guardrailing and balustrades. This fitting is available with 2 or 4 fixing holes which are of sufficient diameter to give a good fixing with either a mechanical or chemical anchor. Specify 2 or 4 fixing holes when ordering. The two socket set... [See More]

  • Connection Type: Compression Fitting; Flange Connection; Mechanical/Chemical Anchor, Set Screw
  • English Size: 2.000
  • Material: Aluminum
  • Metric Size: 18.00
Bag Port Flange with Dimples, Barbed, Natural -- 61144
from Qosina Corp.

Bag Port Flange with Dimples, Barbed, Natural [See More]

  • Connection Type: Barbed or Ribbed End; Flange Connection
  • English Size: 1.000
  • Material: POE
  • Metric Size: 25.40
Lead Free Brass CrimpRing™ Transition Coupling Kits -- LFWP17B
from Watts

LFWP17B-06: 3/8 in. - Lead Free*. LFWP17B-08: 1/2 in. - Lead Free*. LFWP17B-12: 3/4 in. - Lead Free*. LFWP17B-16: 1 in. - Lead Free* [See More]

  • Fitting Type: Coupling Fitting
  • English Size: 0.375 to 1.000
  • Material: Brass/Bronze
  • Metric Size: 10.00 to 25.00
Series 200 - 300 - 500 Straight Couplers Male Thread -- W-WF-DC20/00M14
from Invotec Solutions Ltd.

Straight couplers with [Male threads]. Series 200 - 300 - 500 compatible with alternative models - Series 200/300/500 Jiffy ® - DME ® compatibility. Material: Brass - Ball and Springs: Stainless Steel - Seals: Viton - Max Temp: 200 °C - Max. Pressure: 10 Bar (200 Series), 15 Bar (300... [See More]

  • Fitting Type: Coupling Fitting
  • Material: Brass/Bronze
  • Connection Type: Tube - Male English Straight Thread
  • Metric Size: 6.00
Nickel Plated Brass Pipe Fitting -- 2501 M5
from Hi-Tech Controls, Inc.

When involved in factory maintenance or plant installation it is often difficult to be absolutely certain which size of fittings will be required. Pipe fittings provide a cost effective solution to this problem. The full range includes straight, L-shaped, T-shaped and cross piece male or female... [See More]

  • Fitting Type: Nipple Fitting
  • Material: Brass/Bronze
  • Connection Type: M5
  • Metric Size: 127.00
Pipe Connection Adaptor -- A-22WP-A07
from Belimo Americas

Adapter connection 0.3" [8 mm] to 1/4" NPT, brass (2 pieces), 0.3" [8 mm] pipe connector - external thread 1/4" NPT [See More]

  • Fitting Type: Adapter Fitting
  • Material: Brass/Bronze
  • Connection Type: Tube - Male English Straight Thread
  • English Size: 0.250
Type L152 - 4 Hole Square Flange -- L152-6
from Kee Safety Inc.

A four point fixing base or wall flange. [See More]

  • Connection Type: Compression Fitting; Flange Connection; Large Set Screw
  • English Size: 1.250
  • Material: Aluminum
  • Metric Size: 8.00
Bag Port Flange with Dimples, Barbed, Natural -- 61574
from Qosina Corp.

Bag Port Flange with Dimples, Barbed, Natural - 61574 [See More]

  • Connection Type: Barbed or Ribbed End; Flange Connection
  • English Size: 0.125
  • Material: POE
  • Metric Size: 3.18
Lead Free Brass CrimpRing™ Tees -- LFWP18B
from Watts

LFWP18B-06PB: 3/8 in. CF x 3/8 in. CF x 3/8 in. CF - Lead Free*. LFWP18B-080806PB: 1/2 in. CF x 1/2 in. CF x 3/8 in. CF - Lead Free*. LFWP18B-080608PB: 1/2 in. CF x 3/8 in. CF x 1/2 in. CF - Lead Free*. LFWP18B-080606PB: 1/2 in. CF x 3/8 in. CF x 3/8 in. CF - Lead Free*. LFWP18B-08PB: 1/2 in. CF x... [See More]

  • Fitting Type: Tee Fitting; Coupling Fitting
  • Material: Brass/Bronze
  • Connection Type: Crimp Connection
  • English Size: 0.375 to 2.000
Nickel Plated Brass Pipe Fitting -- 2511 M5-1/8
from Hi-Tech Controls, Inc.

When involved in factory maintenance or plant installation it is often difficult to be absolutely certain which size of fittings will be required. Pipe fittings provide a cost effective solution to this problem. The full range includes straight, L-shaped, T-shaped and cross piece male or female... [See More]

  • Fitting Type: Nipple Fitting; Coupling Fitting
  • Material: Brass/Bronze
  • Connection Type: Tube - Male English Straight Thread; M5, and G1/8
  • English Size: 0.125
Pipe Connection Adaptor -- A-22WP-A09
from Belimo Americas

Adapter connection 0.3" [8 mm] to 1/4" NPT, stainless steel (2 pieces), 0.3" [8 mm] pipe connector - external thread 1/4" NPT [See More]

  • Fitting Type: Adapter Fitting
  • Material: Stainless
  • Connection Type: Tube - Male English Straight Thread
  • English Size: 0.250
Type L62 - Standard Railing Flange -- L62-6
from Kee Safety Inc.

Ideal when a structural fixing is required. Type L62 should always be used to fix down guardrailing and balustrades. The holes are of sufficient diameter to give a good fixing with either a mechanical or chemical anchor, and the two socket set screws in the vertical socket give greater stability to... [See More]

  • Connection Type: Compression Fitting; Flange Connection; Mechanical/Chemical Anchor, Set Screw
  • English Size: 1.000
  • Material: Aluminum
  • Metric Size: 14.00
Bag Port Flange with Dimples, Barbed, Natural -- 61575
from Qosina Corp.

Bag Port Flange with Dimples, Barbed, Natural - 61575 [See More]

  • Connection Type: Barbed or Ribbed End; Flange Connection
  • English Size: 0.156
  • Material: POE
  • Metric Size: 3.97
Lead Free Class 125 Dielectric Flanged Pipe Fittings -- LF3110
from Watts

Series LF3110 Lead Free* Class 125 Dielectric Flanged Pipe Fittings are used in commercial and residential applications to prevent accelerated corrosion and deterioration in the piping system due to galvanic and stray current. It is installed between pipes made from dissimilar metals, and features a... [See More]

  • Connection Type: Flange Connection; Weld Connection (Butt or Socket)
  • English Size: 2.500 to 4.000
  • Material: Copper; Steel
  • Metric Size: 50.00 to 100.00
Nickel Plated Brass Pipe Fitting -- 2520 32-M5
from Hi-Tech Controls, Inc.

When involved in factory maintenance or plant installation, its often difficult to be certain which size of fittings will be required. Pipe fittings provide a cost effective solution to this problem. The full range of fittings includes straight, L-shaped, T-shaped, and cross piece male or... [See More]

  • Fitting Type: Adapter Fitting
  • Material: Brass/Bronze
  • Connection Type: Tube - Male English Straight Thread; UNF 10-32, Metric M5
  • English Size: 0.312
Type L70 - Rail Support -- L70-6
from Kee Safety Inc.

This fitting, with holes provided for countersunk flat head screw fixings only, is designed to carry handrails along walls or to fix structures back to walls. The pipe passes through the fitting and cannot be joined within the fitting. Type 70 is also used to attach toeboards to the bases of... [See More]

  • Fitting Type: Tee Fitting
  • Material: Aluminum
  • Connection Type: Flange Connection; Weld Connection (Butt or Socket); Countersunk Flat Head Screw, Set Screw
  • English Size: 1.000
Bag Port Flange with Dimples, Barbed, Natural -- 61576
from Qosina Corp.

Bag Port Flange with Dimples, Barbed, Natural - 61576 [See More]

  • Connection Type: Barbed or Ribbed End; Flange Connection
  • English Size: 0.188
  • Material: POE
  • Metric Size: 4.76
Lead Free CrimpRing™ Coupling Kits - PEX x PEX -- LFWP16B
from Watts

LFWP16B-06: 3/8 in. PEX - Lead Free*. LFWP16B-08: 1/2 in. PEX - Lead Free*. LFWP16B-12: 3/4 in. PEX - Lead Free*. LFWP16B-16: 1 in. PEX - Lead Free*. LFWP16B-20: 1-1/4 in. PEX - Lead Free* [See More]

  • Fitting Type: Coupling Fitting
  • Material: Brass/Bronze
  • Connection Type: Crimp Connection
  • English Size: 0.375 to 1.250
Nickel Plated Brass Pipe Fitting -- 2521 M5-1/8
from Hi-Tech Controls, Inc.

When involved in factory maintenance or plant installation it is often difficult to be absolutely certain which size of fittings will be required. Pipe fittings provide a cost effective solution to this problem. The full range includes straight, L-shaped, T-shaped and cross piece male or female... [See More]

  • Fitting Type: Adapter Fitting; Coupling Fitting
  • Material: Brass/Bronze
  • Connection Type: Tube - Male English Straight Thread; M5, and 1/8"
  • English Size: 0.125
Bag Port Flange with Dimples, Barbed, Natural -- 61577
from Qosina Corp.

Bag Port Flange with Dimples, Barbed, Natural - 61577 [See More]

  • Connection Type: Barbed or Ribbed End; Flange Connection
  • English Size: 0.250
  • Material: POE
  • Metric Size: 6.35
Lead Free CrimpRing™ Couplings -- LFWP15B
from Watts

LFWP15B-0606PB: 3/8 in. CF x 3/8 in. CF - Lead Free*. LFWP15B-0806PB: 1/2 in. CF x 3/8 in. CF - Lead Free*. LFWP15B-0808PB: 1/2 in. CF x 1/2 in. CF - Lead Free*. LFWP15B-1208PB: 3/4 in. CF x 1/2 in. CF - Lead Free*. LFWP15B-1212PB: 3/4 in. CF x 3/4 in. CF - Lead Free*. LFWP15B-1612PB: 1 in. CF x 3/4... [See More]

  • Fitting Type: Coupling Fitting
  • Material: Brass/Bronze
  • Connection Type: Crimp Connection
  • English Size: 0.375 to 2.000
Nickel Plated Brass Pipe Fitting -- 2531 1/8-M5
from Hi-Tech Controls, Inc.

When involved in factory maintenance or plant installation it is often difficult to be absolutely certain which size of fittings will be required. Pipe fittings provide a cost effective solution to this problem. The full range includes straight, L-shaped, T-shaped and cross piece male or female... [See More]

  • Fitting Type: Reducer Fitting
  • Material: Brass/Bronze
  • Connection Type: G1/8, and M5
  • English Size: 0.125
Bag Port Flange with Dimples, Barbed, Natural -- 61578
from Qosina Corp.

Bag Port Flange with Dimples, Barbed, Natural - 61578 [See More]

  • Connection Type: Barbed or Ribbed End; Flange Connection
  • English Size: 0.312
  • Material: POE
  • Metric Size: 7.94
Lead Free CrimpRing™ Drop Ear Elbows - 2 Eared -- LFWP22
from Watts

LFWP22B-0608PB: 3/8 in. CF x 1/2 in. FPT - Lead Free*. LFWP22B-08PB: 1/2 in. CF x 1/2 in. FPT - Lead Free*. LFWP22B-1208PB: 3/4 in. CF x 1/2 in. FPT - Lead Free*. LFWP22B-12PB: 3/4 in. CF x 3/4 in. FPT - Lead Free* [See More]

  • Fitting Type: Elbow Fitting
  • Material: Brass/Bronze
  • Connection Type: Crimp Connection; Tube - Male English Straight Thread
  • English Size: 0.375 to 0.750
Nickel Plated Brass Pipe Fitting -- 2543 M5
from Hi-Tech Controls, Inc.

When involved in factory maintenance or plant installation it is often difficult to be absolutely certain which size of fittings will be required. Pipe fittings provide a cost effective solution to this problem. The full range includes straight, L-shaped, T-shaped and cross piece male or female... [See More]

  • Connection Type: M5
  • Metric Size: 127.00
  • Material: Brass/Bronze
  • Temperature: -40 to 250
Bag Port Flange with Dimples, Barbed, Natural -- 61579
from Qosina Corp.

Bag Port Flange with Dimples, Barbed, Natural - 61579 [See More]

  • Connection Type: Barbed or Ribbed End; Flange Connection
  • English Size: 0.375
  • Material: POE
  • Metric Size: 9.53
Lead Free CrimpRing™ Drop Ear Elbows - 3 Eared -- LFWP23B
from Watts

LFWP23B-08PB: 1/2 in. CF x 1/2 in. FPT - Lead Free* [See More]

  • Fitting Type: Elbow Fitting
  • Material: Brass/Bronze
  • Connection Type: Crimp Connection; Tube - Male English Straight Thread
  • English Size: 0.500
Nickel Plated Brass Pipe Fitting -- 2553 M5-1/8
from Hi-Tech Controls, Inc.

When involved in factory maintenance or plant installation it is often difficult to be absolutely certain which size of fittings will be required. Pipe fittings provide a cost effective solution to this problem. The full range includes straight, L-shaped, T-shaped and cross piece male or female... [See More]

  • Fitting Type: Reducer Fitting
  • Material: Brass/Bronze
  • Connection Type: M5, and G1/8
  • English Size: 0.125
Bag Port Flange with Flat Plate, Barbed, Natural -- 12045
from Qosina Corp.

Qosina is a leading supplier of Flange with Barb with Fits 1/8 inch ID Tubing (0.125 inch, 3.2 mm. Get fast shipping and volume discounts on Ports & Flanges parts. [See More]

  • Connection Type: Barbed or Ribbed End; Flange Connection
  • English Size: 0.156
  • Material: PU
  • Metric Size: 3.96
Lead Free CrimpRing™ Elbows - Crimp x Crimp -- LFWP19B
from Watts

LFWP19B-06PB: 3/8 in. CF x 3/8 in. CF - Lead Free*. LFWP19B-08PB: 1/2 in. CF x 1/2 in. CF - Lead Free*. LFWP19B-1208PB: 3/4 in. CF x 1/2 in. CF - Lead Free*. LFWP19B-1212PB: 3/4 in. CF x 3/4 in. CF - Lead Free*. LFWP19B-16PB: 1 in. CF x 1 in. CF - Lead Free*. LFWP19B-20PB: 1-1/4 in. CF x 1-1/4 in. [See More]

  • Fitting Type: Elbow Fitting; Coupling Fitting
  • Material: Brass/Bronze
  • Connection Type: Crimp Connection
  • English Size: 0.375 to 2.000
Nickel Plated Brass Pipe Fitting -- 2601 2-M5
from Hi-Tech Controls, Inc.

When involved in factory maintenance or plant installation it is often difficult to be absolutely certain which size of fittings will be required. Pipe fittings provide a cost effective solution to this problem. The full range includes straight, L-shaped, T-shaped and cross piece male or female... [See More]

  • Fitting Type: Adapter Fitting
  • Material: Brass/Bronze
  • Connection Type: M5
  • Metric Size: 127.00
Bag Port Flange with Flat Plate, Barbed, Natural -- 61145
from Qosina Corp.

Bag Port Flange with Flat Plate, Barbed, Natural [See More]

  • Connection Type: Barbed or Ribbed End; Flange Connection
  • English Size: 0.500
  • Material: POE
  • Metric Size: 12.70
Lead Free CrimpRing™ Elbows - Crimp x MPT -- LFWP20B
from Watts

LFWP20B-0806PB: 1/2 in. CF x 3/8 in. MPT - Lead Free*. LFWP20B-0808PB: 1/2 in. CF x 1/2 in. MPT - Lead Free*. LFWP20B-0812PB: 1/2 in. CF x 3/4 in. MPT - Lead Free*. LFWP20B-12PB: 3/4 in. CF x 3/4 in. MPT - Lead Free* [See More]

  • Fitting Type: Elbow Fitting
  • Material: Brass/Bronze
  • Connection Type: Crimp Connection; Tube - Male English Straight Thread
  • English Size: 0.500 to 0.750
Nickel Plated Brass Pipe Fitting -- 2611 M5
from Hi-Tech Controls, Inc.

When involved in factory maintenance or plant installation it is often difficult to be absolutely certain which size of fittings will be required. Pipe fittings provide a cost effective solution to this problem. The full range includes straight, L-shaped, T-shaped and cross piece male or female... [See More]

  • Connection Type: M5
  • Metric Size: 127.00
  • Material: Brass/Bronze
  • Temperature: -40 to 250
Bag Port Flange with Flat Plate, Barbed, Natural -- 61146
from Qosina Corp.

Bag Port Flange with Flat Plate, Barbed, Natural [See More]

  • Connection Type: Barbed or Ribbed End; Flange Connection
  • English Size: 0.625
  • Material: POE
  • Metric Size: 15.88
Lead Free CrimpRing™ Sweat Adapters - Female x Crimp -- LFWP11B
from Watts

LFWP11B-0808PB: 1/2 in. FS x 1/2 in. CF - Lead Free*. LFWP11B-1212PB: 3/4 in. FS x 3/4 in. CF - Lead Free*. LFWP11B-1616PB: 1 in. FS x 1 in. CF - Lead Free*. LFWP11B-1620PB: 1 in. FS x 1-1/4 in. CF - Lead Free*. LFWP11B-2020PB: 1-1/4 in. FS x 1-1/4 in. CF - Lead Free* [See More]

  • Fitting Type: Adapter Fitting
  • Material: Brass/Bronze
  • Connection Type: Crimp Connection; Weld Connection (Butt or Socket)
  • English Size: 0.500 to 2.000
Bag Port Flange with Flat Plate, Barbed, Natural -- 61147
from Qosina Corp.

Bag Port Flange with Flat Plate, Barbed, Natural [See More]

  • Connection Type: Barbed or Ribbed End; Flange Connection
  • English Size: 0.750
  • Material: POE
  • Metric Size: 19.05
Lead Free CrimpRing™ Sweat Adapters - Male x Crimp -- LFWP10B
from Watts

LFWP10B-0806PB: 1/2 in. MS x 3/8 in. CF - Lead Free*. LFWP10B-0808PB: 1/2 in. MS x 1/2 in. CF - Lead Free*. LFWP10B-1212PB: 3/4 in. MS x 3/4 in. CF - Lead Free*. LFWP10B-1616PB: 1 in. MS x 1 in. CF - Lead Free*. LFWP10B-1620PB: 1 in. MS x 1-1/4 in. CF - Lead Free*. LFWP10B-2020PB: 1-1/4 in. MS x... [See More]

  • Fitting Type: Adapter Fitting
  • Material: Brass/Bronze
  • Connection Type: Crimp Connection; Weld Connection (Butt or Socket)
  • English Size: 0.500 to 2.000
Bag Port Flange with Flat Plate, Barbed, Natural -- 61148
from Qosina Corp.

Bag Port Flange with Flat Plate, Barbed, Natural [See More]

  • Connection Type: Barbed or Ribbed End; Flange Connection
  • English Size: 1.000
  • Material: POE
  • Metric Size: 25.40
Lead Free CrimpRing™ Test Plugs -- LFWP24B
from Watts

LFWP24B-06PB: 3/8 in. CF - Lead Free*. LFWP24B-08PB: 1/2 in. CF - Lead Free*. LFWP24B-12PB: 3/4 in. CF - Lead Free*. LFWP24B-16PB: 1 in. CF - Lead Free*. LFWP24B-20PB: 1-1/4 in. CF - Lead Free*. LFWP24B-24PB: 1-1/2 in. CF - Lead Free*. LFWP24B-32PB: 2 in. CF - Lead Free* [See More]

  • Connection Type: Crimp Connection
  • English Size: 0.375 to 2.000
  • Material: Brass/Bronze
  • Metric Size: 10.00 to 52.00
Bag Port Flange with Flat Plate, Barbed, Natural -- 61568
from Qosina Corp.

Bag Port Flange with Flat Plate, Barbed, Natural - 61568 [See More]

  • Connection Type: Barbed or Ribbed End; Flange Connection
  • English Size: 0.125
  • Material: POE
  • Metric Size: 3.18
Lead Free CrimpRing™ Threaded Adapters - Crimp x Female -- LFWP13B
from Watts

LFWP13B-0808PB: 1/2 in. CF x 1/2 in. FPT - Lead Free*. LFWP13B-1212PB: 3/4 in. CF x 3/4 in. FPT - Lead Free*. LFWP13B-20F20CPB: 1-1/4 in. FPT x 1-1/4 in. CF [See More]

  • Fitting Type: Adapter Fitting
  • Material: Brass/Bronze
  • Connection Type: Crimp Connection; Tube - Male English Straight Thread
  • English Size: 0.500 to 1.500
Bag Port Flange with Flat Plate, Barbed, Natural -- 61569
from Qosina Corp.

Bag Port Flange with Flat Plate, Barbed, Natural - 61569 [See More]

  • Connection Type: Barbed or Ribbed End; Flange Connection
  • English Size: 0.156
  • Material: POE
  • Metric Size: 3.97
Lead Free CrimpRing™ Threaded Adapters - Crimp x Male -- LFWP12B
from Watts

LFWP12B-0608PB: 3/8 in. CF x 1/2 in. MPT - Lead Free*. LFWP12B-0808PB: 1/2 in. CF x 1/2 in. MPT - Lead Free*. LFWP12B-0812PB: 1/2 in. CF x 3/4 in. MPT - Lead Free*. LFWP12B-1208PB: 3/4 in. CF x 1/2 in. MPT - Lead Free*. LFWP12B-1212PB: 3/4 in. CF x 3/4 in. MPT - Lead Free*. LFWP12B-1216PB: 3/4 in. [See More]

  • Fitting Type: Adapter Fitting
  • Material: Brass/Bronze
  • Connection Type: Crimp Connection; Tube - Male English Straight Thread
  • English Size: 0.375 to 2.000
Bag Port Flange with Flat Plate, Barbed, Natural -- 61570
from Qosina Corp.

Bag Port Flange with Flat Plate, Barbed, Natural - 61570 [See More]

  • Connection Type: Barbed or Ribbed End; Flange Connection
  • English Size: 0.188
  • Material: POE
  • Metric Size: 4.76
Lead Free Dielectric Flanged Pipe Fittings -- LF3100
from Watts

Series LF3100 Lead Free* Dielectric Flanged Pipe Fittings are used in commercial and residential applications to prevent accelerated corrosion and deterioration in the piping system due to galvanic and stray current. It is installed between pipes made from dissimilar metals, and features an iron... [See More]

  • Connection Type: Flange Connection; Weld Connection (Butt or Socket)
  • English Size: 2.500 to 4.000
  • Material: Brass/Bronze; Iron (Cast/Ductile); Steel
  • Metric Size: 50.00 to 100.00
Bag Port Flange with Flat Plate, Barbed, Natural -- 61571
from Qosina Corp.

Bag Port Flange with Flat Plate, Barbed, Natural - 61571 [See More]

  • Connection Type: Barbed or Ribbed End; Flange Connection
  • English Size: 0.250
  • Material: POE
  • Metric Size: 6.35
Lead Free Dielectric Unions - Female Brass Pipe Thread to Female Solder Connections -- LF3008
from Watts

Series LF3008 Lead Free* Dielectric Unions are used in commercial and residential applications to prevent accelerated corrosion and deterioration in the piping system due to galvanic and stray current. It is installed between pipes made from dissimilar metals, and features a female brass pipe thread... [See More]

  • Fitting Type: Union Fitting
  • Material: Brass/Bronze
  • Connection Type: Tube - Male English Straight Thread; Weld Connection (Butt or Socket)
  • English Size: 0.500 to 1.000
Bag Port Flange with Flat Plate, Barbed, Natural -- 61572
from Qosina Corp.

Bag Port Flange with Flat Plate, Barbed, Natural - 61572 [See More]

  • Connection Type: Barbed or Ribbed End; Flange Connection
  • English Size: 0.312
  • Material: POE
  • Metric Size: 7.94
Lead Free Dielectric Unions - Female Iron Pipe Thread to Solder Connections -- LF301
from Watts

Series LF301 dielectric unions feature a female iron pipe thread to solder connection. These unions are designed between pipe made from dissimilar metals to prevent accelerated corrosion and deterioration in the piping system due to galvanic and stray current. The LF301 features Lead Free*... [See More]

  • Fitting Type: Union Fitting
  • Material: Brass/Bronze; Steel
  • Connection Type: Tube - Male English Straight Thread; Weld Connection (Butt or Socket)
  • English Size: 0.500 to 2.000
Bag Port Flange with Flat Plate, Barbed, Natural -- 61573
from Qosina Corp.

Bag Port Flange with Flat Plate, Barbed, Natural - 61573 [See More]

  • Connection Type: Barbed or Ribbed End; Flange Connection
  • English Size: 0.375
  • Material: POE
  • Metric Size: 9.53
Lead Free Dielectric Unions - FIP Thread to Female Brass Pipe Thread Connections -- LF3003
from Watts

Series LF3003 Lead Free* Dielectric Unions are used in commercial and residential applications to prevent accelerated corrosion and deterioration in the piping system due to galvanic and stray current. It is installed between pipes made from dissimilar metals, and features a female iron pipe thread... [See More]

  • Fitting Type: Union Fitting
  • Material: Brass/Bronze; Iron (Cast/Ductile); Steel
  • Connection Type: Tube - Male English Straight Thread
  • English Size: 0.500 to 2.000
Bag Port Flange with Flat Plate, Elbow, Natural -- 61300
from Qosina Corp.

Bag Port Flange with Flat Plate, Elbow, Natural [See More]

  • Fitting Type: Elbow Fitting
  • Material: PVC/CPVC; PVC
  • Connection Type: Flange Connection
  • English Size: 0.500
Lead Free Dielectric Unions - FIP Thread to FIP Thread (Black) Connections -- LF3006
from Watts

Series LF3006 Dielectric Unions feature a female iron pipe thread to female iron pipe thread (black). These unions are designed to be installed between pipe made from dissimilar metals to prevent accelerated corrosion and deterioration in the piping system due to galvanic and stray current. The... [See More]

  • Fitting Type: Union Fitting
  • Material: Iron (Cast/Ductile); Steel
  • Connection Type: Tube - Male English Straight Thread
  • English Size: 0.500 to 2.000
Bag Port Flange with Flat Plate, Red -- 31150
from Qosina Corp.

Qosina is a leading supplier of Bag Port (RF) with 1.17 inch ID Port, 1.02 inch OD Cap, 0.95 inch ID Opening. Get fast shipping and volume discounts on Bag Ports parts. [See More]

  • Connection Type: Flange Connection
  • English Size: 1.550
  • Material: PVC/CPVC; PVC
  • Metric Size: 24.13 to 39.37
Lead Free Dielectric Unions - FIP Thread to FIP Thread (Galvanized) Connections -- LF3004
from Watts

Series LF3004 Lead Free* Dielectric Unions are used in commercial and residential applications to prevent accelerated corrosion and deterioration in the piping system due to galvanic and stray current. It is installed between pipes made from dissimilar metals, and features a female iron pipe thread... [See More]

  • Fitting Type: Union Fitting
  • Material: Iron (Cast/Ductile); Steel
  • Connection Type: Tube - Male English Straight Thread
  • English Size: 0.500 to 2.000