Reducer Pipe Fittings
from Altech Corp.
Features: Nickel-Plated Brass. PG Thread. Hexagon [See More]
- Fitting Type: Adapter Fitting; Reducer Fitting
- Material: Brass/Bronze
- Connection Type: Tube - Male English Straight Thread
- Metric Size: 12.00 to 16.00
from Petersen Products Co.
Description 1"-1-1/2" (25-38mm) Remote Placement Adapting Bushing. Sage Subcategory Number W1302. Shipping Wt. 1 Lb (0.45 Kg) [See More]
- Fitting Type: Reducer Fitting
from Georg Fischer Piping Systems Ltd
d75-180mm / SDR11 [See More]
- Fitting Type: Reducer Fitting
- Material: PE
- Connection Type: Electrofusion
- Metric Size: 125.00
from Jergens, Inc.
Jergens Reducers & Expanders are types of plumbing fittings used to connect pipes of different sizes. Reducers are used to connect a larger pipe to a smaller pipe, while Expanders are used to connect a smaller pipe to a larger pipe. Features, Benefits, & Product Specifications: Easy to... [See More]
- Fitting Type: Reducer Fitting
- English Size: 0.250
from RS Components, Ltd.
ADAPTOR MALE MALE - BSPT 3/4-1" [See More]
- Fitting Type: Reducer Fitting
- Material: Brass/Bronze; Brass
from Asahi/America, Inc.
63 x 32mm (2 x 1'') PP-Pure 9122 Reducing Tee [See More]
- Fitting Type: Tee Fitting; Reducer Fitting
- English Size: 1.000
- Material: Polypropylene (PP); Pigmented PP High Purity
- Metric Size: 32.00
from Altech Corp.
Features: Nickel-Plated Brass. PG thread Internal Threads. Metric External Threads. Round Ribbed [See More]
- Fitting Type: Adapter Fitting; Reducer Fitting
- Material: Brass/Bronze
- Connection Type: Tube - Male English Straight Thread
- Metric Size: 16.00
from Petersen Products Co.
Connection Type NPT. Description 2" - 1-1/2" (51-38mm) Remote Reducer Bushing. Sage Subcategory Number W1302. Shipping Wt. 1 Lb (0.45 Kg) [See More]
- Fitting Type: Reducer Fitting
from Georg Fischer Piping Systems Ltd
Pipe Increaser PPNFR (S x S) [See More]
- Fitting Type: Reducer Fitting
- Material: PP
- Connection Type: Electrofusion
from RS Components, Ltd.
REDUCER - BSPP 1/8-1/8 [See More]
- Fitting Type: Reducer Fitting
from Asahi/America, Inc.
90 x 32mm (3 x 1'') PP-Pure 9123 Reducing Tee [See More]
- Fitting Type: Tee Fitting; Reducer Fitting
- English Size: 1.000
- Material: Polypropylene (PP); Pigmented PP High Purity
- Metric Size: 32.00
from Altech Corp.
Features: Nickel-Plated Brass. PG Thread. Hexagon [See More]
- Fitting Type: Adapter Fitting; Reducer Fitting
- Material: Brass/Bronze
- Connection Type: Tube - Male English Straight Thread
from Petersen Products Co.
Connection Type NPT. Description 3"-2" (76-51mm) Remote Reducer Bushing. Sage Subcategory Number W1302. Shipping Wt. 2 Lb (0.91 Kg) [See More]
- Fitting Type: Reducer Fitting
from Georg Fischer Piping Systems Ltd
AQUASYSTEM Reducing Bush PP-R [See More]
- Fitting Type: Reducer Fitting
- Material: PP
- Connection Type: Socket Fusion
- Metric Size: 29.00
from RS Components, Ltd.
REDUCER - BSPP 1/4-3/8 [See More]
- Fitting Type: Reducer Fitting
from Asahi/America, Inc.
25x20mm (3/4 x 1/2'') PP-Pure Concentric Reducer [See More]
- Fitting Type: Reducer Fitting
- English Size: 0.500
- Material: Polypropylene (PP); Pigmented PP High Purity
- Metric Size: 20.00
from Altech Corp.
Features: Polyamide. Glass fiber reinforced. Metric Thread [See More]
- Fitting Type: Adapter Fitting; Reducer Fitting
- Material: Polyamide
- Connection Type: Tube - Male English Straight Thread
- Metric Size: 12.00 to 16.00
from Petersen Products Co.
Connection Type NPT. Description 4"-2" Remote Reducer Bushing. Sage Subcategory Number W1302. Shipping Wt. 2 Lb (0.91 Kg) [See More]
- Fitting Type: Reducer Fitting
from Georg Fischer Piping Systems Ltd
AQUASYSTEM Reducer PP-R [See More]
- Fitting Type: Reducer Fitting
- Material: PP
- Connection Type: Butt Fusion
- Metric Size: 160.00
from RS Components, Ltd.
REDUCER - BSPP 1/4-1/2 [See More]
- Fitting Type: Reducer Fitting
from Asahi/America, Inc.
25 x 20mm (3/4 x 1/2'') Super Proline Concentric Reducer [See More]
- Fitting Type: Reducer Fitting
- English Size: 0.500
- Material: PVDF
- Metric Size: 20.00
from Altech Corp.
Features: Polyamide. Glass Fiber Reinforced. PG Thread [See More]
- Fitting Type: Adapter Fitting; Reducer Fitting
- Material: Polyamide
- Connection Type: Tube - Male English Straight Thread
- Temperature: -40 to 212
from Petersen Products Co.
Description 3/4"-1-1/2" (19-38mm) Remote Placement Adapters-Include 3/4" MNPT Nipple and 3/4" F - 1-1/2" F NPT Bushing. Sage Subcategory Number W1302. Shipping Wt. 1 Lb (0.45 Kg) [See More]
- Fitting Type: Reducer Fitting
from Georg Fischer Piping Systems Ltd
AQUASYSTEM Reducing Tee 90° PP-R [See More]
- Fitting Type: Tee Fitting; Reducer Fitting
- Material: PP
- Connection Type: Butt Fusion
- Metric Size: 160.00
from RS Components, Ltd.
REDUCER - BSPP 3/8-3/8 [See More]
- Fitting Type: Reducer Fitting
from Asahi/America, Inc.
25 x 20mm (3/4 x 1/2'') Purad Extended Leg Concentric Reducer [See More]
- Fitting Type: Reducer Fitting
- English Size: 0.500
- Material: Fluororesin; Ultra High Purity PVDF
- Metric Size: 20.00
from Altech Corp.
Features: Polyamide. Glass Fiber Reinforced. PG Threads [See More]
- Fitting Type: Adapter Fitting; Reducer Fitting
- Material: Polyamide
- Connection Type: Tube - Male English Straight Thread
- Temperature: -40 to 212
from Georg Fischer Piping Systems Ltd
ALUPEX Reduced coupling d16-32 [See More]
- Fitting Type: Reducer Fitting
- Material: Brass/Bronze; PE-RT; PB; Brass; PE-X; Pre-insulated
- Connection Type: Mechanical
- Metric Size: 20.00
from RS Components, Ltd.
REDUCER - BSPP 3/8-1/2 [See More]
- Fitting Type: Reducer Fitting
from Asahi/America, Inc.
25 x 20mm (3/4 x 1/2'') Super Proline Extended Leg Concentric Reducer - Butt [See More]
- Fitting Type: Reducer Fitting
- English Size: 0.500
- Material: PVDF
- Metric Size: 20.00
from Georg Fischer Piping Systems Ltd
JRG Sanipex Reduction gunmetal [See More]
- Fitting Type: Reducer Fitting
- Material: Brass/Bronze; Brass; PE-X; Gunmetal; Pre-insulated; PE
- Connection Type: Mechanical
- Metric Size: 16.00
from RS Components, Ltd.
REDUCER - BSPP 1/8-1/4 [See More]
- Fitting Type: Reducer Fitting
- Material: Brass/Bronze; Brass
from Asahi/America, Inc.
25 x 20mm (3/4 x 1/2'') PolyPure ® Extended Leg Concentric Reducer - Butt [See More]
- Fitting Type: Reducer Fitting
- English Size: 0.500
- Material: Polypropylene (PP); Natural Polypropylene (PPn)
- Metric Size: 20.00
from Georg Fischer Piping Systems Ltd
PE4710 IPS, DR7, Class 335 [See More]
- Fitting Type: Reducer Fitting
- Material: PE
- Connection Type: Butt Fusion
from RS Components, Ltd.
REDUCER - BSPT 1/4-1/8 [See More]
- Fitting Type: Reducer Fitting
from Asahi/America, Inc.
90 x 63mm (3 x 2'') Super Proline Fabricated Reducing Lateral With 1/8 Bend [See More]
- Fitting Type: Reducer Fitting
- English Size: 2.000
- Material: PVDF
- Metric Size: 63.00
from Georg Fischer Piping Systems Ltd
PE4710 DIPS [See More]
- Fitting Type: Reducer Fitting
- Material: PE
from RS Components, Ltd.
REDUCER - BSPT 3/8-1/8 [See More]
- Fitting Type: Reducer Fitting
from Asahi/America, Inc.
63 x 50mm (2 x 1-1/2'') Super Proline Fabricated Reducing Laterals [See More]
- Fitting Type: Reducer Fitting
- English Size: 1.500
- Material: PVDF
- Metric Size: 50.00
from Georg Fischer Piping Systems Ltd
AQUASYSTEM Reducer PP-R [See More]
- Fitting Type: Reducer Fitting
- Metric Size: 16.30
- Material: Brass/Bronze; Brass; PP
from RS Components, Ltd.
REDUCER - BSPT 3/8-1/4 [See More]
- Fitting Type: Reducer Fitting
from Asahi/America, Inc.
25 x 20mm (3/4 x 1/2'') Purad Fabricated Reducing Tee [See More]
- Fitting Type: Tee Fitting; Reducer Fitting
- English Size: 0.500
- Material: Fluororesin; Ultra High Purity PVDF
- Metric Size: 20.00
from Georg Fischer Piping Systems Ltd
Reducer Bushing (SPGxS) Schedule 40 PVC [See More]
- Fitting Type: Reducer Fitting
- Material: PVC/CPVC; PVC-U
from RS Components, Ltd.
REDUCER - BSPT 1/2-1/4 [See More]
- Fitting Type: Reducer Fitting
from Asahi/America, Inc.
25 x 20mm (3/4 x 1/2'') Super Proline Fabricated Reducing Tee - Butt [See More]
- Fitting Type: Tee Fitting; Reducer Fitting
- English Size: 0.500
- Material: PVDF
- Metric Size: 20.00
from Georg Fischer Piping Systems Ltd
Reducer Bushing (MPTxFPT) Schedule 40 PVC [See More]
- Fitting Type: Reducer Fitting
- Material: PVC/CPVC; PVC-U
from RS Components, Ltd.
REDUCER - BSPT 1/2-3/8 [See More]
- Fitting Type: Reducer Fitting
from Asahi/America, Inc.
25 x 20mm (3/4 x 1/2'') PolyPure ® Fabricated Reducing Tee - Butt [See More]
- Fitting Type: Tee Fitting; Reducer Fitting
- English Size: 0.500
- Material: Polypropylene (PP); Natural Polypropylene (PPn)
- Metric Size: 20.00
from Georg Fischer Piping Systems Ltd
Silenta Premium® PP Reducer [See More]
- Fitting Type: Reducer Fitting
- Metric Size: 58.00
- Material: PP
from RS Components, Ltd.
REDUCER - BSPT 3/4-1/2 [See More]
- Fitting Type: Reducer Fitting
from Asahi/America, Inc.
90 x 20mm (3 x 1/2'') Super Proline Machined Flush Reducer - Butt [See More]
- Fitting Type: Reducer Fitting
- English Size: 0.500
- Material: PVDF
- Metric Size: 20.00
from Georg Fischer Piping Systems Ltd
Silenta Premium® PP Short Reduction [See More]
- Fitting Type: Reducer Fitting
- Metric Size: 58.00
- Material: PP
from RS Components, Ltd.
REDUCER WITH NBR ORING - BSPP 1/8-M5 [See More]
- Fitting Type: Reducer Fitting
from Asahi/America, Inc.
90 x 63mm (3 x 2'') Super Proline Reducing Sanitary Tee [See More]
- Fitting Type: Tee Fitting; Reducer Fitting; Sanitary or Food Grade Rated
- English Size: 2.000
- Material: PVDF
- Metric Size: 63.00
from Georg Fischer Piping Systems Ltd
Silenta Premium® PP Adaptor [See More]
- Fitting Type: Reducer Fitting
- Metric Size: 58.00
- Material: PP
from RS Components, Ltd.
REDUCER WITH NBR ORING - BSPP 1/4-1/8 [See More]
- Fitting Type: Reducer Fitting
from Asahi/America, Inc.
90 x 63mm (3 x 2'') Purad Reducing Tee [See More]
- Fitting Type: Tee Fitting; Reducer Fitting
- English Size: 2.000
- Material: Fluororesin; Ultra High Purity PVDF
- Metric Size: 63.00
from Victaulic Co. of America
Sizes from 2 -- 12 ″ | DN50 -- DN300. Pressures up to 350 psi | 2413 kPa | 24 bar [See More]
- Fitting Type: Tee Fitting; Reducer Fitting; Coupling Fitting
- Material: PVC/CPVC
- Connection Type: Tube - Male English Straight Thread
- English Size: 2.000 to 12.000
from Watts
3/4 in. CF x 1/2 in. CF - Poly-Alloy (Reducer) [See More]
- Fitting Type: Reducer Fitting; Coupling Fitting
- Material: Poly-Alloy
- Connection Type: Crimp Connection
- English Size: 0.500 to 0.750
from Tompkins Industries, Inc.
Brass pipe adapters - reducer [See More]
- Fitting Type: Reducer Fitting; Coupling Fitting
- Material: Brass/Bronze
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.125 to 0.250
from Strongbridge International LLC
Engineered for durability, built to last. Strongbridge HDPE molded equal tees are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 / PE100 virgin resin. Our heavy-duty molded equal tees are fully pressure-rated for superior performance. Our HDPE molded... [See More]
- Fitting Type: Tee Fitting; Reducer Fitting
- Material: Polyethylene (PE)
- Connection Type: IPS, SDR: 11
- English Size: 2.000
from U.S. Plastic Corporation
Manifold Flanged Reducer Couplings are used in various agriculture and industrial liquid flow applications. These quickchange connections allow you to replace or inspect fittings in seconds as opposed to time consuming threaded liquid handling systems. Easy to use, there is no pipe thread... [See More]
- Fitting Type: Reducer Fitting; Coupling Fitting
- Connection Type: Flange Connection
from G.L. Huyett
Reducer bushings are threaded adapters. Bushings functionally decrease the size of a threaded hole. They are commonly used to replace stripped threads or for retrofitting smaller components into larger holes. [See More]
- Fitting Type: Adapter Fitting; Reducer Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature)
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.125 to 2.000
from Mid-America Fittings, Inc.
Choice of outside diameter size [See More]
- Fitting Type: Union Fitting; Reducer Fitting
- English Size: 0.125 to 0.750
- Material: Brass/Bronze
from Zurn Industries LLC
The Zurn FP51 Grooved Reducers connect pipes of different sizes. Features And Benefits. Concentric grooved-grooved, grooved-male, and grooved-female options are available. Available in sizes 2" x 1" through 10" x 8". UL ® Listed. C-UL ® Listed. FM ® Approved [See More]
- Fitting Type: Reducer Fitting
from Fluidtrol Process Technologies, Inc.
FRP/PVC Laminate and Stainless Steel 304 Reducers [See More]
- Fitting Type: Reducer Fitting
- Material: Composite (Carbon/Fiberglass/Graphite) (optional feature); PVC/CPVC (optional feature); Stainless (optional feature); Fiberglass Reinforced Plastic
- Connection Type: Flange Connection
- English Size: 2.000 to 16.000
from International Polymer Solutions Inc.
Pressure Ratings: Performance at ambient room conditions: 120 psi for 1/16 ” fittings linear decreasing to 80 psi for 3/4 ” fittings and 60 psi for fittings larger than 3/4". Performance at elevated temperatures up to 85 ºC/185 ºF: 90 psi for 1/16 ” fittings linear... [See More]
- Fitting Type: Elbow Fitting; Reducer Fitting
- English Size: 0.062 to 1.000
- Material: Fluororesin
- Temperature: 185
from Cole-Parmer
Threaded Fitting [See More]
- Fitting Type: Reducer Fitting
- Material: Nylon
- Connection Type: Tube - Male English Straight Thread
from Latrobe Foundry Machine & Supply Co.
National pipe threads in accordance with ANSI/ASME B1.20.1. Fittings are right-hand threaded. The fittings have a general conformance with dimensional standard MIL-DTL-52618-E. Fittings are random tested at 120 pounds of air pressure under water, for a normal surface condition rating of 150 pounds... [See More]
- Fitting Type: Tee Fitting; Reducer Fitting
- English Size: 1.000 to 1.500
- Material: 356-F
from Radwell International
PIPE & PORT REDUCER, EXPANDER, CONVERSION, STRAIGHT THREAD REDUCER. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Reducer Fitting
from OMEGA Engineering, Inc.
•. All Stainless Steel. •. Adapt up to 1/2 NPT. •. Reduce Down to 1/8 NPT [See More]
- Fitting Type: Adapter Fitting; Reducer Fitting
- Material: Stainless
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.125 to 0.500
from Superlok - Mako Products
Precision Manufactured. 316 Stainless Steel. Premium Quality and Value. Instrument Fittings. Up to 10,000 PSI • 316 Stainless. Nipples, Tees, Bushings Adaptors & Elbows. Available in: 1/8" through 1" [See More]
- Fitting Type: Reducer Fitting; Coupling Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.125 to 1.000
from Dura Plastic Products, Inc.
BSPT Fittings:Reducer Bushing:BSPT x BSPT [See More]
- Fitting Type: Reducer Fitting
- English Size: 1.500
- Connection Type: Tube - Male English Straight Thread
from CGP Manufacturing, Inc.
Butt-Weld Fittings. ANSI B16.9 / B16.28 Fittings. Available in Stainless, Carbon, Chrome Alloy, and all Exotic and Special materials. CGP Manufacturing, Inc. offers you a large range of ANSI Butt Weld Fittings. We Focus on S/80 and heavier fittings from sizes ½ ” through 12 ”. [See More]
- Fitting Type: Reducer Fitting
- Material: Exotic Metals; Steel; Stainless; Chrome Alloy, Exotic and Special Metals
- Connection Type: Weld Connection (Butt or Socket)
- English Size: 0.500 to 10.000
from Xiamen Landee Industries Co., Ltd.
Butt Weld Concentric Reducer, Measures 1/2 to 80-inch, Used for Oils and Chemical Industries. Model Number: LD 011-PF2. Key Specifications/Special Features: Materials: Carbon steel: ASTM A234 WPB. Stainless steel: ASTM A403 WP304/WP304L/WP316/WP316L/WP321. Manufacturing standards: ANSI, ISO, JIS and... [See More]
- Fitting Type: Reducer Fitting; Sanitary or Food Grade Rated
- Material: Steel (optional feature); Stainless (optional feature)
- Connection Type: Weld Connection (Butt or Socket)
- English Size: 0.500 to 80.000
from West Electronics, Inc.
All reducers are constructed from cast aluminum bodies. All cam-lock fittings are per A-A-59326 and come equipped with captive dust caps and/or plugs. Each reducer is hydrostatically tested to 225 psig and has a working pressure rating of 150 psig. All aluminum components are color anodized Desert... [See More]
- Fitting Type: Reducer Fitting
- Material: Aluminum
from SSP Fittings Corp.
Connects large male to small female NPT, temp & pressure rating for steel [See More]
- Fitting Type: Adapter Fitting; Reducer Fitting
- English Size: 0.062
- Material: Brass/Bronze (optional feature); Stainless (optional feature)
- Temperature: -425 to 1200
from ISCO/Snap-Tite
Concentric reducer fitting, weighs 2 lbs [See More]
- Fitting Type: Reducer Fitting; Coupling Fitting
- Material: Polyethylene (PE)
- Connection Type: Weld Connection (Butt or Socket)
- English Size: 4.000 to 6.000
from Harwood Engineering Company
Since 1947, Harwood Engineering Company has been engaged in the development and manufacture of pressure components and systems to contain, generate, pipe, valve, control and measure the flow and pressure at very high pressure levels in liquids and gases. In 1947 we offered commercial equipment for... [See More]
- Fitting Type: Bulkhead Fitting; Adapter Fitting; Reducer Fitting; Coupling Fitting
from Grinnell
The GRINNELL Ductile Iron and Fabricated Steel Grooved fittings provide an economical and efficient method of changing direction, adding an outlet, and reducing or capping piping systems. [See More]
- Fitting Type: Union Fitting; Adapter Fitting; Reducer Fitting
- Material: Iron (Cast/Ductile)
- Connection Type: Tube - Male English Straight Thread; Weld Connection (Butt or Socket) (optional feature)
- English Size: 1.250 to 12.000
from Hi-Tech Controls, Inc.
When involved in factory maintenance or plant installation, its often difficult to be certain which size of fittings will be required. Pipe fittings provide a cost effective solution to this problem. The full range of fittings includes straight, L-shaped, T-shaped, and cross piece male or... [See More]
- Fitting Type: Reducer Fitting
- Material: Brass/Bronze
- Connection Type: Tube - Male English Straight Thread; NPTF 1/8", UNF 10/32"
- English Size: 0.125 to 0.312
from AVK International A/S
AVK ’s offers a wide range of fittings for wastewater applications that comprises a selection of fittings with socket, tyton and flange connections. The fittings are made of ductile iron min. GJS-400 (GGG-40) and are epoxy coated according to DIN 30677-2 and GSK specifications - internally and... [See More]
- Fitting Type: Elbow Fitting; Tee Fitting; Union Fitting; Wye Fitting; Adapter Fitting; Reducer Fitting; Coupling Fitting
- Material: Ductile Iron
- Connection Type: End Bell Connection; Flange Connection
from Victaulic Co. of America
Sizes from 2 - 12 ″ | DN50 - DN300. Pressures up to 350 psi | 2413 kPa | 24 bar [See More]
- Fitting Type: Tee Fitting; Reducer Fitting; Coupling Fitting
- Material: PVC/CPVC
- Connection Type: Tube - Male English Straight Thread
- English Size: 2.000 to 12.000
from Watts
ARSC Series reducing straight couplings are used to connect a range of polyethylene pipe with varying wall thicknesses. It is re-usable and utilizes a unique way to connect pipe without the need for multiple replacement parts. ARSC3412 US: 3/4 in. Pipe X 1/2 in. Pipe Reducing Straight Coupling. [See More]
- Fitting Type: Reducer Fitting; Coupling Fitting
- Material: Glass fiber reinforced nylon
- Connection Type: Compression Fitting
- English Size: 0.500 to 1.250
from Tompkins Industries, Inc.
Steel pipe adapters - reducer [See More]
- Fitting Type: Reducer Fitting; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.125 to 0.250
from Strongbridge International LLC
Engineered for durability, built to last. Strongbridge HDPE molded equal tees are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 / PE100 virgin resin. Our heavy-duty molded equal tees are fully pressure-rated for superior performance. Our HDPE molded... [See More]
- Fitting Type: Tee Fitting; Reducer Fitting
- Material: Polyethylene (PE)
- Connection Type: IPS, SDR: 11
- English Size: 3.000
from U.S. Plastic Corporation
This reducing coupling is 1" barbed insert x 1/2" barbed insert for PE flexible pipe. The 1/2" barbed insert end measures 0.406" inside diameter and 0.665" outside diameter barbs and the 1" barbed insert end measures 0.750" inside diameter and 1.095" outside diameter barbs. Polyethylene pipe should... [See More]
- Fitting Type: Reducer Fitting; Coupling Fitting
- Material: PVC/CPVC
- Connection Type: Barbed or Ribbed End
from G.L. Huyett
Elbows are angled connectors used to plumb and make turns around obstructions. They usually have a male and female end. An elbow is a connecting part that is installed to allow a change of direction for easier access to the lubrication point. Elbows, unlike adapters, maintain the same thread size... [See More]
- Fitting Type: Elbow Fitting; Reducer Fitting; Coupling Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature)
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.125 to 2.000
from Zurn Industries LLC
Pressure reducing valve 500XLFCBP has a balanced piston design which enables the regulator to respond seamlessly to changes in the system flow demand, ultimately providing vital protection from inlet pressure changes. This pressure control valve has a all-bronze body and threaded bell provide... [See More]
- Fitting Type: Reducer Fitting
from Cole-Parmer
Threaded Fitting [See More]
- Fitting Type: Reducer Fitting
- Material: Nylon
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.250
from Latrobe Foundry Machine & Supply Co.
National pipe threads in accordance with ANSI/ASME B1.20.1. Fittings are right-hand threaded. The fittings have a general conformance with dimensional standard MIL-DTL-52618-E. Fittings are random tested at 120 pounds of air pressure under water, for a normal surface condition rating of 150 pounds... [See More]
- Fitting Type: Reducer Fitting; Coupling Fitting
- English Size: 0.500 to 1.000
- Material: 356-F
from Radwell International
NIPPLE REDUCER, PIPE FITTING, 125 PSI, MNPT, 1/4 X 1/8 INCH THREAD SIZE, 5/8 INCH DIAMETER / HEX, PFA. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Reducer Fitting; Nipple Fitting
from Superlok - Mako Products
Precision Manufactured. 316 Stainless Steel. Premium Quality and Value. Instrument Fittings. Up to 10,000 PSI • 316 Stainless. Nipples, Tees, Bushings Adaptors & Elbows. Available in: 1/8" through 1" [See More]
- Fitting Type: Adapter Fitting; Reducer Fitting; Nipple Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.125 to 1.000
from Dura Plastic Products, Inc.
BSPT Fittings:Reducer Bushing:Spg x BSPT [See More]
- Fitting Type: Reducer Fitting
- English Size: 1.500
- Connection Type: Tube - Male English Straight Thread
from CGP Manufacturing, Inc.
Flanges & Stubends. ASA B16.5 / MSS SP-25. Available in Stainless, Carbon, Chrome Alloy, and all Exotic and Special materials. All CGP flanges strictly adhere to the requirements of the ASA governing diameter and length of hub sections. This assures maximum strength in this area where load and... [See More]
- Fitting Type: Reducer Fitting
- Material: Exotic Metals; Steel; Stainless; Chrome Alloy, Exotic and Special Metals
- Connection Type: Flange Connection
from Xiamen Landee Industries Co., Ltd.
Carbon Steel Concentric Reducer, Available in 1/2 to 80-inch Sizes. Model Number: LD 011-PF1. Key Specifications/Special Features: Materials:Carbon steel: ASTM A234 WPB. Stainless steel: ASTM A403 WP304/WP304L/WP316/WP316L/WP321 </ul >. Manufacturing standards: ANSI, ISO, JIS, and DIN. Wall... [See More]
- Fitting Type: Reducer Fitting; Sanitary or Food Grade Rated
- Material: Steel
- Connection Type: Weld Connection (Butt or Socket)
- English Size: 0.500 to 80.000
from West Electronics, Inc.
All reducers are constructed from cast aluminum bodies. All cam-lock fittings are per A-A-59326 and come equipped with captive dust caps and/or plugs. Each reducer is hydrostatically tested to 225 psig and has a working pressure rating of 150 psig. All aluminum components are color anodized Desert... [See More]
- Fitting Type: Reducer Fitting
- English Size: 4.000
- Material: Aluminum
from ISCO/Snap-Tite
Reducing tee fitting, weighs 13 lbs [See More]
- Fitting Type: Tee Fitting; Reducer Fitting
- Material: Polyethylene (PE)
- Connection Type: Weld Connection (Butt or Socket)
- English Size: 4.000 to 6.000
from Harwood Engineering Company
Since 1947, Harwood Engineering Company has been engaged in the development and manufacture of pressure components and systems to contain, generate, pipe, valve, control and measure the flow and pressure at very high pressure levels in liquids and gases. In 1947 we offered commercial equipment for... [See More]
- Fitting Type: Reducer Fitting; Coupling Fitting
- Connection Type: Tube - Male English Straight Thread
from Grinnell
The GRINNELL Ductile Iron and Fabricated Steel Grooved fittings provide an economical and efficient method of changing direction, adding an outlet, and reducing or capping piping systems. [See More]
- Fitting Type: Union Fitting; Reducer Fitting
- English Size: 1.000 to 12.000
- Material: Iron (Cast/Ductile)
from Hi-Tech Controls, Inc.
When involved in factory maintenance or plant installation it is often difficult to be absolutely certain which size of fittings will be required. Pipe fittings provide a cost effective solution to this problem. The full range includes straight, L-shaped, T-shaped and cross piece male or female... [See More]
- Fitting Type: Reducer Fitting
- Material: Brass/Bronze
- Connection Type: R1/4, and G1/8
- English Size: 0.125 to 0.250
from Victaulic Co. of America
REDUCER, FLUSH TYPE. CPVC MATERIAL. 1-1/2 INCH SPIGOT X 1-1/4 INCH SOCKET END CONNECTION. FIRELOCK[R] BRAND. APPROXIMATE WEIGHT 0.1 LB. 25 PER BOX. SIZE A 1-1/2 INCH. SIZE A - DECIMAL 1.5. SIZE A - DECIMAL - UOM IN. SIZE A - FRACTIONAL 1-1/2. SIZE B 1-1/4 INCH. SIZE B - DECIMAL 1.25. SIZE B -... [See More]
- Fitting Type: Reducer Fitting
- Material: PVC/CPVC
- Connection Type: End Bell Connection
- English Size: 1.250 to 1.500
from Watts
ARFE series reducing female elbows are used to connect a range of polyethylene pipe with varying wall thicknesses. It is re-usable and utilizes a unique way to connect pipe without the need for multiple replacement parts. ARFE3412 US: 3/4 in. Pipe X 1/2 in. Female Npt Thread Reducing Female Elbow. [See More]
- Fitting Type: Elbow Fitting; Reducer Fitting
- Material: Glass fiber reinforced nylon
- Connection Type: Compression Fitting; Tube - Male English Straight Thread
- English Size: 0.500 to 1.000
from Tompkins Industries, Inc.
Steel pipe adapters - reducer [See More]
- Fitting Type: Reducer Fitting; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.125 to 0.250
from Strongbridge International LLC
Engineered for durability, built to last. Strongbridge HDPE molded equal tees are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 / PE100 virgin resin. Our heavy-duty molded equal tees are fully pressure-rated for superior performance. Our HDPE molded... [See More]
- Fitting Type: Tee Fitting; Reducer Fitting
- Material: Polyethylene (PE)
- Connection Type: IPS, SDR: 11
- English Size: 8.000
from U.S. Plastic Corporation
This reducing tee is 1" barbed insert x 1" barbed insert x 1/2" barbed insert. The 1/2" barbed insert end measures 0.406" inside diameter and 0.665" outside diameter barbs and the 1" barbed insert end measures 0.750" inside diameter and 1.095" outside diameter barbs. Polyethylene pipe should be... [See More]
- Fitting Type: Tee Fitting; Reducer Fitting
- Material: PVC/CPVC
from G.L. Huyett
Rigid pipe extensions are constructed from steel for strength and stability. The rolled threads provide a tight seal with the mating coupler or gun. Rigid pipe extensions come in straight or angled pipe and various lengths to fit any application. Custom lengths are available. [See More]
- Fitting Type: Elbow Fitting; Adapter Fitting; Reducer Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.125 to 2.000
from Latrobe Foundry Machine & Supply Co.
National pipe threads in accordance with ANSI/ASME B1.20.1. Fittings are right-hand threaded. The fittings have a general conformance with dimensional standard MIL-DTL-52618-E. Fittings are random tested at 120 pounds of air pressure under water, for a normal surface condition rating of 150 pounds... [See More]
- Fitting Type: Elbow Fitting; Reducer Fitting
- English Size: 0.500 to 1.000
- Material: 356-F
from Radwell International
NIPPLE REDUCER, 100 PSI, 1/2 X 1/4 INCH PIPE SIZE, 13/16 INCH DIAMETER / HEX SIZE, MNPT, PFA. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Reducer Fitting; Nipple Fitting
from Superlok - Mako Products
Precision Manufactured. 316 Stainless Steel. Premium Quality and Value. Instrument Fittings. Up to 10,000 PSI • 316 Stainless. Nipples, Tees, Bushings Adaptors & Elbows. Available in: 1/8" through 1" [See More]
- Fitting Type: Adapter Fitting; Reducer Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.125 to 1.000
from Dura Plastic Products, Inc.
BSPT Fittings:Reducing Male Adapter:BSPT x Insert [See More]
- Fitting Type: Adapter Fitting; Reducer Fitting
- English Size: 0.500
- Connection Type: Barbed or Ribbed End; Tube - Male English Straight Thread
from CGP Manufacturing, Inc.
Threaded and Socket Weld Pressure Fittings. Per ANSI B16.11 Dimensions. Available in Stainless, Carbon, Chrome Alloy, and all Exotic and Special materials. 3M, 6M, 9M Pressure Classes. Couplings, Reducers, Half Couplings. Caps. Square/Hex/Round Head Plugs and Bull Plugs. Hex Bushings and S/W... [See More]
- Fitting Type: Reducer Fitting
- Material: Exotic Metals; Steel; Stainless; Chrome Alloy, Exotic and Special Metals
- Connection Type: Tube - Male English Straight Thread
from Xiamen Landee Industries Co., Ltd.
Carbon Steel Reducers with A234 WPB and 1/2 to 56-inch Size. Model Number: LD 014-PF4. Key Specifications/Special Features: Materials: carbon steel and stainless steel. A234, A105, A403, F304, F304L, F316, and F316L. Manufacturing standards: ANSI, ISO, JIS, and DIN. Pressure: SCH5 to SCH160. Size... [See More]
- Fitting Type: Reducer Fitting
- English Size: 0.500 to 56.000
- Material: Steel; Stainless
from West Electronics, Inc.
All reducers are constructed from cast aluminum bodies. All cam-lock fittings are per A-A-59326 and come equipped with captive dust caps and/or plugs. Each reducer is hydrostatically tested to 225 psig and has a working pressure rating of 150 psig. All aluminum components are color anodized Desert... [See More]
- Fitting Type: Reducer Fitting
- English Size: 3.000 to 4.000
- Material: Aluminum
from ISCO/Snap-Tite
Concentric reducer fitting, weighs 1 lbs [See More]
- Fitting Type: Reducer Fitting; Coupling Fitting
- Material: Polyethylene (PE)
- Connection Type: Weld Connection (Butt or Socket)
- English Size: 2.000 to 3.000
from Harwood Engineering Company
Since 1947, Harwood Engineering Company has been engaged in the development and manufacture of pressure components and systems to contain, generate, pipe, valve, control and measure the flow and pressure at very high pressure levels in liquids and gases. In 1947 we offered commercial equipment for... [See More]
- Fitting Type: Reducer Fitting; Coupling Fitting
- Connection Type: Tube - Male English Straight Thread
from Grinnell
The GRINNELL Ductile Iron and Fabricated Steel Grooved fittings provide an economical and efficient method of changing direction, adding an outlet, and reducing or capping piping systems. [See More]
- Fitting Type: Union Fitting; Reducer Fitting
- English Size: 1.000 to 4.000
- Material: Iron (Cast/Ductile)
from Hi-Tech Controls, Inc.
When involved in factory maintenance or plant installation it is often difficult to be absolutely certain which size of fittings will be required. Pipe fittings provide a cost effective solution to this problem. The full range includes straight, L-shaped, T-shaped and cross piece male or female... [See More]
- Fitting Type: Reducer Fitting
- Material: Brass/Bronze
- Connection Type: G1/8, and M5
- English Size: 0.125
from Victaulic Co. of America
REDUCER TYPE. DUCTILE IRON MATERIAL. GALVANIZED FINISH. 2-1/2 INCH SIZE A. 2 INCH SIZE B. 2.5 SIZE A - DECIMAL. 2 SIZE B - DECIMAL. 2-1/2 SIZE A - FRACTIONAL. 2 SIZE B - FRACTIONAL. -30 TO 230 DEG F INDUSTRIAL, PLUMBING, SHIP BUILDING APPLICATION. CAST PROCESS. -30 TO 230 DEG F TEMPERATURE RATING. [See More]
- Fitting Type: Reducer Fitting; Coupling Fitting
- English Size: 2.500
- Material: Iron (Cast/Ductile)
- Temperature: -30 to 230
from Watts
ART Series reducing tee couplings are used to connect a range of polyethylene pipe with varying wall thicknesses. It is re-usable and utilizes a unique way to connect pipe without the need for multiple replacement parts. ART3412 US: 3/4 in. Pipe X 3/4 in. Pipe X 1/2 in. Pipe Reducing Tee. ART112 US:... [See More]
- Fitting Type: Tee Fitting; Reducer Fitting; Coupling Fitting
- Material: Glass fiber reinforced nylon
- Connection Type: Compression Fitting
- English Size: 0.500 to 1.250
from Strongbridge International LLC
Engineered for durability, built to last. Strongbridge HDPE molded flange adapters are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 / PE100 virgin resin. Our heavy-duty molded flange adapters are fully pressure-rated for superior performance. Our HDPE... [See More]
- Fitting Type: Adapter Fitting; Reducer Fitting
- Material: Polyethylene (PE)
- Connection Type: IPS, SDR: 11
- English Size: 6.000
from U.S. Plastic Corporation
This reducing adapter is 1-1/2" MPT x 1" barbed insert. The 1" barbed insert end measure 0.750" inside diameter and 1.095" outside diameter barbs. Polyethylene pipe should be clamped with one clamp directly over the barbs. [See More]
- Fitting Type: Adapter Fitting; Reducer Fitting
- Material: PVC/CPVC
from Latrobe Foundry Machine & Supply Co.
The fittings have a general conformance with dimensional standard MIL-DTL-52618-E. The flanges and flanged fittings in accordance with dimensional standard ANSI B16.1. Fittings are random tested at 120 pounds of air pressure under water, for a normal surface condition rating of 150 pounds of... [See More]
- Fitting Type: Tee Fitting; Reducer Fitting
- English Size: 2.000 to 4.000
- Material: 356-F
from Radwell International
PIPE FITTING, PTR SERIES, INDUSTRIAL, HEX BUSHING, PIPE REDUCER CONNECTION, 1-11 1/2" MALE NPTF, 1/2-14" FEMALE NPTF, 1-3/8" OAL, 4000 PSI, ZINC PLATED STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Reducer Fitting
from Superlok - Mako Products
Precision Manufactured. 316 Stainless Steel. Premium Quality and Value. Instrument Fittings. Up to 10,000 PSI • 316 Stainless. Nipples, Tees, Bushings Adaptors & Elbows. Available in: 1/8" through 1" [See More]
- Fitting Type: Adapter Fitting; Reducer Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.125 to 1.000
from Dura Plastic Products, Inc.
BSPT Fittings:Reducing Male Adapter:BSPT x IPS Slip [See More]
- Fitting Type: Adapter Fitting; Reducer Fitting
- English Size: 0.500
- Connection Type: Tube - Male English Straight Thread; Weld Connection (Butt or Socket)
from Xiamen Landee Industries Co., Ltd.
Concentric Reducers with SCH5 to SCH160 Pressure, Size Ranges from 1/2 to 56 Inches. Model Number: LD 012-PFSS6. Key Specifications/Special Features: Materials: SS304, 304L, 321, 316, 316L, 347H, 317L, 310S and 904L. Manufacturing standards: ANSI, ISO, JIS and DIN. Size range: from 1/2 to 56 inches. [See More]
- Fitting Type: Reducer Fitting
- English Size: 0.500 to 56.000
- Material: Steel; Stainless
from West Electronics, Inc.
All reducers are constructed from cast aluminum bodies. All cam-lock fittings are per A-A-59326 and come equipped with captive dust caps and/or plugs. Each reducer is hydrostatically tested to 225 psig and has a working pressure rating of 150 psig. All aluminum components are color anodized Desert... [See More]
- Fitting Type: Reducer Fitting
- English Size: 4.000 to 6.000
- Material: Aluminum
from ISCO/Snap-Tite
Branch saddle reducing tee fitting, weighs 5 lbs [See More]
- Fitting Type: Tee Fitting; Reducer Fitting
- Material: Polyethylene (PE)
- Connection Type: Weld Connection (Butt or Socket)
- English Size: 2.000 to 3.000
from Grinnell
The GRINNELL Ductile Iron and Fabricated Steel Grooved fittings provide an economical and efficient method of changing direction, adding an outlet, and reducing or capping piping systems. [See More]
- Fitting Type: Tee Fitting; Reducer Fitting
- English Size: 1.000 to 14.000
- Material: Iron (Cast/Ductile)
from Hi-Tech Controls, Inc.
When involved in factory maintenance or plant installation it is often difficult to be absolutely certain which size of fittings will be required. Pipe fittings provide a cost effective solution to this problem. The full range includes straight, L-shaped, T-shaped and cross piece male or female... [See More]
- Fitting Type: Reducer Fitting
- Material: Brass/Bronze
- Connection Type: M5, and G1/8
- English Size: 0.125
from Victaulic Co. of America
REDUCER TYPE. DUCTILE IRON MATERIAL. PAINTED FINISH. 2-1/2 INCH SIZE A. 2 INCH SIZE B. 2.5 SIZE A - DECIMAL. 2 SIZE B - DECIMAL. 2-1/2 SIZE A - FRACTIONAL. 2 SIZE B - FRACTIONAL. -30 TO 230 DEG F INDUSTRIAL, PLUMBING, SHIP BUILDING APPLICATION. CAST PROCESS. -30 TO 230 DEG F TEMPERATURE RATING. ASTM... [See More]
- Fitting Type: Reducer Fitting; Coupling Fitting
- English Size: 2.500
- Material: Iron (Cast/Ductile)
- Temperature: -30 to 230
from Watts
TRITON Series TR30P1 Street Reducing Fittings are used to complete a line size reduction using a standard TRITON fitting. The fittings are manufactured of PE4710 and are compatible with most polyethylene piping materials. (Consult ES-TRPE-Comp for compatibility information.) The fittings are... [See More]
- Fitting Type: Union Fitting; Reducer Fitting
- Material: Polyethylene (PE)
- Connection Type: Push-to-Connect
- English Size: 0.750 to 2.000
from Strongbridge International LLC
Engineered for durability, built to last. Strongbridge HDPE molded 45-degree elbows are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 / PE100 virgin resin. Our heavy-duty molded 45 ° elbows are fully pressure-rated for superior performance. Our... [See More]
- Fitting Type: Elbow Fitting; Reducer Fitting
- Material: Polyethylene (PE)
- Connection Type: IPS, SDR: 11
- English Size: 2.000
from U.S. Plastic Corporation
This reducing coupling is 3/4" barbed insert x 1/2" barbed insert for PE flexible pipe. The 1/2" barbed insert end measures 0.406" inside diameter and 0.665" outside diameter barbs and the 3/4" barbed insert end measures 0.562" inside diameter and .865" outside diameter barbs. Polyethylene pipe... [See More]
- Fitting Type: Reducer Fitting; Coupling Fitting
- Material: PVC/CPVC
from Latrobe Foundry Machine & Supply Co.
The fittings have a general conformance with dimensional standard MIL-DTL-52618-E. The flanges and flanged fittings in accordance with dimensional standard ANSI B16.1. Fittings are random tested at 120 pounds of air pressure under water, for a normal surface condition rating of 150 pounds of... [See More]
- Fitting Type: Elbow Fitting; Reducer Fitting
- English Size: 6.000 to 8.000
- Material: 356-F
from Radwell International
PIPE THREAD REDUCER. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Reducer Fitting
from Superlok - Mako Products
Precision Manufactured. 316 Stainless Steel. Premium Quality and Value. Instrument Fittings. Up to 10,000 PSI • 316 Stainless. Nipples, Tees, Bushings Adaptors & Elbows. Available in: 1/8" through 1" [See More]
- Fitting Type: Elbow Fitting; Reducer Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.125 to 1.000
from Dura Plastic Products, Inc.
BSPT Fittings:TBE Reducing Nipples:BSPT x BSPT [See More]
- Fitting Type: Reducer Fitting; Nipple Fitting
- English Size: 0.750
- Connection Type: Tube - Male English Straight Thread
from Xiamen Landee Industries Co., Ltd.
Elbow 45 Degree, BW, A234 WPB, LR. Model Number:LD 012-PFE. Key Specifications/Special Features: Types: elbow, tee, reducer, cap. Manufacturing standards: ANSI, ISO, JIS, and DIN. Size range: from 1/2 to 56in (DN 15 to DN 1,400mm). Pressure: from SCH5 to SCH160, class 3,000, 6,000, and 9,000. [See More]
- Fitting Type: Elbow Fitting; Tee Fitting; Reducer Fitting
- English Size: 0.500 to 56.000
- Material: Steel; Stainless
from West Electronics, Inc.
All reducers are constructed from cast aluminum bodies. All cam-lock fittings are per A-A-59326 and come equipped with captive dust caps and/or plugs. Each reducer is hydrostatically tested to 225 psig and has a working pressure rating of 150 psig. All aluminum components are color anodized Desert... [See More]
- Fitting Type: Reducer Fitting
- English Size: 3.000 to 4.000
- Material: Aluminum
from ISCO/Snap-Tite
Concentric reducer fitting, weighs .1 lbs [See More]
- Fitting Type: Reducer Fitting; Coupling Fitting
- Material: Polyethylene (PE)
- Connection Type: Weld Connection (Butt or Socket)
- English Size: 0.750 to 1.000
from Grinnell
The GRINNELL Copper Grooved Fittings provide an economical and efficient method of changing direction in copper piping systems. The copper fittings are available in sizes 2 to 8 inch (DN50 to DN200) and are ready to be installed using the GRINNELL Figure 672 Rigid Coupling or the Figure 61 Flange... [See More]
- Fitting Type: Reducer Fitting; Coupling Fitting
- English Size: 2.000 to 8.000
- Material: Copper
from Hi-Tech Controls, Inc.
When involved in factory maintenance or plant installation it is often difficult to be absolutely certain which size of fittings will be required. Pipe fittings provide a cost effective solution to this problem. The full range includes straight, L-shaped, T-shaped and cross piece male or female... [See More]
- Fitting Type: Reducer Fitting
- Material: Brass/Bronze
- Connection Type: R1/4, and G1/8
- English Size: 0.125 to 0.250
from Victaulic Co. of America
REDUCER TYPE. CPVC MATERIAL. 1-1/2 INCH SIZE A. 1-1/4 INCH SIZE B. 1.5 SIZE A - DECIMAL. 1.25 SIZE B - DECIMAL. 1-1/2 SIZE A - FRACTIONAL. 1-1/4 SIZE B - FRACTIONAL. 1-1/2 INCH SOCKET X 1-1/4 INCH SOCKET END CONNECTION. GASKET SUPPLIED. FIRELOCK[T] BRAND. APPROXIMATE WEIGHT 0.2 LB. 10 PER BOX. SIZE... [See More]
- Fitting Type: Reducer Fitting; Coupling Fitting
- Material: PVC/CPVC
- Connection Type: End Bell Connection
- English Size: 1.250 to 1.500
from Strongbridge International LLC
Engineered for durability, built to last. Strongbridge HDPE molded 45-degree elbows are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 / PE100 virgin resin. Our heavy-duty molded 45 ° elbows are fully pressure-rated for superior performance. Our... [See More]
- Fitting Type: Elbow Fitting; Reducer Fitting
- Material: Polyethylene (PE)
- Connection Type: IPS, SDR: 11
- English Size: 3.000
from U.S. Plastic Corporation
This Reducing adapter is 3/4" barbed insert x 1/2" MPT. The 3/4" barbed insert end is 0.562" inside diameter and 0.865" outside diameter barbs. Polyethylene pipe should be clamped with one clamp directly over the barbs. [See More]
- Fitting Type: Adapter Fitting; Reducer Fitting
- Material: PVC/CPVC
from Radwell International
DISCONTINUED BY MANUFACTURER, PIPE ADAPTER REDUCER, 9/16-18 X 1/4-18. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Adapter Fitting; Reducer Fitting
from Dura Plastic Products, Inc.
Nipples:TBE Reducing Nipple:Mipt x Mipt [See More]
- Fitting Type: Reducer Fitting; Nipple Fitting
- English Size: 0.750
- Connection Type: Tube - Male English Straight Thread
from Xiamen Landee Industries Co., Ltd.
45 Degree Elbow, Made of Carbon Steel and Stainless Steel. Model Number:LD 012-PFE1. Key Specifications/Special Features: Types: elbow, tee, reducer, and cap. Manufacturing standards: ANSI, ISO, JIS, and DIN. Size range: from 1/2 to 56in (DN 15 to DN 1,400mm). Pressure: from SCH5 to SCH160. [See More]
- Fitting Type: Elbow Fitting; Tee Fitting; Reducer Fitting
- English Size: 0.500 to 56.000
- Material: Steel; Stainless
from ISCO/Snap-Tite
Reducing tee fitting, weighs 5 lbs [See More]
- Fitting Type: Tee Fitting; Reducer Fitting
- Material: Polyethylene (PE)
- Connection Type: Weld Connection (Butt or Socket)
- English Size: 2.000 to 3.000
from Grinnell
GRINNELL Stainless Steel, Full-Flow Grooved fittings are made of lightweight, corrosion-resistant Type 304 and 316 stainless steel. The assortment of available fittings provides economical and efficient methods to change direction in, add outlets to, reduce, or cap piping systems. [See More]
- Fitting Type: Reducer Fitting; Coupling Fitting
- English Size: 1.000 to 12.000
- Material: Stainless
from Victaulic Co. of America
REDUCER TYPE. CPVC MATERIAL. 1 INCH X 1 INCH X 3/4 INCH X 3/4 INCH NOMINAL SIZE. FIRELOCK[T] BRAND. APPROXIMATE WEIGHT 0.4 LB. 15 PER BOX. 836 MODEL [See More]
- Fitting Type: Cross 4-Way Fitting; Reducer Fitting
- English Size: 0.750 to 1.000
- Material: PVC/CPVC
from Strongbridge International LLC
Engineered for durability, built to last. Strongbridge HDPE molded 45-degree elbows are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 / PE100 virgin resin. Our heavy-duty molded 45 ° elbows are fully pressure-rated for superior performance. Our... [See More]
- Fitting Type: Elbow Fitting; Reducer Fitting
- Material: Polyethylene (PE)
- Connection Type: IPS, SDR: 11
- English Size: 8.000
from U.S. Plastic Corporation
This reducing adapter is 3/4" MPT x 1/2" barbed insert. The 1/2" barbed insert end measure 0.406" inside diameter and 0.665" outside diameter barbs. Polyethylene pipe should be clamped with one clamp directly over the barbs. [See More]
- Fitting Type: Adapter Fitting; Reducer Fitting
- Material: PVC/CPVC
from Radwell International
DISCONTINUED BY MANUFACTURER, FITTING, REDUCER, 1/8 INCH MALE PIPE TO 10-32 FEMALE CONNECTION. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Reducer Fitting
from Dura Plastic Products, Inc.
Nipples:TOE Reducing Nipple:Mipt x Slip [See More]
- Fitting Type: Reducer Fitting; Nipple Fitting
- English Size: 1.250
- Connection Type: Tube - Male English Straight Thread; Weld Connection (Butt or Socket)
from Xiamen Landee Industries Co., Ltd.
Pipe Fitting, Measuring 1/2 to 56 inches, Available in Various Types. Model Number: LD 012-PF. Key Specifications/Special Features: Types: elbow, tee, reducer, cap, coupling, nipple, union and plug. Manufacturing standards: ANSI, ISO, JIS and DIN. Size range: from 1/2 to 56 inches (DN 15 to DN... [See More]
- Fitting Type: Elbow Fitting; Tee Fitting; Reducer Fitting; Coupling Fitting
- English Size: 0.500 to 56.000
- Material: Iron (Cast/Ductile); Steel; Stainless
from Grinnell
GRINNELL Stainless Steel, Full-Flow Grooved fittings are made of lightweight, corrosion-resistant Type 304 and 316 stainless steel. The assortment of available fittings provides economical and efficient methods to change direction in, add outlets to, reduce, or cap piping systems. [See More]
- Fitting Type: Reducer Fitting; Coupling Fitting
- English Size: 1.000 to 12.000
- Material: Stainless
from Victaulic Co. of America
REDUCER TYPE. CAST IRON MATERIAL. 10 INCH SIZE A. 4 INCH SIZE B. 10 SIZE A - DECIMAL. 4 SIZE B - DECIMAL. 10 SIZE A - FRACTIONAL. 4 SIZE B - FRACTIONAL. 10 INCH GROOVED X 4 INCH GROOVED END CONNECTION. WEIGHT 65 LB. ITEMS/FEATURES CEMENT LINED. APPLICABLE STANDARD AWWA. SIZE A - DECIMAL - UOM IN. [See More]
- Fitting Type: Reducer Fitting
- Material: Iron (Cast/Ductile)
from Strongbridge International LLC
Engineered for durability, built to last. Strongbridge HDPE molded 90-degree elbows are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 / PE100 virgin resin. Our heavy-duty molded 90 ° elbows are fully pressure-rated for superior performance. Our... [See More]
- Fitting Type: Elbow Fitting; Reducer Fitting
- Material: Polyethylene (PE)
- Connection Type: IPS, SDR: 11
- English Size: 2.000
from U.S. Plastic Corporation
This reducing tee is 3/4" barbed insert x 3/4" barbed insert x 1/2" barbed insert. The 1/2" barbed insert end measures 0.406" inside diameter and 0.665" outside diameter barbs and the 3/4" barbed insert end measures 0.562" inside diameter and 0.865" outside diameter barbs. Polyethylene pipe should... [See More]
- Fitting Type: Tee Fitting; Reducer Fitting
- Material: PVC/CPVC
from Radwell International
PIPE FITTING,1/4 X 1/8 INCH INTERNAL PIPE SIZE, BRASS HEX NIPPLE REDUCER. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Reducer Fitting; Nipple Fitting
from Dura Plastic Products, Inc.
PVC Insert Fittings:90 Reducing Ell:Insert x Reducing Insert [See More]
- Fitting Type: Elbow Fitting; Reducer Fitting
- Material: PVC/CPVC
- Connection Type: Barbed or Ribbed End
- English Size: 0.750
from Xiamen Landee Industries Co., Ltd.
Pipe Fitting, Available in Different Types. Model Number: LD 013-PF. Key Specifications/Special Features: Types: elbow, tee, reducer, cap, coupling, nipple, union and plug. Manufacturing standards: ANSI, ISO, JIS and DIN. Size range: from 1/2 to 56 inches (DN15 to DN1,400mm). Pressure: from SCH5 to... [See More]
- Fitting Type: Elbow Fitting; Tee Fitting; Reducer Fitting; Nipple Fitting; Coupling Fitting
- English Size: 0.500 to 56.000
- Material: Steel; Stainless
from Grinnell
The GRINNELL Ductile Iron and Fabricated Steel Grooved fittings provide an economical and efficient method of changing direction, adding an outlet, and reducing or capping piping systems. [See More]
- Fitting Type: Tee Fitting; Wye Fitting; Reducer Fitting
- English Size: 3.000 to 8.000
- Material: Iron (Cast/Ductile)
from Victaulic Co. of America
REDUCER TYPE. PAINTED FINISH. 2 INCH SIZE A. 3/4 INCH SIZE B. 2 SIZE A - DECIMAL. .75 SIZE B - DECIMAL. 2 SIZE A - FRACTIONAL. 3/4 SIZE B - FRACTIONAL. INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION. -0 TO 230 DEG F TEMPERATURE RATING. 175 PSI PRESSURE RATING. 2 INCH PLAIN X... [See More]
- Fitting Type: Reducer Fitting
- English Size: 0.750
- Connection Type: Weld Connection (Butt or Socket)
- Temperature: 0 to 230
from Strongbridge International LLC
Engineered for durability, built to last. Strongbridge HDPE molded 90-degree elbows are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 / PE100 virgin resin. Our heavy-duty molded 90 ° elbows are fully pressure-rated for superior performance. Our... [See More]
- Fitting Type: Elbow Fitting; Reducer Fitting
- Material: Polyethylene (PE)
- Connection Type: IPS, SDR: 11
- English Size: 3.000
from Radwell International
PIPE THREAD REDUCER 1IN TO 1/2IN. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Reducer Fitting
from Dura Plastic Products, Inc.
PVC Insert Fittings:Combination 90 Reducing Ell:Insert x Fipt [See More]
- Fitting Type: Elbow Fitting; Reducer Fitting
- Material: PVC/CPVC
- Connection Type: Barbed or Ribbed End; Tube - Male English Straight Thread
- English Size: 0.375
from Xiamen Landee Industries Co., Ltd.
Pipe Fitting, Made of Carbon Steel, Available in Various Specifications. Model Number: LD 015-PF. Key Specifications/Special Features: Types: elbow, tee, reducer, cap, coupling, nipple, union and plug. Manufacturing standards: ANSI, ISO, JIS and DIN. Size range: from 1/2 to 56 inches (DN 15 - DN... [See More]
- Fitting Type: Elbow Fitting; Tee Fitting; Union Fitting; Reducer Fitting; Nipple Fitting; Coupling Fitting
- English Size: 0.500 to 56.000
- Material: Brass/Bronze; Iron (Cast/Ductile); Steel; Stainless
from Grinnell
The GRINNELL Copper Grooved Fittings provide an economical and efficient method of changing direction in copper piping systems. The copper fittings are available in sizes 2 to 8 inch (DN50 to DN200) and are ready to be installed using the GRINNELL Figure 672 Rigid Coupling or the Figure 61 Flange... [See More]
- Fitting Type: Reducer Fitting; Coupling Fitting
- English Size: 1.000 to 4.000
- Material: Copper
from Victaulic Co. of America
REDUCER TYPE. CPVC MATERIAL. 1 INCH SIZE A. 3/4 INCH SIZE B. 1 SIZE A - DECIMAL. .75 SIZE B - DECIMAL. 1 SIZE A - FRACTIONAL. 3/4 SIZE B - FRACTIONAL. 1 INCH SOCKET X 3/4 INCH SOCKET END CONNECTION. 90 DEG ANGLE. FIRELOCK[T] BRAND. APPROXIMATE WEIGHT 0.2 LB. 20 PER BOX. SIZE A - DECIMAL - UOM IN. [See More]
- Fitting Type: Elbow Fitting; Reducer Fitting
- Material: PVC/CPVC
- Connection Type: End Bell Connection
- English Size: 0.750 to 1.000
from Strongbridge International LLC
Engineered for durability, built to last. Strongbridge HDPE molded 90-degree elbows are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 / PE100 virgin resin. Our heavy-duty molded 90 ° elbows are fully pressure-rated for superior performance. Our... [See More]
- Fitting Type: Elbow Fitting; Reducer Fitting
- Material: Polyethylene (PE)
- Connection Type: IPS, SDR: 17
- English Size: 2.000
from Dura Plastic Products, Inc.
PVC Insert Fittings:Combination 90 Reducing Ell:Insert x Socket [See More]
- Fitting Type: Elbow Fitting; Reducer Fitting
- Material: PVC/CPVC
- Connection Type: Barbed or Ribbed End
- English Size: 0.750
from Xiamen Landee Industries Co., Ltd.
Pipe Fitting, Available in Various Materials and Sizes. Model Number:LD 014-PF. Key Specifications/Special Features: Types: elbow, tee, reducer, cap, coupling, nipple, union and plug. Manufacturing standards: ANSI, ISO, JIS and DIN. Size range: from 1/2 to 56 inches (DN 15 to DN 1,400mm). Pressure:... [See More]
- Fitting Type: Elbow Fitting; Tee Fitting; Reducer Fitting; Coupling Fitting
- English Size: 0.500 to 56.000
- Material: Steel; Stainless
from Grinnell
The GRINNELL Ductile Iron and Fabricated Steel Grooved fittings provide an economical and efficient method of changing direction, adding an outlet, and reducing or capping piping systems. [See More]
- Fitting Type: Wye Fitting; Reducer Fitting
- English Size: 2.000 to 24.000
- Material: Iron (Cast/Ductile)
from Victaulic Co. of America
REDUCER TYPE. CARBON STEEL MATERIAL. 1-1/2 INCH SIZE A. 1-1/4 INCH SIZE B. 1.5 SIZE A - DECIMAL. 1.25 SIZE B - DECIMAL. 1-1/2 SIZE A - FRACTIONAL. 1-1/4 SIZE B - FRACTIONAL. ACID, COMPRESSED AIR, CHEMICAL, HOT AND COLD WATER APPLICATION. -30 TO 230 DEG F TEMPERATURE RATING. 1-1/2 INCH PLAIN END X... [See More]
- Fitting Type: Reducer Fitting
- Material: Steel
- Connection Type: Weld Connection (Butt or Socket)
- English Size: 1.250 to 1.500
from Strongbridge International LLC
Engineered for durability, built to last. Strongbridge HDPE molded reducing tees are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 / PE100 virgin resin. Our heavy-duty molded reducing tees are fully pressure-rated for superior performance. Our HDPE... [See More]
- Fitting Type: Tee Fitting; Reducer Fitting
- Material: Polyethylene (PE)
- Connection Type: IPS, SDR: 11
- English Size: 2.000 to 3.000
from Dura Plastic Products, Inc.
PVC Insert Fittings:Combination/Reducing Tee:Insert x Insert x Fipt [See More]
- Fitting Type: Tee Fitting; Reducer Fitting
- Material: PVC/CPVC
- Connection Type: Barbed or Ribbed End; Tube - Male English Straight Thread
- English Size: 0.125 to 12.000
from Xiamen Landee Industries Co., Ltd.
Key Specifications/Special Features: Type: concentric and eccentric reducer Size: 3/4 x 1/2 to 32 x 24 inches (DN20 x DN15 to DN800 x DN600) Wall thickness: SCH5S-SCH80S, SCH10-SCH160, XS, XXS and STD Standard: ASME B16.9, MSS SP-43, DIN 2605 and JIS B2313 Materials: A105, LF2, 321, 304, 316, 304L,... [See More]
- Fitting Type: Reducer Fitting; Coupling Fitting
- English Size: 0.500 to 36.000
- Material: Stainless
from Grinnell
The GRINNELL Ductile Iron and Fabricated Steel Grooved fittings provide an economical and efficient method of changing direction, adding an outlet, and reducing or capping piping systems. [See More]
- Fitting Type: Adapter Fitting; Reducer Fitting
- Material: Iron (Cast/Ductile)
- Connection Type: Barbed or Ribbed End
- English Size: 1.000 to 12.000
from Victaulic Co. of America
REDUCING TYPE. CARBON STEEL MATERIAL. GALVANIZED FINISH. 10 INCH X 10 INCH X 4 INCH NOMINAL SIZE. AIR, CHEMICAL, WATER APPLICATION. SEGMENTALLY WELDED PROCESS. 800 PSI PRESSURE RATING. 10 INCH IPS GROOVED X 10 INCH IPS GROOVED X 4 INCH IPS GROOVED END CONNECTION. 45 DEG LATERAL ANGLE. APPROXIMATE... [See More]
- Fitting Type: Elbow Fitting; Reducer Fitting
- English Size: 4.000 to 10.000
- Material: Steel
from Strongbridge International LLC
Engineered for durability, built to last. Strongbridge HDPE molded reducing tees are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 / PE100 virgin resin. Our heavy-duty molded reducing tees are fully pressure-rated for superior performance. Our HDPE... [See More]
- Fitting Type: Tee Fitting; Reducer Fitting
- Material: Polyethylene (PE)
- Connection Type: IPS, SDR: 11
- English Size: 2.000 to 8.000
from Dura Plastic Products, Inc.
PVC Insert Fittings:Combination/Reducing Tee:Insert x Reducing Insert x Reducing Fipt [See More]
- Fitting Type: Tee Fitting; Reducer Fitting
- Material: PVC/CPVC
- Connection Type: Barbed or Ribbed End; Tube - Male English Straight Thread
- English Size: 0.750
from Grinnell
The GRINNELL Figure 72919 G-MINE Reducing Coupling (Male Spline x Female Thread) allows for a direct transition between two different pipe sizes. [See More]
- Fitting Type: Reducer Fitting; Coupling Fitting
- Material: PVC/CPVC
- Connection Type: Tube - Male English Straight Thread
- English Size: 2.000 to 12.000
from Victaulic Co. of America
REDUCING TYPE. CARBON STEEL MATERIAL. PAINTED FINISH. 10 INCH X 10 INCH X 4 INCH NOMINAL SIZE. AIR, CHEMICAL, WATER APPLICATION. SEGMENTALLY WELDED PROCESS. 800 PSI PRESSURE RATING. 10 INCH IPS GROOVED X 10 INCH IPS GROOVED X 4 INCH IPS GROOVED END CONNECTION. 45 DEG LATERAL ANGLE. APPROXIMATE... [See More]
- Fitting Type: Elbow Fitting; Reducer Fitting
- English Size: 4.000 to 10.000
- Material: Steel
from Strongbridge International LLC
Engineered for durability, built to last. Strongbridge HDPE molded end caps are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 virgin resin. Our heavy-duty molded end caps are fully pressure-rated for superior performance. Our HDPE molded end cap... [See More]
- Fitting Type: Reducer Fitting
- Material: Polyethylene (PE)
- Connection Type: IPS, SDR: 9
- English Size: 2.000
from Dura Plastic Products, Inc.
PVC Insert Fittings:Reducer Coupling:Insert [See More]
- Fitting Type: Reducer Fitting; Coupling Fitting
- Material: PVC/CPVC
- Connection Type: Barbed or Ribbed End
- English Size: 0.750
from Grinnell
The GRINNELL Figure 72940 G-MINE Threaded Outlet Coupling (Female x Male x Female NPT) provides a threaded branch outlet connection. [See More]
- Fitting Type: Reducer Fitting; Coupling Fitting
- Material: PVC/CPVC
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.750 to 12.000
from Victaulic Co. of America
Joining device to provide an integral reducing outlet. Sizes from 1 ½ - 6 ″ | DN40 - DN150. Pressures up to 500 psi | 3447 kPa | 34 bar [See More]
- Fitting Type: Tee Fitting; Reducer Fitting; Coupling Fitting
- Material: Iron (Cast/Ductile)
- Connection Type: Tube - Male English Straight Thread
- English Size: 1.500 to 6.000
from Strongbridge International LLC
Engineered for durability, built to last. Strongbridge HDPE molded reducers are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 / PE100 virgin resin. Our heavy-duty molded reducers are fully pressure-rated for superior performance. Our HDPE molded... [See More]
- Fitting Type: Reducer Fitting
- Material: Polyethylene (PE)
- Connection Type: IPSxIPS, SDR: 9
- English Size: 1.000 to 2.000
from Dura Plastic Products, Inc.
PVC Insert Fittings:Reducing Cross:Insert x Insert x Reducing Insert x Reducing Inser [See More]
- Fitting Type: Cross 4-Way Fitting; Reducer Fitting
- Material: PVC/CPVC
- Connection Type: Barbed or Ribbed End
- English Size: 0.750
from Grinnell
Plain End fittings provide an economical and efficient method of changing direction, adding an outlet, reducing, or capping piping systems. Plain End fittings are fabricated from Schedule 40 steel pipe and are designed to be used with the GRINNELL 909 Plain End Coupling. [See More]
- Fitting Type: Reducer Fitting; Coupling Fitting
- Material: Steel
- Connection Type: Weld Connection (Butt or Socket)
- English Size: 2.000 to 6.000
from Victaulic Co. of America
CONCENTRIC TYPE. DUCTILE IRON MATERIAL. GALVANIZED FINISH. 1-1/2 INCH SIZE A. 1-1/4 INCH SIZE B. 1.5 SIZE A - DECIMAL. 1.25 SIZE B - DECIMAL. 1-1/2 SIZE A - FRACTIONAL. 1-1/4 SIZE B - FRACTIONAL. INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION. 1-1/2 INCH GROOVED X 1-1/4 INCH GROOVED... [See More]
- Fitting Type: Reducer Fitting
- English Size: 1.250 to 1.500
- Material: Iron (Cast/Ductile)
from Strongbridge International LLC
Engineered for durability, built to last. Strongbridge HDPE molded reducers are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 / PE100 virgin resin. Our heavy-duty molded reducers are fully pressure-rated for superior performance. Our HDPE molded... [See More]
- Fitting Type: Reducer Fitting
- Material: Polyethylene (PE)
- Connection Type: DIPSxIPS, SDR: 17
- English Size: 3.000
from Dura Plastic Products, Inc.
PVC Insert Fittings:Reducing Male Adapter:Mipt x Reducing Insert [See More]
- Fitting Type: Adapter Fitting; Reducer Fitting
- Material: PVC/CPVC
- Connection Type: Barbed or Ribbed End; Tube - Male English Straight Thread
- English Size: 0.500
from Grinnell
The GRINNELL Ductile Iron and Fabricated Steel Grooved fittings provide an economical and efficient method of changing direction, adding an outlet, and reducing or capping piping systems. [See More]
- Fitting Type: Union Fitting; Reducer Fitting
- Material: Iron (Cast/Ductile)
- Connection Type: Tube - Male English Straight Thread
- English Size: 1.000 to 6.000