Adjustable Current AC Power Sources
from Associated Power Technologies, Inc.
Our 7000 Series Automated AC Power Sources are ideal for advanced applications at competitive prices. Switch-mode technology and a direct coupled output make these AC Power Sources lightweight and efficient for use on the bench-top or rack mount applications. Use the rotary knob to adjust voltage or... [See More]
- Features: Adjustable Frequency; Adjustable Voltage; Adjustable Current
- AC Output Power: 400
- Form Factor: Desktop / Free Standing; Rack Mount
- Number of Outputs: 1
from Solar Light Company, Inc.
1000W xenon power supply - extremely stable output with controllable output levels. [See More]
- Features: Adjustable Voltage; Adjustable Current
- AC Output Voltage: 10.0 to 24.0
- Form Factor: Desktop / Free Standing
- AC Output Current: 35 to 100
from Associated Power Technologies, Inc.
Our 6000 Series Automated AC Power Sources are ideal for advanced applications at competitive prices. Switch-mode technology and a direct coupled output make these AC Power Sources lightweight and efficient for use on the bench-top or rack mount applications. Optional DC Output Voltage allows you to... [See More]
- Features: Adjustable Frequency; Adjustable Voltage; Adjustable Current; Programmable Test Parameters
- AC Output Voltage: 0.0 to 300.0
- Form Factor: Desktop / Free Standing
- AC Output Power: 500
from Solar Light Company, Inc.
1500W xenon power supply - extremely stable output with controllable output levels. [See More]
- Features: Adjustable Voltage; Adjustable Current
- AC Output Voltage: 10.0 to 24.0
- Form Factor: Desktop / Free Standing
- AC Output Current: 52 to 150
from Associated Power Technologies, Inc.
Our 5000 Series is our line of Manual AC Power Sources. Packed with advanced features that your application requires, the 5000 Series comes in at a price that you can afford. Switch-mode technology and a direct-coupled output make these power supplies efficient and small enough to be used in... [See More]
- Features: Adjustable Frequency; Adjustable Voltage; Adjustable Current
- AC Output Voltage: 0.0 to 300.0
- Form Factor: Desktop / Free Standing
- AC Output Power: 500
from Solar Light Company, Inc.
Precision current source for xenon arc lamps from 50 to 200W of power. [See More]
- Features: Adjustable Voltage; Adjustable Current
- AC Output Voltage: 11.0 to 27.0
- Form Factor: Desktop / Free Standing
- AC Output Current: 3.5 to 10
from Associated Power Technologies, Inc.
Our 300XAC Series of Modular AC Power Sources incorporate the latest in modular technology. Configure the versatile 300XAC AC Power Source for 1 Ø stand-alone operation or linked together for up to 18 kVA of AC power in both 1 Ø and 3 Ø output configurations. Our SmartDETECT... [See More]
- Features: Adjustable Frequency; Adjustable Voltage; Adjustable Current
- AC Output Voltage: 0.0 to 600.0
- Form Factor: Desktop / Free Standing
- AC Output Power: 1000
from Solar Light Company, Inc.
Precision current source for xenon arc lamps from 150 to 400W of power. [See More]
- Features: Adjustable Voltage; Adjustable Current
- AC Output Voltage: 10.0 to 24.0
- Form Factor: Desktop / Free Standing
- AC Output Current: 7 to 20