Oblong Sight Windows

10 Results
Obround Sight Glass
from LJ Star

Welded into a vessel or a pipeline, these rugged fittings provide either flow or level indication. They are available in carbon steel, stainless steel and special alloys. Obround visible glass sizes range from 1 to 4? in width and 6? to 24? inches in length, and are suitable for ASME code... [See More]

  • Window Shape: Oblong
  • Window Diameter, Length: 12 to 24
  • Connection Type: Welded
  • Window Width: 1 to 4
Saf-T-Eye® Observation Port -- Model 11
from Tate-Jones, Inc.

Tate-Jones units are for use in low pressure applications (5 PSI) where 100% shutoff is not required. The Saf-T-Eye Basic Unit Model No. 11 is made of a cast iron body and assembled with suitable glass and gaskets for it's operating environment. The Model No. 11 is available in cast iron and... [See More]

  • Window Shape: Oblong
  • Window Diameter, Length: 2.75
  • Connection Type: Bolt On
  • Window Width: 3.5
Liquid Level Site Glasses -- LLG
from Danfoss A/S

LLG are sight glasses in ductile steel and meet the strictest requirements on industrial and marine refrigeration installations. The sight glasses are offered in 3 different versions: - with welding nipples (LLG). - with stop valves equipped with caps (LLG S). - with stop valves and sight adapter in... [See More]

  • Window Shape: Oblong
  • Temperature Rating: -58 to 212
  • Pressure Rating: 363
  • Optical / Window: Glass
Rectangular Level Gauge
from LJ Star

Welded into a vessel or a pipeline, these rugged sight glass fittings provide either flow or level indication. They are available in carbon steel, stainless steel and special alloys. Rectangular sight glass fittings are available with a 5/8? wide view and up to 70? in overall length. Custom designs... [See More]

  • Window Shape: Oblong
  • Window Diameter, Length: 8.07 to 37.6
  • Connection Type: Welded
  • Window Width: 2.75
Saf-T-Eye® Observation Port -- Model 11-DS
from Tate-Jones, Inc.

Tate-Jones units are for use in low pressure applications (5 PSI) where 100% shutoff is not required. This Saf-T-Eye® unit has two shutter assemblies for added protection of the glass and screen. Each shutter opens and closes when the handle is pulled. Two 1/4? purge connections are provided for... [See More]

  • Window Shape: Oblong
  • Window Diameter, Length: 2.75
  • Connection Type: Bolt On
  • Window Width: 3.5
Saf-T-Eye® Observation Port -- Model 12
from Tate-Jones, Inc.

Tate-Jones units are for use in low pressure applications (5 PSI) where 100% shutoff is not required. The "E" Dimension of these units is cut on a thirty degree angle providing a different viewing aspect inside the vessel. The #12 unit has a viewing area of 2-3/4? by 3-1/2?. For a larger angular... [See More]

  • Window Shape: Oblong
  • Window Diameter, Length: 2.75
  • Connection Type: Bolt On
  • Window Width: 3.5
Saf-T-Eye® Observation Port -- Model 14
from Tate-Jones, Inc.

Tate-Jones units are for use in low pressure applications (5 PSI) where 100% shutoff is not required. When the vessel has a deeper wall thickness, a longer "E" dimension is available. If a special "E" dimension is required, the unit can be modified to accommodate the specification. [See More]

  • Window Shape: Oblong
  • Window Diameter, Length: 2.75
  • Connection Type: Bolt On
  • Window Width: 3.5
Saf-T-Eye® Observation Port -- Model 15
from Tate-Jones, Inc.

Tate-Jones units are for use in low pressure applications (5 PSI) where 100% shutoff is not required. The Saf-T-Eye® Basic Unit Model No. 15 is available in three metals and four types of glass. The Saf-T-Eye® Basic Unit Model No. 15-309SS is made of 309 stainless steel and is suitable for higher... [See More]

  • Window Shape: Oblong
  • Window Diameter, Length: 4.5
  • Connection Type: Bolt On
  • Window Width: 5.5
Saf-T-Eye® Observation Port -- Model 16
from Tate-Jones, Inc.

Tate-Jones units are for use in low pressure applications (5 PSI) where 100% shutoff is not required. The "E" dimension of this unit is cut on a thirty degree angle providing a different viewing aspect inside the vessel with a larger viewing window than the Model No. 12 unit. It is available from... [See More]

  • Window Shape: Oblong
  • Window Diameter, Length: 4.5
  • Connection Type: Bolt On
  • Window Width: 5.5
Saf-T-Eye® Observation Port -- Model 20
from Tate-Jones, Inc.

Tate-Jones units are for use in low pressure applications (5 PSI) where 100% shutoff is not required. The Saf-T-Eye® Basic Unit Model No. 20 is made of a carbon steel or stainless steel body and assembled with suitable glass and gaskets for its operating environment. The Model No. 20 is currently... [See More]

  • Window Shape: Oblong
  • Window Diameter, Length: 5
  • Connection Type: Bolt On
  • Window Width: 9