Flanged Sight Windows

30 Results
All Titanium DUV Laser Grade Fused Silica Viewport, Zero Length Profile, 0.63″ View Dia, 1.33″ Conflat Flange -- A15203-1-CF
from MPF Products, INC.

All Titanium DUV Grade (Laser) Fused Silica Viewport, Zero Length Profile, 0.63 ″ View Dia, 1.33 ″ Conflat Flange. Laser Grade Fused Silica Windows, Bakeable to 200 degrees C, Titanium Metal Materials, Excellent Transmission for UV to 248nm, Zero Length, UHV Compatible [See More]

  • Connection Type: Flanged
  • Window Diameter, Length: 0.6000
  • Window Shape: Circular
  • Optical / Window: Fused Silica
Wafer Style Double Wall Sight Flow Indicator -- GYW150V-PP
from Plast-O-Matic Valves, Inc.

Series GX Single-wall sight glass for liquids compatible with acrylic. 1/2 ″ – 3 ″ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional. Series GY Double-wall sight glass for liquids compatible with Pyrex inner wall. 1/2 ″ – 3 ″ sizes,... [See More]

  • Connection Type: Flanged
  • Thread or Flange Size:: 1.5
  • Window Shape: Full View
  • Optical / Window: Glass; Pyrex® Glass
All Titanium DUV Laser Grade Fused Silica Viewport, Zero Length Profile, 1.40″ View Dia, 2.75″ Conflat Flange -- A17424-1-CF
from MPF Products, INC.

All Titanium DUV Grade (Laser) Fused Silica Viewport, Zero Length Profile, 1.40 ″ View Dia, 2.75 ″ Conflat Flange. Laser Grade Fused Silica Windows, Bakeable to 200 degrees C, Titanium Metal Materials, Excellent Transmission for UV to 248nm, Zero Length, UHV Compatible [See More]

  • Connection Type: Flanged
  • Window Diameter, Length: 1.4
  • Window Shape: Circular
  • Optical / Window: Fused Silica
All Titanium DUV Laser Grade Fused Silica Viewport, Zero Length Profile, 2.69″ View Dia, 4.50″ Conflat Flange -- A17424-3-CF
from MPF Products, INC.

All Titanium DUV Grade (Laser) Fused Silica Viewport, Zero Length Profile, 2.69 ″ View Dia, 4.50 ″ Conflat Flange. Laser Grade Fused Silica Windows, Bakeable to 200 degrees C, Titanium Metal Materials, Excellent Transmission for UV to 248nm, Zero Length, UHV Compatible [See More]

  • Connection Type: Flanged
  • Body / Housing: Titanium
All Titanium DUV Laser Grade Fused Silica Viewport, Zero Length Profile, 3.88″ View Dia, 6.00″ Conflat Flange -- A17424-5-CF
from MPF Products, INC.

All Titanium DUV Grade (Laser) Fused Silica Viewport, Zero Length Profile, 3.88 ″ View Dia, 6.00 ″ Conflat Flange [See More]

  • Connection Type: Flanged
  • Window Diameter, Length: 3.88
  • Window Shape: Circular
  • Optical / Window: Fused Silica
All Titanium EUV Laser Grade Fused Silica Viewport, Zero Length Profile, 1.40″ View Dia, 2.75″ Conflat Flange -- A17426-1-CF
from MPF Products, INC.

All Titanium EUV Grade (Laser) Fused Silica Viewport, Zero Length Profile, 1.40 ″ View Dia, 2.75 ″ Conflat Flange. Laser Grade Fused Silica Windows, Bakeable to 200 degrees C, Titanium Metal Materials, Excellent Transmission for UV to 193nm, Zero Length, UHV Compatible [See More]

  • Connection Type: Flanged
  • Window Diameter, Length: 1.4
  • Window Shape: Circular
  • Optical / Window: Fused Silica
All Titanium EUV Laser Grade Fused Silica Viewport, Zero Length Profile, 2.69″ View Dia, 4.50″ Conflat Flange -- A17426-3-CF
from MPF Products, INC.

All Titanium EUV Grade (Laser) Fused Silica Viewport, Zero Length Profile, 2.69 ″ View Dia, 4.50 ″ Conflat Flange. Laser Grade Fused Silica Windows, Bakeable to 200 degrees C, Titanium Metal Materials, Excellent Transmission for UV to 193nm, Zero Length, UHV Compatible [See More]

  • Connection Type: Flanged
  • Window Diameter, Length: 2.69
  • Window Shape: Circular
  • Optical / Window: Fused Silica
All Titanium UV Grade Fused Silica Viewport, Zero Length Profile, 3.88″ View Dia, 6.00″ Conflat Flange -- A17425-5-CF
from MPF Products, INC.

All Titanium UV Grade Fused Silica Viewport, Zero Length Profile, 3.88 ″ View Dia, 6.00 ″ Conflat Flange [See More]

  • Connection Type: Flanged
  • Window Diameter, Length: 3.88
  • Window Shape: Circular
  • Optical / Window: Fused Silica
All Titanium UV Standard Grade Fused Silica Viewport, Zero Length Profile, 1.40″ View Dia, 2.75″ Conflat Flange -- A17425-1-CF
from MPF Products, INC.

All Titanium UV Grade Fused Silica Viewport, Zero Length Profile, 1.40 ″ View Dia, 2.75 ″ Conflat Flange. Laser Grade Fused Silica Windows, Bakeable to 200 degrees C, Titanium Metal Materials, Zero Length, UHV Compatible [See More]

  • Connection Type: Flanged
  • Window Diameter, Length: 1.4
  • Window Shape: Circular
  • Optical / Window: Fused Silica
All Titanium UV Standard Grade Fused Silica Viewport, Zero Length Profile, 2.69″ View Dia, 4.50″ Conflat Flange -- A17425-3-CF
from MPF Products, INC.

All Titanium UV Grade Fused Silica Viewport, Zero Length Profile, 2.69 ″ View Dia, 4.50 ″ Conflat Flange. Laser Grade Fused Silica Windows, Bakeable to 200 degrees C, Titanium Metal Materials, Zero Length, UHV Compatible [See More]

  • Connection Type: Flanged
  • Window Diameter, Length: 2.69
  • Window Shape: Circular
  • Optical / Window: Fused Silica
All Titanium UV Standard Grade Grade Fused Silica Viewport, Zero Length Profile, 0.63″ View Dia, 1.33″ Conflat Flange -- A15203-2-CF
from MPF Products, INC.

All Titanium UV Grade Fused Silica Viewport, Zero Length Profile, 0.63 ″ View Dia, 1.33 ″ Conflat Flange. Standard UV Grade Fused Silica Windows, Bakeable to 200 degrees C, Titanium Metal Materials, Excellent Transmission for UV to 248nm, Zero Length, UHV Compatible [See More]

  • Connection Type: Flanged
  • Window Diameter, Length: 0.6000
  • Window Shape: Circular
  • Optical / Window: Fused Silica
Beryllium (Be) Foil Viewport, RF, UHV Rated Vacuum Optics, 0.90″ View Dia, 2.75″ Conflat Flange -- A6768-1-CF
from MPF Products, INC.

Beryllium (Be) Foil Viewport, RF, UHV Rated Vacuum Optics, 0.90 ″ View Dia, 2.75 ″ Conflat Flange [See More]

  • Connection Type: Flanged
  • Window Diameter, Length: 0.9000
  • Window Shape: Circular
  • Optical / Window: Beryllium Foil
Calcium Fluoride (CaF2) Viewport, 157 Grade, UHV Rated Vacuum Optics, 0.90″ View Dia, 2.75″ Conflat Flange -- A10174-1-CF
from MPF Products, INC.

Calcium Fluoride (CaF2) Viewport, 157 Grade, UHV Rated Vacuum Optics, 0.90 ″ View Dia, 2.75 ″ Conflat Flange. Vacuum-Optics w/ 157nm Grade Calcium Fluoride Window, Bakeable to 200 degrees C, Stainless Steel Housing & Flange, UHV Compatible. Bake-Out Ramp Rate: Maximum 25 Degrees... [See More]

  • Connection Type: Flanged
  • Window Diameter, Length: 0.9000
  • Window Shape: Circular
  • Optical / Window: Calcium Fluoride
Calcium Fluoride (CaF2) Viewport, 157 Grade, UHV Rated Vacuum-Optics, 1.88″ View Dia, 4.50″ Conflat Flange -- A6772-1-CF
from MPF Products, INC.

Calcium Fluoride (CaF2) Viewport, 157 Grade, UHV Rated Vacuum-Optics, 1.88 ″ View Dia, 4.50 ″ Conflat Flange [See More]

  • Connection Type: Flanged
  • Window Diameter, Length: 1.88
  • Window Shape: Circular
  • Optical / Window: Calcium Fluoride
Calcium Fluoride (CaF2) Viewport, Non-Magnetic, UHV Rated Vacuum-Optics, 0.90″ View Dia, 2.75″ Conflat Flange(316LN) -- A18101-1-CF
from MPF Products, INC.

Calcium Fluoride (CaF2) Viewport, Non-Magnetic, UHV Rated Vacuum-Optics, 0.90 ″ View Dia, 2.75 ″ Conflat Flange(316LN) [See More]

  • Connection Type: Flanged
  • Window Diameter, Length: 0.9000
  • Window Shape: Circular
  • Optical / Window: Calcium Fluoride
Calcium Fluoride (CaF2) Viewport, UHV Rated Vacuum Optics, 0.40″ View Dia, 1.33″ Conflat Flange -- A14347-1-CF
from MPF Products, INC.

Calcium Fluoride (CaF2) Viewport, UHV Rated Vacuum Optics, 0.40 ″ View Dia, 1.33 ″ Conflat Flange. Vacuum-Optics w/ Calcium Fluoride Window, Bakeable to 200 degrees C, Stainless Steel Housing & Flange, UHV Compatible [See More]

  • Connection Type: Flanged
  • Window Diameter, Length: 0.4000
  • Window Shape: Circular
  • Optical / Window: Calcium Fluoride
Calcium Fluoride (CaF2) Viewport, UHV Rated Vacuum-Optics, 0.90″ View Dia, 2.16″ QF / KF Flange -- A8434-2-QF
from MPF Products, INC.

Calcium Fluoride (CaF2) Viewport, UHV Rated Vacuum-Optics, 0.90 ″ View Dia, 2.16 ″ QF / KF Flange. Vacuum-Optics w/ Calcium Fluoride Window, Bakeable to 200 degrees C, Stainless Steel Housing & Flange, UHV Compatible [See More]

  • Connection Type: Flanged
  • Window Diameter, Length: 0.9000
  • Window Shape: Circular
  • Optical / Window: Calcium Fluoride
Calcium Fluoride (CaF2) Viewport, UHV Rated Vacuum-Optics, 0.90″ View Dia, 2.75″ Conflat Flange -- A4531-1-CF
from MPF Products, INC.

Calcium Fluoride (CaF2) Viewport, UHV Rated Vacuum-Optics, 0.90 ″ View Dia, 2.75 ″ Conflat Flange. Vacuum-Optics w/ Calcium Fluoride Window, Bakeable to 200 degrees C, Stainless Steel Housing & Flange, UHV Compatible [See More]

  • Connection Type: Flanged
  • Window Diameter, Length: 0.9000
  • Window Shape: Circular
  • Optical / Window: Calcium Fluoride
Calcium Fluoride (CaF2) Viewport, UHV Rated Vacuum-Optics, 0.90″ View Dia, 2.95″ QF / KF Flange -- A4931-1-QF
from MPF Products, INC.

Calcium Fluoride (CaF2) Viewport, UHV Rated Vacuum-Optics, 0.90 ″ View Dia, 2.95 ″ QF / KF Flange. Vacuum-Optics w/ Calcium Fluoride Window, Bakeable to 200 degrees C, Stainless Steel Housing & Flange, UHV Compatible [See More]

  • Connection Type: Flanged
  • Window Diameter, Length: 0.9000
  • Window Shape: Circular
  • Optical / Window: Calcium Fluoride
Calcium Fluoride (CaF2) Viewport, UHV Rated Vacuum-Optics, 1.88″ View Dia, 4.50″ Conflat Flange -- A4594-1-CF
from MPF Products, INC.

Calcium Fluoride (CaF2) Viewport, UHV Rated Vacuum-Optics, 1.88 ″ View Dia, 4.50 ″ Conflat Flange. Vacuum-Optics w/ Calcium Fluoride Window, Bakeable to 200 degrees C, Stainless Steel Housing & Flange, UHV Compatible [See More]

  • Connection Type: Flanged
  • Window Diameter, Length: 1.88
  • Window Shape: Circular
  • Optical / Window: Calcium Fluoride
Crystal Quartz (SiO2) Viewport, UHV Rated Vacuum-Optics, 1.88″ View Dia, 4.50″ Conflat Flange -- A4977-1-CF
from MPF Products, INC.

Vacuum-Optics w/ Crystalline Quartz Window, Bakeable to 200 degrees C, Stainless Steel Housing & Flange, UHV Compatible [See More]

  • Connection Type: Flanged
  • Window Diameter, Length: 1.88
  • Window Shape: Circular
  • Optical / Window: Crystal Quartz
DUV (Laser Grade) Fused Silica Viewport, 0.63” View Dia,1.33″ Flange, AR Coated (Both Sides) @ 399, 556 and 579nm -- A23990-1
from MPF Products, INC.

DUV (Laser Grade) Fused Silica Viewport, 0.63 ” View Dia,1.33 ″ Flange, AR Coated (Both Sides) @ 399, 556 and 579nm, R <0.25% Per Surface @ 399, 556 & 579nm [See More]

  • Connection Type: Flanged
  • Window Diameter, Length: 0.6300
  • Window Shape: Circular
  • Optical / Window: Fused Silica
DUV Laser Grade Fused Silica Viewport w/ Broadband AR Coating for 425-760nm, 1.40″ View Dia, 2.75″ Conflat Flange -- A8002-1-CF
from MPF Products, INC.

DUV Grade (Laser) Fused Silica Viewport w/ Broadband AR Coating for 425-760nm, 1.40 ″ View Dia, 2.75 ″ Conflat Flange. Laser Grade Fused Silica Windows, Broadband Anti-reflective Coating for Optimum Performance, Bakeable to 200 degrees C, Non-magnetic Materials, Zero Length, UHV... [See More]

  • Connection Type: Flanged
  • Window Diameter, Length: 1.4
  • Window Shape: Circular
  • Optical / Window: Fused Silica
DUV Laser Grade Fused Silica Viewport w/ Broadband AR Coating for 425-760nm, 2.69″ View Dia, 4.50″ Conflat Flange -- A8003-1-CF
from MPF Products, INC.

DUV Grade (Laser) Fused Silica Viewport w/ Broadband AR Coating for 425-760nm, 2.69 ″ View Dia, 4.50 ″ Conflat Flange. Laser Grade Fused Silica Windows, Broadband Anti-reflective Coating for Optimum Performance, Bakeable to 200 degrees C, Non-magnetic Materials, Zero Length, UHV... [See More]

  • Connection Type: Flanged
  • Window Diameter, Length: 2.69
  • Window Shape: Circular
  • Optical / Window: Fused Silica
DUV Laser Grade Fused Silica Viewport w/ Broadband AR Coating for 425-760nm, 3.88″ View Dia, 6.00″ Conflat Flange -- A15035-1-CF
from MPF Products, INC.

DUV Grade (Laser) Fused Silica Viewport w/ Broadband AR Coating for 425-760nm, 3.88 ″ View Dia, 6.00 ″ Conflat Flange. Laser Grade Fused Silica Windows, Broadband Anti-reflective Coating for Optimum Performance, Bakeable to 200 degrees C, Non-magnetic Materials, Zero Length, UHV... [See More]

  • Connection Type: Flanged
  • Window Diameter, Length: 3.88
  • Window Shape: Circular
  • Optical / Window: Fused Silica
DUV Laser Grade Fused Silica Viewport w/ Broadband AR Coating for 550-1100nm, 1.40″ View Dia, 2.75″ Conflat Flange -- A8004-1-CF
from MPF Products, INC.

DUV Grade (Laser) Fused Silica Viewport w/ Broadband AR Coating for 550-1100nm, 1.40 ″ View Dia, 2.75 ″ Conflat Flange. Laser Grade Fused Silica Windows, Broadband Anti-reflective Coating for Optimum Performance, Bakeable to 200 degrees C, Non-magnetic Materials, Zero Length, UHV... [See More]

  • Connection Type: Flanged
  • Window Diameter, Length: 1.4
  • Window Shape: Circular
  • Optical / Window: Fused Silica
Sight Glasses
from Alfa Laval Inc.

Alfa Laval sight glasses are accurate gage glasses that permit direct distortion-free visual inspection of process conditions, products, liquid levels and cleaning inside vessels used in the dairy, food and beverage, personal care and biopharm industries. Reliably clear viewing quality. Alfa Laval... [See More]

  • Connection Type: Welded; Flanged
  • Optical / Window: Glass
  • Window Shape: Circular
  • Body / Housing: Steel - Stainless
Sight Glass -- SG253
from Spirax-Sarco

The SG253 is an SG iron double window sight glass with flanged connections. [See More]

  • Connection Type: Flanged
  • Thread or Flange Size:: 0.5906 to 1.97
  • Window Shape: Circular
  • Pressure Rating: 363
F/T Blast Gate Observation Port -- 3F/TBGOP
from Tate-Jones, Inc.

The special model F/T Blast Gate Observation Port adds a new dimension to the Tate-Jones Line. This unit, available in 3? or 4? pipe size, mounts to a mating flange, while the viewing components are housed in a NPT threaded body half. The standard stainless steel slide arrangement in the blast gate... [See More]

  • Connection Type: Flanged; Threaded - NPT
  • Thread or Flange Size:: 3
  • Window Shape: Circular
  • Window Diameter, Length: 2.25
Flanged Blast Gate Observation Port -- 4FBGOP
from Tate-Jones, Inc.

These observation ports are for low-pressure applications only. The Blast Gate Observation Ports use the Tate-Jones standard line of blast gates as the primary components and incorporate a mating flange, gaskets, and the glass lens which is secured by a metal retaining ring. The stainless steel... [See More]

  • Connection Type: Flanged
  • Window Diameter, Length: 3.56
  • Window Shape: Circular
  • Temperature Rating: 425