Aluminum Sight Windows
from IRISS, Inc.
The award-winning, CAP-4-US comes equipped with a square 4 ” IR window and an ultrasound port both on one easy-to-install panel. The viewing area of the CAP-4-US offers a 30% increase in FOV over round windows but also provides a method for accessing quality acoustics data that easily... [See More]
- Body / Housing: Aluminum
- Temperature Rating: -40 to 617
- Window Shape: Rectangular
- Optical / Window: Plastic
from Oil-Rite Corp.
Window Sights allow visual observation of liquid levels and their condition. They can be used to display fluid motion or mechanical movements, as well as to view and perform tests in a safe enclosure. Specific uses include fluid sighting on hydraulic tanks, pressure vessels, reservoirs, packaged... [See More]
- Body / Housing: Aluminum
- Thread or Flange Size:: 1.06
- Connection Type: Threaded Straight
- Window Diameter, Length: 0.8125
from LJ Star
SKS/ESKS integral light/sight glass units have a quick release closure, so that they are a combination of charge/access port and light/sight glass. The integrated luminaire illuminates the internal of boilers, tanks, bunkers, silos, mixers and other vessels in all non hazardous areas. SKS type sight... [See More]
- Body / Housing: Aluminum; Steel - Carbon; Steel - Stainless (optional feature)
- Connection Type: Bolt On (optional feature); Welded
- Window Shape: Circular
- Pressure Rating: 0.0 to 14.5
from IRISS, Inc.
Surpassing even the original industrial-grade CAP Series, the CAP-CT Series has the largest visually clear infrared (IR) transmissive viewing area available. The exclusive pharmaceutical-grade reinforced Poly-View System ™ polymer allows any thermography camera to monitor completely... [See More]
- Body / Housing: Aluminum
- Temperature Rating: -40 to 617
- Window Shape: Rectangular
- Optical / Window: Plastic
from Oil-Rite Corp.
Gasketed Window Sights allow visual observation of liquid levels and their condition. They can be used to display fluid motion or mechanical movements, as well as to view and perform tests in a safe enclosure. Specific uses include fluid sighting on hydraulic tanks, pressure vessels, reservoirs,... [See More]
- Body / Housing: Aluminum
- Thread or Flange Size:: 1.25
- Connection Type: Threaded Straight
- Window Diameter, Length: 1
from IRISS, Inc.
The industrial-grade reinforced CAP-CT-PDS is a revolutionary inspection window. It combines the power of Thermal imaging, Visual, UV, Ultrasound and Partial Discharge inspections. Industrial applications require solutions that meet numerous criteria where safety and performance are of the upmost... [See More]
- Body / Housing: Aluminum
- Temperature Rating: -40 to 617
- Window Shape: Rectangular
- Optical / Window: Plastic
from Oil-Rite Corp.
Gasketed Window Sights allow visual observation of liquid levels and their condition. They can be used to display fluid motion or mechanical movements, as well as to view and perform tests in a safe enclosure. Specific uses include fluid sighting on hydraulic tanks, pressure vessels, reservoirs,... [See More]
- Body / Housing: Aluminum
- Thread or Flange Size:: 0.5000
- Connection Type: Threaded - NPT
- Window Diameter, Length: 0.5938
from IRISS, Inc.
The CAP-ENV features a reinforced environmentally sealed door design while also providing the largest visually clear infrared *(IR) transmissive viewing area available on the market today. The exclusive pharmaceutical-grade reinforced Poly-View-System polymer allows any thermography camera to... [See More]
- Body / Housing: Aluminum
- Temperature Rating: -40 to 617
- Window Shape: Rectangular
- Optical / Window: Plastic
from IRISS, Inc.
The environmentally reinforced CAP ENV-PDS is a revolutionary inspection window. It combines the power of Thermal imaging, Visual, UV, Ultrasound and Partial Discharge inspections. Industrial applications require solutions that meet numerous criteria where safety and performance are of the upmost... [See More]
- Body / Housing: Aluminum
- Temperature Rating: -40 to 617
- Window Shape: Rectangular
- Optical / Window: Plastic
from IRISS, Inc.
Light weight aluminum construction NEMA 4 / IP65 design. 4 standard sizes; custom sizes available upon request. Largest IR viewing area in the industry. Meet the CAP -V Series. IRISS is the first to design and bring to market this innovative dual view infrared window. This original innovation by... [See More]
- Body / Housing: Aluminum
- Temperature Rating: -40 to 617
- Window Shape: Rectangular
- Optical / Window: Plastic