Servers and Networking Memory Modules
from RS Components, Ltd.
Transcend TS2GHR72V2E RAM [See More]
- Application: Servers and Networking
- Memory Type: RAM
from RS Components, Ltd.
Transcend TS2GLH64V2BL RAM [See More]
- Application: Servers and Networking
- Memory Type: RAM
from InnoDisk USA Corporation
ACTICA provides wide range of DDR2 product with the capacities, ranging from 1GB to 8GB. The DDR2 RDIMMs are validated by the major server motherboard manufacturer to ensure the compatibility of the memory. In additional to that the height of the memory is a good fit for the IU server system. [See More]
- Application: Servers and Networking
- Form Factor: DIMM
- Memory Type: DRAM
- Capacity: 1000 to 8000
from InnoDisk USA Corporation
ACTICA DDR3 Registered ECC DIMM is designed according to JEDEC standard to ensure the compatibility and reliability of the memory. ACTICA DDR3 RDIMM delivers high bandwidth, with data raates currently up to 1.3Gbps while consuming significantly less power than DDR2 is the ideal memory for HPC, cloud... [See More]
- Application: Servers and Networking
- Form Factor: DIMM
- Memory Type: DRAM
- Capacity: 1000 to 32000
from InnoDisk USA Corporation
ACTICA VLP (Very Low Profile, 18.75mm) DDR3 and DDR2 Registered ECC DIMM form factors are special design for the space constraint system which has the height restriction. At the height of 18.75mm, it will also increase the air flow of the whole system. Blade Server and Server RAID controller Card... [See More]
- Application: Servers and Networking
- Form Factor: DIMM
- Memory Type: DRAM
- Capacity: 2000 to 8000
from InnoDisk USA Corporation
ACTICA DDR3 Registered ECC DIMM is designed according to JEDEC standard to ensure the compatibility and reliability of the memory. ACTICA DDR3 RDIMM delivers high bandwidth, with data raates currently up to 1.3Gbps while consuming significantly less power than DDR2 is the ideal memory for HPC, cloud... [See More]
- Application: Servers and Networking
- Form Factor: DIMM
- Memory Type: DRAM
- Capacity: 1000 to 8000