1.8 V Memory Modules
from Shenyang Vhandy Technology Co., Ltd.
The GCAN-401 is a CAN-Bus storage, used for saving CAN-Bus data. This module can save the real-time data, whose function is to realize to collect history CAN-Bus data and analyze fault message. Function. This module has integrated with system clock and document system.You can save and manage the... [See More]
from InnoDisk USA Corporation
Features. JEDEC standard 1.8V +/- 0.1V Power Supply. Frequency:400Mhz,533Mhz, 667Mhz, 800Mhz. Programmable CAS Latency: 3, 4, 5, 6. 8 Banks. 4-bit pre-fetch. Posted CAS. Burst Length: 4, 8(Interleave/nibble sequential). Off-Chip Driver(OCD) Impedance Adjustment. On Die Termination with selectable... [See More]
- Memory Type: DRAM
- Capacity: 256 to 2000
- Form Factor: DIMM; SO_DIMM
- Clock Speed: 533 to 667
from SK Hynix
WIO2 (Wide IO 2) is the strong candidate of future mobile DRAM achieving high bandwidth (51.2GB/s, up to 68GB/s), advanced power efficiency, and small form factor. [See More]
- Memory Type: DRAM
- Clock Speed: 105 to 166
- Capacity: 64 to 2000
- Application: Digital Electronics
from Shenyang Vhandy Technology Co., Ltd.
The GCAN-401 is a CAN-Bus storage, used for saving CAN-Bus data. This module can save the real-time data, whose function is to realize to collect history CAN-Bus data and analyze fault message. Function. This module has integrated with system clock and document system.You can save and manage the... [See More]
- Memory Type: DRAM
from InnoDisk USA Corporation
Wide Temp. Low-Profile DDR2 [See More]
- Memory Type: DRAM
- Capacity: 256 to 2000
- Form Factor: DIMM; SO_DIMM
- Clock Speed: 533 to 800
from InnoDisk USA Corporation
ACTICA provides wide range of DDR2 product with the capacities, ranging from 1GB to 8GB. The DDR2 RDIMMs are validated by the major server motherboard manufacturer to ensure the compatibility of the memory. In additional to that the height of the memory is a good fit for the IU server system. [See More]
- Memory Type: DRAM
- Capacity: 1000 to 8000
- Form Factor: DIMM
- Clock Speed: 400 to 800
from InnoDisk USA Corporation
ACTICA VLP (Very Low Profile, 18.75mm) DDR3 and DDR2 Registered ECC DIMM form factors are special design for the space constraint system which has the height restriction. At the height of 18.75mm, it will also increase the air flow of the whole system. Blade Server and Server RAID controller Card... [See More]
- Memory Type: DRAM
- Capacity: 1000 to 4000
- Form Factor: DIMM
- Clock Speed: 400 to 800