DIMM Memory Modules
from DigiKey
MODULE DDR4 SDRAM 8GB 288DIMM [See More]
- Form Factor: DIMM
- Capacity: 8000
- Memory Type: DRAM
from RS Components, Ltd.
Integral Memory IN3V8GNAJKXLV RAM [See More]
- Form Factor: DIMM
- Application: Personal Computing
- Memory Type: RAM
from DigiKey
MODULE DDR5 SDRAM 16GB 288DIMM [See More]
- Form Factor: DIMM
- Capacity: 16000
from RS Components, Ltd.
Integral Memory IN3T4GNAJKXLV RAM [See More]
- Form Factor: DIMM
- Application: Personal Computing
- Memory Type: RAM
from DigiKey
MODULE DDR4 SDRAM 32GB 288DIMM [See More]
- Form Factor: DIMM
- Capacity: 32000
- Memory Type: DRAM
from RS Components, Ltd.
Integral Memory IN3V8GNZJIX RAM [See More]
- Form Factor: DIMM
- Application: Personal Computing
- Memory Type: RAM
from DigiKey
MODULE DDR4 SDRAM 16GB 288DIMM [See More]
- Form Factor: DIMM
- Capacity: 16000
- Memory Type: DRAM
from RS Components, Ltd.
InnoDisk M1UF-1GMC2C03-J RAM [See More]
- Form Factor: DIMM
- Application: Personal Computing
- Memory Type: RAM
from RS Components, Ltd.
InnoDisk M2SK-1GMDAC06-M RAM [See More]
- Form Factor: DIMM
- Application: Personal Computing
- Memory Type: RAM
from RS Components, Ltd.
InnoDisk M2SK-1GMF5C06-M RAM [See More]
- Form Factor: DIMM
- Application: Personal Computing
- Memory Type: RAM
from RS Components, Ltd.
InnoDisk M2SK-2GMF6C06-M RAM [See More]
- Form Factor: DIMM
- Application: Personal Computing
- Memory Type: RAM
from RS Components, Ltd.
InnoDisk M2UK-2GMFQC06-M RAM [See More]
- Form Factor: DIMM
- Application: Personal Computing
- Memory Type: RAM
from RS Components, Ltd.
InnoDisk M3S0-4GSJULQE RAM [See More]
- Form Factor: DIMM
- Application: Personal Computing
- Memory Type: RAM
from RS Components, Ltd.
Transcend TS1GLK64V3H RAM [See More]
- Form Factor: DIMM
- Application: Personal Computing
- Memory Type: RAM
from RS Components, Ltd.
Kingston KVR16N11/8 RAM [See More]
- Form Factor: DIMM
- Application: Personal Computing
- Memory Type: RAM
from RS Components, Ltd.
Kingston KVR16LN11/8 RAM [See More]
- Form Factor: DIMM
- Application: Personal Computing
- Memory Type: RAM
from RS Components, Ltd.
Kingston KVR16LS11/4 RAM [See More]
- Form Factor: DIMM
- Application: Personal Computing
- Memory Type: RAM
from RS Components, Ltd.
Kingston KVR16S11S8/4 RAM [See More]
- Form Factor: DIMM
- Application: Personal Computing
- Memory Type: RAM
from RS Components, Ltd.
Kingston KVR16LS11/8 RAM [See More]
- Form Factor: DIMM
- Application: Personal Computing
- Memory Type: RAM
from Avant Technology
Avant Technology is a leading US manufacturer and global provider of DRAM memory modules and Flash sub-assemblies. From the POS and telecommunications sector, to commercial, networking, server and PC industries; Avant memory solutions are designed to fulfill a variety of business and consumer needs. [See More]
- Form Factor: DIMM
- Capacity: 1000
- Memory Type: RAM; DRAM
- Clock Speed: 533
from InnoDisk USA Corporation
Features. SSTL_2 Interface. 2-bit pre-fetch. Double-data-rate architecture. Differential clock inputs(CK and CK). Programmable Burst length (2, 4, 8). Programmable Burst type (sequential & interleave). Auto & Self refresh, 7.8us refresh interval(8K/64ms refresh). Serial presence detect with... [See More]
- Form Factor: DIMM; SO_DIMM
- Capacity: 128 to 1000
- Memory Type: DRAM
- Clock Speed: 333 to 400
from InnoDisk USA Corporation
Features. JEDEC standard 1.8V +/- 0.1V Power Supply. Frequency:400Mhz,533Mhz, 667Mhz, 800Mhz. Programmable CAS Latency: 3, 4, 5, 6. 8 Banks. 4-bit pre-fetch. Posted CAS. Burst Length: 4, 8(Interleave/nibble sequential). Off-Chip Driver(OCD) Impedance Adjustment. On Die Termination with selectable... [See More]
- Form Factor: DIMM; SO_DIMM
- Capacity: 256 to 2000
- Memory Type: DRAM
- Clock Speed: 533 to 667
from InnoDisk USA Corporation
Features. JEDEC standard 1.5V +/- 0.075V Power Supply. Frequency:1066Mhz, 1333Mhz. SSTL_15 Interface. 8 independent internal bank. 8-bit pre-fetch. Burst Length: 8, 4. Average Refresh Period 7.8us. On Die Termination using ODT pin. Asynchronous Reset. All of Lead-free products are compliant for... [See More]
- Form Factor: DIMM; SO_DIMM
- Capacity: 1000 to 4000
- Memory Type: DRAM
- Clock Speed: 1066 to 1333
from InnoDisk USA Corporation
Wide Temp. Low-Profile DDR2 [See More]
- Form Factor: DIMM; SO_DIMM
- Capacity: 256 to 2000
- Memory Type: DRAM
- Clock Speed: 533 to 800
from InnoDisk USA Corporation
ACTICA provides wide range of DDR2 product with the capacities, ranging from 1GB to 8GB. The DDR2 RDIMMs are validated by the major server motherboard manufacturer to ensure the compatibility of the memory. In additional to that the height of the memory is a good fit for the IU server system. [See More]
- Form Factor: DIMM
- Capacity: 1000 to 8000
- Memory Type: DRAM
- Clock Speed: 400 to 800
from InnoDisk USA Corporation
ACTICA DDR3 Registered ECC DIMM is designed according to JEDEC standard to ensure the compatibility and reliability of the memory. ACTICA DDR3 RDIMM delivers high bandwidth, with data raates currently up to 1.3Gbps while consuming significantly less power than DDR2 is the ideal memory for HPC, cloud... [See More]
- Form Factor: DIMM
- Capacity: 1000 to 32000
- Memory Type: DRAM
- Clock Speed: 800 to 1333
from InnoDisk USA Corporation
ACTICA VLP (Very Low Profile, 18.75mm) DDR3 and DDR2 Registered ECC DIMM form factors are special design for the space constraint system which has the height restriction. At the height of 18.75mm, it will also increase the air flow of the whole system. Blade Server and Server RAID controller Card... [See More]
- Form Factor: DIMM
- Capacity: 2000 to 8000
- Memory Type: DRAM
- Clock Speed: 800 to 1333
from InnoDisk USA Corporation
ACTICA DDR3 Registered ECC DIMM is designed according to JEDEC standard to ensure the compatibility and reliability of the memory. ACTICA DDR3 RDIMM delivers high bandwidth, with data raates currently up to 1.3Gbps while consuming significantly less power than DDR2 is the ideal memory for HPC, cloud... [See More]
- Form Factor: DIMM
- Capacity: 1000 to 8000
- Memory Type: DRAM
- Clock Speed: 800 to 1333