1.5 V Memory Modules
from Avant Technology
Avant Technology is a leading US manufacturer and global provider of DRAM memory modules and Flash sub-assemblies. From the POS and telecommunications sector, to commercial, networking, server and PC industries; Avant memory solutions are designed to fulfill a variety of business and consumer needs. [See More]
- Memory Type: RAM; DRAM
- Capacity: 4000
- Form Factor: DIMM
- Clock Speed: 667
from InnoDisk USA Corporation
Features. JEDEC standard 1.5V +/- 0.075V Power Supply. Frequency:1066Mhz, 1333Mhz. SSTL_15 Interface. 8 independent internal bank. 8-bit pre-fetch. Burst Length: 8, 4. Average Refresh Period 7.8us. On Die Termination using ODT pin. Asynchronous Reset. All of Lead-free products are compliant for... [See More]
- Memory Type: DRAM
- Capacity: 1000 to 4000
- Form Factor: DIMM; SO_DIMM
- Clock Speed: 1066 to 1333
from Shenyang Vhandy Technology Co., Ltd.
The GCAN-401 is a CAN-Bus storage, used for saving CAN-Bus data. This module can save the real-time data, whose function is to realize to collect history CAN-Bus data and analyze fault message. Function. This module has integrated with system clock and document system.You can save and manage the... [See More]
from InnoDisk USA Corporation
ACTICA DDR3 Registered ECC DIMM is designed according to JEDEC standard to ensure the compatibility and reliability of the memory. ACTICA DDR3 RDIMM delivers high bandwidth, with data raates currently up to 1.3Gbps while consuming significantly less power than DDR2 is the ideal memory for HPC, cloud... [See More]
- Memory Type: DRAM
- Capacity: 1000 to 32000
- Form Factor: DIMM
- Clock Speed: 800 to 1333
from Shenyang Vhandy Technology Co., Ltd.
The GCAN-401 is a CAN-Bus storage, used for saving CAN-Bus data. This module can save the real-time data, whose function is to realize to collect history CAN-Bus data and analyze fault message. Function. This module has integrated with system clock and document system.You can save and manage the... [See More]
- Memory Type: DRAM
from InnoDisk USA Corporation
ACTICA VLP (Very Low Profile, 18.75mm) DDR3 and DDR2 Registered ECC DIMM form factors are special design for the space constraint system which has the height restriction. At the height of 18.75mm, it will also increase the air flow of the whole system. Blade Server and Server RAID controller Card... [See More]
- Memory Type: DRAM
- Capacity: 2000 to 8000
- Form Factor: DIMM
- Clock Speed: 800 to 1333
from InnoDisk USA Corporation
ACTICA DDR3 Registered ECC DIMM is designed according to JEDEC standard to ensure the compatibility and reliability of the memory. ACTICA DDR3 RDIMM delivers high bandwidth, with data raates currently up to 1.3Gbps while consuming significantly less power than DDR2 is the ideal memory for HPC, cloud... [See More]
- Memory Type: DRAM
- Capacity: 1000 to 8000
- Form Factor: DIMM
- Clock Speed: 800 to 1333
from InnoDisk USA Corporation
ACTICA provides wide range of DDR2 product with the capacities, ranging from 1GB to 8GB. The DDR2 RDIMMs are validated by the major server motherboard manufacturer to ensure the compatibility of the memory. In additional to that the height of the memory is a good fit for the IU server system. [See More]
- Memory Type: DRAM
- Capacity: 1000 to 4000
- Form Factor: DIMM
- Clock Speed: 800 to 1333