Protection Class IP 65 Solenoid Valve Connectors

38 Results
Form A (18mm) Solenoid Valve Connector -- VAC-021-00
from Mencom Corporation

Solenoid Valve Connectors, Field Wireable, 3 Pole, Form A 18mm, 50V, 10A, LED w/Flyback Diode, PG11 opening [See More]

  • Approvals: Protection Class IP 65
  • Voltage Type: DC
  • Connector Style: DIN_A
  • Contacts / Poles: 3 Contacts plus Ground
M-A -- 31-1313-300-510
from binder USA LP

The Binder Series M-A solenoid connectors are available in low profile or standard size housings. They conform to industry-standard A and DIN EN 175301-803 (formerly DIN 43650). The PUR overmolded versions are IP67 rated and have M12 connectors on the opposite end. Some versions are available with... [See More]

  • Approvals: Protection Class IP 65; ROHS
  • Contacts / Poles: 2 Contacts plus Ground
  • Connector Style: DIN_A
  • Maximum Rated Voltage: 24
Form A (18mm) Solenoid Valve Connector -- VAC-029-3401
from Mencom Corporation

Solenoid Valve Connectors, Cordset, 3 Pole, Form A 18mm, with 4 Pole M12 Male Straight, 50V, 10A, LED w/Flyback Diode [See More]

  • Approvals: Protection Class IP 65
  • Voltage Type: DC
  • Connector Style: DIN_A
  • Contacts / Poles: 3 Contacts plus Ground
M-A -- 31-1313-500-000
from binder USA LP

The Binder Series M-A solenoid connectors are available in low profile or standard size housings. They conform to industry-standard A and DIN EN 175301-803 (formerly DIN 43650). The PUR overmolded versions are IP67 rated and have M12 connectors on the opposite end. Some versions are available with... [See More]

  • Approvals: Protection Class IP 65; ROHS
  • Contacts / Poles: 2 Contacts plus Ground
  • Connector Style: DIN_A
  • Maximum Rated Voltage: 230
Form A (18mm) Solenoid Valve Connector with Cable -- VAC-120-3501
from Mencom Corporation

Solenoid Valve Connectors, Cordset, 3 Pole, Form A 18mm, with 5 Pole M12 Male Straight, 1 Meter, 50V, 10A, LED w/Flyback Diode [See More]

  • Approvals: Protection Class IP 65
  • Voltage Type: DC
  • Connector Style: DIN_A
  • Contacts / Poles: 3 Contacts plus Ground
M-A -- 31-1313-500-510
from binder USA LP

The Binder Series M-A solenoid connectors are available in low profile or standard size housings. They conform to industry-standard A and DIN EN 175301-803 (formerly DIN 43650). The PUR overmolded versions are IP67 rated and have M12 connectors on the opposite end. Some versions are available with... [See More]

  • Approvals: Protection Class IP 65; ROHS
  • Contacts / Poles: 2 Contacts plus Ground
  • Connector Style: DIN_A
  • Maximum Rated Voltage: 24
Form A (18mm) Solenoid Valve Connector with Cable -- VAG-120-3401
from Mencom Corporation

Solenoid Valve Connectors, Cordset, 3 Pole, Form A 18mm, with 4 Pole M12 Male Straight, 1 Meter, 24V, 10A, LED w/MOV [See More]

  • Approvals: Protection Class IP 65
  • Voltage Type: AC; DC
  • Connector Style: DIN_A
  • Contacts / Poles: 3 Contacts plus Ground
M-A -- 43-1700-000-03
from binder USA LP

The Binder Series M-A solenoid connectors are available in low profile or standard size housings. They conform to industry-standard A and DIN EN 175301-803 (formerly DIN 43650). The PUR overmolded versions are IP67 rated and have M12 connectors on the opposite end. Some versions are available with... [See More]

  • Approvals: Protection Class IP 65; ROHS
  • Contacts / Poles: 2 Contacts plus Ground
  • Connector Style: DIN_A
  • Maximum Rated Voltage: 250
Form A (18mm) Solenoid Valve Connector with Cable -- VAJ-220-00
from Mencom Corporation

Solenoid Valve Connectors, Cordset, 3 Pole, Form A 18mm, 2 Meters, 120V, 10A, LED w/MOV [See More]

  • Approvals: Protection Class IP 65
  • Voltage Type: AC; DC
  • Connector Style: DIN_A
  • Contacts / Poles: 3 Contacts plus Ground
M-A -- 43-1703-000-04
from binder USA LP

The Binder Series M-A solenoid connectors are available in low profile or standard size housings. They conform to industry-standard A and DIN EN 175301-803 (formerly DIN 43650). The PUR overmolded versions are IP67 rated and have M12 connectors on the opposite end. Some versions are available with... [See More]

  • Approvals: Protection Class IP 65; ROHS
  • Contacts / Poles: 3 Contacts plus Ground
  • Connector Style: DIN_A
  • Maximum Rated Voltage: 250
Form B (11mm) Solenoid Valve Connector -- VBC-022-00
from Mencom Corporation

Solenoid Valve Connectors, Field Wireable, 3 Pole, Form B 11mm, 50V, 10A, LED w/Flyback Diode, .5-NPT opening [See More]

  • Approvals: Protection Class IP 65
  • Voltage Type: DC
  • Connector Style: DIN_B
  • Contacts / Poles: 3 Contacts plus Ground
M-A -- 43-1704-000-03
from binder USA LP

The Binder Series M-A solenoid connectors are available in low profile or standard size housings. They conform to industry-standard A and DIN EN 175301-803 (formerly DIN 43650). The PUR overmolded versions are IP67 rated and have M12 connectors on the opposite end. Some versions are available with... [See More]

  • Approvals: Protection Class IP 65; ROHS
  • Contacts / Poles: 2 Contacts plus Ground
  • Connector Style: DIN_A
  • Maximum Rated Voltage: 250
Form B (11mm) Solenoid Valve Connector -- VJN-029-3501
from Mencom Corporation

Solenoid Valve Connectors, Cordset, 3 Pole, ISB 10mm, with 5 Pole M12 Male Straight, 250V, 10A [See More]

  • Approvals: Protection Class IP 65
  • Voltage Type: AC
  • Connector Style: ISO_B
  • Contacts / Poles: 3 Contacts plus Ground
M-A -- 43-1705-000-03
from binder USA LP

The Binder Series M-A solenoid connectors are available in low profile or standard size housings. They conform to industry-standard A and DIN EN 175301-803 (formerly DIN 43650). The PUR overmolded versions are IP67 rated and have M12 connectors on the opposite end. Some versions are available with... [See More]

  • Approvals: Protection Class IP 65; ROHS
  • Contacts / Poles: 2 Contacts plus Ground
  • Connector Style: DIN_A
  • Maximum Rated Voltage: 250
Form C (8mm) Solenoid Valve Connector -- VCC-027-00
from Mencom Corporation

Solenoid Valve Connectors, Field Wireable, 3 Pole, Form C 8mm, 50V, 6A, LED w/Flyback Diode, PG7 opening [See More]

  • Approvals: Protection Class IP 65
  • Voltage Type: DC
  • Connector Style: DIN_C
  • Contacts / Poles: 3 Contacts plus Ground
M-A -- 43-1709-000-03
from binder USA LP

The Binder Series M-A solenoid connectors are available in low profile or standard size housings. They conform to industry-standard A and DIN EN 175301-803 (formerly DIN 43650). The PUR overmolded versions are IP67 rated and have M12 connectors on the opposite end. Some versions are available with... [See More]

  • Approvals: Protection Class IP 65; ROHS
  • Contacts / Poles: 2 Contacts plus Ground
  • Connector Style: DIN_A
  • Maximum Rated Voltage: 250
Form C (8mm) Solenoid Valve Connector with Cable -- VCC-A20-3501
from Mencom Corporation

Solenoid Valve Connectors, Cordset, 3 Pole, Form C 8mm, with 5 Pole M12 Male Straight, 10 Meters, 50V, 6A, LED w/Flyback Diode [See More]

  • Approvals: Protection Class IP 65
  • Voltage Type: DC
  • Connector Style: DIN_C
  • Contacts / Poles: 3 Contacts plus Ground
M-A -- 43-1714-135-03
from binder USA LP

The Binder Series M-A solenoid connectors are available in low profile or standard size housings. They conform to industry-standard A and DIN EN 175301-803 (formerly DIN 43650). The PUR overmolded versions are IP67 rated and have M12 connectors on the opposite end. Some versions are available with... [See More]

  • Approvals: Protection Class IP 65; ROHS
  • Contacts / Poles: 2 Contacts plus Ground
  • Connector Style: DIN_A
  • Maximum Rated Voltage: 24
Form ISB (10mm) Solenoid Valve Connector -- VDC-022-00
from Mencom Corporation

Solenoid Valve Connectors, Field Wireable, 3 Pole, ISB 10mm, 50V, 10A, LED w/Flyback Diode, .5-NPT opening [See More]

  • Approvals: Protection Class IP 65
  • Voltage Type: DC
  • Connector Style: ISO_B
  • Contacts / Poles: 3 Contacts plus Ground
M-A -- 43-1717-021-03
from binder USA LP

The Binder Series M-A solenoid connectors are available in low profile or standard size housings. They conform to industry-standard A and DIN EN 175301-803 (formerly DIN 43650). The PUR overmolded versions are IP67 rated and have M12 connectors on the opposite end. Some versions are available with... [See More]

  • Approvals: Protection Class IP 65; ROHS
  • Contacts / Poles: 2 Contacts plus Ground
  • Connector Style: DIN_A
  • Maximum Rated Voltage: 250
Form ISB (10mm) Solenoid Valve Connector with Cable -- VDC-220-3401
from Mencom Corporation

Solenoid Valve Connectors, Cordset, 3 Pole, ISB 10mm, with 4 Pole M12 Male Straight, 2 Meters, 50V, 10A, LED w/Flyback Diode [See More]

  • Approvals: Protection Class IP 65
  • Voltage Type: DC
  • Connector Style: ISO_B
  • Contacts / Poles: 3 Contacts plus Ground
M-A -- 79-5700-10-03
from binder USA LP

The Binder Series M-A solenoid connectors are available in low profile or standard size housings. They conform to industry-standard A and DIN EN 175301-803 (formerly DIN 43650). The PUR overmolded versions are IP67 rated and have M12 connectors on the opposite end. Some versions are available with... [See More]

  • Approvals: Protection Class IP 65; ROHS
  • Contacts / Poles: 2 Contacts plus Ground
  • Connector Style: DIN_A
  • Maximum Rated Voltage: 230
Form ISC (9.4mm) Solenoid Valve Connector -- VEC-027-00
from Mencom Corporation

Solenoid Valve Connectors, Field Wireable, 3 Pole, ISC 9.4mm, 50V, 6A, LED w/Flyback Diode, PG7 opening [See More]

  • Approvals: Protection Class IP 65
  • Voltage Type: DC
  • Connector Style: ISO_C
  • Contacts / Poles: 3 Contacts plus Ground
M-A -- 79-5701-10-03
from binder USA LP

The Binder Series M-A solenoid connectors are available in low profile or standard size housings. They conform to industry-standard A and DIN EN 175301-803 (formerly DIN 43650). The PUR overmolded versions are IP67 rated and have M12 connectors on the opposite end. Some versions are available with... [See More]

  • Approvals: Protection Class IP 65; ROHS
  • Contacts / Poles: 2 Contacts plus Ground
  • Connector Style: DIN_A
  • Maximum Rated Voltage: 230
Form ISC (9.4mm) Solenoid Valve Connector with Cable -- VEG-120-3401
from Mencom Corporation

Solenoid Valve Connectors, Cordset, 3 Pole, ISC 9.4mm, with 4 Pole M12 Male Straight, 1 Meter, 24V, 6A, LED w/MOV [See More]

  • Approvals: Protection Class IP 65
  • Voltage Type: AC; DC
  • Connector Style: ISO_C
  • Contacts / Poles: 3 Contacts plus Ground
M-A -- 79-5704-20-03
from binder USA LP

The Binder Series M-A solenoid connectors are available in low profile or standard size housings. They conform to industry-standard A and DIN EN 175301-803 (formerly DIN 43650). The PUR overmolded versions are IP67 rated and have M12 connectors on the opposite end. Some versions are available with... [See More]

  • Approvals: Protection Class IP 65; ROHS
  • Contacts / Poles: 2 Contacts plus Ground
  • Connector Style: DIN_A
  • Maximum Rated Voltage: 24
M-A -- 99-5700-00-03
from binder USA LP

The Binder Series M-A solenoid connectors are available in low profile or standard size housings. They conform to industry-standard A and DIN EN 175301-803 (formerly DIN 43650). The PUR overmolded versions are IP67 rated and have M12 connectors on the opposite end. Some versions are available with... [See More]

  • Approvals: Protection Class IP 65; ROHS
  • Contacts / Poles: 2 Contacts plus Ground
  • Connector Style: DIN_A
  • Maximum Rated Voltage: 250
M-B -- 30-1313-300-000
from binder USA LP

The Binder Series M-B solenoid connectors are available in low profile housings. Some versions conform to industry-standard B and DIN EN 175301-803 (formerly DIN 43650). The PUR overmolded versions are IP67 rated and have M12 connectors on the opposite end. Field-attachable versions are IP65 rated. [See More]

  • Approvals: Protection Class IP 65; ROHS
  • Contacts / Poles: 2 Contacts plus Ground
  • Connector Style: DIN_B
  • Maximum Rated Voltage: 250
M-B -- 32-1313-300-000
from binder USA LP

The Binder Series M-B solenoid connectors are available in low profile housings. Some versions conform to industry-standard B and DIN EN 175301-803 (formerly DIN 43650). The PUR overmolded versions are IP67 rated and have M12 connectors on the opposite end. Field-attachable versions are IP65 rated. [See More]

  • Approvals: Protection Class IP 65; ROHS
  • Contacts / Poles: 2 Contacts plus Ground
  • Connector Style: DIN_B
  • Maximum Rated Voltage: 250
M-B -- 43-1800-000-03
from binder USA LP

The Binder Series M-B solenoid connectors are available in low profile housings. Some versions conform to industry-standard B and DIN EN 175301-803 (formerly DIN 43650). The PUR overmolded versions are IP67 rated and have M12 connectors on the opposite end. Field-attachable versions are IP65 rated. [See More]

  • Approvals: Protection Class IP 65; ROHS
  • Contacts / Poles: 2 Contacts plus Ground
  • Connector Style: DIN_B
  • Maximum Rated Voltage: 250
M-B -- 43-1831-000-03
from binder USA LP

The Binder Series M-B solenoid connectors are available in low profile housings. Some versions conform to industry-standard B and DIN EN 175301-803 (formerly DIN 43650). The PUR overmolded versions are IP67 rated and have M12 connectors on the opposite end. Field-attachable versions are IP65 rated. [See More]

  • Approvals: Protection Class IP 65; ROHS
  • Contacts / Poles: 2 Contacts plus Ground
  • Connector Style: DIN_B
  • Maximum Rated Voltage: 250
M-B -- 79-5712-10-03
from binder USA LP

The Binder Series M-B solenoid connectors are available in low profile housings. Some versions conform to industry-standard B and DIN EN 175301-803 (formerly DIN 43650). The PUR overmolded versions are IP67 rated and have M12 connectors on the opposite end. Field-attachable versions are IP65 rated. [See More]

  • Approvals: Protection Class IP 65; ROHS
  • Contacts / Poles: 2 Contacts plus Ground
  • Connector Style: DIN_B
  • Maximum Rated Voltage: 250
M-B -- 79-5713-10-03
from binder USA LP

The Binder Series M-B solenoid connectors are available in low profile housings. Some versions conform to industry-standard B and DIN EN 175301-803 (formerly DIN 43650). The PUR overmolded versions are IP67 rated and have M12 connectors on the opposite end. Field-attachable versions are IP65 rated. [See More]

  • Approvals: Protection Class IP 65; ROHS
  • Contacts / Poles: 2 Contacts plus Ground
  • Connector Style: DIN_B
  • Maximum Rated Voltage: 250
M-B -- 79-5718-10-03
from binder USA LP

The Binder Series M-B solenoid connectors are available in low profile housings. Some versions conform to industry-standard B and DIN EN 175301-803 (formerly DIN 43650). The PUR overmolded versions are IP67 rated and have M12 connectors on the opposite end. Field-attachable versions are IP65 rated. [See More]

  • Approvals: Protection Class IP 65; ROHS
  • Contacts / Poles: 2 Contacts plus Ground
  • Connector Style: DIN_B
  • Maximum Rated Voltage: 250
M-B -- 99-5712-00-03
from binder USA LP

The Binder Series M-B solenoid connectors are available in low profile housings. Some versions conform to industry-standard B and DIN EN 175301-803 (formerly DIN 43650). The PUR overmolded versions are IP67 rated and have M12 connectors on the opposite end. Field-attachable versions are IP65 rated. [See More]

  • Approvals: Protection Class IP 65; ROHS
  • Contacts / Poles: 2 Contacts plus Ground
  • Connector Style: DIN_B
  • Maximum Rated Voltage: 250
M-C -- 33-1313-300-000
from binder USA LP

The Binder Series M-C solenoid connectors are available in low profile housings. Some versions conform to industry-standard C and DIN EN 175301-803 (formerly DIN 43650). PUR overmolded pigtail assemblies are available in 3m or 5m lengths and are rated IP67. Field-attachable versions are rated IP65. [See More]

  • Approvals: Protection Class IP 65; ROHS
  • Contacts / Poles: 2 Contacts plus Ground
  • Connector Style: DIN_C
  • Maximum Rated Voltage: 230
M-C -- 43-1900-000-03
from binder USA LP

The Binder Series M-C solenoid connectors are available in low profile housings. Some versions conform to industry-standard C and DIN EN 175301-803 (formerly DIN 43650). PUR overmolded pigtail assemblies are available in 3m or 5m lengths and are rated IP67. Field-attachable versions are rated IP65. [See More]

  • Approvals: Protection Class IP 65; ROHS
  • Contacts / Poles: 2 Contacts plus Ground
  • Connector Style: DIN_C
  • Maximum Rated Voltage: 250
M-C -- 43-1905-000-03
from binder USA LP

The Binder Series M-C solenoid connectors are available in low profile housings. Some versions conform to industry-standard C and DIN EN 175301-803 (formerly DIN 43650). PUR overmolded pigtail assemblies are available in 3m or 5m lengths and are rated IP67. Field-attachable versions are rated IP65. [See More]

  • Approvals: Protection Class IP 65; ROHS
  • Contacts / Poles: 2 Contacts plus Ground
  • Connector Style: DIN_C
  • Maximum Rated Voltage: 250