DIN 43650 Form C Solenoid Valve Connectors
from RS Components, Ltd.
Festo MSSD-EB Solenoid Connector [See More]
- Connector Style: DIN_C
- Approvals: RoHS Compliant
from RS Components, Ltd.
Festo MSSD-EB-M12-MONO [See More]
- Connector Style: DIN_C
- Approvals: RoHS Compliant
from RS Components, Ltd.
SMC K41 DIN 43650 Connector [See More]
- Connector Style: DIN_C
- Approvals: RoHS Compliant
- Contacts / Poles: 2 Contacts plus Ground
from RS Components, Ltd.
SMC K43 [See More]
- Connector Style: DIN_C
from Mencom Corporation
Solenoid Valve Connectors, Field Wireable, 3 Pole, Form C 8mm, 50V, 6A, LED w/Flyback Diode, PG7 opening [See More]
- Connector Style: DIN_C
- Maximum Operating Current: 6
- Maximum Rated Voltage: 50
- Operating Temperature: -40 to 176
from binder USA LP
The Binder Series M-C solenoid connectors are available in low profile housings. Some versions conform to industry-standard C and DIN EN 175301-803 (formerly DIN 43650). PUR overmolded pigtail assemblies are available in 3m or 5m lengths and are rated IP67. Field-attachable versions are rated IP65. [See More]
- Connector Style: DIN_C
- Maximum Rated Voltage: 230
- Contacts / Poles: 2 Contacts plus Ground
- Maximum Operating Current: 6
from Mencom Corporation
Solenoid Valve Connectors, Cordset, 3 Pole, Form C 8mm, with 5 Pole M12 Male Straight, 10 Meters, 50V, 6A, LED w/Flyback Diode [See More]
- Connector Style: DIN_C
- Maximum Operating Current: 6
- Maximum Rated Voltage: 50
- Operating Temperature: -40 to 176
from binder USA LP
The Binder Series M-C solenoid connectors are available in low profile housings. Some versions conform to industry-standard C and DIN EN 175301-803 (formerly DIN 43650). PUR overmolded pigtail assemblies are available in 3m or 5m lengths and are rated IP67. Field-attachable versions are rated IP65. [See More]
- Connector Style: DIN_C
- Maximum Rated Voltage: 250
- Contacts / Poles: 2 Contacts plus Ground
- Maximum Operating Current: 6
from binder USA LP
The Binder Series M-C solenoid connectors are available in low profile housings. Some versions conform to industry-standard C and DIN EN 175301-803 (formerly DIN 43650). PUR overmolded pigtail assemblies are available in 3m or 5m lengths and are rated IP67. Field-attachable versions are rated IP65. [See More]
- Connector Style: DIN_C
- Maximum Rated Voltage: 250
- Contacts / Poles: 2 Contacts plus Ground
- Maximum Operating Current: 6
from binder USA LP
Female connector, PUR overmolded, DIN EN 175301-803, Zener diode, LED [See More]
- Connector Style: DIN_C
- Maximum Operating Current: 4
- Maximum Rated Voltage: 24
- Operating Temperature: 14 to 212