Industrial Micro-Mini (ISO Form C) Solenoid Valve Connectors

3 Results
Form ISC (9.4mm) Solenoid Valve Connector -- VEC-027-00
from Mencom Corporation

Solenoid Valve Connectors, Field Wireable, 3 Pole, ISC 9.4mm, 50V, 6A, LED w/Flyback Diode, PG7 opening [See More]

  • Connector Style: ISO_C
  • Contacts / Poles: 3 Contacts plus Ground
  • Voltage Type: DC
  • Maximum Rated Voltage: 50
Form ISC (9.4mm) Solenoid Valve Connector with Cable -- VEG-120-3401
from Mencom Corporation

Solenoid Valve Connectors, Cordset, 3 Pole, ISC 9.4mm, with 4 Pole M12 Male Straight, 1 Meter, 24V, 6A, LED w/MOV [See More]

  • Connector Style: ISO_C
  • Maximum Operating Current: 6
  • Maximum Rated Voltage: 24
  • Operating Temperature: -40 to 176
Form ISC (9.4mm) Solenoid Valve Connector with Cable -- VEN-220-00
from Mencom Corporation

Solenoid Valve Connectors, Cordset, 3 Pole, ISC 9.4mm, 2 Meters, 250V, 6A [See More]

  • Connector Style: ISO_C
  • Contacts / Poles: 3 Contacts plus Ground
  • Voltage Type: AC; DC
  • Maximum Rated Voltage: 250