Industrial Form B (ISO Form B) Solenoid Valve Connectors

3 Results
Form B (11mm) Solenoid Valve Connector -- VJN-029-3501
from Mencom Corporation

Solenoid Valve Connectors, Cordset, 3 Pole, ISB 10mm, with 5 Pole M12 Male Straight, 250V, 10A [See More]

  • Connector Style: ISO_B
  • Contacts / Poles: 3 Contacts plus Ground
  • Voltage Type: AC
  • Maximum Rated Voltage: 250
Form ISB (10mm) Solenoid Valve Connector -- VDC-022-00
from Mencom Corporation

Solenoid Valve Connectors, Field Wireable, 3 Pole, ISB 10mm, 50V, 10A, LED w/Flyback Diode, .5-NPT opening [See More]

  • Connector Style: ISO_B
  • Contacts / Poles: 3 Contacts plus Ground
  • Voltage Type: DC
  • Maximum Rated Voltage: 50
Form ISB (10mm) Solenoid Valve Connector with Cable -- VDC-220-3401
from Mencom Corporation

Solenoid Valve Connectors, Cordset, 3 Pole, ISB 10mm, with 4 Pole M12 Male Straight, 2 Meters, 50V, 10A, LED w/Flyback Diode [See More]

  • Connector Style: ISO_B
  • Maximum Operating Current: 10
  • Maximum Rated Voltage: 50
  • Operating Temperature: -40 to 176