Close at No Power Valve Actuators
from Clippard
Clippard offers captivated pushbuttons for use with a large variety of stem operated valves. Captivatedpush buttons are sold as kits, adaptableto either 1/8" diameter stems or 3/16"diameter stems. Each kit includes a colored acetyl push button, brass housing nut, 1/16" brass spacer, and lock washer... [See More]
- Failsafe: CloseNoPower
- Operation: OnOff
- Actuation Method: Manual
- Stem Diameter: 0.1250 to 0.1875
from Indelac Controls, Inc.
Enclosure options include: NEMA 4, 4X, 7 and 9. The heavy-duty sand-cast aluminum enclosure has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Anodizing and epoxy coatings are offered as well. [See More]
- Failsafe: CloseNoPower; CloseNoControl (optional feature); OpenNoPower; OpenNoControl (optional feature)
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff; Modulating (optional feature)
from Clippard
Clippard offers captivated pushbuttons for use with a large variety of stem operated valves. Captivatedpush buttons are sold as kits, adaptableto either 1/8" diameter stems or 3/16"diameter stems. Each kit includes a colored acetyl push button, brass housing nut, 1/16" brass spacer, and lock washer... [See More]
- Failsafe: CloseNoPower
- Operation: OnOff
- Actuation Method: Manual
- Stem Diameter: 0.1250 to 0.1875
from Indelac Controls, Inc.
Enclosure options include: NEMA 4, 4X, 7 and 9. The heavy-duty sand-cast aluminum enclosure has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Anodizing and epoxy coatings are offered as well. [See More]
- Failsafe: CloseNoPower; CloseNoControl (optional feature); OpenNoPower; OpenNoControl (optional feature)
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff; Modulating (optional feature)
from Clippard
Clippard offers captivated pushbuttons for use with a large variety of stem operated valves. Captivatedpush buttons are sold as kits, adaptableto either 1/8" diameter stems or 3/16"diameter stems. Each kit includes a colored acetyl push button, brass housing nut, 1/16" brass spacer, and lock washer... [See More]
- Failsafe: CloseNoPower
- Operation: OnOff
- Actuation Method: Manual
- Stem Diameter: 0.1250 to 0.1875
from Indelac Controls, Inc.
Enclosure options include: NEMA 4, 4X, 7 and 9. The heavy-duty sand-cast aluminum enclosure has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Anodizing and epoxy coatings are offered as well. [See More]
- Failsafe: CloseNoPower; CloseNoControl (optional feature); OpenNoPower; OpenNoControl (optional feature)
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff; Modulating (optional feature)
from Clippard
Single Acting Spring Return Pilot Actuator. Air Pilot Actuator, 1 1/4" Bore [See More]
- Failsafe: CloseNoPower
- Valve Motion: Linear
- Actuation Method: Pneumatic
- Operation: OnOff
from Indelac Controls, Inc.
Enclosure options include: NEMA 4, 4X, 7 and 9. The heavy-duty sand-cast aluminum enclosure has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Anodizing and epoxy coatings are offered as well. [See More]
- Failsafe: CloseNoPower; CloseNoControl (optional feature); OpenNoPower; OpenNoControl (optional feature)
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff; Modulating (optional feature)
from Clippard
Air Pilot Actuator, 3/8" Bore, #10-32 [See More]
- Failsafe: CloseNoPower
- Valve Motion: Linear
- Actuation Method: Pneumatic
- Operation: OnOff
from Indelac Controls, Inc.
Model AS10 electric spring return actuator is a robust heavy-duty actuator recommended for systems requiring as many as 18 cycles per day (approximately 6500 annually). AS10 has a spring end torque of 1000 lb ·in with a closing speed of 3 sec./90 degrees upon loss of power. This actuator is... [See More]
- Failsafe: CloseNoPower; OpenNoPower
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff
from Clippard
Air Pilot Actuator, 3/8" Bore, 1/8" Inlet [See More]
- Failsafe: CloseNoPower
- Valve Motion: Linear
- Actuation Method: Pneumatic
- Operation: OnOff
from Indelac Controls, Inc.
Model AS4 electric spring return actuator is a robust heavy-duty actuator recommended for systems requiring as many as 74 cycles per day (approximately 27,000 annually). Like model ES2 the operating cycle life of the actuator is drastically affected by the model of operation, power to open and close... [See More]
- Failsafe: CloseNoPower; OpenNoPower
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff
from Clippard
Air Pilot Actuator, 5/8" Bore, #10-32 [See More]
- Failsafe: CloseNoPower
- Valve Motion: Linear
- Actuation Method: Pneumatic
- Operation: OnOff
from Indelac Controls, Inc.
Model ES@ is a light duty actuator designed for fail-safe applications. For best life expectancy it is recommended that model ES2 be powered in both clockwise (CW) and counter clockwise (CCW) directions. If used in this manner one can expect over 2,000 open/close cycles. When allowed to spring to... [See More]
- Failsafe: CloseNoPower; OpenNoPower
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff
from Clippard
Air Pilot Actuator, 5/8" Bore, 1/8" Inlet [See More]
- Failsafe: CloseNoPower
- Valve Motion: Linear
- Actuation Method: Pneumatic
- Operation: OnOff
from Indelac Controls, Inc.
Indelac Controls is proud to introduce models ASC4, ASC6, & ASC10. These heavy duty spring return actuators utilize an electro-mechanical clutch in order to achieve modulating control as well as DC voltage options for our already popular spring return electric actuators. ICI ’s new ASC... [See More]
- Failsafe: CloseNoPower; CloseNoControl (optional feature); OpenNoPower; OpenNoControl (optional feature)
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff; Modulating (optional feature)
from Clippard
Air Pilot Actuator, 7/8" Bore 1/8" Inlet [See More]
- Failsafe: CloseNoPower
- Valve Motion: Linear
- Actuation Method: Pneumatic
- Operation: OnOff
from Clippard
Vacuum Actuator 1 1/4" Bore [See More]
- Failsafe: CloseNoPower
- Valve Motion: Linear
- Actuation Method: Pneumatic
- Operation: OnOff
from Clippard
Clippard also offers the captivated push button for use with a large variety of stem operated valves. Captivated push buttons are sold as kits, adaptable to either 1/8" diameter stems or 3/16"diameter stems. Each kit includes a colored acetyl push button, brass housing nut, 1/16" brass spacer, and... [See More]
- Failsafe: CloseNoPower
- Operation: OnOff
- Actuation Method: Manual
- Stem Diameter: 0.1250 to 0.1875
from Clippard
Clippard also offers the captivated push button for use with a large variety of stem operated valves. Captivated push buttons are sold as kits, adaptable to either 1/8" diameter stems or 3/16"diameter stems. Each kit includes a colored acetyl push button, brass housing nut, 1/16" brass spacer, and... [See More]
- Failsafe: CloseNoPower
- Operation: OnOff
- Actuation Method: Manual
- Stem Diameter: 0.1250 to 0.1875
from Clippard
Heavy-Duty Push Button Actuators. Heavy-Duty Push Button Actuators can be used on individual stem operated valves or in panel mounting applications. These push buttons are available in a variety of colors, allowing you to color code, or easily differentiate between valves when designing control... [See More]
- Failsafe: CloseNoPower
- Operation: OnOff
- Actuation Method: Manual
- Stem Diameter: 0.1250 to 0.1875
from Clippard
Heavy-Duty Push Button Actuators. Heavy-Duty Push Button Actuators can be used on individual stem operated valves or in panel mounting applications. These push buttons are available in a variety of colors, allowing you to color code, or easily differentiate between valves when designing control... [See More]
- Failsafe: CloseNoPower
- Operation: OnOff
- Actuation Method: Manual
- Stem Diameter: 0.1250 to 0.1875
from Clippard
Heavy-Duty Push Button Actuators. Heavy-Duty Push Button Actuators can be used on individual stem operated valves or in panel mounting applications. These push buttons are available in a variety of colors, allowing you to color code, or easily differentiate between valves when designing control... [See More]
- Failsafe: CloseNoPower
- Operation: OnOff
- Actuation Method: Manual
- Stem Diameter: 0.1250 to 0.1875
from Clippard
Heavy-Duty Push Button Actuators. Heavy-Duty Push Button Actuators can be used on individual stem operated valves or in panel mounting applications. These push buttons are available in a variety of colors, allowing you to color code, or easily differentiate between valves when designing control... [See More]
- Failsafe: CloseNoPower
- Operation: OnOff
- Actuation Method: Manual
- Stem Diameter: 0.1250 to 0.1875
from Clippard
Heavy-Duty Push Button Actuators. Heavy-Duty Push Button Actuators can be used on individual stem operated valves or in panel mounting applications. These push buttons are available in a variety of colors, allowing you to color code, or easily differentiate between valves when designing control... [See More]
- Failsafe: CloseNoPower
- Operation: OnOff
- Actuation Method: Manual
- Stem Diameter: 0.1250 to 0.1875
from Clippard
Heavy-Duty Push Button Actuators. Heavy-Duty Push Button Actuators can be used on individual stem operated valves or in panel mounting applications. These push buttons are available in a variety of colors, allowing you to color code, or easily differentiate between valves when designing control... [See More]
- Failsafe: CloseNoPower
- Operation: OnOff
- Actuation Method: Manual
- Stem Diameter: 0.1250 to 0.1875
from Clippard
Heavy-Duty Push Button Actuators. Heavy-Duty Push Button Actuators can be used on individual stem operated valves or in panel mounting applications. These push buttons are available in a variety of colors, allowing you to color code, or easily differentiate between valves when designing control... [See More]
- Failsafe: CloseNoPower
- Operation: OnOff
- Actuation Method: Manual
- Stem Diameter: 0.1250 to 0.1875
from GF Piping Systems
The EA11 is our basic version for the open/close operation of smaller torques. The electric actuator EA11 consists of a gear, a direct current motor, a base print as well as equipment for end stops in its standard version. The Electric Actuators EA21, EA31, EA42 are not only excellently equipped but... [See More]
- Failsafe: CloseNoPower; OpenNoPower
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff
from Clark Solutions
The EN132C2(-S), EN177C2(-S) and EN310C2(-S) direct coupled 24 VAC non-spring return (NSR) rotary electronic actuators are designed for tri-state (floating) or two-position control of building HVAC dampers and valves. The EN132B2, EN132B2-ZS-S, EN177B2(-S), EN177B2-ZS(-S), EN177D2(S), EN310B2(-S),... [See More]
- Failsafe: CloseNoPower
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff
from BI-TORQ® Valve Automation
BI-TORQ provides three different lines of electric spring return actuators for applications that require an automatic shut-down in case of a catastrophic power loss. Torque outputs on our spring return electric actuators range from 200 to 1200 inch pounds of torque output with a 115VAC supply. These... [See More]
- Failsafe: CloseNoPower
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff; Modulating (optional feature)
from GF Piping Systems
All GF Piping Systems actuators can be used as open/close or control actuators. The double-acting design means that the valve is opened or closed by the actuator applying compressed air. Depending on the requirement, the springs can open or close. The single-acting actuators only apply compressed... [See More]
- Failsafe: CloseNoPower; OpenNoPower
- Valve Motion: Rotary
- Actuation Method: Pneumatic
- Operation: OnOff
from Clark Solutions
The EN44C2 and EN88C2 direct coupled 24 VAC non-spring return rotary electronic actuators are designed for tri-state (floating) control or two position control (with external relay) of valves and dampers. They may be used in applications requiring up to 44 in-lb (5 N-m) of torque or 88 in-lb (10... [See More]
- Failsafe: CloseNoPower
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff; Modulating
from BI-TORQ® Valve Automation
BI-TORQ provides three different lines of electric spring return actuators for applications that require an automatic shut-down in case of a catastrophic power loss. Torque outputs on our spring return electric actuators range from 200 to 1200 inch pounds of torque output with a 115VAC supply. These... [See More]
- Failsafe: CloseNoPower
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff (optional feature); Modulating (optional feature)
from Clark Solutions
Model RE electric/electronic actuators are ideal for demanding valve applications and air damper control. The actuators are available with torque ratings from 150 in-lbs to 10,200 in-lbs. They incorporate current limiting as a means of protecting the actuator for over-torque situations and do not... [See More]
- Failsafe: CloseNoPower
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff
from Clark Solutions
The ES75A and ES142 (24 VAC or 115 VAC) and the ES62A (24 VAC/VDC or 115 VAC) direct coupled two-position spring return electronic actuators are for control of building HVAC dampers or valves. These actuators are used for the control of valves or dampers requiring up to 62 in-lb (7 N-m),75 in-lb... [See More]
- Failsafe: CloseNoPower
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff
from Clark Solutions
The ES62C2(-S)(24 VAC/VDC), ES75C2(-S) and ES142C2(-S) direct coupled 24 VAC spring return electronic actuators are designed for tri-state (floating) control of building HVAC dampers and valves. The ES62B2(-S), ES62B2-ZS(-S), ES75B2(-S), ES75B2-ZS(-S), ES142B2(-S), ES142B2-ZS(-S) & ES142D2(-S)... [See More]
- Failsafe: CloseNoPower
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff