Milliampere Control Signal Valve Actuators
from DynaQuip Controls
DynaQuip EHW series Electrically Actuated Light Duty Brass Valves are perfect for open/close, 1/2" through 1 1/4" automated applications which have a low psi media requirement (125 psid CWP or less). From our WaterCop industrial family, these 2 piece forged brass valves are full port with RTFE seats... [See More]
- Control Signal Input: Milliampere; Voltage
- Valve Motion: Rotary
- Actuation Method: Electric
- AC Voltage: 110 to 220
from Plast-O-Matic Valves, Inc.
2-way Series EBVB is a premium multi-voltage actuator with automatic voltage sensing, featuring rugged glass-filled polypro construction for corrosive atmospheres. Includes manual override, LED status light, electronic over-torque protection, thermally protected motor, anti-condensation heater, CE... [See More]
- Control Signal Input: Milliampere; Voltage
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff (optional feature); Modulating (optional feature)
from Rotork plc
CML linear output compact modulating actuators are an all-electric solution for control valve and pump applications. Exact position control and continuous modulation with accurate and repeatable position control with up to 0.1% accuracy. Certified explosionproof to international standards and... [See More]
- Control Signal Input: Milliampere
- Valve Motion: Linear
- Actuation Method: Electric
- Operation: Modulating
from Plast-O-Matic Valves, Inc.
Superior CAFE Actuators provides automatic voltage sensing from 24-240V AC/DC, with standard manual override, position indicator, LED status lights, over-torque protection, condensation heater and thermal protection. Standard actuation time is 5 seconds with 15 Nm torque. CAFE NITRO Model includes... [See More]
- Control Signal Input: Milliampere; Voltage
- Operation: OnOff (optional feature); Modulating (optional feature)
- Actuation Method: Electric
- AC Voltage: 24 to 240
from Rotork plc
CML-1500 and CML-3000 linear electric actuators for advanced automation of large control valves, combining high thrust output with a 4.5 ” (114.3 mm) stroke length, enabling the automation of larger control valves with higher pressure ratings. An all electric solution for control valve and... [See More]
- Control Signal Input: Milliampere
- Valve Motion: Linear
- Actuation Method: Electric
- Operation: Modulating
from Plast-O-Matic Valves, Inc.
2-way Series EBVF is our standard multi-voltage actuator with automatic voltage sensing, featuring rugged glass-filled polypro construction for corrosive atmospheres. Includes manual override, LED status light, electronic over-torque protection, thermally protected motor, anti-condensation heater,... [See More]
- Control Signal Input: Milliampere; Voltage
- Operation: OnOff (optional feature); Modulating (optional feature)
- Actuation Method: Electric
- AC Voltage: 12 to 240
from Rotork plc
CMQ part-turn output compact modulating actuators are an all-electric solution for control valve and pump applications. Exact position control and continuous modulation with accurate and repeatable position control with up to 0.1% accuracy. Certified explosionproof to international standards and... [See More]
- Control Signal Input: Milliampere
- Operation: Modulating
- Actuation Method: Electric
- AC Phase: Single
from Rotork plc
CMR multi-turn compact modulating actuators are an all-electric solution for control valve and pump applications. Exact position control and continuous modulation with accurate and repeatable position control with up to 0.1% accuracy. Certified explosionproof to international standards and available... [See More]
- Control Signal Input: Milliampere
- Operation: Modulating
- Actuation Method: Electric
- AC Phase: Single
from Rotork plc
CVL linear actuators offer a compact, electrically powered process control operator that is suitable for precision, unrestricted modulation of most control valve types and sizes. The CVA range comes with watertight and explosionproof enclosures and has ultra-low energy consumption, making it... [See More]
- Control Signal Input: Milliampere
- Valve Motion: Linear
- Actuation Method: Electric
- Operation: Modulating
from Rotork plc
CVQ part-turn actuators offer a compact, electrically powered process control operator that is suitable for precision, unrestricted modulation of most control valve types and sizes. The CVA range comes with watertight and explosionproof enclosures and has ultra-low energy consumption, making it... [See More]
- Control Signal Input: Milliampere
- Operation: Modulating
- Actuation Method: Electric
- AC Phase: Single
from Harold Beck and Sons, Inc.
Group 14 linear valve actuators combine the benefits of precise, responsive modulation and tight shutoff for exceptional performance in globe valve applications. Group 14 drives are ideal for steam flow control, combustion control, and any other application which requires more precise valve position... [See More]
- Control Signal Input: Milliampere; Voltage (optional feature)
- Valve Motion: Linear
- Actuation Method: Electric
- Operation: OnOff (optional feature); Modulating
from Hayward Flow Control
The HRS Series provides highly efficient multiplication of motor power to produce uniquely compact torque ranges compared to other technologies. Larger models feature an epicyclic transmission system. A clutch-free manual override system provides full-time override capabilities during powered or... [See More]
- Control Signal Input: Milliampere; Voltage
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff
from Spirax-Sarco
With increasing pressure on industry to reduce carbon emissions and save energy, a reduction in the running costs of plant comes as a welcome opportunity. Therefore, we have listened to customers' concerns regarding compressed air waste and have designed the SP400 to have negligible running costs;... [See More]
- Control Signal Input: Milliampere
- Valve Motion: Rotary; Linear
- Actuation Method: Pneumatic
- Full Range of Rotary Motion: 90°
from Honeywell International, Inc.
LINEAR TYPE. 50/60 HZ FREQUENCY RATING. UL 94-5V APPROVAL. VALVE APPLICATION. 24 VAC VOLTAGE RATING. NEMA 3R, IP54 ENCLOSURE. ALUMINUM BODY MATERIAL. 6 VA POWER RATING. 32 TO 130 DEG F OPERATING TEMPERATURE. CLASS 1 INSULATION CLASS. 2 TO 10 VDC, 4 TO 20 MILLIAMPERE OUTPUT SIGNAL. 1/2 TO 1 INCH... [See More]
- Control Signal Input: Milliampere; Voltage
- Valve Motion: Linear
- Actuation Method: Electric
- Stroke Length: 0.5000 to 1
from BI-TORQ® Valve Automation
The BI-TORQ NL Series electric actuator features a worm gear drive that makes it ideal for butterfly valve actuation since it does not require a brake. The worm gear and output shaft are a one-piece design that is strengthened with heat treatment. In addition, the NL is available with a high... [See More]
- Control Signal Input: Milliampere
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: Modulating
from Armstrong International
When accurate control is desired from your steam or water applications, the Armstrong Python ® 1100 Series Control Valve will squeeze every bit of performance out of your system and deliver precise control. With a wide range of materials, sizes, trim, and other features, you are sure to find... [See More]
- Control Signal Input: Milliampere; Voltage
- Valve Motion: Linear
- Actuation Method: Electric
- Operation: Modulating
from Clark Solutions
The EN44C2 and EN88C2 direct coupled 24 VAC non-spring return rotary electronic actuators are designed for tri-state (floating) control or two position control (with external relay) of valves and dampers. They may be used in applications requiring up to 44 in-lb (5 N-m) of torque or 88 in-lb (10... [See More]
- Control Signal Input: Milliampere; Voltage
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff; Modulating
from KSB AG
Design. Electric actuator for mounting on butterfly valves or ball valves. Top flange ISO 5211. Power supply : single-phase ac, three-phase or d.c with torque limitation, travel stop and open closed signalling as standard. For on /off control and throttling duties. With integrated local control and... [See More]
- Control Signal Input: Milliampere
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff
from SVF Flow Controls, Inc.
High Performance Electric Actuator. 8 Models to 3,800 lbf-in. Full Range of Options [See More]
- Control Signal Input: Milliampere; Voltage
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: Modulating
from XOMOX (A Crane Co. Company)
Matryx Vane Actuators are smaller than other types of actuators in the torque output range of up to 36,000 in-lb. Matryx Vane Actuators produce a high ratio of torque output per pound of actuator weight. Exhaustive factory tests and customer applications have substantiated the long life of matryx... [See More]
- Control Signal Input: Milliampere
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff; Modulating (optional feature)
from Harold Beck and Sons, Inc.
Group 14 linear valve actuators combine the benefits of precise, responsive modulation and tight shutoff for exceptional performance in globe valve applications. Group 14 drives are ideal for steam flow control, combustion control, and any other application which requires more precise valve position... [See More]
- Control Signal Input: Milliampere; Voltage (optional feature)
- Valve Motion: Linear
- Actuation Method: Electric
- Operation: OnOff (optional feature); Modulating
from Hayward Flow Control
The new RSR Series are mechanical spring return quarter-turn actuators providing up to 540 ”lbs (60Nm) fail-safe operating torque. These units have a universal power supply rated at 24V ~ 240V AC or DC mode. Versions include basic on/off unit, a basic model with internal auxiliary switches,... [See More]
- Control Signal Input: Milliampere; Voltage
- Valve Motion: Rotary
- Actuation Method: Electric
- Actuator Torque: 133 to 540
from Honeywell International, Inc.
ROTARY TYPE. 50/60 HZ FREQUENCY RATING. CSA, CE APPROVAL. DAMPER, VALVE APPLICATION. 100 TO 240 VAC VOLTAGE RATING. NEMA 2, IP54 ENCLOSURE. 15 VA POWER RATING. -40 TO 140 DEG F OPERATING TEMPERATURE. 14/16/19 MM SHAFT DIAMETER. 4 TO 20 MILLIAMPERE OUTPUT SIGNAL. 95 DEG ANGLE OF ROTATION [See More]
- Control Signal Input: Milliampere
- Valve Motion: Rotary
- Actuation Method: Electric
- Full Range of Rotary Motion: 90°
from Clark Solutions
The EN132C2(-S), EN177C2(-S) and EN310C2(-S) direct coupled 24 VAC non-spring return (NSR) rotary electronic actuators are designed for tri-state (floating) or two-position control of building HVAC dampers and valves. The EN132B2, EN132B2-ZS-S, EN177B2(-S), EN177B2-ZS(-S), EN177D2(S), EN310B2(-S),... [See More]
- Control Signal Input: Milliampere; Voltage
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff; Modulating
from Harold Beck and Sons, Inc.
Precise, reliable, and consistent positioning of control valves is of critical importance in maintaining overall process control. Beck ’s unique ability to quickly, accurately, and consistently track the control signal allows you to fully utilize your control system ’s capabilities. This... [See More]
- Control Signal Input: Milliampere; Voltage (optional feature)
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff (optional feature); Modulating
from Honeywell International, Inc.
ROTARY TYPE. 50/60 HZ FREQUENCY RATING. UL 873, CUL C22.2, CE APPROVAL. VALVE, DAMPER APPLICATION. 24 VAC VOLTAGE RATING. NEMA 2, IP54 ENCLOSURE. PLASTIC BODY MATERIAL. 6 VA POWER RATING. -5 TO 140 DEG F OPERATING TEMPERATURE. 3/8 TO 1.06 INCH SHAFT DIAMETER. 0 TO 10 VDC, 1 MILLIAMPERE OUTPUT... [See More]
- Control Signal Input: Milliampere; Voltage
- Valve Motion: Rotary
- Actuation Method: Electric
- Full Range of Rotary Motion: 90°
from Clark Solutions
Model RE electric/electronic actuators are ideal for demanding valve applications and air damper control. The actuators are available with torque ratings from 150 in-lbs to 10,200 in-lbs. They incorporate current limiting as a means of protecting the actuator for over-torque situations and do not... [See More]
- Control Signal Input: Milliampere; Voltage
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: Modulating
from Harold Beck and Sons, Inc.
Precise, reliable, and consistent positioning of control valves is of critical importance in maintaining overall process control. Beck ’s unique ability to quickly, accurately, and consistently track the control signal allows you to fully utilize your control system ’s capabilities. This... [See More]
- Control Signal Input: Milliampere; Voltage (optional feature)
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff (optional feature); Modulating
from Honeywell International, Inc.
ROTARY TYPE. 50/60 HZ FREQUENCY RATING. UL 873, CUL C22.2, CE APPROVAL. VALVE, DAMPER APPLICATION. 24 VAC/VDC VOLTAGE RATING. NEMA 2, IP54 ENCLOSURE. 3 MILLIAMPERE CURRENT RATING. PLASTIC BODY MATERIAL. 5 VA POWER RATING. -5 TO 140 DEG F OPERATING TEMPERATURE. 3/8 TO 5/8 INCH SHAFT DIAMETER. 0 TO 10... [See More]
- Control Signal Input: Milliampere; Voltage
- Valve Motion: Rotary
- Actuation Method: Electric
- Full Range of Rotary Motion: 90°
from Clark Solutions
The ES62C2(-S)(24 VAC/VDC), ES75C2(-S) and ES142C2(-S) direct coupled 24 VAC spring return electronic actuators are designed for tri-state (floating) control of building HVAC dampers and valves. The ES62B2(-S), ES62B2-ZS(-S), ES75B2(-S), ES75B2-ZS(-S), ES142B2(-S), ES142B2-ZS(-S) & ES142D2(-S)... [See More]
- Control Signal Input: Milliampere; Voltage
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff
from Harold Beck and Sons, Inc.
Precise, reliable, and consistent positioning of control valves is of critical importance in maintaining overall process control. Beck ’s unique ability to quickly, accurately, and consistently track the control signal allows you to fully utilize your control system ’s capabilities. This... [See More]
- Control Signal Input: Milliampere; Voltage (optional feature)
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff (optional feature); Modulating
from Honeywell International, Inc.
ROTARY TYPE. 50/60 HZ FREQUENCY RATING. UL 873, CUL C22.2, CE APPROVAL. VALVE, DAMPER APPLICATION. 24 VAC/VDC VOLTAGE RATING. NEMA 2 ENCLOSURE. ALUMINUM BODY MATERIAL. 14 VA POWER RATING. -40 TO 140 DEG F OPERATING TEMPERATURE. 3/8 TO 1.06 INCH SHAFT DIAMETER. 2 TO 10 VDC, 1 MILLIAMPERE OUTPUT... [See More]
- Control Signal Input: Milliampere; Voltage
- Valve Motion: Rotary
- Actuation Method: Electric
- Full Range of Rotary Motion: 90°
from Harold Beck and Sons, Inc.
Group 22 rotary actuators offer excellent performance in a maintenance-free design, plus the added flexibility and features provided by microprocessor-based electronics. Ideally suited for large fan damper applications, these rotary actuators are capable of modulating both static and dynamic loads... [See More]
- Control Signal Input: Milliampere
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff (optional feature); Modulating
from Harold Beck and Sons, Inc.
Group 22 rotary actuators offer excellent performance in a maintenance-free design, plus the added flexibility and features provided by microprocessor-based electronics. Ideally suited for large fan damper applications, these rotary actuators are capable of modulating both static and dynamic loads... [See More]
- Control Signal Input: Milliampere
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff (optional feature); Modulating
from Harold Beck and Sons, Inc.
Group 22 rotary actuators offer excellent performance in a maintenance-free design, plus the added flexibility and features provided by microprocessor-based electronics. Ideally suited for large fan damper applications, these rotary actuators are capable of modulating both static and dynamic loads... [See More]
- Control Signal Input: Milliampere
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff (optional feature); Modulating
from Harold Beck and Sons, Inc.
Beck rotary damper drives and rotary actuators are a benchmark in industrial control damper actuation. Unlike typical electric actuators, Beck damper drives and valve actuators are capable of continuous modulation and precision control without thermal duty-cycle or motor burnout concerns. Beck... [See More]
- Control Signal Input: Milliampere; Voltage (optional feature)
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff (optional feature); Modulating
from Harold Beck and Sons, Inc.
Beck rotary damper drives and rotary actuators are a benchmark in industrial control damper actuation. Unlike typical electric actuators, Beck damper drives and valve actuators are capable of continuous modulation and precision control without thermal duty-cycle or motor burnout concerns. Beck... [See More]
- Control Signal Input: Milliampere; Voltage (optional feature)
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff (optional feature); Modulating
from Harold Beck and Sons, Inc.
Beck rotary damper drives and rotary actuators are a benchmark in industrial control damper actuation. Unlike typical electric actuators, Beck damper drives and valve actuators are capable of continuous modulation and precision control without thermal duty-cycle or motor burnout concerns. Beck... [See More]
- Control Signal Input: Milliampere; Voltage (optional feature)
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff (optional feature); Modulating
from Harold Beck and Sons, Inc.
Beck rotary damper drives and rotary actuators are a benchmark in industrial control damper actuation. Unlike typical electric actuators, Beck damper drives and valve actuators are capable of continuous modulation and precision control without thermal duty-cycle or motor burnout concerns. Beck... [See More]
- Control Signal Input: Milliampere; Voltage (optional feature)
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff (optional feature); Modulating