Pneumatic Valve Actuators
from DeZURIK, Inc.
DeZURIK Knife Gate Valves are available with a wide choice of actuators including handwheel, chainwheel, bevel gear, pneumatic cylinder, hydraulic cylinder or electric motor actuators. DeZURIK Knife Gate Valve Cylinder actuators are designed with a removable and replaceable cartridge assembly that... [See More]
- Actuation Method: Pneumatic
from Compact Automation
Features: • Heavy Duty Double Acting Ball Valve Systems. • Valve sizes from ¼ ” to 3 ”. • 140 in.lbs to 800 in.lbs. • Spring Return Valve operators. • Single acting with spring close or open. • Valve Operator Systems. Spring Return operators are... [See More]
- Actuation Method: Pneumatic
- Operation: OnOff
- Valve Motion: Rotary
- Actuator Torque: 350
from Clippard
Single Acting Spring Return Pilot Actuator. Air Pilot Actuator, 1 1/4" Bore [See More]
- Actuation Method: Pneumatic
- Operation: OnOff
- Valve Motion: Linear
- Control Signal Input: Pressure
from McWane Plant and Industrial
Features & Benefits. The integrated and compact design uses the same body and end caps for both double-acting and spring-return. actuator models. This design reduces spare parts inventory and simplifies field conversions, making it easy to add or remove spring cartridges. The VT Series is... [See More]
- Actuation Method: Pneumatic
from RS Components, Ltd.
ACCESSOIRE [See More]
- Actuation Method: Pneumatic
- Pneumatic Pressure: 145
from Festo Corporation
Dual-pressure valve. Connects two input signals in the AND function. Mounting via through-holes [See More]
- Actuation Method: Pneumatic
- Hydraulic Pressure: 23.21 to 116
- Pneumatic Pressure: 23.21 to 116
- Operating Temperature: 14 to 140
from Plast-O-Matic Valves, Inc.
Designed for True Blue thermoplastic ball valves 1 1/4" through 4"...uses air or hydraulic power. Materials of construction: The standard air actuator housing is constructed of corrosion resistant glass filled polypropylene. Rack and Pinion are polypropylene. All fasteners are stainless steel. [See More]
- Actuation Method: Pneumatic; Hydraulic
from Shanghai Thinktank Process Management Co., Ltd
Description. Product Name: Pneumatic Diaphragm Actuator. Type: Spring return diaphragm. Action: Reverse acting or direct acting. Supply air pressure: 260 to 800 kPa. Air connection: 1/4 NPT or 3/8 NPT. Optional accessories: Positioner, Pressure regulator with filter, Limit switch, Solenoid valve,... [See More]
- Actuation Method: Pneumatic
- Pneumatic Pressure: 37.71 to 116
from DynaQuip Controls
DynaQuip Controls AP Series pneumatic actuators are designed to meet the needs of the quarter-turn valve industry. Engineered to be compact, durable and versatile, these units represent the latest state-of-the-art technology coupled with economical operation. The careful execution of the customer... [See More]
- Actuation Method: Pneumatic
- Operation: OnOff; Modulating (optional feature)
- Valve Motion: Rotary
- Control Signal Input: Milliampere (optional feature); Voltage (optional feature); Pressure
from Beswick Engineering Co., Inc.
The pressure actuator screws onto the panel mount threads of Beswick's two and three-way stem actuated valves. It transforms the stem actuated valve into a pressure operated valve which responds to a 15 psi input to the actuator. The pressure actuator may also be used with other nose threaded valves... [See More]
- Actuation Method: Pneumatic
- Operation: OnOff
- Valve Motion: Linear
- Control Signal Input: Pressure
from Bonomi North America, Inc.
100mm Bore Double Acting High-Temperature Pneumatic Actuator [See More]
- Actuation Method: Pneumatic
- Operating Temperature: -4 to 302
- Pneumatic Pressure: 80 to 116
from DeZURIK, Inc.
Hilton Valves are available with a wide variety of manual, pneumatic, hydraulic, spring return or electric motor actuators. Hilton creates unique design concepts that match the specific application requirements. By collaborating with customers to define valve performance specifications, Hilton... [See More]
- Actuation Method: Manual; Pneumatic
from Clippard
Air Pilot Actuator, 3/8" Bore, #10-32 [See More]
- Actuation Method: Pneumatic
- Operation: OnOff
- Valve Motion: Linear
- Control Signal Input: Pressure
from RS Components, Ltd.
Actuator D/Acting 2013NM 2057NL 2057NT [See More]
- Actuation Method: Pneumatic
- Pneumatic Pressure: 145
from Festo Corporation
Ball valve actuator with double or single-acting quarter turn actuator DAPS. Stainless steel ball valve. NAMUR port pattern for solenoid valves/sensor boxes to VDI/VDE 3845. Flow is fully opened or closed in both directions. Use in zone 1, 21, 2, 22 [See More]
- Actuation Method: Pneumatic
- Hydraulic Pressure: 87.02 to 122
- Pneumatic Pressure: 87.02 to 122
- Operating Temperature: 14 to 176
from DynaQuip Controls
DynaQuip Controls HP Series Rack & Pinion Pneumatic Actuators are designed to meet the needs of the quarter-turn valve market. Engineered to be compact, durable, and versatile, these actuators represent the latest technology coupled with economical and long-lasting operation. Our HP Series... [See More]
- Actuation Method: Pneumatic
- Actuator Torque: 73 to 83462
- Valve Motion: Rotary
- Full Range of Rotary Motion: 90°
from Bonomi North America, Inc.
100mm Bore Double Acting High-Temperature PTFE Coated Pneumatic Actuator [See More]
- Actuation Method: Pneumatic
- Operating Temperature: -4 to 302
- Pneumatic Pressure: 80 to 116
from Clippard
Air Pilot Actuator, 3/8" Bore, 1/8" Inlet [See More]
- Actuation Method: Pneumatic
- Operation: OnOff
- Valve Motion: Linear
- Control Signal Input: Pressure
from RS Components, Ltd.
Actuator D/ Acting 2013NM 2057NL 2057NT [See More]
- Actuation Method: Pneumatic
- Pneumatic Pressure: 145
from Festo Corporation
Ball valve actuator with double or single-acting quarter turn actuator DAPS. Stainless steel ball valve. NAMUR port pattern for solenoid valves/sensor boxes to VDI/VDE 3845. Flow is fully opened or closed in both directions. Use in zone 1, 21, 2, 22 [See More]
- Actuation Method: Pneumatic
- Hydraulic Pressure: 87.02 to 122
- Pneumatic Pressure: 87.02 to 122
- Operating Temperature: 14 to 176
from Bonomi North America, Inc.
100mm Bore Double Acting SS Pneumatic Actuator [See More]
- Actuation Method: Pneumatic
- Operating Temperature: -4 to 302
- Pneumatic Pressure: 80 to 116
from Clippard
Air Pilot Actuator, 5/8" Bore, #10-32 [See More]
- Actuation Method: Pneumatic
- Operation: OnOff
- Valve Motion: Linear
- Control Signal Input: Pressure
from Festo Corporation
Ball valve actuator with double or single-acting quarter turn actuator DAPS. Stainless steel ball valve. NAMUR port pattern for solenoid valves/sensor boxes to VDI/VDE 3845. Flow is fully opened or closed in both directions. Use in zone 1, 21, 2, 22 [See More]
- Actuation Method: Pneumatic
- Hydraulic Pressure: 87.02 to 122
- Pneumatic Pressure: 87.02 to 122
- Operating Temperature: 14 to 176
from Clippard
Air Pilot Actuator, 5/8" Bore, 1/8" Inlet [See More]
- Actuation Method: Pneumatic
- Operation: OnOff
- Valve Motion: Linear
- Control Signal Input: Pressure
from Festo Corporation
Ball valve actuator with double or single-acting quarter turn actuator DAPS. Stainless steel ball valve. NAMUR port pattern for solenoid valves/sensor boxes to VDI/VDE 3845. Flow is fully opened or closed in both directions. Use in zone 1, 21, 2, 22 [See More]
- Actuation Method: Pneumatic
- Hydraulic Pressure: 87.02 to 122
- Pneumatic Pressure: 87.02 to 122
- Operating Temperature: 14 to 176
from Clippard
Air Pilot Actuator, 7/8" Bore 1/8" Inlet [See More]
- Actuation Method: Pneumatic
- Operation: OnOff
- Valve Motion: Linear
- Control Signal Input: Pressure
from Festo Corporation
Ball valve actuator with double or single-acting quarter turn actuator DAPS. Stainless steel ball valve. NAMUR port pattern for solenoid valves/sensor boxes to VDI/VDE 3845. Flow is fully opened or closed in both directions. Use in zone 1, 21, 2, 22 [See More]
- Actuation Method: Pneumatic
- Hydraulic Pressure: 87.02 to 122
- Pneumatic Pressure: 87.02 to 122
- Operating Temperature: 14 to 176
from Clippard
Vacuum Actuator 1 1/4" Bore [See More]
- Actuation Method: Pneumatic
- Operation: OnOff
- Valve Motion: Linear
- Control Signal Input: Pressure
from Festo Corporation
Ball valve actuator with double or single-acting quarter turn actuator DAPS. Stainless steel ball valve. NAMUR port pattern for solenoid valves/sensor boxes to VDI/VDE 3845. Flow is fully opened or closed in both directions. Use in zone 1, 21, 2, 22 [See More]
- Actuation Method: Pneumatic
- Hydraulic Pressure: 87.02 to 122
- Pneumatic Pressure: 87.02 to 122
- Operating Temperature: 14 to 176
from Festo Corporation
Ball valve actuator with double or single-acting quarter turn actuator DAPS. Stainless steel ball valve. NAMUR port pattern for solenoid valves/sensor boxes to VDI/VDE 3845. Flow is fully opened or closed in both directions. Use in zone 1, 21, 2, 22 [See More]
- Actuation Method: Pneumatic
- Hydraulic Pressure: 87.02 to 122
- Pneumatic Pressure: 87.02 to 122
- Operating Temperature: 14 to 176
from Festo Corporation
Ball valve actuator with double or single-acting quarter turn actuator DAPS. Stainless steel ball valve. NAMUR port pattern for solenoid valves/sensor boxes to VDI/VDE 3845. Flow is fully opened or closed in both directions. Use in zone 1, 21, 2, 22 [See More]
- Actuation Method: Pneumatic
- Hydraulic Pressure: 87.02 to 122
- Pneumatic Pressure: 87.02 to 122
- Operating Temperature: 14 to 176
from Festo Corporation
Ball valve actuator with double or single-acting quarter turn actuator DAPS. Stainless steel ball valve. NAMUR port pattern for solenoid valves/sensor boxes to VDI/VDE 3845. Flow is fully opened or closed in both directions. Use in zone 1, 21, 2, 22 [See More]
- Actuation Method: Pneumatic
- Hydraulic Pressure: 87.02 to 122
- Pneumatic Pressure: 87.02 to 122
- Operating Temperature: 14 to 176
from Festo Corporation
Ball valve actuator with double or single-acting quarter turn actuator DAPS. Stainless steel ball valve. NAMUR port pattern for solenoid valves/sensor boxes to VDI/VDE 3845. Flow is fully opened or closed in both directions. Use in zone 1, 21, 2, 22 [See More]
- Actuation Method: Pneumatic
- Hydraulic Pressure: 87.02 to 122
- Pneumatic Pressure: 87.02 to 122
- Operating Temperature: 14 to 176
from Festo Corporation
Ball valve actuator with double or single-acting quarter turn actuator DAPS. Stainless steel ball valve in compact design. NAMUR port pattern for solenoid valves/sensor boxes to VDI/VDE 3845. Flow is fully opened or closed in both directions. Use in zone 1, 21, 2, 22 [See More]
- Actuation Method: Pneumatic
- Hydraulic Pressure: 87.02 to 122
- Pneumatic Pressure: 87.02 to 122
- Operating Temperature: 14 to 176
from MFP Automation Engineering
The correct valve and control components are critical to providing superior force direction and speed control for your hydraulic system. MFP will help you determine the best directional control, pressure control, and flow control valves for your specific system requirements. And of course, since MFP... [See More]
- Actuation Method: Manual; Electric; Pneumatic; Hydraulic
from Hayward Flow Control
The PMD4/PMS4 Series are available in several sizes for use with Hayward ball valves up through 6 ” and butterfly valves through 4 ”. Available in both double acting and spring return designs, the PMD4 has a torque range at 80psi supply, from 125 in-lbs to 500 in-lbs, whereas the PMS4... [See More]
- Actuation Method: Pneumatic
- Operation: OnOff
- Valve Motion: Rotary
- Actuator Torque: 125 to 500
from Air Logic
The F-4014-Series Diaphragm Amplifier is a miniature interface device that performs the same function as a piloted three-way valve, but at low outlet flow rates. Pneumatic signals of several inches of water gauge applied to the input will control the output pressure up to 35 PSI in both digital and... [See More]
- Actuation Method: Pneumatic
- Operation: OnOff
- Valve Motion: Linear
- Control Signal Input: Pressure
from MAXPRO Technologies, Inc.
MAXIMATOR air operated valve actuators are piston type design, and are mounted on a manual valve to provide remote control capability. There are two styles of air actuators available, and selection is based on the valve size, system pressure, and air pressure available. Valve Actuator features:... [See More]
- Actuation Method: Pneumatic
- Operation: OnOff
- Valve Motion: Rotary
- Stem Diameter: 0.2500 to 1
from GF Piping Systems
All GF Piping Systems actuators can be used as open/close or control actuators. The double-acting design means that the valve is opened or closed by the actuator applying compressed air. Depending on the requirement, the springs can open or close. The single-acting actuators only apply compressed... [See More]
- Actuation Method: Pneumatic
- Operation: OnOff
- Valve Motion: Rotary
- Actuator Torque: 35.4 to 33982
from U.S. Plastic Corporation
The best choice for applications requiring pneumatically actuated true union ball valves, three-way ball valves or butterfly valves. These actuators are available in models with appropriate torque outputs for all valves from 1/4" all the way up to 24" pipeline size. PCD actuators are air-to-air... [See More]
- Actuation Method: Pneumatic
from Azbil Corporation
Our lineup of pneumatic actuators consists of diaphragm motors (single action) and piston cylinders (single and double action). Diaphragm motors are the more popular. Piston cylinders are used for high-pressure valves and large-caliber valves requiring significant output and long strokes. [See More]
- Actuation Method: Pneumatic
- Operation: OnOff
from Tru-Flo Valves & Automation
UT/MT Series Features & Specifications. Compact design utilizes the same body for double acting and spring return units. Utilizing NAMUR VDI/VDE 3845 and ISO 5211 dimensions. Standard 90 ° rotation, with optional 120 °, 135 °, 150 °, and 180 °. Female pinion drive standard,... [See More]
- Actuation Method: Pneumatic
from Conant Controls, Inc.
Double Acting Pneumatic Operator. A compact air-to-air valve actuator made of corrosion resistant materials. The double piston, double rack and pinion design proves to be durable and consistent in its range of torque output. This model operates on 60-120 PSI air supply. Specifications: Dimensions... [See More]
- Actuation Method: Pneumatic
- Operation: OnOff
- Valve Motion: Rotary
- Control Signal Input: Pressure
from Enfield Technologies
The ETA Series is an economical pneumatic linear actuator that contains an internal Linear Resistive Transducer (LRT). It is ideal for applications where traditional magnetic position sensing is not acceptable. Additionally, the ETA Series is conducive where variations in cylinder stroke and speed... [See More]
- Actuation Method: Pneumatic
- Operation: Modulating
- Valve Motion: Linear
- Stroke Length: 6
from Assured Automation
The Assured Automation F Series pneumatic actuators offer a simple and cost effective solution for your valve automation needs. For use on quarter turn (90 degree) ball valves, plug valves, dampers, and resilient seated butterfly valves. Features & Benefits. Up to 1 Million Cycles. Double Acting... [See More]
- Actuation Method: Pneumatic
- Actuator Torque: ? to 40000
- Valve Motion: Rotary
- Full Range of Rotary Motion: 90°
from CIRCOR Energy
The Double Acting valve actuator achieve torques to 37,200 in.-lbs. at 80 PSIG and the Spring Return Fail Safe actuators to 20,748 in.-lbs. spring end torque. Standard actuators are rated -10 °F to 195 °F and optional high and low temp seals and bearings are available for applications from... [See More]
- Actuation Method: Pneumatic
- Actuator Torque: ? to 20748
- Valve Motion: Rotary
- Full Range of Rotary Motion: 90°; 180° (optional feature)
from TrimTeck
Dynamic positioning accuracy means precise control. Optimux ’s spring cylinder actuator is a key element to the OpGL ™ excellent shutoff characteristics. The OpTK ™ delivers more than three times the linear force offered by traditional diaphragm actuators while providing excellent... [See More]
- Actuation Method: Pneumatic
- Operation: OnOff
- Valve Motion: Linear
- Pneumatic Pressure: 150
from BI-TORQ® Valve Automation
PN-SERIES PNEUMATIC ACTUATORS WITH EXTRUDED ALUMINUM BODIES. The BI-TORQ PN-series pneumatic actuator features a top mount indicator and open-close stop adjustment as a standard feature. In addition, precise engineering has allowed us to reduce the size of the actuator without losing any torque. We... [See More]
- Actuation Method: Pneumatic
- Operation: Modulating
- Valve Motion: Rotary
- Actuator Torque: 40 to 25000
from Spirax-Sarco
A 2-port pneumatically actuated on /off bronze valve for use on water, air, oil and gases. It can also be used on lower specification steam applications. A pneumatic signal acts on the actuator piston to open or close the valve with a spring return action. The valve plugs have a PTFE soft seal ( G )... [See More]
- Actuation Method: Pneumatic
from Erdmann Corporation
For applications involving extreme temperature ranges or corrosive chemicals, to periodic opening or closing of a valve or hundreds of cycles 24 hours a day, pneumatic actuators are required to operate flawlessly under all types of continuous process conditions. EL-O-MATIC E & P Series Pneumatic... [See More]
- Actuation Method: Pneumatic
- Full Range of Rotary Motion: 90°
- Actuator Torque: 461 to 1400
- Stroke Length: 1
from KITZ Corporation of America
KITZ's highly reliable B-series pneumatic spring return actuators and cast steel ball valves are available in a wide range of sizes. [See More]
- Actuation Method: Pneumatic
- Full Range of Rotary Motion: 90°
- Valve Motion: Rotary
from SVF Flow Controls, Inc.
Nickel Infused Externals for MAX corrosion Resistance. Powerful, Compact Rack & Pinion Design. ISO/NAMUR design. 13 models to 28,000 Lbf-In. Double Acting or Spring Return. Full Range of Options [See More]
- Actuation Method: Pneumatic
- Operation: Modulating
- Valve Motion: Rotary
- Full Range of Rotary Motion: 90°
from Alfa Laval Inc.
The Unique Control LKB automation unit with built-in actuator offers intelligent control for LKB butterfly valves used in all applications. This straightforward all-in-one actuator offers superior flow control, hygiene, durability and reliability. [See More]
- Actuation Method: Pneumatic
- Operation: OnOff
- Valve Motion: Rotary
- Control Signal Input: Voltage
from KSB AG
Design. Double-acting pneumatic actuator for mounting on quarter-turn valves (butterfly valves or ball valves). Top flange to ISO 5211. Control pressure up to 8 bar. Can be mounted on various types of valvestem ends (square end, flat end or key). Force transmission via rack-and-pinion, scotch-yoke... [See More]
- Actuation Method: Pneumatic
- Operation: Modulating
- Valve Motion: Rotary
- Control Signal Input: Pressure
from Sharpe Valves
Spring retainer construction, ease of handling, spring life time lubricated [See More]
- Actuation Method: Pneumatic
- Operation: Modulating
- Valve Motion: Rotary
- Control Signal Input: Pressure
from Honeywell International, Inc.
LINEAR TYPE. DIE CAST ZINC BODY MATERIAL. 25 PSI PRESSURE RATING. SPRING RANGE 3 TO 12 PSI. MP516A MODEL [See More]
- Actuation Method: Pneumatic
- Pneumatic Pressure: 25
- Valve Motion: Linear
from G.I.E. Inc.
The GIE, Inc. broad line of diaphragm valves is widely applied throughout the chemical, food, paper, steel, mining, pharmaceutical, and other process industries wherever positive shut-off, non-contamination, or ease of maintenance is required. Available with a wide range of manual and automatic... [See More]
- Actuation Method: Pneumatic
- Valve Motion: Rotary
from XOMOX (A Crane Co. Company)
Matryx Vane Actuators are smaller than other types of actuators in the torque output range of up to 36,000 in-lb. Matryx Vane Actuators produce a high ratio of torque output per pound of actuator weight. Exhaustive factory tests and customer applications have substantiated the long life of matryx... [See More]
- Actuation Method: Pneumatic
- Operation: OnOff
- Valve Motion: Rotary
- Actuator Torque: 59 to 148
from Galco Industrial Electronics
Pneumatic Quarter Turn Actuator, [See More]
- Actuation Method: Pneumatic
from Radwell International
EUCHNER Pneumatics RADIUSBETAETIGER-P-LR [See More]
- Actuation Method: Pneumatic
from Hayward Flow Control
Hayward PCD pneumatic actuator offers an air-to-air 4-piston rack & pinion design with manual override, position indicator, adjustable travel stops, Namur solenoid mounting and ISO 5211 mounting base. [See More]
- Actuation Method: Pneumatic
- Operation: OnOff
- Valve Motion: Rotary
- Actuator Torque: 172 to 15856
from MAXPRO Technologies, Inc.
Pneumatic actuators are designed to be used with 2-way & 3-way style ball valves for remote operation. Two styles available: Double acting: (air to open / air to close). Single acting: (air to open / spring to close). Optional limit switches with visual indication available. Actuators are... [See More]
- Actuation Method: Pneumatic
- Operation: OnOff
- Valve Motion: Rotary
- Full Range of Rotary Motion: 90° (optional feature); 180° (optional feature)
from U.S. Plastic Corporation
Torque Output (in-lbs) @ 80 PSI : 125, Enclosure Material: Polyamide, Output Shaft: Stainless Steel, Air Port Connection: 1/4" NPT, Air Consumption (cu. in.): 13.5, Air Transfer: Internal, Stroke Time (seconds): .5, Cycle Time: .5 second, Minimum Air Pressure: 80 PSI, Maximum Air Pressure: 120 PSI,... [See More]
- Actuation Method: Pneumatic
from Tru-Flo Valves & Automation
Features & Specifications. Stringent tests ensure a high quality product. Excellence in corrosion resistance with all cast or machined parts of stainless steel or monel. ISO NAMUR mounting. Factory lubricated for optimum actuator life. Precision cast stainless steel pistons. Replaceable PTFE... [See More]
- Actuation Method: Pneumatic
from Assured Automation
The Assured Automation O Series pneumatic actuators offer a simple and cost effective solution for your valve automation needs. For use on quarter turn (90 degree) ball valves, plug valves, dampers, and resilient seated butterfly valves. Features & Benefits. • CISQ Certified. • High... [See More]
- Actuation Method: Pneumatic
- Actuator Torque: 60 to 25600
- Valve Motion: Rotary
- Full Range of Rotary Motion: 90°
from TrimTeck
Designed for extremely long cycle life. Optimux ’s Series RPA represent an excellent alternative to our RA Piston-Cylinder Series for rotary valves applications. As with the RA Series the RPA actuators are compact, allow for field reversibility, provide adequate torque for most standard... [See More]
- Actuation Method: Pneumatic
- Operation: OnOff
- Valve Motion: Linear
- Pneumatic Pressure: 40 to 120
from BI-TORQ® Valve Automation
PNEUMATIC ACTUATORS WITH STAINLESS STEEL BODIES. The BI-TORQ stainless steel pneumatic actuator has an investment cast 304 or 316SS body, making this unit an ideal choice for pharmaceutical, food and beverage, sanitary, marine and other applications where corrosion resistance is essential. When... [See More]
- Actuation Method: Pneumatic
- Operation: Modulating
- Valve Motion: Rotary
- Actuator Torque: 71 to 9306
from Spirax-Sarco
With increasing pressure on industry to reduce carbon emissions and save energy, a reduction in the running costs of plant comes as a welcome opportunity. Therefore, we have listened to customers' concerns regarding compressed air waste and have designed the SP400 to have negligible running costs;... [See More]
- Actuation Method: Pneumatic
- Control Signal Input: Milliampere
- Valve Motion: Rotary; Linear
- Full Range of Rotary Motion: 90°
from Erdmann Corporation
Compact, lightweight, yet powerful. Matryx vane actuators are smaller than other types of actuators in the torque output range of up to 30,000 in-lb. Matryx Vane actuators produce a high ratio of torque output per pound of actuator weight. Long life. Exhaustive factory tests and customer... [See More]
- Actuation Method: Pneumatic
- Actuator Torque: 210 to 680
from SVF Flow Controls, Inc.
Powerful, Compact Rack & Pinion Design. ISO/NAMUR design. 13 models to 28,000 Lbf-In. Double Acting or Spring Return. Full Range of Options [See More]
- Actuation Method: Pneumatic
- Operation: Modulating
- Valve Motion: Rotary
- Full Range of Rotary Motion: 90°
from KSB AG
Design. Single-acting pneumatic actuator for mounting on quarter-turn valves (butterfly valves or ball valves). Top flange to ISO 5211. Control pressure up to 8 bar. Can be mounted on various types of valvestem ends (square end, flat end or key). Force transmission via rack-and-pinion, scotch-yoke... [See More]
- Actuation Method: Pneumatic
- Operation: Modulating
- Valve Motion: Rotary
- Control Signal Input: Pressure
from Sharpe Valves
Extreme temperature option, top drilling, double lower drilling [See More]
- Actuation Method: Pneumatic
- Operation: Modulating
- Valve Motion: Rotary
- Control Signal Input: Pressure
from Honeywell International, Inc.
LINEAR TYPE. RUGGED RIBBED ALUMINUM BODY MATERIAL. 30 PSI PRESSURE RATING. SPRING RANGE 3 TO 8 PSI. MP909D MODEL [See More]
- Actuation Method: Pneumatic
- Pneumatic Pressure: 30
- Valve Motion: Linear
from XOMOX (A Crane Co. Company)
Saunders ® EC & S360 Types. Print Overview. Saunders ® EC & S360 Type is a compact and lightweight piston operated pneumatic linear actuator suitable for demanding duties in both industrial and aseptic applications. Available in stainless steel (SSC) or injection moulded in PES... [See More]
- Actuation Method: Pneumatic
- Operation: OnOff
- Valve Motion: Linear
- Operating Temperature: 14 to 212
from Galco Industrial Electronics
Pneumatic Quarter Turn Actuator, [See More]
- Actuation Method: Pneumatic
from Radwell International
HERGA ELECTRIC LTD Pneumatics 6448-AAAB-0000 [See More]
- Actuation Method: Pneumatic
from Hayward Flow Control
Hayward PMD pneumatic actuator offers an air-to-air 2-piston rack & pinion design with manual override, position indicator, Namur-style mounting and cycle speed controls on all. [See More]
- Actuation Method: Pneumatic
- Operation: OnOff
- Valve Motion: Rotary
- Actuator Torque: 125
from U.S. Plastic Corporation
Hayward PMS Series Pneumatic Actuators have an air to spring (fail-safe) quarter turn actuator for use with all ball valves up to 2" in size. Heavy duty corrosion resistant plastic construction stands up to harsh conditions and a Namur-style modular mounting system makes it easy to add... [See More]
- Actuation Method: Pneumatic
from Tru-Flo Valves & Automation
Technical Information. Constructed of 304 stainless steel. Available as Air/Spring or Air/Air operated. Solenoid and proximity switches are available. K1111 –1 (non-solenoid) equipped with friction fit plastic top. K1111 –2 has secured NEMA 4 stainless cover with solenoid and mechanical... [See More]
- Actuation Method: Pneumatic
from Spirax-Sarco
The range of PN1000 and PN2000 series pneumatic actuators are single spring linear actuators (with exception to the PN1700 and PN2700 series) having 5 diaphragm sizes for matching the requirements of different control valves at various differential pressures. Each actuator is fitted with a combined... [See More]
- Actuation Method: Pneumatic
from Erdmann Corporation
Platform Axiom, Valve Communication Platforms [See More]
- Actuation Method: Pneumatic
from SVF Flow Controls, Inc.
Internally anodized body for corrosion resistance. Available in Spring Return (QS) and Double Acting (QD) models. ISO 5211 bottom flange for valve automation. NAMUR output drive for installation of limit switches and positioners. Bi-Directional Stroke Adjustment. 1/4 ” NPT air inlet manifold. [See More]
- Actuation Method: Pneumatic
- Operation: Modulating
- Valve Motion: Rotary
- Control Signal Input: Pressure
from Honeywell International, Inc.
LINEAR TYPE. 29 PSI PRESSURE RATING. SPRING RANGE 2.5 TO 6.5 PSI. MP909E MODEL [See More]
- Actuation Method: Pneumatic
- Pneumatic Pressure: 29
- Valve Motion: Linear
from XOMOX (A Crane Co. Company)
Saunders ® ECX Actuators provide an extension to the Saunders EC Actuator range, providing excellent chemical resistance with a compact design. ECX actuators are suitable for Weir Type A diaphragm valves and the Saunders ® HC4 Range of diaphragm valves. A wide range of line pressures can be... [See More]
- Actuation Method: Pneumatic
- Operation: OnOff
- Valve Motion: Linear
- Operating Temperature: -4 to 185
from Galco Industrial Electronics
Pneumatic Quarter Turn Actuator, [See More]
- Actuation Method: Pneumatic
from Radwell International
PIZZATO Pneumatics VF KEYF2 [See More]
- Actuation Method: Pneumatic
from Spirax-Sarco
Valve actuator that moves according to the amount of air pressure applied to a diaphragm. Comprehensive selection of pneumatic actuators to meet every application. [See More]
- Actuation Method: Pneumatic
from Erdmann Corporation
Platform Eclipse, Valve Communication Platforms [See More]
- Actuation Method: Pneumatic
from Honeywell International, Inc.
LINEAR TYPE. 29 PSI PRESSURE RATING. SPRING RANGE 10 PSI SPAN. MP909H MODEL [See More]
- Actuation Method: Pneumatic
- Pneumatic Pressure: 29
- Valve Motion: Linear
from XOMOX (A Crane Co. Company)
Several different actuator models may be provided for each valve size to suit different line and operating pressures. The range allows valve closure against the maximum valve working pressure and can be used to modulate control duties as well as normal isolating functions. Failsafe closing actuators... [See More]
- Actuation Method: Pneumatic
- Operation: OnOff
- Valve Motion: Linear
- Operating Temperature: -4 to 185
from Galco Industrial Electronics
10 PSI SPAN POSITIVE POSITIONER [See More]
- Actuation Method: Pneumatic
from Radwell International
EUCHNER Pneumatics BETAETIGER-Z-G [See More]
- Actuation Method: Pneumatic
from Spirax-Sarco
The TN2000 series pneumatic piston actuators are designed for use with DN125 to DN200 SPIRA-TROL control valves. There are three versions available: Single-acting (with spring), Double- acting (with spring) and Double-acting (no spring) for matching the requirements of valves at various differential... [See More]
- Actuation Method: Pneumatic
from Erdmann Corporation
Platform Hawkeye, Valve Communication Platforms [See More]
- Actuation Method: Pneumatic
from Honeywell International, Inc.
LINEAR TYPE. MAXIMUM 30 PSI PRESSURE RATING. BRACKET MOUNTING TYPE. AIR CONNECTION BARBED FITTING FOR 1/4 INCH OD PLASTIC TUBING. SPRING RANGE 10 TO 15 PSI. MP913A MODEL [See More]
- Actuation Method: Pneumatic
- Pneumatic Pressure: 30
- Valve Motion: Linear
from XOMOX (A Crane Co. Company)
Saunders SSC Range. With the same flexibility as the EC actuator, the Saunders SSC is manufactured from 316L investment cast stainless steel . Suitable for both aseptic and industrial applications, the SSC provides excellent resistance for both chemically aggressive or steam duties. Size... [See More]
- Actuation Method: Pneumatic
- Operation: OnOff
- Valve Motion: Linear
- Operating Temperature: 14 to 212
from Galco Industrial Electronics
ACTUATOR PPK [See More]
- Actuation Method: Pneumatic
from Radwell International
JOHNSON CONTROLS Pneumatics D-4073-5 [See More]
- Actuation Method: Pneumatic
from Spirax-Sarco
The PM6 is a 2-port pneumatically actuated modulating stainless steel control valve designed for use on steam, water, air, oil, gases and vacuum applications. As standard it is fitted with a PEEK plug seal for operation up to 180 ° C, and both the body and shaped-plug have undergone a hardening... [See More]
- Actuation Method: Pneumatic
from Erdmann Corporation
Platform Prism, Valve Communication Platforms [See More]
- Actuation Method: Pneumatic
from Honeywell International, Inc.
LINEAR TYPE. DEEP DRAWN ALUMINUM BODY MATERIAL. 25 PSI PRESSURE RATING. SPRING RANGE 10 PSI SPAN. MP918A MODEL [See More]
- Actuation Method: Pneumatic
- Pneumatic Pressure: 25
- Valve Motion: Linear
from Galco Industrial Electronics
MOD MOTOR [See More]
- Actuation Method: Pneumatic
from Radwell International
FOXBORO Pneumatics SRP981-BIDLS1NA [See More]
- Actuation Method: Pneumatic
from Spirax-Sarco
A 2-port pneumatically actuated on / off stainless steel valve for use on steam, water, air, oil and gases. A pneumatic signal acts on the actuator piston to open or close the valve with a spring return action. A valve position indicator is included on standard and flow regulator models. Standard... [See More]
- Actuation Method: Pneumatic
from Erdmann Corporation
Platform Quartz, Valve Communication Platforms [See More]
- Actuation Method: Pneumatic
from Honeywell International, Inc.
LINEAR TYPE. GREY ENAMEL FINISHED STEEL BODY MATERIAL. 29 PSI PRESSURE RATING. 9/16 INCH-16 UNF MALE X 3/8 INCH-16 UNC FEMALE END CONNECTION. SWIVEL MOUNTING TYPE. SPRING RANGE 7 1/4 TO 13 PSI. MP920B MODEL [See More]
- Actuation Method: Pneumatic
- Pneumatic Pressure: 29
- Valve Motion: Linear
from Galco Industrial Electronics
Mod Motor [See More]
- Actuation Method: Pneumatic
from Radwell International
EUCHNER Pneumatics BETAETIGER-M-GT [See More]
- Actuation Method: Pneumatic
from Honeywell International, Inc.
25 PSI PRESSURE RATING. MP MODEL [See More]
- Actuation Method: Pneumatic
- Pneumatic Pressure: 25
from Galco Industrial Electronics
MOD. MOTOR [See More]
- Actuation Method: Pneumatic
from Radwell International
BELIMO Pneumatics TFB120-S [See More]
- Actuation Method: Pneumatic
from Honeywell International, Inc.
30 PSI PRESSURE RATING. MP MODEL [See More]
- Actuation Method: Pneumatic
- Pneumatic Pressure: 30
from Galco Industrial Electronics
MODUTROL MOTOR MOD IV SERIES [See More]
- Actuation Method: Pneumatic
from Radwell International
VALBIA Pneumatics VB030-85H00103 [See More]
- Actuation Method: Pneumatic
from Galco Industrial Electronics
MODUTROL MOTOR [See More]
- Actuation Method: Pneumatic
from Radwell International
CLIPPARD Pneumatics MPA-7 [See More]
- Actuation Method: Pneumatic
from Galco Industrial Electronics
SERIES 2 MOD IV MOTOR [See More]
- Actuation Method: Pneumatic
from Radwell International
DUNGS Pneumatics DMA 30C120 [See More]
- Actuation Method: Pneumatic
from Galco Industrial Electronics
MODUTROL MOTOR [See More]
- Actuation Method: Pneumatic
from Radwell International
JOHNSON CONTROLS Pneumatics VA9203-BUA-2 [See More]
- Actuation Method: Pneumatic