Single Phase Valve Actuators
from Plast-O-Matic Valves, Inc.
2-way Series EBVC is a basic, NEMA 4X corrosion-resistant heavy duty thermoplastic actuator with ultra-fast cycle time and direct manual override. Voltage must be specified. Now available 3/8 ″ through 2 ″ sizes; PVC, CPVC, Polypro or PVDF. 3-way Series TEBVC provides the same rugged... [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff
from Rotork plc
Q range robust, reliable and compact part-turn actuator with the flexibility to suit your application. Q Standard actuators are designed for use with external controls and motor switchgear. Q Pak actuators add a control interface module housing local control selectors, logic PCB, motor switchgear... [See More]
- AC Phase: Single; Three
- Actuation Method: Electric
from DynaQuip Controls
The NEW DynaQuip DE Series electric actuators are designed for quarter-turn applications. Ideal for use with ball, butterfly and plug valves; dampers and vents; and other similar rotary quarter-turn automation applications. The ultra-compact DynaQuip DE Series line offers several unique features as... [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff; Modulating (optional feature)
from Indelac Controls, Inc.
This series of heavy-duty reversing actuators were developed in 1995 and went into production early in 1996. ICI ‘s K series rotary electric actuator is a machine that was designed to automate quarter turn equipment requiring up to 27300 lb × in (2275 lb × ft) torque. The K series... [See More]
- AC Phase: Single; Three (optional feature)
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff; Modulating (optional feature)
from Plast-O-Matic Valves, Inc.
2-way Series EBVB is a premium multi-voltage actuator with automatic voltage sensing, featuring rugged glass-filled polypro construction for corrosive atmospheres. Includes manual override, LED status light, electronic over-torque protection, thermally protected motor, anti-condensation heater, CE... [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff (optional feature); Modulating (optional feature)
from Rotork plc
RCEL electric actuators provide efficient, high-performance automation of quarter-turn valves. They are ideally suited for on/off control applications and provide IP67 and NEMA 4 &6 certifications for environmental protection. Housed within anodised and epoxy painted aluminium. [See More]
- AC Phase: Single; Three
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff; Modulating
from DynaQuip Controls
The ALL NEW DynaQuip MA Series electric actuators are durable, heavy-duty actuators designed to exceed the needs of your everyday quarter-turn automation applications. Our MA Series actuators are ideal for operation on a wide variety of industrial and commercial applications. The MA Series can be... [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Manual; Electric
- Operation: OnOff; Modulating (optional feature)
from Indelac Controls, Inc.
ICI ‘s L series rotary electric actuator was designed for quarter turn valve and damper applications requiring up to 3840 lb × in torque. This heavy-duty reversing actuator has been manufactured since 1991 and is well known for its dependability in harsh applications where reliability is... [See More]
- AC Phase: Single; Three (optional feature)
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff; Modulating (optional feature)
from Plast-O-Matic Valves, Inc.
Superior CAFE Actuators provides automatic voltage sensing from 24-240V AC/DC, with standard manual override, position indicator, LED status lights, over-torque protection, condensation heater and thermal protection. Standard actuation time is 5 seconds with 15 Nm torque. CAFE NITRO Model includes... [See More]
- AC Phase: Single
- Operation: OnOff (optional feature); Modulating (optional feature)
- Actuation Method: Electric
- Control Signal Input: Milliampere; Voltage
from Rotork plc
ROM electric actuators provide quiet and reliable operation for small ball valves and butterfly valves, as well as dampers and ventilation louvres. They work with a wide range of voltages and feature continuous position indication and optional manual override. [See More]
- AC Phase: Single; Three
- AC Voltage: 110 to 440
- Actuation Method: Electric
- DC Voltage: 12 to 24
from DynaQuip Controls
DynaQuip EHW series Electrically Actuated Light Duty Brass Valves are perfect for open/close, 1/2" through 1 1/4" automated applications which have a low psi media requirement (125 psid CWP or less). From our WaterCop industrial family, these 2 piece forged brass valves are full port with RTFE seats... [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Control Signal Input: Milliampere; Voltage
from Indelac Controls, Inc.
ICI ‘s M series rotary electric actuator was designed for quarter turn valve and damper applications requiring up to 1500 lb ·in torque. This heavy-duty reversing actuator has been manufactured for over twenty years and has achieved an impeccable reputation for reliability in... [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff; Modulating (optional feature)
from Plast-O-Matic Valves, Inc.
2-way Series EBVF is our standard multi-voltage actuator with automatic voltage sensing, featuring rugged glass-filled polypro construction for corrosive atmospheres. Includes manual override, LED status light, electronic over-torque protection, thermally protected motor, anti-condensation heater,... [See More]
- AC Phase: Single
- Operation: OnOff (optional feature); Modulating (optional feature)
- Actuation Method: Electric
- Control Signal Input: Milliampere; Voltage
from Rotork plc
ROMpak electric actuators provide quiet and reliable operation for small ball valves and butterfly valves, as well as dampers and ventilation louvres. They provide local controls, status indication, isolated control circuits, network control compatibility and manual override options together with a... [See More]
- AC Phase: Single; Three
- Operation: OnOff
- Actuation Method: Electric
- AC Voltage: 110 to 440
from Indelac Controls, Inc.
The R Series compact rotary electric actuator was specifically designed for small ball valves and dampers. This heavy duty reversing actuator develops 100 lb ·in torque and rotates form 0 to 90 in 2.5 seconds. The spur gear drive train has been designed for severe applications and as in all... [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff; Modulating (optional feature)
from Rotork plc
IQ Pro robust multi-turn actuators for applications requiring control and indication flexibility. Enhanced performance, build quality and overall value with access to real-time diagnostics. Double-sealed enclosure to IP66/68 7m for 72 hours. Explosionproof to international standards. Certified for... [See More]
- AC Phase: Single; Three
- Actuation Method: Electric
from Indelac Controls, Inc.
The S series deep base rotary electric actuator was designed exclusively for applications within the 200 lb ·in (model SR) and 300 lb ·in (model SX) torque range with special control requirements. This heavy-duty reversing actuator is used in place of model SD and SDX when optional... [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff; Modulating (optional feature)
from Rotork plc
IQ3 intelligent multi-turn actuators are the most robust design in the industry providing exceptional reliability in arduous environments. Double-sealed enclosure to IP66/68 7m for 72 hours. Explosionproof to international standards. Certified for safety applications (SIL2/3). Non-intrusive local... [See More]
- AC Phase: Single; Three
- Actuation Method: Electric
from Indelac Controls, Inc.
The S series compact rotary electric actuator was specifically designed for valve sizes from ¾ ” to 2 ½ ”and dampers that do not exceed the rated torque of the actuator. These heavy-duty reversing actuators develop 200 lb ·in (model SD) and 300 (model SDX) lb... [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff
from Rotork plc
IQ3 Pro intelligent multi-turn actuators with Rotork App compatibility are the most robust design in the industry providing exceptional reliability in arduous environments. Double-sealed enclosure to IP66/68 7m for 72 hours. Explosionproof to international standards. Certified for safety... [See More]
- AC Phase: Single; Three
- Actuation Method: Electric
from Indelac Controls, Inc.
Enclosure options include: NEMA 4, 4X, 7 and 9. The heavy-duty sand-cast aluminum enclosure has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Anodizing and epoxy coatings are offered as well. [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff; Modulating (optional feature)
from Rotork plc
IQ3S Pro is the single-phase version of the IQ3 Pro multi-turn electric actuator. Benefitting from all the features of the IQ3 Pro actuator, including double-sealed enclosure to IP66/68 7m for 72 hours, non-intrusive local controls, handheld setting tool and network compatibility for remote control... [See More]
- AC Phase: Single
- Actuator Torque: 88.5 to 3982
- Actuation Method: Electric
from Indelac Controls, Inc.
Enclosure options include: NEMA 4, 4X, 7 and 9. The heavy-duty sand-cast aluminum enclosure has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Anodizing and epoxy coatings are offered as well. [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff; Modulating (optional feature)
from Rotork plc
IQT3 Pro intelligent part-turn actuators with Rotork App compatibility are the most robust design in the industry providing exceptional reliability in arduous environments. Double-sealed enclosure to IP66/68 7m for 72 hours. Explosionproof to international standards. Certified for safety... [See More]
- AC Phase: Single; Three
- Actuation Method: Electric
from Indelac Controls, Inc.
Enclosure options include: NEMA 4, 4X, 7 and 9. The heavy-duty sand-cast aluminum enclosure has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Anodizing and epoxy coatings are offered as well. [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff; Modulating (optional feature)
from Rotork plc
IQT3F Pro full-turn actuator provides extended output rotation for part-turn valves requiring more than 90 degree operation such as 180 º and 270 º diverter valves. Featuring low output speed for positional accuracy, the IQT3F provides a reliable solution with the same general... [See More]
- AC Phase: Single; Three
- Valve Motion: Linear
- Actuation Method: Electric
- Location: Hazardous
from Indelac Controls, Inc.
Enclosure options include: NEMA 4, 4X, 7 and 9. The heavy-duty sand-cast aluminum enclosure has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Anodizing and epoxy coatings are offered as well. [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff; Modulating (optional feature)
from Rotork plc
IQT3N Pro robust part-turn electric actuators are designed for naval and maritime applications. IQT3N offers a low cost, reliable, virtually maintenance free, lightweight ‘fit and forget ’ solution which offers control options fitting with the management of shipboard critical systems. [See More]
- AC Phase: Single; Three
- Location: Hazardous
- Actuation Method: Electric
from Indelac Controls, Inc.
The ProVolt ® Series Multiple Voltage Actuator is a quarter turn Rotary Actuator that will work with all voltage inputs. With the flip of an internal switch on the board, these actuators can accept any of. the following input voltages: 115vac, 230vac, 24vac, 24vdc or 12vdc. No more ordering or... [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff; Modulating (optional feature)
from Rotork plc
SI3 linear actuators are a standard product range for applications up to 235 kN (52,830 lbf). The Skilmatic SI range are self-contained electro-hydraulic actuators combining the simplicity of electrical operation with the precision of hydraulic control and the reliability of mechanical spring-return... [See More]
- AC Phase: Single; Three
- Valve Motion: Linear
- Actuation Method: Electric; Hydraulic
- DC Voltage: 24
from Indelac Controls, Inc.
The ProVolt ® Series Multiple Voltage Actuator is a quarter turn Rotary Actuator that will work with all voltage inputs. With the flip of an internal switch on the board, these actuators can accept any of. the following input voltages: 115vac, 230vac, 24vac, 24vdc or 12vdc. No more ordering or... [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff; Modulating (optional feature)
from Rotork plc
SI3 part-turn actuators are a standard product range for applications up to up to 36,000 Nm (26,550 lbf.ft). The Skilmatic SI range are self-contained electro-hydraulic actuators combining the simplicity of electrical operation with the precision of hydraulic control and the reliability of... [See More]
- AC Phase: Single; Three
- DC Voltage: 24
- Actuation Method: Electric; Hydraulic
from Indelac Controls, Inc.
Model AS10 electric spring return actuator is a robust heavy-duty actuator recommended for systems requiring as many as 18 cycles per day (approximately 6500 annually). AS10 has a spring end torque of 1000 lb ·in with a closing speed of 3 sec./90 degrees upon loss of power. This actuator is... [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff
from Rotork plc
SI4 linear actuators offer the flexibility to be customised to suit applications up to 400 kN (90,000 lbf). The Skilmatic SI range are self-contained electro-hydraulic actuators combining the simplicity of electrical operation with the precision of hydraulic control and the reliability of mechanical... [See More]
- AC Phase: Single; Three
- Valve Motion: Linear
- Actuation Method: Electric; Hydraulic
- DC Voltage: 24
from Indelac Controls, Inc.
Model AS4 electric spring return actuator is a robust heavy-duty actuator recommended for systems requiring as many as 74 cycles per day (approximately 27,000 annually). Like model ES2 the operating cycle life of the actuator is drastically affected by the model of operation, power to open and close... [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff
from Rotork plc
SI4 part-turn actuators offer the flexibility to be customised to suit applications up to 200,000 Nm (147,500 lbf.ft). The Skilmatic SI range are self-contained electro-hydraulic actuators combining the simplicity of electrical operation with the precision of hydraulic control and the reliability of... [See More]
- AC Phase: Single; Three
- DC Voltage: 24
- Actuation Method: Electric; Hydraulic
from Indelac Controls, Inc.
Model ES@ is a light duty actuator designed for fail-safe applications. For best life expectancy it is recommended that model ES2 be powered in both clockwise (CW) and counter clockwise (CCW) directions. If used in this manner one can expect over 2,000 open/close cycles. When allowed to spring to... [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff
from Rotork plc
CML linear output compact modulating actuators are an all-electric solution for control valve and pump applications. Exact position control and continuous modulation with accurate and repeatable position control with up to 0.1% accuracy. Certified explosionproof to international standards and... [See More]
- AC Phase: Single
- Valve Motion: Linear
- Actuation Method: Electric
- Operation: Modulating
from Indelac Controls, Inc.
Indelac Controls is proud to introduce models ASC4, ASC6, & ASC10. These heavy duty spring return actuators utilize an electro-mechanical clutch in order to achieve modulating control as well as DC voltage options for our already popular spring return electric actuators. ICI ’s new ASC... [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff; Modulating (optional feature)
from Rotork plc
CML-1500 and CML-3000 linear electric actuators for advanced automation of large control valves, combining high thrust output with a 4.5 ” (114.3 mm) stroke length, enabling the automation of larger control valves with higher pressure ratings. An all electric solution for control valve and... [See More]
- AC Phase: Single
- Valve Motion: Linear
- Actuation Method: Electric
- Operation: Modulating
from Rotork plc
CMQ part-turn output compact modulating actuators are an all-electric solution for control valve and pump applications. Exact position control and continuous modulation with accurate and repeatable position control with up to 0.1% accuracy. Certified explosionproof to international standards and... [See More]
- AC Phase: Single
- Operation: Modulating
- Actuation Method: Electric
- Control Signal Input: Milliampere
from Rotork plc
CMR multi-turn compact modulating actuators are an all-electric solution for control valve and pump applications. Exact position control and continuous modulation with accurate and repeatable position control with up to 0.1% accuracy. Certified explosionproof to international standards and available... [See More]
- AC Phase: Single
- Operation: Modulating
- Actuation Method: Electric
- Control Signal Input: Milliampere
from Rotork plc
CVL linear actuators offer a compact, electrically powered process control operator that is suitable for precision, unrestricted modulation of most control valve types and sizes. The CVA range comes with watertight and explosionproof enclosures and has ultra-low energy consumption, making it... [See More]
- AC Phase: Single
- Valve Motion: Linear
- Actuation Method: Electric
- Operation: Modulating
from Rotork plc
CVQ part-turn actuators offer a compact, electrically powered process control operator that is suitable for precision, unrestricted modulation of most control valve types and sizes. The CVA range comes with watertight and explosionproof enclosures and has ultra-low energy consumption, making it... [See More]
- AC Phase: Single
- Operation: Modulating
- Actuation Method: Electric
- Control Signal Input: Milliampere
from Rotork plc
LA-2400 linear actuators for reliable positioning of dampers, combustion controls, gates, diverters, hydraulic variable speed drives, or other linear positioning applications. AC or DC powered, self-contained, bi-directional and internally geared to produce up to 6,672 N (1,500 lbf) thrust. Some... [See More]
- AC Phase: Single; Three
- Valve Motion: Linear
- Actuation Method: Electric
- Operation: Modulating
from Rotork plc
LA-2500 linear actuators for reliable positioning of dampers, combustion controls, gates, diverters, hydraulic variable speed drives, or other linear positioning applications. AC powered, self-contained, bi-directional and internally geared to produce up to 7,117 N (1,600 lbf) thrust. Some models... [See More]
- AC Phase: Single; Three
- Valve Motion: Linear
- Actuation Method: Electric
- Operation: Modulating
from Rotork plc
SM-1700/5000 actuators are internally geared to produce up to 16,950 Nm (12,500 lbf.ft) of torque, continuous modulation, with automatic torque limiting and self-locking drive system to hold in last position and prevent backdriving. They are ideally suited for dampers, vanes, valves and other... [See More]
- AC Phase: Single; Three
- Operation: Modulating
- Actuation Method: Electric
from Rotork plc
SM-6000 actuators are internally geared to produce up to 35,251 Nm (26,000 lbf.ft) torque, unrestricted continuous modulation, with automatic torque limiting and self-locking drive system to hold in last position and prevent backdriving. Designed for dampers, vanes, valves and process control... [See More]
- AC Phase: Single; Three
- Operation: Modulating
- Actuation Method: Electric
from BI-TORQ® Valve Automation
BI-TORQ offers a full line of electric actuators with torque ranges from 100 inch pounds to 20,000 inch pounds. We offer 115VAC, 230VAC, 24VAC, 12VDC and 24VDC voltages. All electric actuators are available for modulating (4-20mA control) or on-off service. ISO mounting and a double star output... [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff (optional feature); Modulating (optional feature)
from Belimo Americas
Spring Return,180 in-lb ,MFT,24V [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Actuator Torque: 177
from MAXPRO Technologies, Inc.
Electric actuators are designed to be used with 2-way & 3-way style ball valves for remote operation. Actuators will accept a wide range of single phase input voltages from 12 to 240 volts DC or AC current. Optional limit switches with visual indication available. Manual override option is... [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff
from GF Piping Systems
The EA11 is our basic version for the open/close operation of smaller torques. The electric actuator EA11 consists of a gear, a direct current motor, a base print as well as equipment for end stops in its standard version. The Electric Actuators EA21, EA31, EA42 are not only excellently equipped but... [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff
from Honeywell International, Inc.
ROTARY TYPE. 50/60 HZ FREQUENCY RATING. UL, CSA, CE EN 55011, CE EN 50082-2 APPROVAL. VALVE, DAMPER APPLICATION. 120 V VOLTAGE RATING. NEMA 3 ENCLOSURE. DIE CAST ALUMINUM BODY MATERIAL. 20 VA POWER RATING. -40 TO 150 DEG F OPERATING TEMPERATURE. 90 TO 160 DEG ANGLE OF ROTATION. MODUTROL IV[T] BRAND. [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Full Range of Rotary Motion: 90°
from KZVALVE
The KZValve EH3 Series Actuators are designed to perform operation. essential fluid control applications in extreme conditions. These reliable actuators are ready to work as hard as you do, season after season. • Constructed with solid state components for increased durability and... [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: Modulating
from Erdmann Corporation
For On-Off and modulating. 13 sizes with torques from 58 Nm to 2452 Nm. Dome type position indicator for high visualization. Manual override with auto declutching lever for handwheel. 2 pes limit switches. 2 pes potential free limit switches for communication with control system. 2 pes torque... [See More]
- AC Phase: Single
- Actuation Method: Electric
from ProMation Engineering, Inc.
The ProMation Engineering line of quarter-turn industrial actuators now includes CSA Certified explosion proof and ignition proof actuators. Each model uses our proven industrial strength geartrains and robust electronics and controls. Explosion Proof and Ignition Proof. Certifications: Class I,... [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff
from Harold Beck and Sons, Inc.
Group 31 compact valve actuators are designed for coupling to small quarter-turn ball and butterfly valves. The compact, in-line design consists of an output section housing the drive train and motor, and a control module section containing the electronics. Together, these two sections provide an... [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff
from Sharpe Valves
Heavy duty gears, permanents lubrication, open/close limit switches [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: Modulating
from Armstrong International
When accurate control is desired from your steam or water applications, the Armstrong Python ® 1100 Series Control Valve will squeeze every bit of performance out of your system and deliver precise control. With a wide range of materials, sizes, trim, and other features, you are sure to find... [See More]
- AC Phase: Single
- Valve Motion: Linear
- Actuation Method: Electric
- Operation: Modulating
from Bray Commercial
The D-Series is a direct-mount line of electric actuators that operates on 24V AC or DC power and is available for use with floating, proportional, or resistive controllers. These bi-directional actuators do not require a damper linkage, and are easily installed on a round shaft up to a 3/4 in. (19... [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: Modulating
from Clark Solutions
The EN132C2(-S), EN177C2(-S) and EN310C2(-S) direct coupled 24 VAC non-spring return (NSR) rotary electronic actuators are designed for tri-state (floating) or two-position control of building HVAC dampers and valves. The EN132B2, EN132B2-ZS-S, EN177B2(-S), EN177B2-ZS(-S), EN177D2(S), EN310B2(-S),... [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff
from BI-TORQ® Valve Automation
BI-TORQ offers a full line of electric actuators with torque ranges from 100 inch pounds to 20,000 inch pounds. We offer 115VAC, 230VAC, 24VAC, 12VDC and 24VDC voltages. All electric actuators are available for modulating (4-20mA control) or on-off service. ISO mounting and a double star output... [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff (optional feature); Modulating (optional feature)
from Belimo Americas
Valve Actuator,Spring Return,24 to 240V (UP),On/Off,SW [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Actuator Torque: 177
from Honeywell International, Inc.
2-POSITION, SPST TYPE. 4-5/8 INCH WIDTH X 3-3/4 INCH DEPTH X 4-1/2 INCH HEIGHT SIZE. 60 HERTZ FREQUENCY RATING. SPRING RETURN, MOTOR OPERATION TYPE. UL APPROVAL. RESIDENTIAL, LIGHT COMMERCIAL, HEATING AND COOLING SYSTEM, DAMPER APPLICATION. 120 VOLT AC VOLTAGE RATING. 0.37 AMP (OPENING), 0.12 AMP... [See More]
- AC Phase: Single
- Operation: OnOff
- Actuation Method: Electric
- Actuator Torque: 20
from KZVALVE
The KZValve EH3 Series Actuators are designed to perform operation essential fluid control applications in extreme conditions. These reliable actuators are ready to work as hard as you do, season after season. • Constructed with solid state components for increased durability and... [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff
from Erdmann Corporation
WE (weather-proof) and XE (explosion-proof) electric actuators are specially designed for quarter turn operating applications such as Ball Valve, Butterfly valves, Plug valves, Dampers and similar valve automation usages. WE/XE Series electric actuators are ideal for on/off and modulating... [See More]
- AC Phase: Single; Three
- Actuator Torque: 10500
- Actuation Method: Electric
- Position Setting Range: 16.5
from ProMation Engineering, Inc.
P1.A Series. 445 in lbs / 50 Nm - 12v, 24v, 120v, 230v. The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but also... [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff
from Harold Beck and Sons, Inc.
A versatile, compact design, advanced HART ®-capable electronics, hazardous location ratings, and Beck reliability all highlight the new Group 29 linear valve actuator. Beck ’s all-new Group 29 linear valve actuator improves upon the time-honored Group 14 product line. It is designed to... [See More]
- AC Phase: Single
- Valve Motion: Linear
- Actuation Method: Electric
- Operation: Modulating
from Sharpe Valves
The Sea-Series Electric Actuator provides a complete solution for valve automation in applications requiring 600, 300 or 150 in. lbs. operating torque. Quarter-turn operation times are 45, 13, 8 and 4 seconds respectively. Control applications are not limited to on-off but also include modulating... [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: Modulating
from Bray Commercial
The D-53 Series is a direct-mount line of motor actuators that operates on 24 VAC power and is available for use withincremental or proportional controllers. These non-spring return actuators are easily installed on variable air volume (VAV) boxes as well as Bray SoftTouch Series characterized ball... [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: Modulating
from Clark Solutions
The EN44C2 and EN88C2 direct coupled 24 VAC non-spring return rotary electronic actuators are designed for tri-state (floating) control or two position control (with external relay) of valves and dampers. They may be used in applications requiring up to 44 in-lb (5 N-m) of torque or 88 in-lb (10... [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff; Modulating
from BI-TORQ® Valve Automation
BI-TORQ offers a full line of electric actuators with torque ranges from 100 inch pounds to 20,000 inch pounds. We offer 115VAC, 230VAC, 24VAC, 12VDC and 24VDC voltages. All electric actuators are available for modulating (4-20mA control) or on-off service. ISO mounting and a double star output... [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff (optional feature); Modulating (optional feature)
from Belimo Americas
Valve Actuator,Non-Spring,24V,On/Off/Floating Point [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Actuator Torque: 177
from Honeywell International, Inc.
ROTARY TYPE. 50/60 HZ FREQUENCY RATING. VALVE APPLICATION. 24 VAC VOLTAGE RATING. IP44 ENCLOSURE. 3 VA POWER RATING. 32 TO 140 DEG F OPERATING TEMPERATURE. 90 DEG ANGLE OF ROTATION [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Full Range of Rotary Motion: 90°
from KZVALVE
The KZValve EH5 Series Actuators are designed to perform operation essential fluid control applications in extreme conditions. These reliable actuators are ready to work as hard as you do, season after season. • Constructed with solid state components for increased durability and... [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff
from ProMation Engineering, Inc.
P1.B Series. 135 in lbs / 15 Nm - 12v, 24v, 120v, 230v. The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but also... [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff
from Harold Beck and Sons, Inc.
Group 14 linear valve actuators combine the benefits of precise, responsive modulation and tight shutoff for exceptional performance in globe valve applications. Group 14 drives are ideal for steam flow control, combustion control, and any other application which requires more precise valve position... [See More]
- AC Phase: Single
- Valve Motion: Linear
- Actuation Method: Electric
- Operation: OnOff (optional feature); Modulating
from Bray Commercial
Non-spring return damper actuators shall be the direct- coupled type that requires no connecting linkages. The non-spring return actuators shall have a self-centering damper shaft coupling that assures concentric alignment of the actuator ’s output coupling with the damper shaft and be capable... [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: Modulating
from Clark Solutions
Model RE electric/electronic actuators are ideal for demanding valve applications and air damper control. The actuators are available with torque ratings from 150 in-lbs to 10,200 in-lbs. They incorporate current limiting as a means of protecting the actuator for over-torque situations and do not... [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff
from BI-TORQ® Valve Automation
BI-TORQ offers a full line of electric actuators with torque ranges from 100 inch pounds to 20,000 inch pounds. We offer 115VAC, 230VAC, 24VAC, 12VDC and 24VDC voltages. All electric actuators are available for modulating (4-20mA control) or on-off service. ISO mounting and a double star output... [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff (optional feature); Modulating (optional feature)
from Belimo Americas
Valve Actuator,Non-Spring,100 to 240V,Modulating [See More]
- AC Phase: Single
- Operation: Modulating
- Actuation Method: Electric
- AC Voltage: 100 to 240
from Honeywell International, Inc.
ROTARY TYPE. 50/60 HZ FREQUENCY RATING. UL, CSA, CE EN 55011, CE EN 50082-2 APPROVAL. VALVE, DAMPER APPLICATION. 24 V VOLTAGE RATING. NEMA 3 ENCLOSURE. DIE CAST ALUMINUM BODY MATERIAL. 15 VA POWER RATING. -40 TO 150 DEG F OPERATING TEMPERATURE. 90 TO 160 DEG ANGLE OF ROTATION. MODUTROL IV[T] BRAND. [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Full Range of Rotary Motion: 90°
from ProMation Engineering, Inc.
P1.C Series. 135 in lbs / 15 Nm - 12vdc, 24vdc. The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but also on air... [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff
from Harold Beck and Sons, Inc.
Group 14 linear valve actuators combine the benefits of precise, responsive modulation and tight shutoff for exceptional performance in globe valve applications. Group 14 drives are ideal for steam flow control, combustion control, and any other application which requires more precise valve position... [See More]
- AC Phase: Single
- Valve Motion: Linear
- Actuation Method: Electric
- Operation: OnOff (optional feature); Modulating
from Bray Commercial
These actuators are used in constant or variable air volume installations for control of HVAC dampers requiring up to 44 lb-in (5 Nm). These Bray direct coupled 24 VAC non-spring return rotary electric actuators are designed for Floating or Proportional control of valves and dampers. Features:... [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: Modulating
from Clark Solutions
The ES75A and ES142 (24 VAC or 115 VAC) and the ES62A (24 VAC/VDC or 115 VAC) direct coupled two-position spring return electronic actuators are for control of building HVAC dampers or valves. These actuators are used for the control of valves or dampers requiring up to 62 in-lb (7 N-m),75 in-lb... [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff
from BI-TORQ® Valve Automation
BI-TORQ offers a full line of electric actuators with torque ranges from 100 inch pounds to 20,000 inch pounds. We offer 115VAC, 230VAC, 24VAC, 12VDC and 24VDC voltages. All electric actuators are available for modulating (4-20mA control) or on-off service. ISO mounting and a double star output... [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff (optional feature); Modulating (optional feature)
from Belimo Americas
Valve Actuator,Non-Spring,24V,On/Off/Floating Point [See More]
- AC Phase: Single
- AC Voltage: 24
- Actuation Method: Electric
- DC Voltage: 24
from Honeywell International, Inc.
LINEAR TYPE. 50/60 HZ FREQUENCY RATING. SYNCHRONOUS MOTOR OPERATION TYPE. UL 94-5V APPROVAL. VALVE APPLICATION. 20 TO 28 VAC VOLTAGE RATING. IP42 ENCLOSURE. 0.1 MILLIAMPERE CURRENT RATING. PLASTIC BODY MATERIAL. 0.7 VA POWER RATING. 32 TO 122 DEG F OPERATING TEMPERATURE. CLASS 1 INSULATION CLASS. [See More]
- AC Phase: Single
- Valve Motion: Linear
- Actuation Method: Electric
- Stroke Length: 0.2500
from ProMation Engineering, Inc.
P10 Series. 22000 in lbs/2500 Nm - On/Off/Jog/Proportional. The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but... [See More]
- AC Phase: Single; Three
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff; Modulating
from Harold Beck and Sons, Inc.
Precise, reliable, and consistent positioning of control valves is of critical importance in maintaining overall process control. Beck ’s unique ability to quickly, accurately, and consistently track the control signal allows you to fully utilize your control system ’s capabilities. This... [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff (optional feature); Modulating
from Bray Commercial
The DCP Series Actuators are direct-mount, non-spring return electric valve actuators that operate on 24 VAC power. Use these synchronous motor-driven actuators to provide accurate positioning on the SoftTouch line of ball valves up to 1-1/2 in. (38 mm) in Heating, Ventilating, and Air Conditioning... [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff; Modulating (optional feature)
from Clark Solutions
The ES62C2(-S)(24 VAC/VDC), ES75C2(-S) and ES142C2(-S) direct coupled 24 VAC spring return electronic actuators are designed for tri-state (floating) control of building HVAC dampers and valves. The ES62B2(-S), ES62B2-ZS(-S), ES75B2(-S), ES75B2-ZS(-S), ES142B2(-S), ES142B2-ZS(-S) & ES142D2(-S)... [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff
from Belimo Americas
Valve Actuator,Non-Spring,24V,MFT [See More]
- AC Phase: Single
- AC Voltage: 24
- Actuation Method: Electric
- DC Voltage: 24
from Honeywell International, Inc.
LINEAR TYPE. 50/60 HZ FREQUENCY RATING. UL 94-5V APPROVAL. VALVE APPLICATION. 24 VAC VOLTAGE RATING. IP54 ENCLOSURE. PLASTIC BODY MATERIAL. 10 VA POWER RATING. 32 TO 122 DEG F OPERATING TEMPERATURE. CLASS 1 INSULATION CLASS. 1/4 INCH LINEAR TRAVEL [See More]
- AC Phase: Single
- Valve Motion: Linear
- Actuation Method: Electric
- Stroke Length: 0.2500
from ProMation Engineering, Inc.
P11 Series. 26500 in lbs/3000 Nm - On/Off/Jog/Proportional. The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but... [See More]
- AC Phase: Single; Three
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff; Modulating
from Harold Beck and Sons, Inc.
Precise, reliable, and consistent positioning of control valves is of critical importance in maintaining overall process control. Beck ’s unique ability to quickly, accurately, and consistently track the control signal allows you to fully utilize your control system ’s capabilities. This... [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff (optional feature); Modulating
from Bray Commercial
The VA-35 Series Actuators are direct-mount, non-spring return electric valve actuators that operate on 24 VAC power. Use these synchronous motor-driven actuators to provide accurate positioning on the SoftTouch line of ball valves up to 1-1/2 in. (38 mm) in Heating, Ventilating, and Air... [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff; Modulating (optional feature)
from Belimo Americas
Valve Actuator,Non-Spring,24V,On/Off/Floating Point,NEMA 4 [See More]
- AC Phase: Single
- AC Voltage: 24
- Actuation Method: Electric
- DC Voltage: 24
from Honeywell International, Inc.
ROTARY TYPE. 50/60 HZ FREQUENCY RATING. SYNCHRONOUS MOTOR OPERATION TYPE. UL APPROVAL. DAMPER APPLICATION. 24 VAC VOLTAGE RATING. PLASTIC BODY MATERIAL. 8 VA POWER RATING. -25 TO 125 DEG F OPERATING TEMPERATURE. 90 DEG ANGLE OF ROTATION. MODUTROL IV[T] BRAND. 72 MODEL [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Full Range of Rotary Motion: 90°
from ProMation Engineering, Inc.
P13 Series. 40000 in lbs/4500 Nm - On/Off/Jog/Proportional. The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but... [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff; Modulating
from Harold Beck and Sons, Inc.
Precise, reliable, and consistent positioning of control valves is of critical importance in maintaining overall process control. Beck ’s unique ability to quickly, accurately, and consistently track the control signal allows you to fully utilize your control system ’s capabilities. This... [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff (optional feature); Modulating
from Bray Commercial
These Bray direct-coupled spring return rotary electric actuators are designed for On/Off, Tri-State, or Modulating control of building HVAC valves and dampers. These actuators are used in constant or variable air volume installations for the control of return air, mixed air, exhaust, and face and... [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff; Modulating (optional feature)
from Belimo Americas
FGVL w/ Electronic Fail-Safe, 450 lbf,120V,Floating Point [See More]
- AC Phase: Single
- Valve Motion: Linear
- Actuation Method: Electric
- Actuator Force: 450
from Honeywell International, Inc.
ROTARY TYPE. 60 HZ FREQUENCY RATING. MOTOR OPERATION TYPE. DAMPER APPLICATION. 24 VAC VOLTAGE RATING. 40 TO 125 DEG F OPERATING TEMPERATURE. 45 DEG ANGLE OF ROTATION. WEIGHT 1.75 LB. M847 MODEL [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- AC Voltage: 24
from ProMation Engineering, Inc.
P2 Series. 800 in lbs / 90 Nm - On/Off/Jog/Proportional. The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but... [See More]
- AC Phase: Single; Three
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff; Modulating
from Harold Beck and Sons, Inc.
Group 22 rotary actuators offer excellent performance in a maintenance-free design, plus the added flexibility and features provided by microprocessor-based electronics. Ideally suited for large fan damper applications, these rotary actuators are capable of modulating both static and dynamic loads... [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff (optional feature); Modulating
from Bray Commercial
The DCS-62 Series is a direct-mount, spring return line of electric actuators that operates on 24 VAC or VDC power and is available for use with floating, on/off, or proportional controllers. A 120 VAC on/off model is also available. These bi-directional actuators do not require a damper linkage,... [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff; Modulating (optional feature)
from Belimo Americas
FGVL w/ Non-Spring, 562 lbf,24V,Floating Point [See More]
- AC Phase: Single
- Valve Motion: Linear
- Actuation Method: Electric
- Actuator Force: 562
from Honeywell International, Inc.
ON/OFF TYPE. 3.39 INCH WIDTH X 2.52 INCH DEPTH X 5.55 INCH HEIGHT SIZE. 50/60 HERTZ FREQUENCY RATING. NON-SPRING RETURN OPERATION TYPE. UL 873, CUL C22.2, CE 89/336/ECC, CE 73/23/EEC, C-TICK N314 APPROVAL. HVAC, BALL VALVE, MODULATING THERMOSTAT, BUILDING AUTOMATION CONTROL APPLICATION. 24 VOLT AC... [See More]
- AC Phase: Single
- Operation: OnOff
- Actuation Method: Electric
- Actuator Torque: 35
from ProMation Engineering, Inc.
P4 Series. 3500 in lbs / 400 Nm - On/Off/Jog/Proportional. The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but... [See More]
- AC Phase: Single; Three
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff; Modulating
from Harold Beck and Sons, Inc.
Beck rotary damper drives and rotary actuators are a benchmark in industrial control damper actuation. Unlike typical electric actuators, Beck damper drives and valve actuators are capable of continuous modulation and precision control without thermal duty-cycle or motor burnout concerns. Beck... [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff (optional feature); Modulating
from Bray Commercial
The DS/DMS Series is a direct-mount, spring return line of electric actuators that operates on 24/120/230 VAC or 24 VDC power and is available for use with on/off, floating, proportional, or resistive controllers. These bi-directional actuators do not require a damper linkage, and are easily... [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff; Modulating (optional feature)
from Belimo Americas
Fire & Smoke Actuator,180 in-lb,Spring Return,120V,On/Off [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Actuator Torque: 180
from Honeywell International, Inc.
LINEAR TYPE. 60 HZ FREQUENCY RATING. SYNCHRONOUS MOTOR OPERATION TYPE. UL 94-5V, CSA, CE APPROVAL. VALVE APPLICATION. 24 VAC VOLTAGE RATING. IP54 ENCLOSURE. 1 MILLIAMPERE CURRENT RATING. ABS-FR PLASTIC BODY MATERIAL. 6 VA POWER RATING. 14 TO 122 DEG F OPERATING TEMPERATURE. CLASS 1 INSULATION CLASS. [See More]
- AC Phase: Single
- Valve Motion: Linear
- Actuation Method: Electric
- Stroke Length: 0.7500
from ProMation Engineering, Inc.
P6 Series. 5750 in lbs / 650 Nm - On/Off/Jog/Proportional. The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but... [See More]
- AC Phase: Single; Three
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff; Modulating
from Harold Beck and Sons, Inc.
Beck rotary damper drives and rotary actuators are a benchmark in industrial control damper actuation. Unlike typical electric actuators, Beck damper drives and valve actuators are capable of continuous modulation and precision control without thermal duty-cycle or motor burnout concerns. Beck... [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff (optional feature); Modulating
from Bray Commercial
The DS-27 and VAS-27 Series Actuators are direct-mount, spring return electric valve actuators that operate on 24, 110, and 220 VAC or 24 VDC power. Use these synchronous motor-driven actuators to provide accurate positioning on the Bray characterized ball valves and ATi valves up to 1" and smaller... [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: Modulating
from Belimo Americas
Fire & Smoke Actuator,180 in-lb,Spring Return,24V,On/Off [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Actuator Torque: 180
from Honeywell International, Inc.
LINEAR TYPE. 60 HZ FREQUENCY RATING. SYNCHRONOUS MOTOR OPERATION TYPE. UL 94-5V, CSA APPROVAL. VALVE APPLICATION. 24 VAC VOLTAGE RATING. IP54 ENCLOSURE. ABS PLASTIC BODY MATERIAL. 11 VA POWER RATING. 14 TO 122 DEG F OPERATING TEMPERATURE. CLASS 1 INSULATION CLASS. 0 TO 10 VDC OUTPUT SIGNAL. 3/4 INCH... [See More]
- AC Phase: Single
- Valve Motion: Linear
- Actuation Method: Electric
- Control Signal Input: Voltage
from ProMation Engineering, Inc.
P7 Series. 8900 in lbs / 1000 Nm - On/Off/Jog/Proportional. The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but... [See More]
- AC Phase: Single; Three
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff; Modulating
from Harold Beck and Sons, Inc.
Beck rotary damper drives and rotary actuators are a benchmark in industrial control damper actuation. Unlike typical electric actuators, Beck damper drives and valve actuators are capable of continuous modulation and precision control without thermal duty-cycle or motor burnout concerns. Beck... [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff (optional feature); Modulating
from Bray Commercial
The DS24-70 Series Electric Spring Return Actuators provide control of valves and dampers in Heating, Ventilating, and Air Conditioning (HVAC) systems. All actuators in this series provide 70 lb ·in (8 N ·m) rated torque. A mechanical spring return system provides rated torque with and... [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff; Modulating (optional feature)
from Belimo Americas
Fire & Smoke Actuator,180 in-lb,Spring Return,24 VAC/DC,Modulating, 1m Cable [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: Modulating
from Honeywell International, Inc.
LINEAR TYPE. 60 HZ FREQUENCY RATING. SYNCHRONOUS MOTOR OPERATION TYPE. UL 94-5V APPROVAL. VALVE APPLICATION. 24 VAC VOLTAGE RATING. IP54 ENCLOSURE. ABS-FR PLASTIC BODY MATERIAL. 11 VA POWER RATING. 14 TO 122 DEG F OPERATING TEMPERATURE. CLASS 1 INSULATION CLASS. 3/4 INCH LINEAR TRAVEL [See More]
- AC Phase: Single
- Valve Motion: Linear
- Actuation Method: Electric
- Stroke Length: 0.7500
from ProMation Engineering, Inc.
PZ-15 Series. 135 in lbs / 15 Nm - On/Off/Jog. The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but also on air... [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff
from Harold Beck and Sons, Inc.
Beck rotary damper drives and rotary actuators are a benchmark in industrial control damper actuation. Unlike typical electric actuators, Beck damper drives and valve actuators are capable of continuous modulation and precision control without thermal duty-cycle or motor burnout concerns. Beck... [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff (optional feature); Modulating
from Bray Commercial
AU Series Electric actuators provide precise, durable control of quarter turn valves including rubber seated butterfly valves, high performance butterfly valves and industrial ball valves. The compact industrial housing is rated to NEMA 4X (IP 67) standards for outdoor use. All models include... [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff; Modulating (optional feature)
from Belimo Americas
Fire & Smoke Actuator,180 in-lb,Spring Return,24 VAC/DC,Modulating, 2SPDT, 1m Cable [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: Modulating
from Honeywell International, Inc.
2-POSITION, SPST, FLOATING TYPE. 4 INCH WIDTH X 3-3/16 INCH DEPTH X 6-13/16 INCH HEIGHT SIZE. 50/60 HERTZ FREQUENCY RATING. NON-SPRING RETURN OPERATION TYPE. HEAT VENTILATION AIR CONDITIONING APPLICATION. 24 VOLT AC/28 VOLT DC VOLTAGE RATING. NEMA 3R, IP54 ENCLOSURE. UV-STABILIZED PLASTIC (COVER),... [See More]
- AC Phase: Single
- Operation: OnOff
- Actuation Method: Electric
- AC Voltage: 24
from ProMation Engineering, Inc.
PZ-6 Series. 55 in lbs / 6 Nm - On/Off/Jog. The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but also on air... [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff
from Bray Commercial
The Bray Series 70 Electric Actuator provides a rugged, compact industrial actuator solution to a wide range of quarter turn applications including butterfly valves, ball valves, and dampers. Available in torque outputs from 600 to 18,000 lb. in. (68 to 2033 Nm), these actuators mount directly to... [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff; Modulating (optional feature)
from Belimo Americas
Fire &Smoke; Actuator, 30 in-lb, Spring Return, 120 V, On/Off, 1m Cable [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Actuator Torque: 30
from Honeywell International, Inc.
2-POSITION TYPE. 3.39 INCH WIDTH X 2.52 INCH DEPTH X 5.55 INCH HEIGHT SIZE. 50/60 HERTZ FREQUENCY RATING. NON-SPRING RETURN OPERATION TYPE. UL 873, CUL C22.2, CE 89/336/ECC, CE 73/23/EEC, C-TICK N314 APPROVAL. HVAC, BALL VALVE, MODULATING THERMOSTAT, BUILDING AUTOMATION CONTROL APPLICATION. 24 VOLT... [See More]
- AC Phase: Single
- Operation: OnOff
- Actuation Method: Electric
- Actuator Torque: 35
from ProMation Engineering, Inc.
PA Series. 445 in lbs / 50 Nm - w/o Manual Override. The ProMation Engineering line of quarter-turn spring return industrial actuators are robust fail-safe actuators for industry. They are appropriately used on dampers and air handling louvers. Available in torque ranges to suit most needs. Spring... [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff; Modulating
from Belimo Americas
Fire & Smoke Actuator,30 in-lb,Spring Return,120V,On/Off, 2SPST, 1m Cable [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Actuator Torque: 30
from Honeywell International, Inc.
ROTARY TYPE. 50/60 HZ FREQUENCY RATING. UL 873, CUL C22.2 APPROVAL. DAMPER APPLICATION. 24 VAC VOLTAGE RATING. NEMA 1 ENCLOSURE. PLENUM RATED PLASTIC BODY MATERIAL. 5.4 VA POWER RATING. 20 TO 125 DEG F OPERATING TEMPERATURE. 3/8 TO 1/2 INCH SHAFT DIAMETER. 90 DEG ANGLE OF ROTATION [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Full Range of Rotary Motion: 90°
from ProMation Engineering, Inc.
PAO Series. 445 in lbs / 50 Nm - w/ Manual Override. The ProMation Engineering line of quarter-turn spring return industrial actuators are robust fail-safe actuators for industry. They are appropriately used on dampers and air handling louvers. Available in torque ranges to suit most needs. Spring... [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff; Modulating
from Belimo Americas
Fire & Smoke Actuator,30 in-lb,Spring Return,24V,On/Off, 2SPST, 1m Cable [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Actuator Torque: 30
from Honeywell International, Inc.
LINEAR TYPE. 50/60 HZ FREQUENCY RATING. UL 94-5V APPROVAL. VALVE APPLICATION. 24 VAC VOLTAGE RATING. NEMA 3R, IP54 ENCLOSURE. ALUMINUM BODY MATERIAL. 6 VA POWER RATING. 32 TO 130 DEG F OPERATING TEMPERATURE. CLASS 1 INSULATION CLASS. 2 TO 10 VDC, 4 TO 20 MILLIAMPERE OUTPUT SIGNAL. 1/2 TO 1 INCH... [See More]
- AC Phase: Single
- Valve Motion: Linear
- Actuation Method: Electric
- Control Signal Input: Milliampere; Voltage
from ProMation Engineering, Inc.
PB Series. 1150 in lbs / 130 Nm - w/o Manual Override. The ProMation Engineering line of quarter-turn spring return industrial actuators are robust fail-safe actuators for industry. They are appropriately used on dampers and air handling louvers. Available in torque ranges to suit most needs. Spring... [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff; Modulating
from Belimo Americas
Fire & Smoke Actuator,70 in-lb,Spring Return,120V,On/Off, 1m Cable [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Actuator Torque: 70
from Honeywell International, Inc.
ROTARY TYPE. 50/60 HZ FREQUENCY RATING. CSA, CE APPROVAL. DAMPER, VALVE APPLICATION. 100 TO 240 VAC VOLTAGE RATING. NEMA 2, IP54 ENCLOSURE. 15 VA POWER RATING. -40 TO 140 DEG F OPERATING TEMPERATURE. 14/16/19 MM SHAFT DIAMETER. 4 TO 20 MILLIAMPERE OUTPUT SIGNAL. 95 DEG ANGLE OF ROTATION [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Control Signal Input: Milliampere
from ProMation Engineering, Inc.
PBO Series. 1150 in lbs / 130 Nm - w/ Manual Override. The ProMation Engineering line of quarter-turn spring return industrial actuators are robust fail-safe actuators for industry. They are appropriately used on dampers and air handling louvers. Available in torque ranges to suit most needs. Spring... [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff; Modulating
from Belimo Americas
Fire & Smoke Actuator,70 in-lb,Spring Return,24V,On/Off, 1m Cable [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Actuator Torque: 70
from Honeywell International, Inc.
ROTARY TYPE. 50/60 HZ FREQUENCY RATING. UL 873, CUL C22.2, CE APPROVAL. DAMPER APPLICATION. 24 VAC VOLTAGE RATING. NEMA 2, IP54 ENCLOSURE. ALUMINUM BODY MATERIAL. 45 VA POWER RATING. -40 TO 130 DEG F OPERATING TEMPERATURE. 3/8 TO 1.06 INCH SHAFT DIAMETER. 95 DEG ANGLE OF ROTATION [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Full Range of Rotary Motion: 90°
from ProMation Engineering, Inc.
PC Series. 1750 in lbs / 200 Nm - w/o Manual Override. The ProMation Engineering line of quarter-turn spring return industrial actuators are robust fail-safe actuators for industry. They are appropriately used on dampers and air handling louvers. Available in torque ranges to suit most needs. Spring... [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff; Modulating
from Belimo Americas
Fire & Smoke Actuator,18 in-lb,Spring Return,120V,On/Off, 1m Cable [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Actuator Torque: 18
from Honeywell International, Inc.
ROTARY TYPE. 50/60 HZ FREQUENCY RATING. UL 873, CUL C22.2, CE APPROVAL. VALVE, DAMPER APPLICATION. 24 VAC VOLTAGE RATING. NEMA 2, IP54 ENCLOSURE. PLASTIC BODY MATERIAL. 6 VA POWER RATING. -5 TO 140 DEG F OPERATING TEMPERATURE. 3/8 TO 1.06 INCH SHAFT DIAMETER. 95 DEG ANGLE OF ROTATION. N20 MODEL [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Full Range of Rotary Motion: 90°
from ProMation Engineering, Inc.
PCO Series. 1750 in lbs / 200 Nm - w/ Manual Override. The ProMation Engineering line of quarter-turn spring return industrial actuators are robust fail-safe actuators for industry. They are appropriately used on dampers and air handling louvers. Available in torque ranges to suit most needs. Spring... [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff; Modulating
from Belimo Americas
Fire & Smoke Actuator,18 in-lb,Spring Return,120V,On/Off, 2SPST, 1m Cable [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Actuator Torque: 18
from Honeywell International, Inc.
ROTARY TYPE. 50/60 HZ FREQUENCY RATING. UL 873, CUL C22.2, CE APPROVAL. VALVE, DAMPER APPLICATION. 24 VAC/VDC VOLTAGE RATING. NEMA 2, IP54 ENCLOSURE. 3 MILLIAMPERE CURRENT RATING. PLASTIC BODY MATERIAL. 5 VA POWER RATING. -5 TO 140 DEG F OPERATING TEMPERATURE. 3/8 TO 5/8 INCH SHAFT DIAMETER. 0 TO 10... [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Control Signal Input: Milliampere; Voltage
from ProMation Engineering, Inc.
PD Series. 2300 in lbs / 260 Nm - w/o Manual Override. The ProMation Engineering line of quarter-turn spring return industrial actuators are robust fail-safe actuators for industry. They are appropriately used on dampers and air handling louvers. Available in torque ranges to suit most needs. Spring... [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff; Modulating
from Belimo Americas
Fire & Smoke Actuator,18 in-lb,Spring Return,230V,On/Off, 1m Cable [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Actuator Torque: 18
from Honeywell International, Inc.
2-POSITION, SPST TYPE. 3-55/84 INCH WIDTH X 3-5/32 INCH DEPTH X 6-81/54 INCH HEIGHT SIZE. 50/60 HERTZ FREQUENCY RATING. SPRING RETURN OPERATION TYPE. UL 873, CUL C22.2, CE, C-TICK N314, IEC 60730-1 APPROVAL. HVAC SYSTEM APPLICATION. 100 TO 250 VOLT AC VOLTAGE RATING. NEMA 2, IP54 ENCLOSURE. PLENUM... [See More]
- AC Phase: Single
- Operation: OnOff
- Actuation Method: Electric
- Actuator Torque: 44
from ProMation Engineering, Inc.
PDO Series. 2300 in lbs / 260 Nm - w/ Manual Override. The ProMation Engineering line of quarter-turn spring return industrial actuators are robust fail-safe actuators for industry. They are appropriately used on dampers and air handling louvers. Available in torque ranges to suit most needs. Spring... [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: OnOff; Modulating
from Belimo Americas
Valve Actuator,Non-Spring,24V,MFT [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Actuator Torque: 354
from Honeywell International, Inc.
ROTARY TYPE. 60 HZ FREQUENCY RATING. UL 873, CUL C22.2, CE APPROVAL. VALVE, DAMPER APPLICATION. 100 TO 250 VAC VOLTAGE RATING. NEMA 2 ENCLOSURE. 3 MILLIAMPERE CURRENT RATING. ALUMINUM BODY MATERIAL. 45 VA POWER RATING. -40 TO 140 DEG F OPERATING TEMPERATURE. 3/8 TO 1.06 INCH SHAFT DIAMETER. 0 TO 10... [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Control Signal Input: Voltage
from Belimo Americas
Valve Actuator,Non-Spring,24V,Modulating [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Operation: Modulating
from Honeywell International, Inc.
ROTARY TYPE. 60 HZ FREQUENCY RATING. UL 873, CUL C22.2, CE APPROVAL. DAMPER APPLICATION. 120 VAC VOLTAGE RATING. NEMA 2, IP54 ENCLOSURE. 0.35 AMPERE CURRENT RATING. DIE CAST ALUMINUM BODY MATERIAL. 35 W POWER RATING. -40 TO 130 DEG F OPERATING TEMPERATURE. 3/8 TO 1.06 INCH SHAFT DIAMETER. 95 DEG... [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Full Range of Rotary Motion: 90°
from Belimo Americas
Valve Actuator,Non-Spring,24V,On/Off/Floating Point,NEMA 4 [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Actuator Torque: 354
from Honeywell International, Inc.
LINEAR TYPE. 60 HZ FREQUENCY RATING. UL 94-5V, CSA APPROVAL. VALVE APPLICATION. 24 VAC VOLTAGE RATING. IP40 ENCLOSURE. PLASTIC BODY MATERIAL. 6 VA POWER RATING. 32 TO 150 DEG F OPERATING TEMPERATURE. 0 TO 10 VDC OUTPUT SIGNAL. 0.4 INCH LINEAR TRAVEL [See More]
- AC Phase: Single
- Valve Motion: Linear
- Actuation Method: Electric
- Control Signal Input: Voltage
from Belimo Americas
Valve Actuator,Non-Spring,24V,On/Off/Floating Point [See More]
- AC Phase: Single
- Valve Motion: Rotary
- Actuation Method: Electric
- Actuator Torque: 44.25
from Honeywell International, Inc.
LINEAR TYPE. 50/60 HZ FREQUENCY RATING. UL, CSA, CE APPROVAL. VALVE APPLICATION. 110 TO 120 V VOLTAGE RATING. IP40 ENCLOSURE. PLASTIC BODY MATERIAL. 6 VA POWER RATING. 32 TO 150 DEG F OPERATING TEMPERATURE. 0 TO 10 VDC OUTPUT SIGNAL. 0.4 INCH LINEAR TRAVEL [See More]
- AC Phase: Single
- Valve Motion: Linear
- Actuation Method: Electric
- Control Signal Input: Voltage