Direct Acting Manual Valve Actuators
from Beswick Engineering Co., Inc.
The ball actuator screws onto the panel mount threads of Beswick's two and three-way stem actuated valves and permits actuation of the valve from any direction. A 1/16"" thick mounting bracket can be used to mount the stem actuated valve when using the ball actuator. Materials: Brass, 15-7PH and 302... [See More]
- Actuator Action: Direct Acting
- Valve Motion: Linear
from Clippard
Clippard offers captivated pushbuttons for use with a large variety of stem operated valves. Captivatedpush buttons are sold as kits, adaptableto either 1/8" diameter stems or 3/16"diameter stems. Each kit includes a colored acetyl push button, brass housing nut, 1/16" brass spacer, and lock washer... [See More]
- Actuator Action: Direct Acting
- Stem Diameter: 0.1250 to 0.1875
from DynaQuip Controls
The ALL NEW DynaQuip MA Series electric actuators are durable, heavy-duty actuators designed to exceed the needs of your everyday quarter-turn automation applications. Our MA Series actuators are ideal for operation on a wide variety of industrial and commercial applications. The MA Series can be... [See More]
- Actuator Action: Direct Acting
- Actuator Torque: 795 to 30975
- Valve Motion: Rotary
- Full Range of Rotary Motion: 90°
from Beswick Engineering Co., Inc.
The push-button actuator attaches to the stem of Beswick's two and three-way stem actuated valves. It is designed to permit manual operation of the valve or mechanical actuation where a large target area is required. Materials: Brass body [See More]
- Actuator Action: Direct Acting
- Valve Motion: Linear
from Clippard
Clippard offers captivated pushbuttons for use with a large variety of stem operated valves. Captivatedpush buttons are sold as kits, adaptableto either 1/8" diameter stems or 3/16"diameter stems. Each kit includes a colored acetyl push button, brass housing nut, 1/16" brass spacer, and lock washer... [See More]
- Actuator Action: Direct Acting
- Stem Diameter: 0.1250 to 0.1875
from Clippard
Clippard offers captivated pushbuttons for use with a large variety of stem operated valves. Captivatedpush buttons are sold as kits, adaptableto either 1/8" diameter stems or 3/16"diameter stems. Each kit includes a colored acetyl push button, brass housing nut, 1/16" brass spacer, and lock washer... [See More]
- Actuator Action: Direct Acting
- Stem Diameter: 0.1250 to 0.1875
from Clippard
Clippard also offers the captivated push button for use with a large variety of stem operated valves. Captivated push buttons are sold as kits, adaptable to either 1/8" diameter stems or 3/16"diameter stems. Each kit includes a colored acetyl push button, brass housing nut, 1/16" brass spacer, and... [See More]
- Actuator Action: Direct Acting
- Stem Diameter: 0.1250 to 0.1875
from Clippard
Clippard also offers the captivated push button for use with a large variety of stem operated valves. Captivated push buttons are sold as kits, adaptable to either 1/8" diameter stems or 3/16"diameter stems. Each kit includes a colored acetyl push button, brass housing nut, 1/16" brass spacer, and... [See More]
- Actuator Action: Direct Acting
- Stem Diameter: 0.1250 to 0.1875
from Clippard
Heavy-Duty Push Button Actuators. Heavy-Duty Push Button Actuators can be used on individual stem operated valves or in panel mounting applications. These push buttons are available in a variety of colors, allowing you to color code, or easily differentiate between valves when designing control... [See More]
- Actuator Action: Direct Acting
- Stem Diameter: 0.1250 to 0.1875
from Clippard
Heavy-Duty Push Button Actuators. Heavy-Duty Push Button Actuators can be used on individual stem operated valves or in panel mounting applications. These push buttons are available in a variety of colors, allowing you to color code, or easily differentiate between valves when designing control... [See More]
- Actuator Action: Direct Acting
- Stem Diameter: 0.1250 to 0.1875
from Clippard
Heavy-Duty Push Button Actuators. Heavy-Duty Push Button Actuators can be used on individual stem operated valves or in panel mounting applications. These push buttons are available in a variety of colors, allowing you to color code, or easily differentiate between valves when designing control... [See More]
- Actuator Action: Direct Acting
- Stem Diameter: 0.1250 to 0.1875
from Clippard
Heavy-Duty Push Button Actuators. Heavy-Duty Push Button Actuators can be used on individual stem operated valves or in panel mounting applications. These push buttons are available in a variety of colors, allowing you to color code, or easily differentiate between valves when designing control... [See More]
- Actuator Action: Direct Acting
- Stem Diameter: 0.1250 to 0.1875
from Clippard
Heavy-Duty Push Button Actuators. Heavy-Duty Push Button Actuators can be used on individual stem operated valves or in panel mounting applications. These push buttons are available in a variety of colors, allowing you to color code, or easily differentiate between valves when designing control... [See More]
- Actuator Action: Direct Acting
- Stem Diameter: 0.1250 to 0.1875
from Clippard
Heavy-Duty Push Button Actuators. Heavy-Duty Push Button Actuators can be used on individual stem operated valves or in panel mounting applications. These push buttons are available in a variety of colors, allowing you to color code, or easily differentiate between valves when designing control... [See More]
- Actuator Action: Direct Acting
- Stem Diameter: 0.1250 to 0.1875
from Clippard
Heavy-Duty Push Button Actuators. Heavy-Duty Push Button Actuators can be used on individual stem operated valves or in panel mounting applications. These push buttons are available in a variety of colors, allowing you to color code, or easily differentiate between valves when designing control... [See More]
- Actuator Action: Direct Acting
- Stem Diameter: 0.1250 to 0.1875
from BI-TORQ® Valve Automation
Our sandwich-mount declutch operator are designed to mount between a pneumatic actuator and valve, allowing an operator to manually override the action of the pneumatic actuator. Operators in this category are totally enclosed, weatherproof and permanently lubricated. The declutch locks in both the... [See More]
- Actuator Action: Direct Acting
- Actuator Torque: 74 to 150
- Valve Motion: Rotary
- Full Range of Rotary Motion: 90°