Handwheel Actuator Manual Valve Actuators

11 Results
Electric Actuator -- MA Series
from DynaQuip Controls

The ALL NEW DynaQuip MA Series electric actuators are durable, heavy-duty actuators designed to exceed the needs of your everyday quarter-turn automation applications. Our MA Series actuators are ideal for operation on a wide variety of industrial and commercial applications. The MA Series can be... [See More]

  • Actuator Type: Handwheel
  • Actuator Torque: 795 to 30975
  • Valve Motion: Rotary
  • Full Range of Rotary Motion: 90°
Manual Actuator -- MA
from KSB AG

Manual actuators for the operation of quarter-turn valves. MA range manual gearbox, irreversible planetary gear kinematics, operation by handwheel. Applications. Building services, industrial processes. [See More]

  • Actuator Type: Handwheel
  • Actuator Torque: 1106 to 2212
  • Valve Motion: Rotary
  • Full Range of Rotary Motion: 90°
Deck/Floor Stand Operators with Indication -- 12106-501
from Elliott Manufacturing Co., LLC

The Elliott Deck Stand is used for raising remote location handwheels to suitable operating heights. It is available in two sizes to accommodate varying conditions at the operating site and will accommodate both flexible shaft and rigid rod systems. The units are fabricated from carbon steel while... [See More]

  • Actuator Type: Handwheel
Manual Actuator -- MN
from KSB AG

Manual actuators for the operation of quarter-turn valves. MN range manual gearbox, worm gear kinematics, operation by handwheel. Applications. Building services, industrial processes, water and industrial applications in non-corrosive and non-saline environments. [See More]

  • Actuator Type: Handwheel
  • Actuator Torque: 1106 to 7080
  • Valve Motion: Rotary
  • Full Range of Rotary Motion: 90°
Flexible Shaft Manual Valve Actuators -- 12142-601
from Elliott Manufacturing Co., LLC

Also available in bronze. Quick turn fold-away handle available [See More]

  • Actuator Type: Handwheel
  • Handwheel Diameter: 3
Manual Actuator -- MR
from KSB AG

Manual actuators for the operation of quarter-turn valves. MR range manual gearbox, irreversible worm gear or scotch-yoke kinematics. Standard operation by handwheel. Models MR 400 to 1600 can be retrofitted with electric actuators. Options include alternative operating mechanisms, limit switches,... [See More]

  • Actuator Type: Handwheel
  • Actuator Torque: 2212 to 141593
  • Valve Motion: Rotary
  • Full Range of Rotary Motion: 90°
Gear Box Operator With Indication -- 12152-500
from Elliott Manufacturing Co., LLC

The Elliott 90 ° Gear Box with Indication is ideal for both controlling valves from remote locations and providing indication at the same time. These units are especially convenient for mounting on walls or other vertical surfaces. The units are furnished as a standard item with a choice of... [See More]

  • Actuator Type: Handwheel
Multi-turn Actuator -- SistoMat - E
from KSB AG

Multi-turn actuators for diaphragm valves with rising stem,max. closing force 60,000 N, configurable as a function of flow characteristics and valve travel; open / closed position detection; factory-mounted. Applications. Building services, industry, power stations, food industry, chemical industry. [See More]

  • Actuator Type: Handwheel
  • Valve Motion: Rotary
Remote Operators With Indication -- 12101-502
from Elliott Manufacturing Co., LLC

The Elliott Remote Operating Station serves as a termination point for Remote Manual Valve Operating Systems. The unit is. designed to surface mount through a floor or wall and provide a termination point for both flexible shafting and rigid rod. These. units can also be mounted on fabricated floor... [See More]

  • Actuator Type: Handwheel
Remote Operators Without Indication -- 12102-501
from Elliott Manufacturing Co., LLC

The Elliott Remote Operating Station serves as a termination point for Remote Manual Valve Operating Systems. The unit is designed to surface mount through a floor or wall and provide a termination point for both flexible shafting and rigid rod. These units can also be mounted on fabricated floor... [See More]

  • Actuator Type: Handwheel
Valve Gearbox Actuator -- 12463
from Elliott Manufacturing Co., LLC

This unique epicycloidal design has advantages superior to other gearboxes using common involuted tooth gears. Components operate in compression, not in shear. Unlike gear teeth with limited contact points, it has two-thirds of its. reduction components in contact at all times. This design enables... [See More]

  • Actuator Type: Handwheel