Rotary Motion Valve Manual Valve Actuators
from DeZURIK, Inc.
DeZURIK Manual Gear Actuators are available on BHP High-Performance Butterfly Valves, BOS-US Resilient Seated Butterfly Valves, RCV Rotary Control Valves, VPB V-Port Ball Valves and .5-3 ″ Eccentric Plug Valves. Manual gear cast iron actuators feature sintered bronze bearings on each end of... [See More]
- Valve Motion: Rotary
from DynaQuip Controls
The ALL NEW DynaQuip MA Series electric actuators are durable, heavy-duty actuators designed to exceed the needs of your everyday quarter-turn automation applications. Our MA Series actuators are ideal for operation on a wide variety of industrial and commercial applications. The MA Series can be... [See More]
- Valve Motion: Rotary
- Full Range of Rotary Motion: 90°
- Actuator Torque: 795 to 30975
- Actuator Type: Handwheel
from BI-TORQ® Valve Automation
Our sandwich-mount declutch operator are designed to mount between a pneumatic actuator and valve, allowing an operator to manually override the action of the pneumatic actuator. Operators in this category are totally enclosed, weatherproof and permanently lubricated. The declutch locks in both the... [See More]
- Valve Motion: Rotary
- Full Range of Rotary Motion: 90°
- Actuator Torque: 74 to 150
- Actuator Type: Declutchable
from KSB AG
Manual actuators for the operation of quarter-turn valves. MA range manual gearbox, irreversible planetary gear kinematics, operation by handwheel. Applications. Building services, industrial processes. [See More]
- Valve Motion: Rotary
- Full Range of Rotary Motion: 90°
- Actuator Torque: 1106 to 2212
- Actuator Type: Handwheel
from G.I.E. Inc.
Automatic Diaphragm Valves — Standard Actuator. The GIE, Inc. broad line of diaphragm valves is widely applied throughout the chemical, food, paper, steel, mining, pharmaceutical, and other process industries wherever positive shut-off, non-contamination, or ease of maintenance is required. [See More]
- Valve Motion: Rotary