Quarter Turn ( 90 degrees) Manual Valve Actuators
from DynaQuip Controls
The ALL NEW DynaQuip MA Series electric actuators are durable, heavy-duty actuators designed to exceed the needs of your everyday quarter-turn automation applications. Our MA Series actuators are ideal for operation on a wide variety of industrial and commercial applications. The MA Series can be... [See More]
- Full Range of Rotary Motion: 90°
- Actuator Torque: 795 to 30975
- Valve Motion: Rotary
- Actuator Type: Handwheel
from BI-TORQ® Valve Automation
Our sandwich-mount declutch operator are designed to mount between a pneumatic actuator and valve, allowing an operator to manually override the action of the pneumatic actuator. Operators in this category are totally enclosed, weatherproof and permanently lubricated. The declutch locks in both the... [See More]
- Full Range of Rotary Motion: 90°
- Actuator Torque: 74 to 150
- Valve Motion: Rotary
- Actuator Type: Declutchable
from KSB AG
Manual actuators for the operation of quarter-turn valves. MA range manual gearbox, irreversible planetary gear kinematics, operation by handwheel. Applications. Building services, industrial processes. [See More]
- Full Range of Rotary Motion: 90°
- Actuator Torque: 1106 to 2212
- Valve Motion: Rotary
- Actuator Type: Handwheel
from BI-TORQ® Valve Automation
Features and Options. Automatically returns manual valve to pre-designated open or closed position when operator releases the handle. Up to 830 inch pounds of torque. ISO mount versions available for direct mounting to true ISO mount ball and butterfly valves. Weatherproof sealed spring housing to... [See More]
- Full Range of Rotary Motion: 90°
- Actuator Torque: 97 to 830
- Valve Motion: Rotary
- Actuator Type: Lever
from KSB AG
Manual actuators for the operation of quarter-turn valves. MN range manual gearbox, worm gear kinematics, operation by handwheel. Applications. Building services, industrial processes, water and industrial applications in non-corrosive and non-saline environments. [See More]
- Full Range of Rotary Motion: 90°
- Actuator Torque: 1106 to 7080
- Valve Motion: Rotary
- Actuator Type: Handwheel