Switches VME, VPX, and VXI Products

9 Results
Modular Switching Devices, SMIP (VXI) Series -- SMP1100
from AMETEK Programmable Power

Holds up to 2 SMP switch modules. Switch Modules can be mixed and matched for flexibility and density. For maintainability and upgrades in the field, all switch modules are removable from the front panel. The base units for signal switching in DC to RF frequency ranges consist of the SMP1100... [See More]

  • Product Type: Switch
  • Technology: VXI
3U OpenVPX PCIe/ Ethernet hybrid switch -- MIC-6030
from Advantech

The MIC-6030 is a ruggedized single-slot 3U OpenVPX switch providing high-speed, low-latency interconnects between VPX blades connected to PCI Express and Ethernet backplane fabrics. An ExpressLane ™ PEX8733 PCIe Gen3 switch connects to six PCIe Gen3 x4 ports enabling non-transparent and... [See More]

  • Product Type: Switch
  • Technology: VPX
Modular Switching Devices, SMIP (VXI) Series -- SMP2001A
from AMETEK Programmable Power

Large Switching Capacity in a Small Footprint. High Breakdown Voltage (1,000 Vrms between open contacts). Ideal for Switching AC or DC Power Supplies and Current Sources. Fail-safe Interrupt Input on Front Panels for Emergency Safety Conditions. Combine with Other SMP Modules within a Single or... [See More]

  • Product Type: Switch
  • Technology: VXI
Modular Switching Devices, SMIP (VXI) Series -- SMP3001
from AMETEK Programmable Power

High-density mutiplexing/scanning (1x768 in a VXI Double-slot). Built-in Configuration Relays Expand the 1x16 Multiplexer Building Blocks. Extensive Signal Shielding Employed on PCBs for Excellent Signal Fidelity. Break-Before-Make (BBM) and Make-Before-Break (MBB) Accomplished in Hardware,... [See More]

  • Product Type: Switch
  • Technology: VXI
Modular Switching Devices, SMIP (VXI) Series -- SMP6001
from AMETEK Programmable Power

Greater than 900MHz Bandwidths with Excellent Crosstalk and Isolation. Can be Mixed and Matched to Create Application Specific Configurations. Ideal for General Purpose RF Switching with High Signal Fidelity. No Unterminated Stub Effects. 10 (1x4) Trees. 0.5 A. 100V. 10W. The SMP6001 high-density... [See More]

  • Product Type: Switch
  • Technology: VXI
Modular Switching Devices, SMIP (VXI) Series -- SMP7000-15
from AMETEK Programmable Power

96 digital lines configurable as either input or output. Five available power supply rails for custom designs. Mix and match with standard SMIP switching and digital I/O modules to create high density configurations. VXIplug &play driver simplifies software development. On-board connector header... [See More]

  • Product Type: Switch
  • Technology: VXI
C-Sized Switch Modules -- VXI Series
from Cytec Corporation

Low cost C-Size VXI Bus Switch Modules that utilize both Message and Register based operation. Available modules include Multiplexers, Matrices, Microwave Switches, Individual Form A and Form C Relays, Driver Modules, 50 Ohm Coaxial, Solid State and ECL Matrices. [See More]

  • Product Type: Switch
  • Card Format: 6U x 160mm (B-Size)
  • Technology: VME (optional feature); VXI (optional feature)
High Perform. Switching Matrix Systems -- VX Series
from Cytec Corporation

The VX Series of low-cost, versitile switching systems use a modular concept of switch modules, display modules and control modules which can be assembled into VX/256 Mainframes as matrices, multiplexers, or individual relays. [See More]

  • Product Type: Switch
  • Card Format: 128x2
  • Technology: VX/256
  • Operating System: Windows® 95/98 (optional feature); Windows® NT (optional feature); Windows® 2000 (optional feature); Windows® XP (optional feature)
Switch Modules -- VM Series
from Cytec Corporation

The VM Series of switch modules are available as either VME size modules or VXI size B modules and include multiplexers, matrices, discrete relays and coaxial matrices. [See More]

  • Product Type: Switch
  • Card Format: 6U x 160mm (B-Size)
  • Technology: VME (optional feature); VXI (optional feature)